Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Teledyne DALSA
Description: noise ensures superior signal-to-noise at low light. Our CMOS image sensors' high dynamic range, combined with on-chip ADC for high speed, gives the Piranha4 cameras unprecedented performance. Color Imaging Trilinear Color Cameras provide an attractive performance-to-cost
- Horizontal Resolution: 4 lines
- Width / Diameter: 2.4409462 inch
- Height: 1.8897648 inch
- Length: 2.4409462 inch
-
Supplier: Toshiba Imaging Systems Division
Description: The IK-HR3H is Toshiba's latest innovation in 1-chip HD video cameras. This economical camera head incorporates unprecedented user controls and advanced noise reduction technology. The feature-rich progressive scan, 2.1MP 1080p, HD CMOS camera is compatible with
- Features: C-Mount, Digital, Electronic Shutter, External Trigger Input, RS232, Video
- Imaging Technology: CMOS
- Monochrome / Color: Color
-
Supplier: Toshiba Imaging Systems Division
Description: The IK-HD3H is Toshiba's most advanced 3-chip HD video camera. It provides unprecedented user-controlled features and advanced noise reduction technology. This feature-rich progressive scan, 1080p, 2.1MP, HD CMOS camera is based on Toshiba's state-of-the-art prism block
- Features: C-Mount, Digital, Electronic Shutter, External Trigger Input, RS232, Video
- Imaging Technology: CMOS
- Monochrome / Color: Color
-
-
Supplier: CMOSIS nv
Description: The NanEye 2D sensor provides a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA’s proprietary data interface technology permits cable length’s up to 3m with out any additional
- Horizontal Pixels: 250
- Vertical Pixels: 250
- Pixel Size: 3 µm
- Maximum Frame Rate: 55 fps
-
Supplier: CMOSIS nv
Description: NanEye Stereo offers the smallest physical dimensions of a digital 3D, a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA’s proprietary data interface technology permits cable
- Horizontal Pixels: 500
- Vertical Pixels: 250
- Pixel Size: 3 µm
- Maximum Frame Rate: 44 fps
-
Supplier: CMOSIS nv
Description: The NanEye 2D sensor provides a true system on chip camera head with fully self timed readout sequencing, AD conversion to 10 bit and bit serial data transmission over LVDS. AWAIBA’s proprietary data interface technology permits cable length’s up to 3m with out any additional
- Horizontal Pixels: 250
- Vertical Pixels: 250
- Pixel Size: 3 µm
- Maximum Frame Rate: 55 fps
-
Supplier: e-con Systems™ Inc
Description: Tags: 1080p Cameras | Low Light Cameras Overview Conversa®, camera for conversation (See3CAM_CU38), is a 3.4 MP low light USB 3.1 Gen1 camera with built-in stereo microphone providing 16bit audio @48KHz. This HD USB camera is the next advanced version of our
- Horizontal Resolution: 2,304 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: DigiKey
Description: CMOS CAMERA CUBE CHIP 400X400
- Horizontal Resolution: 400 lines
- Vertical Resolution: 400 lines
-
Supplier: e-con Systems™ Inc
Description: Tags: 4K Cameras | Enclosure Cameras Share the product link Share the product link Share the product link Share the product link Overview See3CAM_CU135 is a 13MP fixed focus board camera with good low light performance and iHDR support. This 4K USB camera is based on
- Horizontal Resolution: 4,208 lines
- Maximum Frame Rate: 30 to 816 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Toshiba Imaging Systems Division
Description: Toshiba's leading innovation continues with its introduction of the world's smallest 3-chip UltraHD, 4K video camera system, the IK-4K. The key advantage of this incredible camera is improved resolution, providing amazingly sharp details which can enhance many video applications
- Features: C-Mount, Digital, Electronic Shutter, External Trigger Input, RS232, Video
- Imaging Technology: CMOS
- Monochrome / Color: Color
-
Supplier: Smartmore Corporation Limited
Description: GigE Network Line Scan Camera Line scan cameras are designed for industrial production of large-format inspection and high-speed pipeline inspection. The product use domestic chips and a GigE interface, it is capable of producing images with an ultra-high-resolution and
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 340 fps
- Width / Diameter: 2.5590565 inch
- Height: 2.5590565 inch
-
Supplier: e-con Systems™ Inc
Description: Tags: 4K Cameras | Autofocus Cameras Overview See3CAM_130 is an UVC-compliant AR1335 sensor based 13MP autofocus USB camera with iHDR support. It supports 4K Ultra HD (3840x2160) at 30fps over USB3.1 Gen1 in compressed MJPEG format. This See3CAM_130 can also stream Full HD
- Horizontal Resolution: 4,208 lines
- Maximum Frame Rate: 30 to 816 fps
- Width / Diameter: 3.149608 inch
- Height: 0.5905515 inch
-
Supplier: e-con Systems™ Inc
Description: Tags: Auto Focus Cameras | 4K Cameras Overview See3CAM_160 is a 16MP color autofocus USB 3.1 Gen 1 camera based on the Sony 1/2.8" IMX298 CMOS image sensor. This small form factor camera has a dedicated Inbuilt high-performance Image Signal Processor (ISP)
- Horizontal Resolution: 4,656 lines
- Maximum Frame Rate: 24 to 30 fps
- Width / Diameter: 3.149608 inch
- Height: 0.5905515 inch
-
Supplier: Teledyne DALSA
Description: well, 72dB DR, 12-bit on chip ADC, digital CDS and independent exposure control. Trilinear Color The color model is based on a trilinear sensor that captures RGB native colors. It is ideal for print inspection, PCB inspection, food sorting, recycling, web inspection and other general
- Resolution: 12 bits, 8 bits
- Monochrome / Color: Color
- Features: Other
- Camera Function: Still
-
Supplier: Smartmore Corporation Limited
Description: This series of products is an industrial line scan camera for industrial production of large-format inspection and high-speed pipeline inspection; using domestic chips, GigE interface; 4K high resolution, up to 28KHz line frequency, greatly improving the production efficiency and
- Horizontal Resolution: 4,096 lines
- Maximum Frame Rate: 9 fps
- Width / Diameter: 2.34252095 inch
- Height: 2.34252095 inch
-
Supplier: Fiberscope.net by MEDIT
Description: and integrated design. These units feature a great color CMOS camera chip in the tip of the probe, which will provide you with small bend radius to access tight areas or corners. This camera chip has a 90 degree field of view, 4-way tip articulation of 120 degrees
- Tube or Sheath Diameter: 4 to 6 mm
- Working Length: 1.5 to 7.5 m
- Field of View: 90 degrees
- Operating Temperature: -13 to 176 F
-
Supplier: Evident Scientific
Description: The LC30 is a 3.1 megapixel digital color camera for microscopy that combines versatility with performance. The LC30 is the ideal entry-level microscope camera for quality bright-field imaging - suitable for material science applications. Excellent for Standard Applications and
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 10 to 49 fps
- Vertical Resolution: 1,532 lines
- Features: 10 bits, Industrial, Scientific / Research, Still, USB
-
Supplier: Teledyne DALSA
Description: noise ensures superior signal-to-noise at low light. Our CMOS image sensors' high dynamic range, combined with on-chip ADC for high speed, gives the Piranha4 cameras unprecedented performance. Color Imaging Trilinear Color Cameras provide an attractive performance-to-cost
- Features: Digital, Video
-
Supplier: Fiberscope.net by MEDIT
Description: X-LED inspection systems feature a color CMOS sensor with either a 0 degree straight forward angle of view, or a permanent 90 degree perpendicular side-view. Both camera chips feature intelligent image enhancement controls, built in LED illumination with 3 brightness settings, a
- Tube or Sheath Diameter: 3 mm
- Operating Temperature: -13 to 115 F
- Viewing Angle: Direct (0°), Side (90°)
- Features: Integral Video Capability
-
Supplier: Richardson RFPD
Description: The AD876 is a CMOS, 160 mW, 10-bit, 20 MSPS analog-to-digital converter (ADC). The AD876 has an on-chip input sample-and-hold amplifier. By implementing a multistage pipelined architecture with output error correction logic, the AD876 offers accurate performance and guarantees
- Resolution: 10 bits
- Sample Rate: 20,000 kSamples/Sec
- Package Type: QFP
-
Supplier: Knowles Electronics, LLC.
Description: high-performance, high-density innovation in such applications as cell phones, digital still cameras, portable music players, and other portable electronic devices. Design variables include ever-smaller sizes, lower profiles and mounting options, increased output capacities, and new
- Microphone Sensitivity: 7.943282347242815 mV/Pa
- Impedance: 400 ohms
-
Supplier: Infineon Technologies AG
Description: BGSA143GL10 is ideal for high Q tuning applications. This single supply chip integrates on-chip CMOS logic control. It can be driven by 2 or 3 CMOS or TTL compatible control input signals. Due to its high RF voltage ruggedness and OFF RF ports reflective short feature, it
- Frequency Range: 400 to 6,000 MHz
- Features: Other
- Type: SP4T
-
Supplier: Fiberscope.net by MEDIT
Description: diameter, and are all water-, oil-, diesel-, gasoline- proof (IP 57) with an integrated high-resolution CMOS Video Camera chip. The camera chip is faster (60 fps@ AVGA) and more sensitive than any current generic products on the market. Four super bright LED lights
- Tube or Sheath Diameter: 4 to 5.5 mm
- Working Length: 1 to 30 m
- Field of View: 67 degrees
- Minimum Focus Distance: 10.000000000000002 to 80.00000000000001 mm
-
Supplier: Infineon Technologies AG
Description: AIROC™ CYW20835 Bluetooth® LE System on Chip The AIROC™ CYW20835 Bluetooth® LE SoC is a Bluetooth® 5.4 core spec compliant device for IoT applications. Manufactured using the industry's advanced 40 nm CMOS low-power process, the CYW20835 employs high levels of integration to minimize
- TJ: -30 to 85 C
- Technology: Bluetooth
- Features: Other, RoHS Compliant
-
Supplier: Fiberscope.net by MEDIT
Description: CMOS camera chip as other DRVx units, 4-way tip articulation, with 360 degree rotation, a 90 degree field of view, and the same 5" LCD screen, with image and video capture to an SD memory card, digital zoom, adjustable LED brightness, text input, and a rechargeable
- Tube or Sheath Diameter: 8 mm
- Working Length: 2 to 3 m
- Field of View: 90 degrees
- Operating Temperature: -13 to 176 F
-
Supplier: Infineon Technologies AG
Description: on-chip CMOS logic allows direct connection to a digital control pin, eliminating the need for extra interface circuitry, thereby simplifying system design, and reducing component count. The isolated port is a reflective short. The device’s flexible voltage supply and control
- Frequency Range: 50 to 9,000 MHz
- Insertion Loss: 0.16 dB
- Isolation (Port to Port): 46 dB
- Actuator Voltage: 1.65 to 3.6 volts
-
Supplier: Teledyne FLIR IIS
Description: capture and on-camera pre-processing. On-camera features including IEEE1588 clock synchronization and full compatibility with popular third-party software supporting GigE Vision, gives system designers the tools to quickly develop innovative solutions. GigE models featuring Lossless
- Horizontal Resolution: 540 lines
- Maximum Frame Rate: 291 fps
- Quantum Efficiency: 61 %
- Width / Diameter: 1.1417329 inch
-
Supplier: DigiKey
Description: "Optical Inspection Camera CMOS 1/2.5"" 1440 x 900 HDMI"
- Horizontal Resolution: 1,440 lines
- Vertical Resolution: 900 lines
- Imaging Technology: CMOS
- Features: Other
-
Supplier: Teledyne FLIR IIS
Description: Available Now - Order Today The FLIR Firefly® S delivers the essential machine vision features you need in an ultra-compact body. Its small size, low power, and light weight make it ideal for embedding into portable devices. The Firefly S provides amazing value by combining powerful on-camera
- Horizontal Resolution: 540 lines
- Maximum Frame Rate: 120 fps
- Quantum Efficiency: 64 %
- Width / Diameter: 1.0629927 inch
-
Supplier: Hypersen Technologies Co., Ltd.
Description: This camera (HPS-HSC Series) is an high speed industrial camera of monochrome (black and white) photography.It uses the industry's top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. The camera uses a 40G Ethernet optical fiber
- Horizontal Resolution: 5,120 lines
- Maximum Frame Rate: 150 fps
- Operating Temperature: 113 F
- Vertical Resolution: 5,120 lines
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VE 355N3 is a two-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of small components and hard-to-reach places. The camera head features 5 LED lights with automatic illumination. Pictures and videos are
- Horizontal Resolution: 480 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 8.1496107 inch
- Height: 4.6456718 inch
-
Supplier: Teledyne FLIR IIS
Description: The FLIR Blackfly Board Level variants are high performance, machine vision, area scan cameras designed for embedding into tight spaces. Unlike many board level cameras, it boasts a rich feature set applied to the latest CMOS sensors; the same feature set as the cased version.
- Horizontal Resolution: 1,080 lines
- Maximum Frame Rate: 226 fps
- Quantum Efficiency: 60.28 %
- Width / Diameter: 1.1417329 inch
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The USB inspection camera is designed to display simple magnifications on a computer screen. The USB inspection camera is connected to a screen. This allows a large presentation for several people. In addition, the USB inspection camera can illuminate the test objects by means
- Horizontal Resolution: 480 to 1,200 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.2992133 inch
- Length: 4.4094512 inch
-
Supplier: Teledyne DALSA
Description: Performance and Value The Linea ML brings leading edge CMOS technology that is faster than ever, with affordable multiline architecture that enables the newest, most powerful inspection techniques including HDR, color and multispectral analysis, and multi-field imaging (single-pass
- Horizontal Resolution: 8,192 to 16,384 lines
- Vertical Resolution: 3 to 4 lines
- Imaging Technology: CMOS
- Features: Camera Link®, Digital, Industrial, Other, Video
-
Supplier: Advantech
Description: 8MP (4K) SONY IMX415 rolling shutter GMSL2 camera 8M4K (3840x2160@30fps) 4 lane GMSL2 camera SONY IMX415 STARVIS CMOS sensor Rolling Shutter M12 / F1.8 / 148.4°(D) x 125.4°(H) x 67°(V), 8MP/30fps Dimension: 29 x 39.5 x 54.4 mm
- Imaging Technology: CMOS
- Features: Industrial
Find Suppliers by Category Top
Featured Products Top
-
wafers, high density interconnects and flat panel displays, and for life science applications. On-chip binning also enables higher web speeds to boost system throughput. The camera is equipped with dual Camera Link HS CX4 connectors to Active Optical Cables providing complete EMI immunity (read more)
Browse High Speed Cameras Datasheets for Teledyne DALSA -
SightSKY™ Series High-Sensitivity, Low-Noise, Fiber-Coupling CMOS Camera High-resolution TEM image and electron diffraction pattern of (read more)
Browse Digital Cameras Datasheets for JEOL USA, Inc. -
This industrial borescope provides excellent image quality at an affordable price. An ideal tool for diagnosing issues in hard-to-reach places, the waterproof camera head features 6 LED lights with adjustable intensity for optimal illumination. In addition, digital image magnification or (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
size and weight to a minimum. LIDAR surveillance systems on board satellites as well on autonomous weapons are used for more difficult imaging such as hyperspectral analysis and geophysical mapping. Charge coupled devices, (CCD), and CMOS chips are rapidly improving their (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Teledyne DALSA’s Rad-icon product family of large-area digital x-ray cameras offers users a high-speed, high-performance x-ray imaging detector with a fast, reliable PC interface (either GigE or CameraLink) for easy integration. Here (read more)
Browse Radiation Detectors Datasheets for Teledyne DALSA -
The ADRV9002 is a highly integrated, RF transceiver that has dual-channel transmitters, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
contact page. Teledyne DALSA is a part of Teledyne’s Vision Solutions group and a leader in the design, manufacture, and deployment of digital imaging components for machine vision. Teledyne DALSA image sensors, cameras, smart cameras (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
fluctuations, resulting in exceptional accuracy and repeatability. The RedySmart offers customers a true OEM mass flow control solution with its modular design, cabling system, easy integration into a gas mixing block, and flexible digital communications options (Modbus included with no (read more)
Browse Mass Flow Meters and Controllers Datasheets for Sierra Instruments, Inc. -
, portable, robotic, space and body-mounted electronics all share in similar requirements their design. Advanced electronic systems are rapidly evolving in their use of advance chip technologies from CMOS, and GaN, (Gallium Nitride), to MEMs technologies. These new chips are operating at significantly (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
Conduct Research Top
-
Smart Computing Article - Focusing On Digital Cameras
. This type of array serves as the light-detecting component in many digital cameras, video cameras, and optical scanners. CCDs and CMOS (complementary metal-oxide semiconductor) components are the light-sensitive sensors used to capture digital images. Some manufacturers prefer CCDs, while others use
-
CMOS LDO Regulators for Portable Devices (.pdf)
ROHM CMOS LDO (low drop-out) regulators are tailored for use in portable devices such as PDAs, mobile phones, digital cameras and camcorders. Lower in cost and small in packaging, ROHM CMOS LDOs offer designers a superior alternative to PWM regulators in many point-of-load regulation applications
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
technology in the smart card module. Digital camera shipments bottom out in August It appears that digital camera shipments have bottomed out after a slight lull, according to RBC Capital Markets Inc. BTU International's president and CEO steps down NEC reorganizes assembly and test operations NEC
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
and memory cards for PDAs TAIPEI, Taiwan -- Taiwan's Integrated Circuit Solution Inc. (ICSI) here launched the world's first chip that supports a digital camera and memory card on the same device. Designed to reduce the cost of PDAs and other handheld equipment, the new IC3102 controller includes
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
laser diode drivers support new, old standards AMD expected to release Duron, Thunderbird MPUs in June Canon claims CMOS sensor beats resolution of CCD in digital camera Pixelworks IPO reaps $57.5 million; Nogatech shares sink 40% in two days Kingston forms independent memory-validation company
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Auto camera-on-chip heads for high-beams Camera-on-chip technology moved into the automotive industry this week, as Gentex Corp. revealed it will use CMOS imagers for automatic dimming of high-beam headlights. EDA vendors on hot seat at PCB West From discussing the impact of mergers to defending
More Information Top
-
Wireless Sensor Networks
OV6620/OV6120 Single- Chip CMOS Digital Camera (OmniVision Technologies 1999) . . . . . . . . . . . . . . . . . . . . .
-
Robust digitization and digital non–uniformity correction in a single–chip CMOS camera
Analog circuitry, digitization and subsequent digital non-uniformity correction in a single- chip digital CMOS camera are described.
-
Guest Editors' Introduction
The second article, “Low-Power Parallel Video Compression Architecture for a Single- chip Digital CMOS Camera ” by Hsieh and Meng, describes a large-scale parallel architecture which is designed to operate in an integrated environment.
-
Transpose memory for video rate JPEG compression on highly parallel single-chip digital CMOS imager
[5] Jeff Y.F. Hsieh and Teresa H.Y. Meng, “Low-power Parallel Video CompressionArchitecture for a Single- chip Digital CMOS Camera ”,Journal of VLSI SignalProcessing Systems for Signal,Image, and Video Technology, Kluwer AcademicPublishers, p. 195-207,vol.
-
A low-power and high-performance CMOS fingerprint sensing and encoding architecture
Infuture, such architectures seem to be suitable for theapplication to data reduction on sensor level in general,e.g. for imagepreprocessing in intelligent digital CMOS camera chips .
-
Stem Cells and Cancer Stem Cells, Volume 8
The choice of fluorophores allows the use a low cost LED excitation source and of the red, green and blue filters built into conventional digital camera CMOS chips to simultaneously image the output signal from all three fluorophores.
-
Digital Astrophotography: The State of the Art
While some digital camera CMOS chips have been found to be very capable of astro-imaging, those currently used in webcams invariably have low sensitivity.
-
Low-power wireless video systems
In this section we will discuss the design of a low-power large-scale parallel MPEG2 encoder architecture to be used in a single- chip digital CMOS video camera .
-
Analog to digital converters for CMOS imagers
[11] B. Olson, T. Shaw, B. Pain, R. Paniccaci, B. Mansoorian, R. Nixon and E. Fos- sum, "A Single Chip CMOS APS Digital Camera ," Proceedings of 1997 IEEE Workshop on Charge-CoupledDevices and Advanced Image Sensors, Burges, Bel- gium, June 1997…
-
Low-power DV encoder architecture for digital CMOS camcorder
A low-power, large-scale parallel digital video (DV) [11 encoder architecture for a single- chip digital CMOS video camera is dis- cussed in this paper.
Indicates content that may require registration and/or purchase.