-
Supplier: Newark, An Avnet Company
Description: Connector Adaptor, BNC Coaxial, Plug, Terminal Block, 2 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Connector Adaptor, BNC Coaxial, Receptacle, Terminal Block, 2 RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Barrier Terminal Blocks MULTI COAX MICRO MIN SOCKET
- Features: Other
- Approvals: VDE Component Mark
-
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Packaging: Bulk Part Status: Obsolete
- Connector Type: Wire-to-Board Connector
-
Supplier: Visual Sound, Inc.
Description: plate. These connectors are perfect for VGA through UXGA applications where field termination is necessary. The CD-MX15M and CD-MX15F's terminal block contains 10 clearly labeled screw terminals for R, G, B, H & V and their respective grounds. Each terminal accommodates
- Connector Type: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: plate. These connectors are perfect for VGA through UXGA applications where field termination is necessary. The CD-MX15M and CD-MX15F's terminal block contains 10 clearly labeled screw terminals for R, G, B, H & V and their respective grounds. Each terminal accommodates
- Connector Type: Audio / Video Connector
-
Supplier: RS Components, Ltd.
Description: BNC FEMALE TO TERMINAL BLOCK ADAPTER
- Connector Type: BNC
- Features: Coaxial Connector, Coupling / Adapter, Other, RF and Microwave Connector
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: Radwell International
Description: STANDARD GROUND KIT FOR 7/8INCH COAXIAL CABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Data Connect Enterprise, Inc.
Description: Features Full Duplex Operation over Coax or a Single Twisted Pair Data Rates to 19,200 bps Range over 5 Miles (8 Km) Easy to Install, No Strapping Required Ultra Thin Case (.75/1.9cm) 2-Wire Connection via BNC, RJ-11, RJ-45 or Terminal Blocks/Strain Relief FCC Approved-Part 15
-
Supplier: Patton Electronics Co.
Description: Features Full Duplex Operation over Coax or a Single Twisted Pair Data Rates to 19,200 bps Range over 5 Miles (8 Km) Easy to Install, No Strapping Required Ultra Thin Case (.75/1.9cm) 2-Wire Connection via BNC, RJ-11, RJ-45 or Terminal Blocks/Strain Relief FCC Approved-Part 15
-
Supplier: Radwell International
Description: RF SURGE PROTECTOR, TYPE N F/M BULKHEAD COAXIAL, 1GHZ, DC BLOCK, 500 WATT, 800UJ, 50KA, BLOCKING CAP, HOLE MOUNT, 125-1000MHZ, R50 T.O., 1200 VOLT DC, N MALE-EQ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: VAST STOCK CO., LIMITED
Description: Speakers & Transducers 17 cm (6.5") HiFi-ceiling speaker, corrosion free grille, 2-way coaxial driver, quick snap-in mounting, push-terminal block, 50 20000 Hz, 90 Hz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30GHZ. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30GHZ, Electronic Connector, Coaxial
- Gender: Female / Jack
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Connectors / Coaxial Connectors JACK STR 50 OHM SMD CONN COAX Product overview: MS-180 from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers
- Gender: Female / Jack
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Connectors / Coaxial Connectors RCPT COAX MS-156HF SMT Product overview: MS-156HF from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing
- Gender: Female / Jack
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 ohm, Electronic Connector, Coaxial Connector Accessories. This
- Gender: Female / Jack
-
Supplier: Data Connect Enterprise, Inc.
Description: Features & Benefits Full Duplex Operation over Coax or a Single Twisted Pair Data Rates to 19,200 bps Range over 5 Miles (8 Km) Easy to Install, No Strapping Required Ultra Thin Case (.75/1.9cm) 2-Wire Connection via BNC, RJ-11, RJ-45 or Terminal Blocks/Strain Relief FCC
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Tradeport Electronics Group
Description: Push button setting for all parameters Terminal block outlet panel Sweep operation for output voltage, phase angle and repetition cycle Up to 5 test settings stored in the momory Floating output Coupling mode selection by plugging the supplied coaxial connector to the selected port
-
Supplier: Electro Standards Laboratories
Description: channels switch simultaneously. A four position Barrier Terminal Block port provides switch position status via two contacts for A position and two contacts for B position.
- Number of Ports: 16 #
- Network Equipment: Switch
-
Supplier: NAI Group, LLC
Description: and instruments. Assemblies can include fan-outs, breakouts, patch cords, cordage, cable extenders and more. They are often used in industrial, telecom, medical, and aerospace applications for data, audio/video or power applications. AT NAI, cable conductors can be connected to terminal
- Cable Types / Application: Aerospace / Military, Coaxial / RF, Fiber Optic, Industrial / Heavy Equipment, Medical, Power Cable
- Supplier Capability: CAD Documentation / Drawings, Design Assistance, Production Quantities, Prototype Quantities, Testing and Evaluation
- Features: East Asia / Pacific Only, Midwest US Only, North America, Other, Southwest US Only, United States Only
-
Supplier: ValueTronics International, Inc.
Description: diplexers, directional filters and other circuits requiring a division of power into two transmission lines. A signal into any terminal of a hybrid appears at the two opposite terminals. The two output signals are equal in amplitude, but one signal is shifted 90° in phase with respect
- Frequency Range: 8,000 MHz
- RF Coupler Type: Uni-Directional
-
Supplier: Patton Electronics Co.
Description: Features Carrier Sense Handshaking Operates Over Coax or a Single Twisted Pair Ideal for UNIX Operating Systems Range over 5 Miles (8km) Data Rates to 19,200 bps No AC Power or Batteries Needed External DCE/DTE Switch Available with BNC, RJ-11, RJ-45 or Terminal Block 2-Wire
-
Supplier: Visual Sound, Inc.
Description: terminal block 8" GD87 driver provides 120 degree (60 degree off-axis) coverage in the 2kHz octave band 3 Meter Cable & Mounting Hardware Included Compatible with standard 3/4" ceiling fan hardware Extreme high efficiency (96dB 1W/1M) allows for lower tap settings and more loudspeakers
-
Supplier: Visual Sound, Inc.
Description: RDL, Radio Design Labs The FP-SPR1 is the ideal product for applications requiring either conversion between SPDIF connector types or recovery of low SPDIF signal levels. Power connections are made using either the full-size barrier block terminals or a dc power jack located in one end
- Connector Type: Audio / Video Connector
-
Supplier: Ningbo Best Group Co., Ltd.
Description: products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as
- Tool Type: Crimper
-
Supplier: L-com, Inc.
Description: diode array. The RS485 control line is connected to the protector via its screw terminal blocks. The terminal blocks are removable to ease wiring. 12VDC Power Lines The PTZ camera's power lines are also protected using a 3-stage design. This provides superior protection
- Application: Audio and Video Applications
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: is a low capacitance diode array. The RS-485 control line is connected to the protector via its screw terminal blocks. The terminal blocks are removable to ease wiring. 12-24VAC Power Lines The PTZ camera's power lines are also protected using a 3-stage design. This
- Application: Audio and Video Applications
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: diode array. The RS-485 control line is connected to the protector via its screw terminal blocks. The terminal blocks are removable to ease wiring. 24VDC Power Lines The PTZ camera's power lines are also protected using a 3-stage design. This provides superior protection
- Application: Audio and Video Applications
- Device Type: Lightning Arrestor
-
Description: GHz to 6 GHz band. In a building divided into apartment blocks, the distribution of the signals inside the home starts from the home network interface (HNI) up to the system outlet or terminal input. The requirements at the system outlet are given in IEC 60728-101:2016, Clause 5 and
-
Supplier: L-com, Inc.
Description: supporting transfer rates up to 5 Gbps Bus power, coaxial power adapter and terminal block style power input options supported Internal dual-regulator power circuits provide up to 900mA of stable and reliable power per port Application Environments subject to large temperature
- Features: Serial Hub
- Network / Bus: USB
-
Supplier: Data Connect Enterprise, Inc.
Description: overvoltages. The low transmit level of the modems minimizes crosstalk onto adjacent circuits within the same cable. The modems are available with a male or female integral 25-pin connector for the DTE interface, and a 3-screw (2-wire and ground) terminal block for the line. SRM-6TX is
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Renesas Electronics Corporation
Description: The ISL6421A is a highly integrated solution for providing power and control signals from advanced satellite set-top box (STB) modules to the low noise block (LNB). The internal architecture of this device contains a current-mode boost PWM and a low-noise linear regulator, along with the
- Regulated Output Voltage (Volt): 13 to 18 volts
- Input Voltage (VIN): 8 to 14 volts
- Features: Linear Regulator, Other
-
Description: up to the system outlet or terminal input. The cable network can support two-way operation, from the system outlet (or terminal input) towards the headend. The home network can use coaxial cables, balanced pair cables, fibre optic cables (glass or plastic) and also wireless links
Find Suppliers by Category Top
Featured Products Top
-
management and circuit protection products, terminal blocks, wire and cable, wiring accessories, and insulation and identification products. Founded in 1974, Heilind has locations throughout the U.S., Canada, Mexico, Brazil, Germany, Singapore, Hong Kong, and China. About Amphenol Times (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
ratings • Connector types (e.g., terminal blocks, flying leads, specific connector brands) • Special materials for corrosive environments • Specific shaft diameters or mounting flange configurations • Integrated (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/94148/05ja044_full.pdf?sequence=1
center coax to cool the coax and the terminal blocks .
-
Anatomy of the PF magnet failure in Alcator C-MOD
As part of the electromagnetic analysis, a closer look was also taken at the coax termination to the terminal block .
-
Sell PVD Balun(VB-206A)
• BNC male to terminal block with 15cm mini coax cable.
-
http://dspace.mit.edu/bitstream/handle/1721.1/95189/93ja030_full.pdf?sequence=1
A stainless steel reinforcement plate was also added to react the magnetic loads induced on the inner coax , and to provide means for the terminal block to be bolted on instead of soldered.
-
Repair of poloidal field magnets on Alcator C-Mod
A stainless steel reinforcement plate was alsc~added to react the magnetic loads induced on the inner coax , and to provide means for the terminal block to be bolted on instead of soldered.
-
Measurements corner: Three-dimensional position and orientation measurements using magneto-quasistatic fields and complex image theory
To increase the SNIR, the loop-amplifica- tion block in Figure 5 was placed directly after the terminals of the receiving loop using a 6 ft coax cable.
Indicates content that may require registration and/or purchase.