-
Supplier: Philatron Wire & Cable
Description: Why You need Flexy Saves you time! No more untangling, winding, and unwinding cords, like with flat extension cords. Time is money! How much time are other cords costing you? Safer! No more danger of tangled cords or when using hedgers and saws. Great for kitchen,
- Number of Conductors: 3 Conductors
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
-
Supplier: Southwire Company, LLC
Description: WITH CABLE TYPE 4 TO 20 FT CABLE LENGTH 12/3 AWG SEOW CABLE TYPE THERMOPLASTIC ELASTOMER ENCLOSURE MATERIAL UL, CSA (CANADA AND US) APPROVAL SUITABLE FOR CONSTRUCTION INDUSTRIAL, COMMERCIAL APPLICATION 600 V VOLTAGE RATING BLACK ENCLOSURE FINISH POLAR/SOLAR[R] BRAND CONDUCTOR 65/30 BARE COPPER
- Rated Voltage: 0.6 kilovolts
- Product Category: Bulk Cable
- Standards / Certifications: CSA Mark, UL Recognized Component Mark (US and Canadian)
-
Supplier: Meyer Wire & Cable Co., LLC
Description: UL Listed. Retracted lengths 48", 36", 24", 12". Extension ratio 1 to 5 Max. Service Temperature 80°C. Tinned soft copper. Polypropylene insulated. Black Jacket
- Product Category: Bulk Cable
-
-
Supplier: DigiKey
Description: 13.12' (4.00m) Power Cord Black IEC 62196-2 (Type 2) To Cable Coiled
- Cable Length: 13.12 ft
- Number of Conductors: 2 to 5 #
- Rated Voltage: 0.03 to 0.48 kilovolts
- Rated Amperage: 2 to 20 amps
-
Supplier: Meyer Wire & Cable Co., LLC
Description: Available Retracted lengths 48", 36", 24", 12". Extension Ratio 1 to 5 Max. Service Temperature 80°C. Tinned Soft Copper PVC Insulated except where noted as P (Polypropylene). PVC Jacketed except where noted as PU (Polyurethane) Black Jacket. Cable is manufactured with 7 or 19 Strand Tinned
- Number of Conductors: 5 #
- Rated Voltage: 0.1 kilovolts
- Product Category: Bulk Cable
-
Supplier: Philatron Wire & Cable
Description: very long extension length compared to normal coiled cords and cables. Flexy is designed for extreme environments where exposure to temperature, chemicals, oil, fuel, abrasion and flex fattier is required. Suitable for any application you can imagine! Download PDF information
- Features: Bulk Cable, Other
- Product Type: Cordage, Multiconductor Cable
- Cable Shielding: No Shielding
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: Meyer Wire & Cable Co., LLC
Description: UL Listed. Retracted lengths 48", 36", 24", 12". Extension ratio 1 to 5 Max. Service Temperature 80°C. Tinned soft copper. Polypropylene insulated. Black Jacket
- Number of Conductors: 3 #
- Rated Amperage: 1 amps
- Rated Voltage: 0.12 kilovolts
- Product Category: Bulk Cable
-
Supplier: Meyer Wire & Cable Co., LLC
Description: UL Listed. Retracted lengths 48", 36", 24", 12". Extension ratio 1 to 5 Max. Service Temperature 80°C. Tinned soft copper. Polypropylene insulated. Black Jacket
- Number of Conductors: 8 #
- Rated Amperage: 1 amps
- Rated Voltage: 0.12 kilovolts
- Product Category: Bulk Cable
-
Supplier: Allied Electronics, Inc.
Description: Handset⁄Replacement Cords, Station Wire, Telephone Extension Cords Coiled cord with modular plugs at both ends. 4 conductor. Available in 6, 12, or 25 foot lengths and 9 color selections. Cords fit between handset and phone base.
-
Supplier: Allied Electronics, Inc.
Description: Handset⁄Replacement Cords, Station Wire, Telephone Extension Cords Coiled cord with modular plugs at both ends. 4 conductor. Available in 6, 12, or 25 foot lengths and 9 color selections. Cords fit between handset and phone base.
-
Supplier: Allied Electronics, Inc.
Description: Handset⁄Replacement Cords, Station Wire, Telephone Extension Cords Coiled cord with modular plugs at both ends. 4 conductor. Available in 6, 12, or 25 foot lengths and 9 color selections. Cords fit between handset and phone base.
-
Supplier: National Wire & Cable Corporation
Description: black, flame-retardant polyurethane. Standard cord exits are 6" and parallel to the coil cord axis. Coil life (with 400% extension) is 5000 to 10000 cycles. Also available on special order with spiral tinned copper shield or foil shield with drain wire.
- Number of Conductors: 2 to 25 #
- Product Category: Bulk Cable
-
Supplier: Memory Protection Devices, Inc.
Description: pieces $6.42 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China 12V extension cord set, coil cord Plug housing: high impact ABS plastic, UL94V-O file #E56070 (S) Socket housing:high impact ABS plastic Wire: 12' coil
- Voltage Rating: 12 volts
- Poles: 1 Pole
- Wires: 2-Wire
- Applications: Commercial, Residential / General-Purpose
-
Supplier: OMEGA Engineering, Inc.
Description: Omega offers various RTD extension cables for interconnecting RTD sensors with instrumentation. They come in either straight or retractable coil configurations,with glass braided or PFA insulating jackets. The retactable coil cord cables come in either 1 foot or 5 foot retracted
- North American (AWG): 24 to 28 AWG
- Number of Conductors: 2 to 3 #
- Cable Conductor: Copper and Copper Alloys
- Features: Other
-
Supplier: L-com, Inc.
Description: Coiled, curly, extendable, or spiral data cables have been available for some time in power and control applications but they are a rarity for high-speed, reliable data, especially where twisted pairs are concerned such as Ethernet. L-com’s TRD815-C series of Ethernet coil cord patch
- Cable Length: 6 to 18 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: Coiled, curly, extendable, or spiral data cables have been available for some time in power and control applications but they are a rarity for high-speed, reliable data, especially where twisted pairs are concerned such as Ethernet. L-com’s TRD815-C series of Ethernet coil cord patch
- Cable Length: 2 to 6 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: Coiled, curly, extendable, or spiral data cables have been available for some time in power and control applications but they are a rarity for high-speed, reliable data, especially where twisted pairs are concerned such as Ethernet. L-com’s TRD815-C series of Ethernet coil cord patch
- Cable Length: 3 to 9 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: Southwire Company, LLC
Description: STOW TYPE 250 FT 250 LENGTH IN FT 660 MIL OUTER DIAMETER ASTM B-3 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL HEAVY TOOL, PORTABLE LIGHT, POWER EXTENSION APPLICATION 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE PVC
- Number of Conductors: 4 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 105 C
- North American (AWG): 10 AWG
-
Supplier: L-com, Inc.
Description: Coiled, curly, extendable, or spiral data cables have been available for some time in power and control applications but they are a rarity for high-speed, reliable data, especially where twisted pairs are concerned such as Ethernet. L-com’s TRD815-C series of Ethernet coil cord patch
- Cable Length: 8 to 24 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: Radwell International
Description: CORSET, PUR / COILED CABLE, NUMBER OF CONDUCTORS: 4, MALE / FEMALE EXTENSION, CABLE LENGTH - 1M, STRAIGHT, YELLOW, NICKEL PLATED BRASS, NO ARMOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: USB EXTENSION CABLE, 2M, BLACK; Connector A:Mini USB Type B Plug; Connector B:Mini USB Type B Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; USB Standard:-; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. LAPP
- Number of Conductors: 2 #
- Rated Voltage: 0.5 kilovolts
- North American (AWG): 18 AWG
- International (mm2): 18 mm2
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. LAPP
- Number of Conductors: 2 #
- Rated Voltage: 0.5 kilovolts
- North American (AWG): 18 AWG
- International (mm2): 18 mm2
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. LAPP 70002666 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 70002666 AVAILABILITY : In Stock TYPE :
- Number of Conductors: 7 #
- Rated Voltage: 0.5 kilovolts
- North American (AWG): 18 AWG
- International (mm2): 18 mm2
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length. LAPP
- Number of Conductors: 5 #
- Rated Voltage: 0.5 kilovolts
- North American (AWG): 18 AWG
- International (mm2): 18 mm2
-
Supplier: TelephoneStuff.com
Description: Developed for the space program. Provides a cordless push-to-talk alternative to the corded SHS1890 for six-wire consoles. Instead of extension cords for the SHS1890 to cover more floor space or extend your reach to resources across the room you'll love the cordless alternative.
- Features: Push to Talk
- Application: Telephone / Voice Communication
- Type: Wireless
-
Supplier: ZGC, Inc.
Description: PortaBrace PS-12 Velcro Cable Wrap, 12 PIGGIN` STRINGS are the funny named (rodeo term/calf roping and tying) cable wraps with a snap hook to fasten to rings on our cases. A set of four (4) 'œPiggin` Strings', each approximately 12' long. Used for larger, longer coils of cable and extension
- Features: Audio/Visual Case
-
Supplier: ValueTronics International, Inc.
Description: The BK Precision 731A Thermo-Anemometer with Wand Probe is portable, digital, mechanical vane on retractable cord anemometer, designed to measure airflow and air temperature. The BK 731A comes with 2 meters of coiled cable and a mounting nut for long extension.
-
Supplier: LAPP
Description: ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length.
- Number of Conductors: 2 to 7 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: 5 to 50 C
- North American (AWG): 14 to 18 AWG
-
Supplier: LAPP
Description: ÖLFLEX® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or hot conditions. The cable has an extension capability of up to 3.5 times its retracted length.
- Number of Conductors: 2 to 7 #
- Rated Voltage: 0.3 to 0.75 kilovolts
- Operating Temperature: -30 to 50 C
- North American (AWG): 14 to 18 AWG
-
Supplier: Southland Equipment Service
Description: lift is controlled by a hand pump and precision lowering is regulated by a needle valve. All cranes are shipped complete with extension boom, safety swivel hook, counterweights, steering handle and roller bearing phenolic wheels. Exceeds ASME PALD-12 and ANSI Z535 standards. Optional wheels,
- Load Capacity: 0.175 to 0.25 tons
-
Supplier: C & C Lift Truck, Inc.
Description: lift is controlled by a hand pump and precision lowering is regulated by a needle valve. All cranes are shipped complete with extension boom, safety swivel hook, counterweights, steering handle and roller bearing phenolic wheels. Exceeds ASME PALD-12 and ANSI Z535 standards. Optional wheels,
- Load Capacity: 0.75 tons
-
Supplier: Tele-Communication, Inc.
Description: | 19.95 | Add to cart Plantronics 40710-01 Base Training Station w/AC Adapter More Info | 119.96 | Add to cart Plantronics SHS1890-25 Dispatch Headset Adapter - 25 ft Coil Headset Cord More Info | 155.2 | Add to cart Plantronics SHS1890-15 Dispatch Headset Adapter - 15 ft Coil Headset
-
Supplier: Tele-Communication, Inc.
Description: Adapter - 15 ft Coil Headset Cord More Info | 140.8 | Add to cart Plantronics SHS1890-10 Dispatch Headset Adapter - 10 ft Coil Headset Cord More Info | 136 | Add to cart Plantronics SP-02H SP-02 modified for H Tops More Info | 96 | Add to cart Plantronics TSB Headset Training
-
Supplier: Tele-Communication, Inc.
Description: Info | 119.96 | Add to cart Plantronics SHS1890-25 Dispatch Headset Adapter - 25 ft Coil Headset Cord More Info | 155.2 | Add to cart Plantronics SHS1890-15 Dispatch Headset Adapter - 15 ft Coil Headset Cord More Info | 140.8 | Add to cart Plantronics SHS1890-10 Dispatch Headset
Find Suppliers by Category Top
More Information Top
-
Warning-----Induction heating
I had more than one coiled extension cord holder melt down when under load.
-
495 series headsets
… U-174/U connector A version with a replaceable amplified electret microphone and a coiled cord which extends to 1.52 m with a U-174/U connector A headset with an amplified electret microphone with a coiled cord extending to 1.52 m …
-
Cobham ROVIS™ audio ancillaries (handsets, PTT boxes, loudspeakers and cabling)
It has a coiled cord extending to a length of at least 2 m, and provides a Nexus bailout connector at one end for interface with a headset and an AP-136 connector at the other to interface with ROVIS audio connectors.
-
POWER FIRST Extension Cords and Outlet Strips - Electrical - Grainger Industrial Supply
• Coiled Extension Cord , Indoor, Cord Length 3 to 10 ft., 16/3, Max.
-
Ergotron Coiled Extension Cord Accessory Kit - power extension cable - 8 ft | Softchoice
Ergotron Coiled Extension Cord Accessory Kit - power extension cable - 8 ft .
-
Shopping - Best Prices On The OTC 14 Piece Terminal Test Kit with Circuit Tester - OTC3569 - Big Bruin
… 6-12-24 volt systems with interchangeable probes for use with terminal test adapters Circuit tester with bulb for 6-12-24 volt systems with interchangeable probes for use with terminal test adapters Heavy duty coil cord extends to 12 feet Complete …
-
Maxell HP 20 - audio cable kit - 20 ft | Softchoice
It includes a 20-feet extension coil cord , a dual adapter, a 1/4" plug, and a dual pin airline adapter.
-
Drain Test / Probes
Heavy-duty coil cord extends over 8 feet.
-
Drain Test / Circuit Testers
Heavy-duty coil cord extends over 8 feet.
Indicates content that may require registration and/or purchase.