Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SPIROL
Description: The flexibility of the Series 880 Coiled Spring Pin makes it the ideal hinge pin for PC board card lock and ejector mechanisms. The Coiled Pin simplifies the design and manufacturing processes. The quality of the hinge is unsurpassed by any other fastening
- Diameter / Size: 0.063779562 to 0.175196945 inch
- Length: 0.2362206 to 0.9448824 inch
- Features: Bulk Package, Search All Spring Pins
- Pin Type: Coiled Spring Pin
-
Supplier: SPIROL
Description: Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled
- Diameter / Size: 0.031 to 0.75 inch
- Length: 0.125 to 4 inch
- Features: Bulk Package, Other, Search All Spring Pins
- Pin Type: Coiled Spring Pin
-
Supplier: SPIROL
Description: The Coiled Spring Pin was invented by SPIROL in 1948. SPIROL offers Coiled Pins in three duties, light, standard and heavy, to provide a variety of combinations of strength, flexibility and diameter to accommodate different host materials and applications. Standard
- Diameter / Size: 0.31 to 0.75 inch
- Length: 0.125 to 4 inch
- Features: Bulk Package, Other, Search All Spring Pins
- Design Units: English
-
-
Supplier: SPIROL
Description: The Coiled Spring Pin was invented by SPIROL in 1948. SPIROL offers Coiled Pins in three duties, light, standard and heavy, to provide a variety of combinations of strength, flexibility and diameter to accommodate different host materials and applications. Standard
- Diameter / Size: 0.62 to 0.25 inch
- Length: 0.25 to 2.5 inch
- Features: Bulk Package, Other, Search All Spring Pins
- Design Units: English
-
Supplier: Accuris
Description: Spring Pins - slotted spring pins and coiled spring pins - English Series (Noun Code 6200)
-
Supplier: Accuris
Description: Coiled Spring Pins - General Specifications (Noun Code -6200)
-
Supplier: Accuris
Description: Coiled Spring Pins - Preferred Parts (Noun Code - 6200)
-
Supplier: Carr Lane Manufacturing Co.
Description: Spring Locating Pins provide an extremely compact way to apply side force to a workpiece, for positioning or light clamping. The version shown here has a Delrin® contact pin and a solid polyurethane body covered by an aluminum shell. This type is ideal to avoid marring soft
- Body Diameter: 0.125 to 0.625 inch
- Pin Diameter: 0.118 to 0.394 inch
- Side Force: 2.2 to 67 lbs
- Body Material: Aluminum
-
Supplier: Accuris
Description: Spring Pins: Coiled Type, Spring Pins: Slotted, Machine Dowel Pins: Hardened Ground, and Grooved Pins
-
Supplier: G.L. Huyett
Description: anti-chafing surfaces, shafts, or sleeves for wiring. Usage is limited only by your imagination and technological capabilities. Slotted pins are also known as roll pins or spring pins. Coiled rolled pins are sometimes referred to as spiral pins.
- Diameter / Size: 0.031 to 0.75 inch
- Length: 0.125 to 7.874 inch
- Design Units: English, Metric
- Features: Other, Search All Spring Pins
-
Supplier: TFC Ltd.
Description: Standard: DIN 7343 DIN 7344 Size range: 1 - 20 MM DIA 1/32 - 3/4 DIA
- Diameter / Size: 0.0393701 to 0.787402 inch
- Pin Type: Coiled Spring Pin
- Features: Search All Spring Pins
-
Supplier: Newark, An Avnet Company
Description: BFR PIN SPRING COIL
-
Supplier: Newark, An Avnet Company
Description: PIN,COILED SPRING,MEDIUM
-
Supplier: SAE International
Description: This procurement specification covers tubular-shaped, coiled spring pins made of a corrosion resistant nickel base alloy of the type identified under the Unified Numbering System as UNS N07718.
-
Standards and Technical Documents - Spring-type straight pins -- Coiled, heavy duty -- ISO 8748:2007
Description: ISO 8748:2007 specifies the characteristics of coiled, heavy duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter of from 1,5 mm to 20 mm inclusive.
-
Supplier: Jergens, Inc.
Description: the Spring Locating Pins with Seals (only sealed pins have a coil-style spring, see Related Products below). All other applications may use our Elastomer Spring Locating Pins. These pins have a solid elastomer plastic, colored body with a chromate
- Pin Diameter: 0.625 inch
- Side Force: 17.5 lbs
- Body Material: Aluminum
- Features: Other
-
Standards and Technical Documents - Spring-type straight pins -- Coiled, light duty -- ISO 8751:2007
Description: ISO 8751:2007 specifies the characteristics of coiled, light duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter of from 1,5 mm to 8 mm inclusive.
-
Supplier: CSA Group
Description: ISO 8748:2007 specifies the characteristics of coiled, heavy duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter of from 1,5 mm to 20 mm inclusive.
-
Description: ISO 8750:2007 specifies the characteristics of coiled, standard duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter of from 0,8 mm to 20 mm inclusive.
-
Supplier: CSA Group
Description: ISO 8751:2007 specifies the characteristics of coiled, light duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter of from 1,5 mm to 8 mm inclusive.
-
Supplier: CSA Group
Description: ISO 8750:2007 specifies the characteristics of coiled, standard duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter of from 0,8 mm to 20 mm inclusive.
-
Supplier: Precision Coil Spring Company
Description: at multiple points. In many cases where the flat form is a complex shape, only a portion may be functioning as a spring. PCS can produce small quantity runs in our Short Order department and large runs using our 4-slide machines. Alloys used range from carbon alloy steels (1075/1095
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Secondary Operations: Black Oxide, CNC Machining, Coiling / Spring Making, Drilling / Tapping, Electroplating, Grinding, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Welding
- Stamping Capabilities: Blanking / Piercing, Fourslide / Multislide Stamping, Progressive Dies
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Precious Metals
-
Supplier: Rego Electronics Inc.
Description: Product Series - Copper push pins with compression springs Features & Benefits - -Strong mechanical attachment. -Highest thermal interface material preload. -Easy removal and installation. Target Market - Server, Industrial Based Computers, Telecommunications, Medical, Instrument
- Diameter / Size: 0.250000135 inch
- Length: 0.683071235 inch
- Pin Type: Coiled Spring Pin
- Design Units: Metric
-
Supplier: Carr Lane Manufacturing Co.
Description: Spring Locating Pins provide an extremely compact way to apply side force to a workpiece, for positioning or light clamping. The version shown here, with a case-hardened steel contact pin and a coil spring, is our most popular. A protective rubber seal around the contact
- Body Diameter: 0.125 to 0.625 inch
- Pin Diameter: 0.118 to 0.394 inch
- Side Force: 2.2 to 45 lbs
- Body Material: Aluminum
-
Supplier: Mill-Max Mfg. Corp.
Description: For over 40 years, Mill-Max has been manufacturing and designing high reliability precision-machined interconnect components, and is a recognized global leader in both industry standard and application specific interconnects. Our US based manufacturing is housed entirely in one location ensuring
- Diameter / Size: 0.042126007 inch
- Length: 0.364173425 inch
- Features: Brass, Search All Spring Pins
- Pin Type: Coiled Spring Pin
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Mill-Max Mfg. Corp.
Description: For over 40 years, Mill-Max has been manufacturing and designing high reliability precision-machined interconnect components, and is a recognized global leader in both industry standard and application specific interconnects. Our US based manufacturing is housed entirely in one location ensuring
- Diameter / Size: 0.042 inch
- Length: 0.274 inch
- Features: Brass, Search All Spring Pins
- Pin Type: Coiled Spring Pin
-
Supplier: American Ring
Description: Slotted Pins have a characteristic gap and are used in holes slightly smaller than their free outside diameter. The gap allows the slotted pin to contract and fit snug to the hole. Coiled Pins work similarly to slotted pins, however the design produces a pin
- Pin Type: Coiled Spring Pin, Roll / Slotted Spring Pin
- Features: Search All Spring Pins
-
Supplier: CORE Manufacturing
Description: Clevis Pin, Cotter Pin, Spring Pin, Slotted Spring Pin, Dowel Pin, Tapered Pin Dimensions: ASME B18.8.2, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 8” Pin Diameter Available Materials: Steel, Stainless
- Diameter / Size: 0.25 to 8 inch
- Features: All Dowel Pins, Clevis Pin, Cotter Pin, Extended / Hammerlock, Other, Search All Cotter Pins and Wire Clips, Search All Hitch and Linch Pins, Search All Spring Pins, Straight Dowel, Taper Pin, Nonthreaded
- Pin Type: Coiled Spring Pin, Roll / Slotted Spring Pin
- Design Units: English
-
Supplier: Radwell International
Description: SPRING CLAMP TERMINAL SOCKET, 8 PIN, MINATURE, 8 AMP, 300 VAC, INCORPORATES COIL AND CONTACT SEPARATION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the
- Maximum Current Rating: 7 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 121 C
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SINGLE SOLENOID, AIR SPRING RETURN, AM SERIES, SST UNIVERSAL, 250V, INTERNAL MOMENTARY OVERRIDE, 0.8CV, CLEAR COVER, 5 PIN MINI CONNECTOR, RED/GREEN VISUAL INDICATOR, REPLACED BY AN35S1NC11RA. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: Honeywell Sensing & IoT
Description: go around curves and corners, does not contact terminal pins to reduce chances of fluid migration,) front mounting and interchangeability of single- and double-pole switches, plug-in and non plug-in with one another and with other switch brands, tracking interchangeability of actuator levers
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 121 C
-
Supplier: Lee Spring Company
Description: TORSION SPRINGS are helical springs that exert a torque or rotary force. The ends of torsion springs are attached to other components, and when those components rotate around the center of the spring, the spring tries to push them back to their original position.
- Inner Diameter: 0.315 inch
- Outer Diameter: 0.15 inch
- Wire Diameter: 0.016 inch
- Spring Length: 0.047 inch
Find Suppliers by Category Top
Featured Products Top
-
Coiled Spring Pins are shock-absorbing fastening elements that provide flexibility, uniform strength, equal stress distribution, closer diameter tolerances, no interlocking, trouble-free automatic feeding, and they reduce costs. Heavy, standard, and light duty coiled spring pins provide (read more)
Browse Spring Pins Datasheets for SPIROL -
Shop.SPIROL.com, the first product available for online purchase is the Coiled Spring Pin. As the inventor of the Coiled Spring Pin in 1948, SPIROL has set the industry standard for this unique engineered (read more)
Browse Spring Pins Datasheets for SPIROL -
. SPIROL delivered a smarter, safer solution. By switching to SPIROL® Coiled Spring Pins and implementing (read more)
Browse Spring Pins Datasheets for SPIROL -
regulatory requirements. Coiled Spring Pins and Solid Pins are widely used in surgical instrument triggers and pivots, while Coiled Pins, Slotted Pins, and Threaded Inserts support hospital beds, exam tables, and other (read more)
Browse Specialty Pins Datasheets for SPIROL -
SPIROL has released a new video highlighting the updated Model PR Semi-Automatic Pin Inserter and Model CR Heavy Duty Pin Inserter. Both machines install Coiled and Slotted Spring Pins, Solid Pins, Alignment Dowels, and Bushings, and feature a vibratory feeder bowl that (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
solutions—saving customers millions of dollars in manufacturing and assembly costs. Headquartered in Danielson, CT, SPIROL operates across four continents and is a global manufacturer of engineered components including Coiled Spring Pins, Slotted Spring Pins, Solid Pins, Alignment Dowels, Bushings (read more)
Browse Datasheets for SPIROL -
, joining, and assembly components, including: Coiled Spring Pins, Slotted Spring Pins, Solid Pins, Alignment Dowels and Bushings, Spacers, Compression Limiters, Threaded Inserts for Plastics, Disc Springs, Precision Shims, Pin Installation Equipment, Insert Installation Equipment, Compression Limiter (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
. Features include: Pin length 3.5 mm for PCB mounting Pin length 5.3 mm for plug-in relays DC coil (650 mW or 500 mW) Variant with cadmium-free contacts 8 mm, 6 kV (1.2/50µs) insulation between coil and contacts Compliance with glow (read more)
Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
Type 40.52 miniature relay 1 CO 8 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets. Features include: Pin length 3.5 mm for PCB mounting Pin length 5.3 mm for plug-in relays DC coil (650 mW or 500 m (read more)
Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio
Conduct Research Top
-
How to Select the Proper Diameter and Duty of a Coiled Spring Pin
This White Paper provides the fundamental guidelines for determining the optimum balance between strength and flexibility of the Coiled Spring Pin that will result in the prolonged net life of the assembly.
-
The Importance of the Insertion Quill when Installing Coiled Spring Pins
When installing Coiled Spring Pins, it is important that the installation tool, often called a "quill", is large enough to cover the entire end of the Coiled Pin. The quill should be sized such that it pushes on all five coils simultaneously throughout the entire installation process. Otherwise
-
How to Reduce Assembly Costs with Coiled Spring Pins
In any assembled component there are two ways to reduce the overall cost of the assembly: reduce the cost of the individual components or reduce the cost to assemble the components. The Coiled Pin is designed to be a versatile, integral, and cost effective solution to many assembly problems.
-
Measurement Techniques for the Inspection of Coiled Spring Pins
Coiled pin design is such that, diameter will be within specification over a minimum of 270° of the circumference. This design characteristic ensures that diameter at the seam will remain equal to, or less than, that at any other point in the plane of rotation. This feature prevents the seam from
-
The Impact of Clearance on the Shear Properties of Coiled Spring Pins
This White Paper quantifies the effects that clearance between the shear plane has on the strength of a pinned joint.
-
Coiled Spring Pins Offer a Unique Balance of Strength and Flexibility
Easily recognized by its unique 2¼ coil cross section, Coiled Pins are retained by radial tension when installed into the host component, and they are the only pins with uniform strength and flexibility after insertion.
-
Which Austenitic Stainless Steel Spring Pin is Best for Dynamic Loading?
This White Paper details the specific design differences between both Austenitic Stainless Steel Slotted Spring Pins and Coiled Spring Pins and explains which Spring Pin is best for dynamic loading.
-
How to Properly Pin a Gear and Shaft Assembly
One of the primary benefits of using a Coiled Spring Pin to affix a hub or gear to a shaft is the Coiled Pin 's ability to prevent hole damage. Another benefit is that the Coiled Pin absorbs wider hole tolerances than any other press-fit pin. This translates to lower total manufacturing costs
-
Hole Preparation for Press Fit Pins
the hole preparation processes required to successfully install commonly used press fit pins. The pins evaluated in this document are listed below, in order of increasing recommended hole tolerance. 1. Ground Dowels & Straight Pins. 2. Knurled & Grooved Pins. 3. Slotted Spring Pins. 4. Coiled Spring
-
Slotted Pin Inflexibility Leads to Failure
the pin and host wall, and not by deformation as with alternative solid press fit pins. However, is important to note that there are two types of Spring Pins - Coiled Spring Pins and Slotted Spring Pins - and the two are very different from each other. One is recommended for dynamic loading, and one
-
How to Properly Pin a Shaft and Hub Assembly
One of the primary benefits of using a Coiled Spring Pin to affix a hub or gear to a shaft is the Coiled Pin's ability to prevent hole damage. Another benefit is that the Coiled Pin absorbs wider hole tolerances than any other press-fit pin. This translates to lower total manufacturing costs
-
Comparative Analysis of Type 316 Stainless and 302/304, 420 Types
The versatility of Coiled Spring Pins often times makes them the ideal fastener to meet the specific engineering and economic objectives of pinning applications. They are available in a wide variety of sizes, duties, finishes, and materials. Among the materials used to manufacture Coiled Spring
-
Spring Probe PGA Technology Spring Probe based Pin Grid Arrays (PGAs) for MRI Applications
developed non-magnetic spring probes with mating cycles exceeding 60,000, specifically for MRI applications. Using a spring probe grid array allows for the designer to customize the number of ground pins used to optimize the performance of the connector for specific frequencies/coil designs, saving
-
The Advantages of Using Light Duty Coiled Pins Versus Slotted Pins in Soft Materials
This paper compares and contrasts the use of various types of spring pins used in soft host materials, and provides valuable information regarding the optimum solution for plastic assemblies.
-
The Advantages of CL220 Split Seam Compression Limiters
In the 1940s, SPIROL 's founder, Herman Koehl, invented the Coiled Spring Pin to service a need in the aviation industry that couldn 't be met by any other fastener. Throughout the years, innovation has remained one of SPIROL 's core principles, and new product lines have been continuously
More Information Top
-
Spring Pins - Pins - Grainger Industrial Supply
For higher load applications where vibration and shocks are a problem, use a coiled spring pin .
Indicates content that may require registration and/or purchase.