-
Supplier: Panasonic OEM Battery Group
Description: Panasonic Coin-Type Lithium Primary Batteries are available in an extensive array of high capacity products (1000 mAh) as well as in high temperature resistance series (125oC). They are suitable for a variety of uses, such as main power supplies for small equipment to
- Voltage: 3 volts
- Capacity, Amp Hours (AH): 0.025 to 1 ampere-hr
- Features: Disposable (Primary) Batteries
- Application: General Purpose
-
Supplier: Maxell Corporation of America, Inc.
Description: Overview Developed by Maxell, the Coin Type Lithium-ion Rechargeable Battery has a high-rate discharge characteristic of up to 2ItA (140mA), made possible by the battery's unique stacked electrode structure. This compact high-power battery is designed for small portable devices
- Voltage: 3.7 volts
- Capacity, Amp Hours (AH): 0.07 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 0.787402 inch
-
Supplier: Allied Electronics, Inc.
Description: Manganese Dioxide Lithium Batteries, 3 V (Nom.) 0.2 mA (continuous standard load) Manganese dioxide lithium coin battery.
-
-
Supplier: Maxell Corporation of America, Inc.
Description: Overview The coin type lithium manganese dioxide battery (CR battery) is a small, lightweight battery with an operating voltage of 3V and the ability to operate over a wide temperature range. It has a wide range of applications, both for powering devices such as wristwatches and
- Voltage: 3 volts
- Capacity, Amp Hours (AH): 0.025 to 0.61 ampere-hr
- Operating Temperature: -4 to 185 F
- Width / Diameter: 0.49212625 to 0.96456745 inch
-
Supplier: Maxell Corporation of America, Inc.
Description: Overview This battery employs specially treated manganese dioxide for the positive material and a lithium-aluminum compound for the negative material. A specially formulated organic electrolyte is also used, yielding excellent discharge characteristics with low self-discharge. Features •
- Voltage: 3 volts
- Capacity, Amp Hours (AH): 0.018 to 0.065 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 0.49212625 to 0.787402 inch
-
Supplier: Maxell Corporation of America, Inc.
Description: Overview Maxell's original sealing technology and highly heat-resistant material expands operating temperature range remarkably, making the batteries supremely suitable for automobile applications — for powering TPMS (Tire Pressure Monitoring System) sensors, for example. Features • Wide
- Voltage: 3 volts
- Capacity, Amp Hours (AH): 0.35 to 0.55 ampere-hr
- Operating Temperature: -40 to 302 F
- Width / Diameter: 0.787402 to 0.96456745 inch
-
Supplier: Allied Electronics, Inc.
Description: LITHIUM - Coin Type Coin type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy density batteries is about twice that of conventional dry batteries.
-
Supplier: Allied Electronics, Inc.
Description: Panasonic coin-type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy batteries is about twice that of conventional dry batteries. Panasonic coin-type
-
Supplier: Allied Electronics, Inc.
Description: Panasonic coin-type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy batteries is about twice that of conventional dry batteries. Panasonic coin-type
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 220mAh Battery Chemistry: Lithium Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Connector
- Voltage: 3 volts
- Capacity, Amp Hours (AH): 0.22 ampere-hr
- Depth: 0.1 inch
- Height: 0.8 inch
-
Supplier: Accuris
Description: Secondary cells and batteries containing alkaline or other non-acid electrolytes \x96 Secondary lithium cells and batteries for portable applications \x96 Part 4: Coin types (button) lithium secondary cells and batteries
-
Description: IEC 60086-4:2019 specifies tests and requirements for primary lithium batteries to ensure their safe operation under intended use and reasonably foreseeable misuse. NOTE Primary lithium batteries that are standardized in IEC 60086-2 are expected to meet all applicable
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 120mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Pressure Height:
- Voltage: 3 volts
- Capacity, Amp Hours (AH): 0.12 ampere-hr
- Depth: 0.1 inch
- Height: 0.6 inch
-
Supplier: Radwell International
Description: BATTERY, LITHIUM BATTERY, COIN TYPE, REPLACEMENT PART, FOR V7/V8 SERIES HMI. FREE 2 YEAR RADWELL WARRANTY
- Features: Disposable (Primary) Batteries
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1314307-TEK012 Category: Battery Products>Battery Chargers Series: Teknikio Type: Coin Cell Termination Style: USB A Receptacle Package: Bulk Standard Package: 1 Battery Chemistry: Lithium-Ion Number of Cells: 1 Battery Cell Size: LIR2032 Mounting
- Battery Type / Chemistry: Lithium / Lithium Ion
-
Supplier: Nexperia B.V.
Description: high pulse currents (Figure 1) from lithium primary batteries such as 3 V lithium manganese dioxide (LiMnO2) coin cells.which are commonly used in wireless, low-power IoT sensor applications. The NBM7100A/Bcontains two stages of high efficiency DC-DC conversion and an
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1074 # of Cells: 1 Battery Reference: 2032, ANSI 5004LC, Cell Size: 20mm Coin Cell Material: Nylon 6/6-V-0 Mounting: THM Type: Holder Vertical Mount Lithium Coin Cell Battery Holder Easy battery access for quick change.
- Cell Size: Coin Cell or Button Cell
- Features: Other
- Type: Plastic Holder
- Cell Capacity: Single Cell
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1067 # of Cells: 1 Battery Reference: 2016, 2020, 2025, 2032 Cell Size: 20mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder Vertical Mount Lithium Coin Cell Battery Holder Polarized to Assure Proper Continuity and Circuit Protection
- Cell Size: Coin Cell or Button Cell
- Features: Other
- Type: Plastic Holder
- Cell Capacity: Single Cell
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1069 # of Cells: 1 Battery Reference: 1612, 1616, 1620, 1625, 1632 Cell Size: 16mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder Vertical Mount Lithium Coin Cell Battery Holder Polarized to Assure Proper Continuity and Circuit Protection
- Cell Size: Coin Cell or Button Cell
- Features: Other
- Type: Plastic Holder
- Cell Capacity: Single Cell
-
Supplier: RS Components, Ltd.
Description: Specially designed for installation of memory saving batteries on printed circuit boards, these battery holders hold 1 or 2 lithium batteries for 3 or 6 V applications. Installation is identical for the different models. The base features lifting feet. The 101 model, raised even
- Type: Coin Cell Holder
- Cell Size: Coin Cell or Button Cell
- Cell Capacity: Multiple Cells
- Features: Other
-
Supplier: Transcat, Inc.
Description: Coin-type lithium battery (CR2450) allows 10-hour continuous operation. USB cable can be used for data transfer to PC. Global design. With CE mark, and it is for international use including the EU region. Excel Receiver software is a data input tool for Excel® data management.
- Maximum Torque: 0.003125 In-lbs
- Category of Device: Gauge / Indicator
-
Supplier: Transcat, Inc.
Description: water bath. Battery: 20mm Coin Size 3V Lithium, Type 2032. 500 hour service life at room temperatures Weight: 3 ounces, 93 grams Each Unit Includes NIST Traceable Calibration 1 Year Warranty ATEX/IECEx Certification (II 2 G Ex ib IIC T4) Hard Case
- Fahrenheit Scale: 14 to 320 F
-
Supplier: Transcat, Inc.
Description: water bath. Battery: 20mm Coin Size 3V Lithium, Type 2032. 500 hour service life at room temperatures Weight: 3 ounces, 93 grams Each Unit Includes Holster NIST Traceable Calibration ATEX/IECEx Certification (II 2 G Ex ib IIC T4) 1 Year Warranty
- Fahrenheit Scale: 14 to 320 F
-
Supplier: AlphaLab, Inc.
Description: 3-volt lithium coin battery, which has a typical life of 3 years (assuming it "beeps" with a typical 10% duty cycle for 10 minutes a day) or a 6-year life if it very rarely beeps. The replacement battery (Lithium type 2032) is available at most drug stores.
- Form Factor: Handheld
- Options & Features: Range Switch
-
Supplier: CSA Group
Description: flexing, botton or coin cell batteries of lithium techniologies and plumbing requirements for household laundry equipment. Scope 1.1 This Standard applies to electric clothes washing machines and extractors intended to be used in nonhazardous locations in accordance with the
Find Suppliers by Category Top
Featured Products Top
-
New Top Loading 24mm Coin Cell Battery Holders (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
battery and coin cell holders, clips, straps and retainers in a broad range of types and sizes along with an extensive variety of interconnects and hardware. Application engineering services are maintained to meet special modifications or custom designs with active stamping, machining and (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Lithium-based battery technology is on a roll, a trend that will accelerate dramatically from today's $44 billion global market value to $193 billion in less than seven years. These technologies will require many types of tests to ensure safety (read more)
Browse Datasheets for Cincinnati Sub-Zero Products -
, compression, and exposure to humidity or electrolytes throughout the lithium battery’s service life. Coated fabric insulation performance varies with both the base fabric and the type of coating applied. Silicone-coated fiberglass offers a good balance of (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
Maxi-Mount Holder for 20mm Coin Cell Battery applications Coin Cell holder designed for maximizing PC board capacity (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
exposure to humidity or electrolytes throughout the lithium battery’s service life. Coated fabric insulation performance varies with both the base fabric and the type of coating applied. Silicone-coated fiberglass offers a good balance of flexibility and (read more)
Browse Datasheets for Mid-Mountain Materials, Inc. -
A broad, new selection of polarized SMT and THM CR2 and CR123A Lithium Battery Holders has joined the Keystone Electronics roster of premium battery holders. With polarized contacts, a principal design feature, the advanced design holders accommodate all, CR2 or CR123A batteries from major (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
The call for automatic insertion of the popular 2032 and 2025 Lithium Coin Cells has been met by Keystone Electronics. The company’s latest holder is extremely rugged and ideal (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
for Printed Circuit board designs that require retention of the popular 2025 and 2032 Lithium Coin Cells has been met by Keystone Electronics Corp. The company’s latest holder is extremely rugged and ideal (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
For secure retention of #2450 type Lithium Coin Cell Keystone Electronics Corp holders are extremely rugged and ideal for retaining cells securely under shock and vibration in high-density applications for PCB requirements. These Low Profile coin cell holders feature polarized dual (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp.
Conduct Research Top
-
Extending the Battery Life of Wearable Devices
Thin, small and lightweight - these are the physical requirements of wearable devices and the reason why the main constraint in wearable technology today is battery life. Conventional batteries that fit the bill, such as lithium-ion (Li-ion) coin cells, may be fine for sensors and other very low