-
Supplier: Accuris
Description: Cold Rolled Stainless Steel Strip for Springs
-
Supplier: Accuris
Description: Cold Rolled Stainless Steel Strip and Sheet
-
Standards and Technical Documents - Cold rolled stainless steel strip for springs -- JIS G 4313 ERTASupplier: Accuris
Description: Cold rolled stainless steel strip for springs
-
-
Supplier: Accuris
Description: Cold Rolled Stainless Steel Strip and Sheet for Trim Applications
-
Description: ISO 9445-2:2009 specifies the tolerances on dimensions and form for continuously cold-rolled stainless steel wide strip and plate/sheet, in thicknesses from 0,30 mm to 8,0 mm and in rolling widths from 600 mm to 2 100 mm. It also applies to slit
-
Supplier: CSA Group
Description: ISO 9445-2:2009 specifies the tolerances on dimensions and form for continuously cold-rolled stainless steel wide strip and plate/sheet, in thicknesses from 0,30 mm to 8,0 mm and in rolling widths from 600 mm to 2 100 mm. It also applies to slit
-
Supplier: CSA Group
Description: ISO 9445-1:2009 specifies the tolerances on dimensions and form for continuously cold-rolled stainless steel narrow strip, in thicknesses of up to and including 3 mm and in rolling widths of less than 600 mm. It also applies to cut lengths taken from such
-
Description: ISO 9445-1:2009 specifies the tolerances on dimensions and form for continuously cold-rolled stainless steel narrow strip, in thicknesses of up to and including 3 mm and in rolling widths of less than 600 mm. It also applies to cut lengths taken from such
-
Supplier: Arnold Magnetic Technologies
Description: Arnold’s Precision Thin Metal business provides many types of high quality stainless steel, rolled to precise tolerances for thinness and flatness. Its excellent corrosion resistance and good workability make stainless steel the obvious choice in numerous
- Overall Width / OD: 4.25 to 17.5 inch
- Overall Thickness: 0.00008 to 0.01 inch
- Applications: Biocompatible / Biomaterial
- Features: Corrosion Resistant, Ferrous / Iron Based - Any Type, Foil, Hardened / Heat Treated, Semi-finished Shape / Mill Stock, Sheet, Strip, Wrought
-
Description: Strip, Coil, Foil & Wire, ASTM A240, ASTM A666 APPLICATIONS Coal handling equipment: screens, chute liners, buckets. Well screens, mixing tanks, hose clamps. Mining equipment DESCRIPTION Nitronic 30® is a nitrogen-strengthened austenitic stainless steel developed for
- Tensile Strength (UTS, Break): 108,000 to 214,000 psi
- Yield Strength (YS): 49,000 to 184,000 psi
- Elongation: 6 to 56 %
- UNS Number: 20,400
-
Description: ISO 6931-2:2005 applies to cold-rolled narrow strip of thicknesses up to and including 3 mm, in rolled widths less than 600 mm, made from stainless steel.
-
Supplier: CSA Group
Description: ISO 6931-2:2005 applies to cold-rolled narrow strip of thicknesses up to and including 3 mm, in rolled widths less than 600 mm, made from stainless steel.
-
Description: Strip, Coil, Foil, Wire, ASTM A268, ASTM A240 APPLICATIONS Food processing, brewery and wine making equipment, hot-water tanks, heat-exchanger tubing and automotive components DESCRIPTION Type 444 is a low carbon, low nitrogen, ferritic stainless steel that provides pitting and
- Tensile Strength (UTS, Break): 60,000 psi
- Yield Strength (YS): 40,000 psi
- Elongation: 22 %
- UNS Number: 44,400
-
Description: is a two-phase, ferritic, austenitic 22% chromium, 3% molybdenum, 5 to 6% nickel alloyed stainless steel. It is the most widely used duplex stainless steel grade and is characterized by high yield strength, double that of the standard austenitic stainless
- Tensile Strength (UTS, Break): 90,000 psi
- Yield Strength (YS): 65,000 psi
- Elongation: 25 %
- UNS Number: 31,803 to 32,205
-
Description: Strip, Coil, Foil, Wire, ASTM A 276 APPLICATIONS Cutlery and scissors DESCRIPTION Type 440A is a straight chromium martensitic stainless steel which combine the superior wear resistance of high carbon alloys with the excellent corrosion resistance of chromium stainless
- Tensile Strength (UTS, Break): 100,000 psi
- Yield Strength (YS): 65,000 psi
- Elongation: 15 %
- UNS Number: 44,002
-
Supplier: United Performance Metals
Description: 301 stainless steel provides good strength and ductility when cold worked. It also has excellent corrosion resistance properties. 301 stainless steel is well suited to welding and forming and drawing. Common Applications of 301 Stainless Steel
- Overall Width / OD: 0.25 to 48 inch
- Overall Length: 96 to 120 inch
- Overall Thickness: 0.018 to 0.098 inch
- Tensile Strength (UTS, Break): 75,000 psi
-
Supplier: United Performance Metals
Description: 301 Full Hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its full hard condition. This increases the metal's attractiveness for forming and increases its fatigue life. In its full hard condition, type 301
- Overall Width / OD: 0.25 to 48 inch
- Overall Length: 96 to 120 inch
- Overall Thickness: 0.006 to 0.066 inch
- Tensile Strength (UTS, Break): 185,000 psi
-
Supplier: United Performance Metals
Description: 301-1/4 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/4 hard condition. This increases the metal's attractiveness for mild drawing, stretching and forming operations. At 1/4 hard, type 301 stainless
- Overall Width / OD: 0.25 to 48 inch
- Overall Length: 96 to 120 inch
- Overall Thickness: 0.015 to 0.13 inch
- Tensile Strength (UTS, Break): 125,000 psi
-
Supplier: ASTM International
Description: This specification covers the chemical, mechanical, and metallurgical requirements for wrought 18chromium-14nickel-2.5molybdenum stainless steel sheet and strip used for the manufacture of surgical implants. Sheet and strip shall be furnished as specified, in the annealed
-
Supplier: CSA Group
Description: ISO 16143-1:2014 specifies the technical delivery conditions for hot- or cold-rolled sheet/plate and strip for general purposes made of the most important corrosion-resistant stainless steel grades.
-
Supplier: Houghton International, Inc.
Description: Houghton’s Rolkleen™ line of rolling lubricants is a diverse array of technologies for the production of cold rolled steel strip. Metals rolled include low- and high-carbon steel, vacuum degassed IF steel, dual phase and trip steel, silicon
- Type: Fluid / Oil
- Features: Lubricant, Metal Forming, Specialty
- Industry Applications: Metal Working Fluid
-
Supplier: ASTM International
Description: conform to the properties and characteristics prescribed herein. Materials shall be furnished specific to individual metals in the following tempers: H00 (cold-rolled, 1/8 hard), H01 (cold-rolled, ¼ hard), H02 (cold-rolled, ½ hard); O61 (annealed), O81
-
Supplier: AENOR
Description: COLD ROLLED STAINLESS STEEL WIDE STRIP AND PLATE/SHEET. TOLERANCES ON DIMENSIONS AND SHAPE.
-
Supplier: AENOR
Description: COLD ROLLED STAINLESS STEEL WIDE STRIP AND PLATE/SHEET. TOLERANCES ON DIMENSIONS AND SHAPE.
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High chrome cast iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Type: Alloy Steel (UNS G), Carbon Steel (UNS G), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Fabricated Parts / Shapes, Ferrous / Iron Based -
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: A hardware component which provides an electrical connection between two terminals. Use our Quick Search below to source steel (cold rolled steel) ground straps and stainless steel ground straps from our wide selection of options. Available
- Features: Other
- Strap Types: Sheet / Strip
- Material: Stainless Steel
-
Supplier: AENOR
Description: Continuously cold-rolled stainless steel - Tolerances on dimensions and form - Part 2: Wide strip and plate/sheet (ISO 9445-2:2009)
-
Supplier: Cargowall Limited
Description: Cargowall's 12 roll forming lines give us the flexibility to work with: Material thickness from 0.010" to 0.315" Strip widths from 0.500 to 27" Customize product lengths from 6" to 60 feet All metal types: Galvanized, Stainless, Hot Rolled Pickled and Oiled, High Strength
- Material Thickness: 0.01 to 0.315 inch
- Material Width: 0.5 to 27 inch
- Standard Shapes: Angle, Channel, U-shape, Channel, C-shape, Hat, Tube, Square or Rectangular, Z-shape
- Support and Production: CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: L-com, Inc.
Description: provided on the inside of the box and door, and wall mounting back brackets are welded on the top and bottom outside. The enclosure door is sealed with a one piece neoprene gasket and is secured to the enclosure with a continuous stainless steel piano hinge on one side and
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Material: Steel
-
Supplier: Fastener SuperStore, Inc.
Description: 8-32 X 3/8 Thumb Screws / Type P / Shoulder / 18-8 Stainless Steel A cold headed, one-piece screw with rolled threads and a flattened head designed for manual turning without a driver or wrench. They are available in two varieties--with and without a shoulder under the
- Length: 0.375 inch
- Inch: # 8
- Material: Stainless Steel
- Screw Type: Thumb Screw
-
Supplier: Haida International Equipment Co., Ltd.
Description: circulation fan, drying the casing. 1.2 Case material: body skeleton adopts 40 x 40 mm Angle steel welded together, enclosure wall material is 0.8 mm thick stainless steel plate; Wind layer is made of thick 1 (SPCC) cold rolling steel plate, the outer wall material
- Temperature Range: 10 to 300 C
- Configuration: Floor Mount
- Parameters: Temperature
Find Suppliers by Category Top
Featured Products Top
-
. O-109 O-109 Arc-shaped 16 Gauge Cold Rolled Steel Channel. This ring is roll formed in 0.060" cold roll steel and later powder coated for corrosion protection. End tabs are added later to assist with mounting and clamping. A range of other diameters is possible with the same (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
-zero temperatures. And unlike many austenitic stainless steels, NITRONIC 50 does not become magnetic when cold worked. High Performance Alloys can make hot rolled, cold worked, & strain hardened High Performance Stainless Steel (HPSS) bars in house. Ask for our GFM Bulletin for more information (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
O-110 O-110 0.008" x 0.8" wide Stainless Steel Retainer Ring. This ring is roll formed in 0.008" type 304 stainless steel, such that the finished part is free of foreign material to pass a copper sulfate solution test and meet (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
O-106 7" Diameter x 0.75" wide, O-106 roll formed stainless pocket ring. This ring is roll formed in 0.019" stainless steel, such that the finished part is free of foreign material. Notches and tabs are included to assist with mounting and clamping. A (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
roll form a wide range of profiles. We process metal strip, coil and sheet in gage thickness from 0.005" up to 0.165", and widths up to 48" depending on the shape. MP Metal Products specializes in private-label manufacturing typically for OEM accounts expecting quality parts delivered on time (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
Metal Products has the capability to roll form a wide range of profiles. We process metal strip, coil and sheet in gage thickness from 0.005" up to 0.165", and widths up to 48" depending on the shape. MP Metal Products specializes in private-label manufacturing typically for OEM accounts expecting (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
O-105 5" Diameter, O-105 25 roll formed lighting bezel. This ring is roll formed in 0.021" cold rolled steel and then polished and chrome plated. End holes are included for fastener connections. A range of other diameters is (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
choice. Stainless steel grades are particularly responsive to various heat treatments and can be readily drawn and shaped to provide thin-walled tubing, hypodermic needles, and other precision devices for medical applications. Arnold offers cold-rolled stainless steel in a number of (read more)
Browse Ferrous Metals and Iron Alloys Datasheets for Arnold Magnetic Technologies -
What is critical to the fit, form and function of your application? Roll Formed Angles Custom Roll Formed Angles are tmade from coils of aluminum, steel, brass, bronze and copper. Steel includes cold rolled, hot (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
-formed parts from metal strip, coil, or sheet. With 35+ roll formers, we ensure on-time, budget-friendly production of custom metal components for industrial and commercial applications. MP Metal Products With more than 35 roll formers (read more)
Browse Roll Forming Services Datasheets for MP Metal Products
More Information Top
-
ASTM DS67C - Handbook of Comparative World Steel Standards
GB/T 1222-84 GB 3522-83 GB/T 4231-93 GB/T 4358-1995 GB/T 18983-2003 Spring Steel Cold-Rolled Quality Carbon Structural Steel Strips Cold Rolled Stainless Steel Strips for Springs Carbon Spring Steel Wire for Significant Use Oil-Hardened and Tempered …
-
Cold Rolled Steel Strips - Cold Rolled Steel Strips Manufacturers, Suppliers
Cold Rolled Stainless Steel Strips SUS 430 BA .
-
Control of surface thermal scratch of strip in tandem cold rolling
Abstract: The thermal scratch seriously affects the surface quality of the cold rolled stainless steel strip .
-
Stainless Steel Strips - Stainless Steel Strips Manufacturers, Suppliers
4 Cold Rolled Stainless Steel Strip .
-
Advanced Steels
… pretreatment before pickling; newly installed on-line flattening device at the rear to improve the shape quality of hot rolled strip; (2) newly installed five Sendzmil Rolling Mills to increase the capacity of cold rolling stainless steel strip from 400,000 tons …
-
stainless steel 2b ( Page 9 ) - offers from stainless steel 2b manufacturers, suppliers, exporters & wholesalers
Bright And Annealed Cold Rolled Stainless Steel Strips 430 2B / BA .
-
0Cr17Ni7Al GB
Cold rolled stainless steel strips for springs .
-
3Cr13 GB
Cold rolled stainless steel strips for springs .
-
机械工程学报
Abstract: The thermal scratch seriously affects the surface quality of the cold rolled stainless steel strip .
Indicates content that may require registration and/or purchase.