Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Metaphase Technologies, Inc.
Description: A propriety optics to create a high power collimated line light for LONG distance application. This collimated line light produces extremely high brightness and uniform line across the 10" aperture. Our line lights can be configured for wavelength, cooling method
- Active Area Diameter or Length: 10 inch
- Active Area Width: 1 inch
- Lifetime: 75,000 hours
- Wavelength: 455 to 630 nm
-
Supplier: Shanghai Optics
Description: The collimating lens is typically made up of an aluminum housing with one or more lens elements and is designed to have the required focal length, diameter and mount. The main purpose of a collimating lens is to collect the light from a light source and produce parallel light
- Type: Collimator
-
Supplier: Metaphase Technologies, Inc.
Description: Offered in multiple color options, Metaphase Technologies Spot Lights and Collimator are ideal for producing high contrast silhouettes. The collimator is easily attached or removed by simply sliding over the spot light. Each spot light includes a 24V power supply and built-in
- Active Area Diameter or Length: 1.5 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 880 nm
- Color Temperature: 6,000 K
-
-
Supplier: Broadcom Inc.
Description: Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The Collimating Lens ASMT-M030 is designed to efficiently collimate the light of our Moonstone High Power LEDs, ASMT-Mxxx into a 30° beam.The collimating optics
- Number of LEDs: 1
- Number of Leads: 0
- Color: Clear
- LED Hardware: LED Lens
-
Supplier: Newport MKS
Description: The 76600 Light Guide Collimating Probe collimates the highly divergent outputs of large size liquid light guides. This beam probe can be used to collimate the output from our liquid light guides and fiber bundles with NA between 0.5 and 0.6, a 350 to 2200 nm spectral range, and
-
Supplier: Newport MKS
Description: The 76605 Light Guide Collimating Probe collimates the highly divergent outputs of large size liquid light guides. This beam probe can be used to collimate the output from our liquid light guides and fiber bundles with NA between 0.5 and 0.6, a 180 to 2200 nm spectral range, and
-
Supplier: Electro Optical Components, Inc.
Description: Applications: Positioning, Light barriers, Construction laser applications Features: Small dimension Dimensions: Length 20 mm, Diameter 10 mm
- Wavelength Range: 635 to 650 nm
- Laser Power: 1 to 5 milliwatts
- Laser Type: Laser Diodes
- Laser Wavelength: Red
-
Supplier: Laserglow Technologies
Description: series has specifically been developed for optogenetics applications where channelrhodopsin 2 (ChR2) is used as the light-gated ion channel. The blue light activated ChR2 has a peak activation wavelength at 470 nm, thus making the LRD-0470 series ideal for ChR2-enabled neuron
- Wavelength Range: 470 nm
- Laser Power: 100 to 1,000 milliwatts
- Laser Wavelength: Blue
- CDRH Classification: Class IIIa, Class IV
-
Supplier: Newport MKS
Description: The 67011 Research QTH Lamp Housing holds 10 to 250 Watt Quartz Tungsten Halogen lamps. The housing includes a F/1 Fused Silica Asphere condenser for a 1.3 inch (33 mm) diameter collimated output beam at the 1.5 Inch Series output flange. A rear reflector has been integrated into the housing
- Lamp / Output Power: 10 to 250 watts
- Features: Specialty / Other
-
UV Light Systems - QTH Lamp Housing, Research, 10-250 W, F/0.85 Borofloat Glass, Collimated -- 66881Supplier: Newport MKS
Description: The 66881 Research QTH Lamp Housing holds 10 to 250 Watt Quartz Tungsten Halogen lamps. The housing includes a F/0.85 Borofloat® condenser for a 1.3 inch (33 mm) diameter collimated output beam at the 1.5 Inch Series output flange. A rear reflector has been integrated into the housing to
- Lamp / Output Power: 10 to 250 watts
- Features: Specialty / Other
-
Supplier: Metaphase Technologies, Inc.
Description: What can you do with an LED light that casts a bright crisply focused beam of light that's focusable from 4" to 7" away. Use this affordable light whenever you need a collimated light with a tightly focused beam. Without any additional focusing our Minispot is
- Active Area Diameter or Length: 0.835 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
- Color Temperature: 6,000 K
-
Supplier: ProPhotonix, Ltd.
Description: The LOTUS LED Line Light was developed in response to market requirements for a long-life LED replacement for fluorescent lamps. It was designed using proven LED technology techniques to provide an alternative solution to fluorescent illumination for use in machine vision applications. The
- Wavelength: 550 nm
- Color Temperature: 5,170 to 5,370 K
- Illuminator Features: Collimating, Diffused
- Light Source: LED
-
Supplier: Metaphase Technologies, Inc.
Description: Expert Mechanical Design: Metaphase Technologies to Release the Gen4 Ultimate Line Light. Metaphase Technologies proudly releases its newest generation of comprehensive LED Line Lights for integration into vision systems utilizing line scan cameras. Gen4 ULTIMATE Line Light
- Active Area Diameter or Length: 10 to 236.2 inch
- Wavelength: 365 to 850 nm
- Color Temperature: 6,000 K
- Illuminator Features: Collimating, Diffused
-
Supplier: Hamamatsu Photonics Europe
Description: LED emitting collimated light for optical encoder The L11913 is an infrared LED developed for optical encoders. Its irradiance is three times that of the previous product L9437. Features -Collimated light beam -High output power -High reliability
- Features: LED Lamps
-
Supplier: Precitec, Inc.
Description: system provides protection for the collimated and focusing optics from external influences. The LightCutter can be adapted to different laser and process requirements with various lenses.
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery
-
Supplier: TSI Incorporated
Description: Collimated light sheet optics model 610024 is specially designed for combustion diagnostics use. LIGHTSHEET COLLIMATOR Features & Benefits Adjustable light sheet thickness to obtain true planar measurement Parallel and uniform light sheet with height of 100 mm Uniform
-
Supplier: Shenzhen Lixuan Technology Co., Ltd.
Description: With aspheric glass lens, higher flue output Comply with EMC requirement Light intensity equivalent to 300W Xenon light source Automatic or manual adjustment of the light intensity Anti-blinding feature with light cable detection Automatic thermal protection system
- Active Area Diameter or Length: 0.1968505 inch
- Active Area Width: 0.1968505 inch
- Lifetime: 10,000 hours
- Wavelength: 380 to 780 nm
-
Supplier: Banner Engineering Corp.
Description: Connects directly to PresencePLUS vision sensors or an external power supply Evenly illuminates flat reflective surfaces Delivers collimated illumination in the same optical path as camera Standard lights: Available in 100 x 100 mm or 50 x 50 mm light sizes with a 24V dc supply
- Active Area Diameter or Length: 0.9842525 to 2.9527575 inch
- Lifetime: 10,000 to 60,000 hours
- Wavelength: 460 to 850 nm
- Color Temperature: 5,500 to 6,500 K
-
Supplier: Fiberoptics Technology, Inc.
Description: • Because FTI's bundle is made with glass, the input can withstand heat (and light energy) that could melt plastic fiber products • FTI Backlights can be used with all strobe lights manufactured today • Fixture holes in the all aluminum, black anodized body assist in mounting • SS
- Active Area Diameter or Length: 2 inch
- Illumination Type: Area / Backlight
- Illuminator Features: Collimating, Fiber Optic
-
Supplier: Hamamatsu Photonics Europe
Description: The J10919 series FAC lens is an optical lens that collimates light spreading from a semiconductor laser (LD) in the fast-axis direction. LD have a large divergence angle in the fast-axis direction, so the output light cannot be efficiently used unless collimated. The FAC lens
-
Supplier: Edmund Optics Inc.
Description: Ideal as Simple Spot Lights or Collimated Backlights Compact Size for Easy Integration Collimated Spot Size of 1.5" Offered in multiple color options, Metaphase Technologies Spot Lights and Collimator are ideal for producing high contrast silhouettes. The collimator is
- Wavelength: 630 nm
- Illumination Type: Spot
-
Supplier: Edmund Optics Inc.
Description: Ideal as Simple Spot Lights or Collimated Backlights Compact Size for Easy Integration Collimated Spot Size of 1.5" Offered in multiple color options, Metaphase Technologies Spot Lights and Collimator are ideal for producing high contrast silhouettes. The collimator is
- Type: Collimator
-
Supplier: Edmund Optics Inc.
Description: Ideal as Simple Spot Lights or Collimated Backlights Compact Size for Easy Integration Collimated Spot Size of 1.5" Offered in multiple color options, Metaphase Technologies Spot Lights and Collimator are ideal for producing high contrast silhouettes. The collimator is
- Wavelength: 530 nm
- Illumination Type: Spot
-
Supplier: Edmund Optics Inc.
Description: Ideal as Simple Spot Lights or Collimated Backlights Compact Size for Easy Integration Collimated Spot Size of 1.5" Offered in multiple color options, Metaphase Technologies Spot Lights and Collimator are ideal for producing high contrast silhouettes. The collimator is
- Wavelength: 470 nm
- Illumination Type: Spot
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: A plano-convex cylindrical lens is used to condense light in one axis. A positive cylindrical lens is able to create a line image from a point of light, to change the aspect ratio of an image or to focus collimated input light to a line. Plano- convex cylindrical lenses
- Center Thickness: 2 to 20.000000000000004 mm
- Surface Flatness: λ/10, λ/2, λ/4, λ/5, λ/8
- Surface Quality: 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig
- Lens Type: Cylindrical Lens
-
Supplier: Daheng New Epoch Technology, Inc.
Description: Rod Lenses are polished on the circumference and ground on both ends. It is similar to a Plano-Convex cylinder lens. Collimated light passing through the diameter of the rod will be focused into a line.
- Diameter / Length: 5.000000000000001 to 10.000000000000002 mm
- Surface Quality: 60-40 Scratch / Dig
- Materials: BK7 Glass
- Features: Other
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: A double concave lens has negative focal length, thereby causing collimated incident light to diverge. Double concave lens has equal radius of curvature on both side of lens. They are generally used to expand light or increase focal length in existing system, such as beam
- Focal Length: -50 to -2,000.0000000000002 mm
- Diameter / Length: 2 to 300.00000000000006 mm
- Diameter: 2 to 300.00000000000006 mm
- Center Thickness: 2 to 20.000000000000004 mm
-
Supplier: MOK Optics Co., Ltd.
Description: MOK Optics plano-convex lenses have a positive focal length and can be used to focus collimated light, Our plano-convex lenses are fabricated from N-BK7, UV fused silica, N-SF11, Germanium, Silicon etc.
- Diameter / Length: 3 to 250.00000000000003 mm
- Diameter: 3 to 250.00000000000003 mm
- Surface Flatness: λ/8
- Surface Quality: 10-5 Scratch / Dig
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: Collimating lens is an instrument that converts light from each point in the aperture column into a parallel column of collimating light.Lens type depends on aberration requirements,For low requirements, simple lenses, such as flat convex or double convex lenses, maybe used and a
- Surface Quality: 40-20 Scratch / Dig
- Lens Features: Antireflection Coating
- Features: Other
- Materials: UV Grade Fused Silica
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: Collimating lens is an instrument that converts light from each point in the aperture column into a parallel column of collimating light.Lens type depends on aberration requirements,For low requirements, simple lenses, such as flat convex or double convex lenses, maybe used and a
- Lens Features: Antireflection Coating
- Features: Other
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: Collimating lens is an instrument that converts light from each point in the aperture column into a parallel column of collimating light.Lens type depends on aberration requirements,For low requirements, simple lenses, such as flat convex or double convex lenses, maybe used and a
- Lens Features: Antireflection Coating
- Features: Other
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: Collimating lens is an instrument that converts light from each point in the aperture column into a parallel column of collimating light.Lens type depends on aberration requirements,For low requirements, simple lenses, such as flat convex or double convex lenses, maybe used and a
- Lens Features: Antireflection Coating
- Features: Other
-
Supplier: MOK Optics Co., Ltd.
Description: Aspherical lenses are available molded, CNC-polished, either with or without anti-reflection (AR) coatings. A spheres are often employed to collimate light exiting a fiber or laser diode. The surface of an a sphere is designed to eliminate spherical aberration.
- Diameter / Length: 3 to 250.00000000000003 mm
- Surface Flatness: λ/8
- Surface Quality: 10-5 Scratch / Dig
- Lens Features: Antireflection Coating
-
Supplier: Radwell International
Description: FORK SENSOR, SERIES A,10-30 VDC, PNP, NO/NC, M8 MALE 3 PIN CONNECTOR, 30 MM FORK OPENING, COLLIMATED BEAM, THROUGH BEAM SENSOR, LASER RED LIGHT, -10 TO +60 DEGREE C, IP67, BGL0019. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Andax Industries
Description: Streamlight,TLR-3 with USP Compact Mount. Our Streamlight TLR3 is an attached TLR light made of a shock resistant polymer. This TLR-3 light features 125 lumens collimated in a 5300-candela beam so you can precisely sight your quarry at a distance. IPX7 waterproof design. Buy a
- Lumen: 170 lm
- Battery Size: AA
Find Suppliers by Category Top
Featured Products Top
-
principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an object in the beam’s path are accurately measured by the detector array inside the receiver unit. (read more)
Browse Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o. -
shapes, run-out, etc. Optical micrometers use a “shadow” measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an object in the beam’s path are accurately measured by the detector array inside the receiver unit. (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o. -
1D Optical micrometers use a “shadow” measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an object in the beam’s path are accurately measured by the detector array (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o. -
2D Optical micrometers are designed for non-contact inline two-dimensional batch measurements of linear dimensions, diameters, angles, thread parameters, part shapes, run-out, etc. Optical micrometers use a “shadow” measurement principle whereby collimated laser light is (read more)
Browse Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Polymer microlens arrays are a lightweight and efficient way to homogenize or collimate LED light sources. ORAFOL Fresnel Optics offers the optical design, tooling and manufacturing of microlens arrays made of PMMA or PC. High degrees of flexibility (read more)
Browse Optical Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
Features: Auto Power Control Round Collimated Beam Low Power Consumption Reverse Polarity Protected Applications: Laser (read more)
Browse Alignment Lasers Datasheets for World Star Tech -
Beam Shaper is designed to change the Gaussian profile of a light source (usually a laser) to a Top-Hat profile. Standard beam shaper designs have a maximum input beam size of 4.6mm and output at 8mm. These include beam shapers for 355 (read more)
Browse Beam Expanders Datasheets for Electro Optical Components, Inc. -
situations when a diffraction limited line image or collimated beam is required. They can also be used when in situations where magnification in one dimension is required, or for infinite conjugate configurations. They can be used to create thin line profiles, or to reduce the spot size of a (read more)
Browse Optical Lenses Datasheets for Avantier Inc.
Conduct Research Top
-
What Does a Collimating Lens Do?
Collimating is the process of aligning a light beam or stream of particles in a parallel direction. The process minimizes the spread of the particles, ensuring they propagate in a parallel fashion.
-
Knight Optical Puts Planoconvex Lenses in the Spotlight
length, their formation means they are ideally suited to applications that require focused, collected or collimated light
-
High Optical Speed Filters
A principal limitation to the use of optical filters is that they are most effective when used in a collimated beam of light. This requires that for optimum performance the filter can not accept a wide field of view.
-
Correction Methods for Semiconductor Laser Diodes
integrate a highly advanced microlens into a variety of our packages. Microlensing circularizes the naturally elliptical light output of a laser diode. The microlensed diode emits a circular, diffraction limited beam without the inclusion of correcting prisms and lenses. In addition, the extremely high
-
Advantages of Semiconductor Laser Diodes Versus Helium Neon Gas Lasers
optical characteristics. While laser diodes must take advantage of external optics to yield a high quality output beam, HeNe output is well-collimated and does not require external optics. HeNe lasers also offer excellent coherence lengths (10cm to several meters), and most small tubes operate as single
More Information Top
-
Optical-Thermal Response of Laser-Irradiated Tissue
In contrast, collimated light from 600 nm to 1.2 μm can penetrate several millimeters in tissue and the associated scattered light several cm.
-
Optical Shop Testing 3rd Edition Complete Document
Lateral Shearing Interferometers in Collimated Light (White Light Compensated) 4.5.1.
-
Machine Vision Handbook
For the greatest precision, a collimated light beam is used to back-illuminate shiny objects.
-
Applied Prismatic and Reflective Optics
Consider a convergent beam of light with ray angle θ , produced by collimated light incident on an aplanatic lens, as shown .
-
The functional significance of palisade tissue: penetration of directional versus diffuse light
When irradiated with collimated light , light gradients were steeper in leaves with spongy mesophyll in comparison to those that had palisade tissue.
-
P‐249L: Late‐News Poster : Collimated OLED Light Source with Patterned OLED and Microlens
A collimated light source is useful for luminance enhancement of transflective LCDs with small aperture ratios [4].
-
Optical Design for Biomedical Imaging
A tube lens is generally used to focus the collimated light onto the intermediate image plane located at its back focal plane.
-
Biosensors and Biodetection
When the collimated light is used to illuminates the back side of a gold thin film on a glass plate, a triangular prism is used to adjust the incident angle same over the illuminated area.
Indicates content that may require registration and/or purchase.