-
Supplier: Newark, An Avnet Company
Description: RJ Industrial RJ45 Color Coding Clip - Black
-
Supplier: Newark, An Avnet Company
Description: RJ Industrial RJ45 Color Coding Clip - Brown
-
Supplier: Newark, An Avnet Company
Description: RJ Industrial RJ45 Color Coding Clip - Blue
-
-
Supplier: Newark, An Avnet Company
Description: RJ Industrial RJ45 Color Coding Clip - Magenta
-
Supplier: Artus Corporation
Description: Artus Corp. offers the highest quality plastic shim stock. The stock is remarkably durable, rust-proof, non-hygroscopic, impervious to oil, and above all, economical. Shim stock is color coded by thickness for easy identification. Light and pliable, Artus color coded plastic shim stock
- Length: 5 to 20 inch
- Width: 20 inch
- Thickness: 0.0005 to 0.03 inches
- Features: Color Coded Thickness
-
Supplier: Beckhoff Automation LLC
Description: Gray color coding for B12 connector or square flange.
-
Supplier: Beckhoff Automation LLC
Description: Green color coding for B12 connector or square flange.
-
Supplier: Beckhoff Automation LLC
Description: Red color coding for B12 connector or square flange.
-
Supplier: Beckhoff Automation LLC
Description: Yellow color coding for B12 connector or square flange.
-
Supplier: TelephoneStuff.com
Description: SC / UPC 900um Color Coded Pigtails. Features: - Singlemode UPC - Comes in lengths of 3 meters - Typical Loss: 0.3dB - Back Reflection: –55dB - Available Quantities: - 6 Pack: - Includes fiber colors of blue, orange, green, brown, slate, and white and are - 12 Pack: - Includes all
- Connector Type: SC
-
Supplier: Cole-Parmer
Description: Silicone bubbles make these stoppers lightweight—they float on water. Withstand temperatures from –76 to 392
F (–60 to 200 C). Stoppers are available in 14 color-coded sizes, given in both standard and Japanese size numbers.|Softness and flexibility allow stoppers to fit a range -
Supplier: Tripp Lite by Eaton
Description: The UL-approved N253-024-RBGY 24-Port 1U Rack-Mount 110-Type Color-Coded Patch Panel manages and organizes up to 24 input and output UTP Cat6 network cable connections in just 1U of an EIA-standard 19 in. rack. The 24 RJ45 ports are split into four banks of six ports each that are
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 6
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
-
Supplier: U.S. Plastic Corporation
Description: Prevent cross-contamination with Color-Coded StorPlus Food Storage Boxes & Lids. RimGlow technology gives the boxes and lids a distinct color to segregate them by usage, yet also provides crystal clarity for identifying contents. Color-Coded StorPlus Boxes can be easily
- Container Type: Box / Crate
-
Supplier: Cole-Parmer
Description: Silicone bubbles make these stoppers lightweight—they float on water. Withstand temperatures from –76 to 392
F (–60 to 200 C). Stoppers are available in 14 color-coded sizes, given in both standard and Japanese size numbers.|Softness and flexibility allow stoppers to fit a range -
Supplier: Tripp Lite by Eaton
Description: color-coded—red, blue, green and yellow—for easily identifiable zones. Rear 110 connections are also color-coded for convenient EIA/TIA 568A/B wiring. All ports are numbered front and rear for quick identification of connections. Recommended for Ethernet, Fast Ethernet and Gigabit
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 5/5E
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
-
Supplier: Allied Electronics, Inc.
Description: Color-Coded PVC Insulated Unshielded Multiconductor Cable, 18 AWG Conductor, 16⁄30 Stranding Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket Temperature Range: –20°C to +80°C — AWM, 75°C — CM Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4 Recommend FIT®-221
-
Supplier: L-com, Inc.
Description: L-com's Keystone Category 3 110 Punch style connectors offer an economical choice with the popular 110 punch style connection system. Each jack is color coded for both the EIA and USOC standards for compatibility with any installation. Jacks are available in two colors to fit
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: U.S. Plastic Corporation
Description: Prevent cross-contamination with Color-Coded StorPlus Food Storage Boxes & Lids. RimGlow technology gives the boxes and lids a distinct color to segregate them by usage, yet also provides crystal clarity for identifying contents. Color-Coded StorPlus Boxes can be easily
- Container Type: Box / Crate
-
Supplier: Allied Electronics, Inc.
Description: Color-Coded PVC Unshielded Multiconductor Cable, 18 AWG, 16⁄30 Stranded Designed for control and processing systems; communications, instrumentation and audio systems. Stranded tinned copper. Jacket: Overall gray polyvinylchloride. Temperature Range: –10°C to +80°C. 22 AWG — UL Style 2576, 18
-
Supplier: U.S. Plastic Corporation
Description: Prevent cross-contamination with Color-Coded StorPlus Food Storage Boxes & Lids. RimGlow technology gives the boxes and lids a distinct color to segregate them by usage, yet also provides crystal clarity for identifying contents. Color-Coded StorPlus Boxes can be easily
- Container Type: Box / Crate
-
Supplier: U.S. Plastic Corporation
Description: Prevent cross-contamination with Color-Coded StorPlus Food Storage Boxes & Lids. RimGlow technology gives the boxes and lids a distinct color to segregate them by usage, yet also provides crystal clarity for identifying contents. Color-Coded StorPlus Boxes can be easily
- Container Type: Box / Crate
-
Supplier: Allied Electronics, Inc.
Description: Color-Coded Vinyl Insulated Unshielded Audio Cable, 22 AWG, 7⁄32 Stranding, 300 V Temperature Rating: –20°C to +80°C. Stranded 7/30 tinned copper. Vinyl insulation conductors twisted 22 AWG. Gray vinyl jacket overall. Suggested Working Voltage: 200. Applications Unbalanced Intercom Systems
-
Supplier: Allied Electronics, Inc.
Description: Electrical Color Coding Tape, Length 66 ft., Width 3⁄4 in., Temperature Rating 80 °C Polyvinyl chloride (PVC) backing Pressure-sensitive rubber based adhesive Color coded for job identification and safety Inhibits corrosion of electrical conductors For indoor and weather protected
-
Supplier: Thermal Wire and Cable LLC
Description: resistant and its durability is second to none.Its flexible nature and small diameter profile provides for easy, economical installations. Fully pigmented insulation in bright colors aids in positive identification. Compared to other high temperature cables that are augmented with a braid,
- Temperature Range: 302 F
- Elements / Pairs: 1
- Gauge Thickness: 12 Gauge
- Diameter: 0.112 to 0.117 inch
-
Supplier: Lapp Tannehill
Description: Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in white. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is
- Width: 0.5 inches
- Thickness: 0.007 inches
- Features: Electrical
- Backing: PVC / Vinyl, Plastic / Polymer
-
Supplier: Lapp Tannehill
Description: Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in yellow. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is
- Width: 0.5 inches
- Thickness: 0.007 inches
- Features: Electrical
- Backing: PVC / Vinyl, Plastic / Polymer
-
Supplier: Lapp Tannehill
Description: Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in blue. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is
- Width: 0.5 inches
- Thickness: 0.007 inches
- Features: Electrical
- Backing: PVC / Vinyl, Plastic / Polymer
-
Supplier: Lapp Tannehill
Description: Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 1/2" x 20 ft roll, premium-grade, color-coded electrical tape in brown. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is
- Width: 0.5 inches
- Thickness: 0.007 inches
- Features: Electrical
- Backing: PVC / Vinyl, Plastic / Polymer
-
Supplier: Festo Corporation
Description: Vision sensor with integrated lighting/lens Enables reading of 1D/2D codes or quality inspection of parts Intuitive software for simple parameter setting All-in-one device with integrated lens, lighting, evaluation, and communication
- Operating Temperature: 32 to 122 F
- Output Options: Analog Current, Digital Output, Switch or Relay Contact
- Color Types Detected: RGB (Visible)
-
Supplier: ASTM International
Description: 1.1 This Standard is published with the following objectives: 1.2 To establish standard color codes for the Zinc Die Casting and Foundry industry, and 1.3 To standardize the use and application of these color codes.
-
Supplier: Belden Inc.
Description: 1-1/8" Power Receptacle: Female, straight, 12-pin, front mount, 1/2" 14-NPT panel tap, 300 V, 5 A, 18 AWG, IEC Color Code
- Current Rating: 5 amps
- Operating Temperature: -40 to 90 C
- Power Type: AC Power Connector, DC Power Connector
- Device Type: Receptacle / Outlet
-
Supplier: Belden Inc.
Description: 1-1/8" Power Receptacle: Female, straight, 12-pin, front mount, 1/2" 14-NPT panel tap, 300 V, 5 A, 18 AWG, Numeric Color Code
- Current Rating: 5 amps
- Operating Temperature: -40 to 90 C
- Power Type: AC Power Connector, DC Power Connector
- Device Type: Receptacle / Outlet
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch 690 blue color coding bag/packaging tape comes in a 12 mm width, 66 m length, uses a rubber adhesive and is packaged 144 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important
- Width: 0.47244094488188976 inches
- Thickness: 0.0023 inches
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch 690 white color coding bag/packaging tape comes in a 12 mm width, 66 m length, uses a rubber adhesive and is packaged 144 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important
- Width: 0.47244094488188976 inches
- Thickness: 0.0023 inches
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch 690 red color coding bag/packaging tape comes in a 12 mm width, 66 m length, uses a rubber adhesive and is packaged 144 rolls per case. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important
- Width: 0.47244094488188976 inches
- Thickness: 0.0023 inches
- Adhesive: Rubber
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
Chemi-Con’s NCM12-FC-80 is a high-performance color camera module designed for automotive applications such as rear-view cameras and dashcams. It features a built-in image signal processor (ISP) and delivers Quad VGA resolution with 1280 horizontal by 960 vertical pixels using a 1 (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
networking applications. Offered in high-speed, RJ45, LSZH, premium, economy, and molded flat Cat6 cable assemblies, they are available in standard and custom lengths ranging from 1 to 100 feet. These cables have black, blue, green, red, yellow, white, gray and violet color jackets. L-Com’s (read more)
Browse Patch Cables and Cords Datasheets for Heilind Electronics, Inc. -
The Amphenol Sine Systems AT Series Connectors are now available in colors for easy identification! The AT Series connectors are the same connectors you know and trust with the added benefit of color coding for your circuits. They are designed as a high-performance, cost (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
when the valve plunger moves and outputs a 0 or 12/24 VDC signal to the user’s control or data acquisition system. For normally-closed valves, the output is 0 when the valve is off and 12/24 V when open; for normally-open valves the logic is reversed. LED indicators provide clear, color-coded (read more)
Browse Pinch Valves Datasheets for Clippard -
applications to perform in harsh environments and low current applications Color-coded connectors reduce cycle time during harness assembly due to easy visual installation and prevent mis-mating of the headers and connectors During locking and mating of connector an audible (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
-duty reels with color-coded end caps and integrated flange-ready coupling ends, significantly reducing on-site splicing, inventory SKUs, and installation downtime. Integrated quality assurance – Manufactured in an ISO 9001 certified 90,000 m² (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
•Push-pull self-latching mechanism •Standard & reverse gender options •Multiple mechanical keying choices •6 color codes, 12+ shell styles, 3 sizes Follow us on: (read more)
Browse Audio and Video Connectors Datasheets for PEI-Genesis -
and durable handles. Safe to use The connector is designed with a patented locking mechanism as well as female contacts and a durable housing that stops potential arcs. Its color-coded system design helps to prevent non-compatible connection by classifying different voltages and (read more)
Browse DIN Connectors Datasheets for Amphenol Communications Solutions -
standard fiber lasers, including color marking on stainless steel and titanium, high-contrast marking on anodized metals, and selective coating removal on a variety of materials. By optimizing laser parameters for each material, users can achieve superior marking quality while minimizing unwanted (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for World Star Tech -
, their interface, and link path status in a tri-color code (green, amber, and red). Furthermore, users can set up the map with customized icons and background images. Protective Hardware Monitoring Features Fiber transmission in industrial environments faces (read more)
Browse Network Switches Datasheets for Volktek Corporation
More Information Top
-
telephone cable ( Page 3 ) - offers from telephone cable manufacturers, suppliers, exporters & wholesalers
Telephone Cable Color Code RJ9 RJ11 RJ12 PLUG .
-
Fax Modem - Fax Modem Manufacturers, Suppliers
Telephone Cable Color Code RJ9 RJ11 RJ12 PLUG .
-
RJ13-1/6W-2K2% - Loadparts Search Engine Results
Part Manufacturer Date Code Quantity Datasheet  … 20 class=normalfont> RJ12RTANGLE
RJ12
12RTANGLE
RJ12RTANGLE  ....
Indicates content that may require registration and/or purchase.