Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hernon Manufacturing, Inc.
Description: Seals Up To 120 ppm. Seals All Pistol Cartridges. Seals All Rifle Cartridges Up To & Including 338 Lapua. Seals Blank Ammunition. Operator Friendly Color Touchscreen Control/HMI. Easy Changeover From One Cartridge To Another. Collator Feeder Supports All Cartridges Up To 338 Lapua. No Part,
-
Supplier: Hernon Manufacturing, Inc.
Description: The Autosealer® 2650 is a control unit for applying sealant to pipe thread nipples, using either the Sureshot® 2200 or 4000 dispensing valves. The Autosealer® 2650 can be triggered manually with a footswitch and/or PLC/HMI color touchscreen button.
-
Supplier: Accuris
Description: Using the API Color-Symbol System to Mark Equipment and Vehicles for Product Identification at Gasoline Dispensing Facilities and Distribution Terminals
-
-
Supplier: Hapco, Inc.
Description: gallon per minute. (Output depends on material) Access Panels MINIFIL has two easy access service panels, one on each side. Push down buttons on both levers. Lift off the side panel. Drive System A belt driven drive system for continuous, smooth, quiet operation. Power Cord MINIFIL
- Container Size: 22,712.4707347922 to 45,424.9414695844 cc
- Application: Adhesive / Silicone, Coatings / Paint
- Dispensed From: Can / Pail / Drum
- Mounting: Container Mounted
-
Supplier: Brady Corporation
Description: The MRO Plus™ Heavy Pad absorbs all industrial liquids (water, petroleum-based and chemical-based fluids). 3-ply construction makes it stronger, more durable and reduces lint. Gray color masks drips and spills, dimpled, perfed so you can take only what you need and reduce waste, full sized,
-
Supplier: Ellsworth Adhesives
Description: 3M Accuspray Spray Gun System with PPS™ 16580 has a replaceable atomizing head which eliminates maintenance kits, the transparency of the atomizing head allows the user to see whether the spray gun is clean. Kit comes with one spray gun with color indicator rings, 4 atomizing heads in
- Dispensing Equipment Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: of Color Key products are: Identification of Fluid Type Plants that use a range of fluids (different oil weights, mineral spirits, etc.) can utilize a color coding system to ensure that each reservoir is replenished with the appropriate fluid. Highlight a Monitored Point Fluid
- Dispensing Equipment Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: of Color Key products are: Identification of Fluid Type Plants that use a range of fluids (different oil weights, mineral spirits, etc.) can utilize a color coding system to ensure that each reservoir is replenished with the appropriate fluid. Highlight a Monitored Point Fluid
- Dispensing Equipment Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: of Color Key products are: Identification of Fluid Type Plants that use a range of fluids (different oil weights, mineral spirits, etc.) can utilize a color coding system to ensure that each reservoir is replenished with the appropriate fluid. Highlight a Monitored Point Fluid
- Dispensing Equipment Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: of Color Key products are: Identification of Fluid Type Plants that use a range of fluids (different oil weights, mineral spirits, etc.) can utilize a color coding system to ensure that each reservoir is replenished with the appropriate fluid. Highlight a Monitored Point Fluid
- Dispensing Equipment Type: Dispense Only
-
Description: Features Safely Dispenses Hazardous Process Gases Configurable for Standard or Bulk Gas Delivery Performs Purging Automatically Performs Cylinder Switchover Automatically Includes Ergonomically Positioned Color Touch Screen Intuitive Operating Interface and Control Continuously Monitors
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other
- Body Material: Steel
-
Description: Features Combines Source and Distribution Functionality Incorporates Multiple Source Systems in One Distributes Gases from Internal or External Source Supplies Safely Dispenses Hazardous Process Gases Performs Purging Automatically Includes Ergonomically Positioned Color Touch Screen
- Maximum Flow (Gas / Air): 350 SCFM
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other
-
Supplier: Nordson EFD
Description: Nordson EFD’s unique MicroMark™ spray marking systems eliminate clogging, maintenance, and downtime by using a programmable air delay after each cycle to clean the spray nozzle. Ideal for color coding, indicating pass/fail, or showing production or test status, our marking
- Application: Coatings / Paint
- Mounting: Machine Mounted
- Features: Other
- Dispensing Type: Round Spray
-
Supplier: Ellsworth Adhesives
Description: Techcon Systems EA14S-2 Needle, aluminum color, blunt, crimped hub, stainless. 14 ga, 2 in x 0.063 I.D. x 0.083 O.D. Techcon components are recommended for use with other Techcon Parts only.
- Dispensing Equipment Type: Dispense Only
-
Supplier: Ellsworth Adhesives
Description: Techcon Systems EA15S-1 Needle, aluminum color, blunt, crimped hub, stainless. 15 ga, 1 in x 0.054 I.D. x 0.072 O.D. Techcon components are recommended for use with other Techcon Parts only.
- Dispensing Equipment Type: Dispense Only
-
Supplier: Georgia-Pacific Corporation
Description: This Brawny Industrial® dispenser bucket combines our premium all-purpose Brawny Industrial® medium weight Double Recreped (DRC) wiper technology with a durable, easy to carry bucket dispenser that keeps your wipers clean and dry until you need them. This portable wiper dispensing
-
Description: Author: Susan Bershad Added explanations and images in the 2013 NFPA 52 Handbook PDF facilitate compliance with rules for CNG and LNG fuel systems. In response to heightened interest in the design, installation, operation, and maintenance of CNG and LNG engine fuel systems and
-
Supplier: Master Bond, Inc.
Description: minute cure at temperatures as low as 220°F-250°F and a 10-15 minute cure at 300°F. The color of EP3RRLV is light yellow, other colors are available upon request. EP3RRLV has excellent resistance to thermal cycling as well as mechanical vibration and shock. The system has
- Viscosity: 1,000 to 1,500 cP
- Use Temperature: -80 to 300 F
- Tensile Strength (Break): 5,000 psi
- Dielectric Strength: 430.00000000000006 kV/in
-
Description: Features Safely Dispenses Hazardous Process Gases Performs Purging Automatically Performs Cylinder Switchover Automatically Includes Ergonomically Positioned Color Touch Screen Intuitive Operating Interface and Control Continuously Monitors System Conditions for Alarms Maintains
- Maximum Flow (Gas / Air): 550 SCFM
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other
-
Description: Features Safely Dispenses Hazardous Process Gases Separate Enclosures for Individual Cylinders Performs Purging Automatically Performs Cylinder Switchover Automatically Includes Ergonomically Positioned Color Touch Screen Intuitive Operating Interface and Control Continuously Monitors
- Maximum Flow (Gas / Air): 550 SCFM
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® 5613 Silicone, Black is designed for superior fluid resistance and fast room temperature cure. Pneumatic dispensing recommended, non-corrosive and low odor. Tack-free in 10 minutes. Black in color.
- Chemical System: Silicone
- Cure / Technology: Two Component System
-
Supplier: TransPak
Description: Easy to use electronic control panel. Color coded, user-friendly keypad. Dispenses tape up to 90" long. Adjustable top heater for quicker applications. Large 1 liter water bottle saves time, less refills. Superior three brush wetting system. Fits 1 1/2" - 3" tape widths. UL approved.
- Industry: Industrial / General Use
- Closing Method: Tape
- Machine Type: Tape Dispensers
-
Supplier: Central Poly Bag Corporation
Description: "As part of the Sofpull dispensing system, these centerpull towels provide an alternative to full-size towel dispensers. Each sheet dispenses fully open and ready to use, delivering the right amount of toweling to handle any size clean-up or hand drying need quickly and easily. These
- Color: Color
- Paper and Paperboard: Tissue / Sanitary
-
Supplier: Central Poly Bag Corporation
Description: "As part of the Sofpull dispensing system solution, these centerpull towels provide a cost-effective alternative to full-size towel dispensers. Each sheet dispenses fully open and ready to use, delivering the right amount of toweling to handle any size clean-up quickly and easily.
- Color: Color
- Paper and Paperboard: Tissue / Sanitary
-
Supplier: SpillTech
Description: Sorbent changes color to tell you when absorbed acids have been neutralized and are safe to clean up. Visible color change signifies complete neutralization of acids; absorbs and solidifies liquids. Environmentally friendly. Handy 5-gallon pail makes it easy to transport and dispense
-
Supplier: Chemical Strategies, Inc.
Description: Strong, durable liners prevent tears, eliminate double-bagging. Extra-heavy grade. Star bottom prevents leaks. Continuous tubular constructionâ€"no side seams to rupture. Gray color hides contents. On coreless rolls. Perforated for easy tear-off and dispensing. Twist ties included.
- Form: Loose Liner / Pre-fabricated
-
Description: FSH-CF series is the latest pulse free high efficiency constant flow metering pump system developed by Guangzhou Ascend. The system consists of a digital controller with color touch screen interface and a pulse free constant flow pump body.The system maintains high
- Maximum Discharge Flow: 1.9020387789885334 GPM
- Horsepower: 2.14435261584451 HP
- Power Source: AC Powered
- Pump Type: Injection Pumps, Metering Pumps, Rotary Vane Pumps
-
Supplier: Sames North American Corporation
Description: The AutoStream 2K Control Unit can dispense multi component materials precisely in ratio and volume applied. It completely secures the process with high precision and total control of the parameters. Performance 2K ratio available: 1:1, 2:1 and 4:1 Pressure ratio: up to 13:1 Volume to dispense:
- Fluid / Output Pressure: 3,625.9425 psi
- Spray Technology: Air Spray (Air Atomized)
- Automation / Control: Automatic
- Features: Color Change, Spray / Atomization (Wet Coating)
-
Supplier: R. S. Hughes Company, Inc.
Description: Quiet , color-tinted cast stretch film is great for identifying, unitizing and stabilizing shipments. Colors are easy to see through yet provide enough tint for easy identification. Built in disposable handles prevent friction on hands. Patented dispensing system provides
- Width: 508 mm
- Type: Stretch Film / Wrap
-
Supplier: R. S. Hughes Company, Inc.
Description: Quiet , color-tinted cast stretch film is great for identifying, unitizing and stabilizing shipments. Colors are easy to see through yet provide enough tint for easy identification. Built in disposable handles prevent friction on hands. Patented dispensing system provides
- Width: 508 mm
- Type: Stretch Film / Wrap
-
Supplier: R. S. Hughes Company, Inc.
Description: Quiet , color-tinted cast stretch film is great for identifying, unitizing and stabilizing shipments. Colors are easy to see through yet provide enough tint for easy identification. Built in disposable handles prevent friction on hands. Patented dispensing system provides
- Width: 508 mm
- Type: Stretch Film / Wrap
-
Supplier: Watts Premier
Description: This faucet is a Non Air-Gap faucet. Faucet Type: Non Air-Gap: This faucet is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that does not require a drain connection with an Air-Gap. Faucet Features: Brushed Nickel Finish Lever for
-
Supplier: Watts Premier
Description: This faucet is a Non Air-Gap faucet. Faucet Type: Non Air-Gap: This faucet is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that does not require a drain connection with an Air-Gap. Faucet Features: Oil Rubbed Bronze Finish Lever for
-
Supplier: Watts Premier
Description: This faucet is a Non Air-Gap faucet. Faucet Type: Non Air-Gap: This faucet is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that does not require a drain connection with an Air-Gap. Faucet Features: White Finish Lever for
-
Supplier: Watts Premier
Description: This faucet is a Non Air-Gap faucet. Faucet Type: Non Air-Gap: This faucet is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that does not require a drain connection with an Air-Gap. Faucet Features: Chrome Finish Lever for
Find Suppliers by Category Top
Featured Products Top
-
was stored in separate silos and the customer wanted to be able to call forth a recipe and have the correct amount of each color granule be dispensed from the silos. The product would discharge onto a belt that would feed the granules into a day bin where they would be stored until needed for a (read more)
Browse Solids Feeders Datasheets for Eastern Instruments -
from quarts to totes and routinely mix for viscosity, color modification, and bondline thickness using fillers, pigments, and spacer beads. With our 45+ years of experience we can provide a packaging solution to fit your application. Our solutions will solve problems you (read more)
Browse Packaging Containers Datasheets for Ellsworth Adhesives -
Silicone gels are two-component, addition (platinum) cure chemistry and most are designed with a one-to-one mix ratio system. Silicone gels will cure at either room temperature or can be heat cured for faster processing and can be either automatically or hand dispensed. Specialty gels can also (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc.
Conduct Research Top
-
Savings Reported At The Print Plant, Inc.
An Ardematic Automatic Mixing Station, connecting conveyor and Spraymation, Inc., programmed liquid dispensing system has reduced color shop labor from 6 to 3 men per shift at the Print Plant, Inc., in Winston-Salem, NC. With yearly labor costs near $26,000 per man, the annual savings
More Information Top
-
Polarimetrische and colorimetric investigations on the Crab‐Nebel II. Colorimetric investigations
TabelleI nahere information office gives the Uber realization of these color systems .
-
Studies on color weakness by Konduktorinnen
Aueh W61f]lin the question aug has thrown whether there are certain color systems , that the thresholds under the norm are been at.
-
Standards in the medium production
The CIE L-*-a-*-b-*-model extends a coordinate system all the color of an output system can be represented in that (e.g., monitor or printer).
-
Normal and abnormal color systems and its mutual relationship
When ieh in the following versuehen wants a contribution to the LSsung of this question fibers, the Verwandschaft the color systems so gesehieht to give it groove for the least Tell due to own color attempts, however due to the ausgezeiehneten VersuehsmateriMs …
-
Computer graphics and image processing
The LuT entry is a 24-bit-RGB color tripoli, so, the color is outputted that corresponds to this color tripoli, provided on the display system that the display system can represent 24-bit-color tripoli.
-
The radiation temperatures for the main series of the Russell‐Diagramms due to different photometric systems
9 8.0 I +0.541 I I With the association of the average color indices of the 4 said systems with the main series are the allocation of the different Strahlungsternperaturskalen given the color index systems to each of this 4.
-
Digital Colormanagement
Of both systems that give it the color compartments and show the impression as real pressure color as well as as CMYK Ausmischungen for four-color pressure.
-
The Struggle for Unity: Colour television, the formative years
At his December 1941 private demonstration Baird showed a combined stereo- scopic and colour television system which dispensed with the need for a stereoscope or special glasses.
-
John Logie Baird: Television Pioneer
At his December 1941 private demonstration, Baird showed a combined stereoscopic and colour television system which dispensed with the need for a stereoscope or special glasses.
-
Color sensation, color description and color measurement
In particular, many painters and physicists have dealt with the representation of the color arrangement systems and there are also numerous books that give an overview of the color arrangement systems .
Indicates content that may require registration and/or purchase.