-
Supplier: Wasco, Inc.
Description: Options : Gauge Dial Sizes 1 1/2 Inch 2 Inch 2 1/2 Inch 3 Inch 4 Inch Gauge Face Options White with Black Custom Color Schemes (green, yellow & red indicator) Custom Private Label (submit your logo and artwork) Connections 1/4-18" NPT 1/8-27 NPT 1/4" VCR 7/16-20 UNF
- Dial Diameter: 1.5 to 4 inch
- Pressure Connection Size: 0.125 to 0.4375 inch
- Dial Size: 1.5 to 4 inch
- Display: Analog
-
Supplier: LJ Star
Description: LJ Star’s weld-on and magnetic level gauges provide safe and accurate visual indication of fluid levels in a tank, process vessel or boiler. The advanced non-intrusive design of the MagnaStar™ magnetic level gauge provides accurate level readings while protecting operators from high
- Maximum Operating Pressure: 900 psi
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: KEYENCE
Description: includes the highest resolution in its class, making highly repeatable pressure detection possible. This replacement for mechanical pressure gauges features a unit conversion function, allowing the pressure to be displayed in any of four pressure units.
- Working Pressure Range: -14.68688 to 0 psi
- Operating Temperature: 32 to 122 F
- Pressure Connection Size: 0.125 inch
- Features: Alarm Indicator, Analog Voltage, Instrument, Other, Sensor
-
-
Supplier: Dynisco
Description: Features and Benefits Graphical/text LCD Display with color change LED backlight on alarm (red/green) Graphical trend view of process, alarms & events as standard Easy to use Setup Wizard Display of differential pressure is available USB port option for access to configuration and log
- Analog Input Channels: 1
- Response Time: 50 milliseconds
- Accuracy: 0.1 to 1 ± % of Full Scale
- Width: 96 mm
-
Supplier: IMI Norgren
Description: conditions. The analog output allows software control over the entire vacuum and pressure range with the ability to track system vacuum/ pressure changes in real time. In pick & place and robotic material handling applications use the first switch for part present so that the robot or
- Features: Sensor
-
Supplier: Kaeser Compressors, Inc.
Description: models are equipped with automatic purge savings, matching purge consumption to demand Left and right tower pressure gauges, as well as purge pressure gauge Color change moisture indicator signals elevated dew point Standard and custom filter packages are
- Drying Capacity: 40 to 5,400 SCFM
- Maximum Pressure: 150 psi
- Minimum Output Dew Point: -40 F
- Dryer Technology: Desiccant
-
Supplier: Setra Systems
Description: a centralized control room for applications within Pharmaceutical clean room, Biological Safety Labs, and Vivarium. Through BACnet®, the MRMS provide remote viewing and alarm monitoring capabilities for up to 8 critical spaces equipped with other Setra Pressure and Condition Room Monitors
- Features: Alarm Indicator, Other
- Device Category: Controller
- Display Type: Digital
- Pressure Measurement: Gauge
-
Supplier: Jergens, Inc.
Description: team for these options. Air filter with regulator Pressure gauges at high and low pressure locations Color coded air lines to make hookup easy to understand and repeat
- Weight: 36 lbs
- Vise Features: Self-centering
-
Supplier: Larson Electronics LLC
Description: Searchlight Beam or LED Convenience Beam • Precision Balanced and Lightweight - Only 3.5 lbs • Squeeze-Button, Locking Trigger Switch • LED Battery Power Level Indicator Gauge • On Demand 12vDC Docking Station Charging System • 115vAC Charger & 12v Direct Run Cord • Revolutionary
-
Supplier: Larson Electronics LLC
Description: Lightweight - Only 3.5 lbs • Squeeze-Button, Locking Trigger Switch • LED Battery Power Level Indicator Gauge • On Demand 12vDC Docking Station Charging System • 115vAC Charger & 12v Direct Run Cord • Revolutionary Battery Technology • Removable and Rechargeable • Lithium-Polymer
-
Supplier: RS Components, Ltd.
Description: Festo VAM-63-V1/0-R1/4-E-RG
- Vacuum Range: 0 torr
- Working Pressure Range: -14.50377 to 0 psi
- Type: Gauge, Vacuum
-
Supplier: Newport MKS
Description: to ensure optimal ignition pressure. The MicroPirani offers 1-2 decades lower measuring range than a traditional pirani gauge, subsequently by lowering the cold cathode activation pressure gauge, reliability is improved and the service interval extended. All Series 970B
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: Newport MKS
Description: The 275600-0-GD-T Mini-Convectron® Modular Vacuum Gauge features a Gold Plated Tungsten sensor, a size NW16 ISO-KF fitting, a display, and non-linear analog output with Torr measurement units. Mini-Convectron® gauges combines the high precision convection enhanced Pirani gauge
- Display: Digital
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Connection Type 1/4" Quick Connect, Plug Description Gauge, Air or Water Dia., Face 2.5" (64mm) Pressure, PSI 0-600 psi (0-41.38 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type Glycerin Filled
- Working Pressure Range: 0 to 600 psi
- Dial Diameter: 2.5 inch
- Dial Size: 2.5 inch
- Display: Analog
-
Supplier: Festo Corporation
Description: Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R or G thread Double or single scale Display units bar, in Hg, psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: 14 to 140 F
- Working Pressure Range: -14.50377 to 0 psi
- Media: Gas
-
Supplier: Newport MKS
Description: Overview Overview The 910-21034 DualTrans™ MicroPirani™/Absolute Piezo Vacuum Transducer with display is designed specifically for wide-range pressure measurement applications and features a size NW25 ISO-KF flange fitting. The 910 combines two pressure measurement technologies to
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: HydraCheck Inc.
Description: The Standard Quadrigage (Tetra Gauge) offers pressure readings from 0 to 5000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 150 PSI. Medium-pressure gauge range – 0 to 600 PSI. High-pressure gauge range – 0 to 5000
- Working Pressure Range: 0 to 5,000 psi
- Dial Diameter: 15.5 inch
- Dial Size: 15.5 inch
- Display: Analog
-
Supplier: DigiKey
Description: DIGITAL PRESSURE GAUGE, 0 PSI TO
- Working Pressure Range: 60 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Type: Gauge
-
Supplier: DigiKey
Description: Pressure Sensor 100PSI (689.48kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 100 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Features: Analog Voltage, Other, Sensor, Temperature Compensation, Transducer
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 26" Dia., Seal Max 26.3" (668.02mm) Dia., Seal Min 21.5" (546mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 145 Lb (65.77 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: HydraCheck Inc.
Description: pressures as low as 70-PSI. Also, a vacuum gauge is needed to check the health of a hydraulic pump’s inlet. There are instances when more than one pressure gauge is needed to set up and/or troubleshoot a hydraulic system. The PD Series pressure gauge test
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 32" Dia., Seal Max 32.8" (833mm) Dia., Seal Min 27.5" (699mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 170 Lb (77.11 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Connection Type 1/2" Quick Disconnect Plug Description Alarm, Audible, Low Pressure, 300 psig, 1/2" Quick Disconnects Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg)
- Working Pressure Range: 300 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
Supplier: HydraCheck Inc.
Description: The HC-063-DIGI digital pressure gauge offers a quick solution to monitoring pressure and also peak pressure (pressure spikes). The hand-held unit can be installed when required (using a standard test point), or left permanently connected to a system. Since it is
- Working Pressure Range: 8,700 psi
- Accuracy: 0.5 ±% FS
- Pressure Connection Size: 0.25 inch
- Display: Digital
-
Supplier: HydraCheck Inc.
Description: Pressure gauge has a simple to operate 4 key menu. Pressure gauge range: 0 to 5800 PSI (0 to 400 bar) – Standard in all kits. 0 to 1500 PSI (0 to 103.4 bar) – Standard in 2 & 3 gauge kit. -14.5 to 230 PSI (-1 to 15.8 bar) – Standard in 3 gauge kit. Min. and
- Working Pressure Range: 0 to 5,800 psi
- Display: Digital
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Newport MKS
Description: Torr to atmosphere, and features a size NW16 ISO-KF flange fitting. It has a RS232 digital communication interface for setup of transducer parameters and to provide real time pressure measurement. A 15-pin HD sub-D male connector features an analog pressure output of 1VDC/decade that
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors
- Working Pressure Range: 5,801.508 psi
- Operating Temperature: 32 to 122 F
- Display: Digital
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560611 Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 30 psi. Includes a 0.125 in NPT top mount.
- Working Pressure Range: 0 to 30 psi
- Display: Analog
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 561193B Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 15 psi. Includes a 0.125 in NPT panel mount.
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
-
Supplier: United Electric Controls Company
Description: The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Features: Analog Current, Analog Voltage, Sensor, Temperature Output, Wireless
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ACUDIAL-SMA Series connector gage kit is a push on type Gage designed to measure the center contact pin and dielectric location of type SMA female and male connectors per MIL-PRF-39012 class 2. The ACUDIAL-SMA Gage kit consists of: 1. a dial indicator assembly graduated in
- Type: Gauge
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: When sizing a pressure gauge, the maximum output of the system should be approximately 2/3 of the gauge capacity.
- Media: Gas
- Type: Gauge
-
Supplier: Mini-Circuits
Description: dimensions are termed as interface matting dimensions. The ACUDIAL-N Gage kit consists of: 1. a dial indicator assembly graduated in 0.001 increments with integral female and male measurement bushings. 2. female and male master gage 3. Instruction manual all contained in a solid wooden
- Type: Gauge
-
Supplier: BARTEC
Description: The pressure switch module is a component of pressurized controls for zone 1/21. For zone 1/21 applications, variants with different orifice sizes are available and can thus be optimally selected for the protected Ex p volume. The function of the pressure monitor module is on the one
- Working Pressure Range: 0.04351131 psi
- Operating Temperature: -20 to 80 F
- Type: Gauge
Find Suppliers by Category Top
Featured Products Top
-
The Sporlan Type See-All moisture liquid indicator combines two functions of moisture and liquid indication into a single economical product. The indicator is a porous filter paper that is sensitive to moisture. A green dark color indicates the refrigerant is dry. A yellow color indicates (read more)
Browse Sight Windows Datasheets for Parker Sporlan Division -
asset performance via fully adjustable set point and deadband; accessed through Excela’s simple-to-program menu Quick and easy electromechanical switch and gauge upgrade/replacement with one device and utilizing existing wiring Minimize nuisance trips using advanced features (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
kit consists of a direct-acting flow indicator with a built-in thermometer, a loading valve, and a pressure gauge all built into a strong steel case with (read more)
Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
. The Zero Air Generator now includes a color-changing moisture indicator (visible on the front panel, see updated P&ID below). If water vapor is present, the indicator will change from white to blue. When the water vapor is removed, the indicator will revert to its white color (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
. Precision Materials & Pressure Rating Choose from carbon steel, stainless steel, or brass. Every component is 100% thread-gauged and pressure-rated from 10 MPa to 45 MPa to match your hose range. Fittings & Ferrules for Every Need (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
reset or replace cylinders. Key components include stainless steel or brass fittings for corrosion resistance, pressure gauges for monitoring, and safety relief valves to prevent over-pressurization. The panel is often equipped with alarms or indicators to signal cylinder depletion or system (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
when the valve plunger moves and outputs a 0 or 12/24 VDC signal to the user’s control or data acquisition system. For normally-closed valves, the output is 0 when the valve is off and 12/24 V when open; for normally-open valves the logic is reversed. LED indicators provide clear, color (read more)
Browse Pinch Valves Datasheets for Clippard -
Manufacturing: All components are crafted from high-quality carbon steel, stainless steel and brass with excellent durability and corrosion resistance. Manufactured with strict precision tolerances and 100% thread gauged, every part meets industrial high-precision standards, ensuring seamless assembly (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
E725 Microprocessor Based Digital Indicator / Panel Meter Signal conditioning is essential when a transducer’s output needs to be amplified or converted into a format compatible with monitoring or data logging equipment (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
or replace cylinders. Key components include stainless steel or brass fittings for corrosion resistance, pressure gauges for monitoring, and safety relief valves to prevent over-pressurization. The panel is often equipped with alarms or indicators to signal cylinder depletion or system (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Federal Register > Thursday, March 8, 2012 > [77 FR 14168] Approval Tests and Standards for Closed-Circuit Escape Respirators
For compressed air starters, this may mean a pressure gauge ; for a chemical starter, it could mean a color change chemical indicator observable through a port/window; for any unit, it could mean instructions to observe conditions that may prevent intended activation and …
-
Operative vaginal delivery: clinical appraisal of a new vacuum extraction device
The PalmPump cylinder houses a colour -coded vacuum indicator gauge that displays the amount of generated suction as well as a valve for releasing the pressure .
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/Mityvac_Catalog.pdf
The pump features a large-capacity stroke to quickly reach peak pressure and includes a 2½ in. diameter gauge with easy-to-read, color -coded test level indicators .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_118/cooling_systems.pdf
The pump features a large-capacity stroke to quickly reach peak pressure and includes a 2½ in. diameter gauge with easy-to-read, color -coded test level indicators .
-
Constant colors in the head
Indeed, even if one thinks of the variety of color experiences people have as operating only in a rather mechanical way, similar to the way different positions of an indicator on a gauge represent (indicate) pressure , it does not follow from the …
Indicates content that may require registration and/or purchase.