Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Capella Microsystems, Inc.
Description: Color Sensor Color Sensor Capella's Color Sensor (RGB sensor, RGBS) is an integrated RGB light sensing solution that can report both ambient Lux and Color Temperature. It incorporates photodiodes, amplifiers and analog/digital circuits into a
- Input Voltage: DC input
- Number Of Colors Detected: Four
- Color Types Detected: RGB (Visible)
- Application Type: True Color Recognition
-
Supplier: Analytical Industries Inc.
Description: Key features Oxygen Sensor compatible with: Biomed Device Cross Vent w/ color display Replacement sensor for: IT Gambert M-14 USA manufactured and medical certified electrochemical galvanic oxygen sensors with excellent accuracy and stability and individually
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
-
Supplier: Hamamatsu Photonics Europe
Description: RGB color sensor integrated in small and thin package The S10917-35GT is a compact color sensor with a 3-channel photodiode mounted in one package, and sensitive to red (λ=590 to 680 nm), green (λ=470 to 600 nm) and blue (λ=390 to 530 nm) light. An infrared-cut filter is
- Operating Temperature: -13 to 185 F
- Color Types Detected: RGB (Visible)
-
-
Supplier: SensoPart
Description: Typical F 25 The F 25 family from SensoPart offers a diverse range of sensors in identical housing – from the LED photoelectric through-beam sensor or the diffuse laser sensor with adjustable background suppression to color and distances sensors; everything that
- Sensing Range: 12 mm
- Operating Temperature: -4 to 131 F
- Light Source: LEDs
- Number Of Colors Detected: One
-
Supplier: SensoPart
Description: Typical F 25 The F 25 family from SensoPart offers a diverse range of sensors in identical housing – from the LED photoelectric through-beam sensor or the diffuse laser sensor with adjustable background suppression to color and distances sensors; everything that
- Sensing Range: 15 mm
- Operating Temperature: -4 to 131 F
- Application Type: Color Mark Detection
- Light Source: LEDs
-
Supplier: ifm efector inc.
Description: Recognition, sorting and checking of objects based on their color Easy adjustment of the device function via teach Reliable detection of color shades High switching frequency for fast processes Extensive range of mounting components From May 1st 2025, products produced in EU and
- Operating Distance: 0.5905515 to 0.7480319 inch
- Operating Temperature: -13 to 140 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on, Light-on, Light/Dark Programmable
-
Supplier: ams
Description: The TMD3782x device provides red, green, blue, and clear (RGBC) light sensing and proximity detection. The devices detect light intensity under a variety of lighting conditions and through a variety of attenuation materials, including dark glass. The proximity detection feature allows
- Operating Temperature: -40 to 185 F
- Color Types Detected: RGB (Visible)
-
Supplier: ams
Description: The TCS3471 family of devices provides red, green, blue, and clear light sensing (RGBC) that detects light intensity under a variety of lighting conditions and through a variety of attenuation materials. An internal state machine provides the ability to put the device into a low power
- Operating Temperature: -22 to 158 F
- Color Types Detected: RGB (Visible)
-
Supplier: SensoPart
Description: Typical F 50 The photoelectric sensors and photoelectric diffuse sensors of the F 50 series are virtually synonymous with versatile use and particularly reliable products. They have guaranteed user-satisfaction in a wide variety of sectors from the automotive industry, through
- Sensing Range: 32 mm
- Operating Temperature: 14 to 131 F
- Light Source: LEDs
- Number Of Colors Detected: One
-
Supplier: SensoPart
Description: Typical F 25 The F 25 family from SensoPart offers a diverse range of sensors in identical housing – from the LED photoelectric through-beam sensor or the diffuse laser sensor with adjustable background suppression to color and distances sensors; everything that
- Sensing Range: 12 mm
- Operating Temperature: -4 to 131 F
- Light Source: LEDs
- Number Of Colors Detected: One
-
Supplier: Festo Corporation
Description: Vision sensor with integrated lighting/lens Enables reading of 1D/2D codes or quality inspection of parts Intuitive software for simple parameter setting All-in-one device with integrated lens, lighting, evaluation, and communication
- Operating Temperature: 32 to 122 F
- Output Options: Analog Current, Digital Output, Switch or Relay Contact
- Color Types Detected: RGB (Visible)
-
Supplier: ams
Description: The TCS3472 device provides a digital return of red, green, blue (RGB), and clear light sensing values. An IR blocking filter, integrated on-chip and localized to the color sensing photodiodes, minimizes the IR spectral component of the incoming light and allows color
- Color Types Detected: RGB (Visible)
-
Supplier: ams
Description: The TMD3782x device provides red, green, blue, and clear (RGBC) light sensing and proximity detection. The devices detect light intensity under a variety of lighting conditions and through a variety of attenuation materials, including dark glass. The proximity detection feature allows
- Operating Temperature: -40 to 185 F
- Color Types Detected: RGB (Visible)
-
Supplier: IMI Norgren
Description: (1-5VDC) • 3 color, 3 section display • Set-point displayed in sub-section – color changes when reached • Fully Programmable – simple push button calibration – no tools required • Vacuum port – Available with 1/8” NPT w/ 10-32 female, or G 1/8M w/ M5 female fitting • Standard with M8,
- Features: Sensor
-
Supplier: Renesas Electronics Corporation
Description: The ISL29124 is a low power, high sensitivity, Red, Green, and Blue color light sensor (RGB) with an I2C (SMBus compatible) interface. Its state-of-the-art photodiode array provides an accurate RGB spectral response and excellent light source to light source variation (LS2LS). The
- Sensor Type: Light Sensor
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: The greater intensity and wider color gamut of OLED devices have created a need for a new level in measurement performance. The high accuracy of Konica Minolta’s CA Series Display Color Analyzers has become the standard within the display industry. Our customers have come to
- Operating Temperature: 32 to 82.4 F
- Operating Humidity: 0 to 85 %
- Property Measured: Color
- Remote Interface: Computer Interface
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: The CM-25cG is a compact and lightweight portable spectrophotometer with 45°c:0° geometry and a true high performance 60°-gloss-sensor. The 45°c:0° geometry used is renowned for providing color values offering excellent correlation to visual perception. This is achieved by fully
- Spectral Range: 360 to 740 nm
- Operating Temperature: 41 to 104 F
- Operating Humidity: 0 to 80 %
- Features: Application Software Included
-
Supplier: Toshiba America, Inc.
Description: A linear image sensor is a solid-state device that converts an optical image into an analog signal in a line-by-line fashion. There are two types of linear image sensors with distinct circuit configurations: CMOS image sensors and CCD image sensors. Linear image
- Data Rate: 140 MHz
- Image Sensor Type: Color, Monochrome
-
Supplier: Teledyne DALSA
Description: miniaturized package. A single device can contain multiple imaging areas tailored to different multispectral bandwidths in a highly cost effective and reliable package. By placing advanced dichroic filters applied directly in the imaging DALSA delivers highly efficient multispectral
- Horizontal Pixels: 12,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: Teledyne DALSA
Description: Teledyne DALSA's ability to deliver custom very large format devices with exceptional imaging performance makes us the supplier of choice for ultra-high resolution panchromatic imaging. With custom devices more than 16000 pixels wide, high angular response, and high dynamic range for
- Horizontal Pixels: 16,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Description: Thermo Scientific* CID8825D radiation-hardened color camera features new Low-Noise, Preamplifier Per Pixel Radiation Hardened Charge Injection Device (CID) imager technology for use in radiation environments. The only radiation-hardened solid-state camera capable of color
- Horizontal Resolution: 730 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 20 Lux
- Operating Temperature: 32 to 122 F
-
Description: temperature measurement. The pyrometer measures in the 2-color principle (ratio principle) in which two adjacent wavelength are used to calculate the temperature. This technique offers the following advantages compared with the standard one-color pyrometers: the temperature measurement
- Temperature Range: 1,292 to 4,532 F
- Accuracy: 0.5 to 1 ±% Full Scale
- Spectral Range: 0.7 to 1.15 microns
- Response Time: 10 to 10,000 milliseconds
-
Supplier: Takex America, Inc.
Description: Description Ultrasonic relay output device, detects objects regardless of material color or transparency; which present challenges for some Photo Electric devices. A good selection for glass (and many other transparent materials), as well as situations where the geometry remains
- Operating Distance: 2.362206 to 9.842525 inch
- Power Requirements: DC Powered
- Body Shape: Rectangular
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Advance Security Products
Description: Color Weatherproof Infrared Camera With Wide Angle Lens. Day Night Infrared Surveillance Camera: Color 520 Lines High Resolution weatherproof camera, with a choice of 3.6mm or 6mm lens 1/3" SONY CCD sensor automatically switching to B/W with infrared illumination in low light
- Camera Function: Video
-
Supplier: ifm efector inc.
Description: Particularly space-saving design for use where space is restricted Output function normally open / normally closed programmable Non-contact detection independent of color, transparency or surface characteristics of the object Easy adjustment of the device function via programming wire
- Operating Distance: 2.362206 to 31.49608 inch
- Operating Temperature: -4 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Delta Electronics (Americas)
Description: The pressure sensor is a gas pressure measurement device. The measurable pressure currently ranges -100kPa ~ 100kPa and -100kPa ~1,000kPa. The users can obtain the signal of pressure change by the pressure sensor they develop. The 2 output signals and 1 analog output signal
- Working Pressure Range: -14.5036839357197 to 217.555259035796 psi
- Accuracy: 3 ±% FS
- Operating Temperature: 32 to 122 F
- Display Type: Digital
-
Supplier: Capella Microsystems, Inc.
Description: Gesture Sensor Gesture Sensor Capella Gesture Sensor is a highly integrated optical sensor. It performs gesture, color and proximity sensing functions and incorporates multi-photodiodes, amplifiers and analog / digital circuits into a single chip by CMOS process.
-
Supplier: ASCO
Description: more. Features: Hysteresis and Window comparator modes of operation Large 7 segment LCD display Selectable Two Color Display (Red / Green or Green / Red) Large display changes color at set point achieved Selectable Single Color Only Display (Red or Green) "OUT" Displayed when
- Device Category: Sensor
-
Supplier: Smartmore Corporation Limited
Description: and ARM linux system can be integrated into embedded devices; the whole series of SUB supports the U3VISION protocol and can seamlessly support vision software such as HALCON and Labview. - Based on ARM64-bit Cortex-A53 architecture clocked at 18G quad-core processor. - Support
- Horizontal Resolution: 4,000 lines
- Maximum Frame Rate: 32 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: CMOSIS nv
Description: The NanEye GS sensor is a compact package of only 3.4mm side length, a full VGA resolution image sensor with global shutter. Ideal for pulsed illumination applications and ultra compact light weight vision applications of fast processes. The frame rate of up to 100 images per second
- Horizontal Pixels: 620
- Vertical Pixels: 640
- Pixel Size: 3.6 µm
- Maximum Frame Rate: 100 fps
-
Supplier: Migatron Corporation
Description: About the RPS-400-6P Sensor The RPS-400-6P is a compact, high frequency sensor. It was introduced to the Migatron family of ultrasonic sensors to better meet the needs of the machine manufacturing industry. The RPS-400-6P can be used as a proximity sensor, or a level
- Operating Distance: 2 to 6 inch
- Operating Temperature: 0.4 to 140 F
- Body Shape: Cylindrical
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Cognex Corporation
Description: Sensors, reimagined The In-Sight SnAPP vision sensor brings the power of machine vision to everyone. With guided setup and pre-trained AI, In-Sight SnAPP allows manufacturers to quickly and easily automate inspections, no experience needed. Leveraging innovative vision technologies,
- Horizontal Resolution: 1,440 lines
- Operating Temperature: 32 to 104 F
- Monochrome / Color: Color, Monochrome
- Format / Output: Ethernet, RS232
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: instrument of choice to achieve optimal measurement results for color and narrow band LEDs. The LumiCam 1300 Advanced can capture the luminance and color distributions of screens or multifunction displays within seconds. Each of the 1370 x 1020 detector pixels of the high-resolution
- Input Voltage: DC input
- Output Options: Digital Output
- Color Types Detected: RGB (Visible)
- Application Type: True Color Recognition
-
Supplier: e-con Systems™ Inc
Description: Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module Features: Sensor: AR1335 from onsemi® Focus Type: Auto focus Sensor Resolution: 13MP Chroma: Color Shutter Type: Electronic Rolling
- Horizontal Resolution: 4,208 lines
- Maximum Frame Rate: 30 to 816 fps
- Width / Diameter: 3.149608 inch
- Height: 0.5905515 inch
-
Supplier: e-con Systems™ Inc
Description: and H.264 Supported OS: Windows, Linux, Android* and MAC* USB 2.0 device with Mini-B interface connector Unique ID for each camera Lightweight, versatile, and portable two-board solution Module features: Sensor: IMX290 from Sony STARVIS® Focus Type: Fixed focus Sensor
- Horizontal Resolution: 1,945 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.574804 inch
- Height: 0.9842525 inch
Find Suppliers by Category Top
Featured Products Top
-
ABB Ability™ SmartMaster: How industrial operators can make better service decisions for field devices and instrumentation The global installed base of field devices that perform sensing duties is enormous. ABB’s Sabyasachi Bhattacharyya explains how ABB (read more)
Browse Pressure Sensors Datasheets for ABB Measurement & Analytics -
vacuum configuration. This sensor is temperature-compensated with a calibrated analog output. High accuracy 0.5%FS available on request! Measuring range 0 to 0.25...12 bar Pressure type Gauge (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The AH3 gauge pressure sensor series has a smooth analog amplified and temperature-compensated output with low noise. The AH3 has a unique single point pressure threshold detection. The horizontal port structure helps customers to package smaller electronics or to mount parts to a (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Analog Devices ADMT4000 is a magnetic turn count sensor capable of recording the number of rotations of a magnetic system even while the device is powered down. On power-up, the device can be interrogated to report the absolute position of the system. The absolute position is (read more)
Browse Pressure Sensors Datasheets for DigiKey -
State and local codes surrounding the storage of carbon dioxide can be confusing. But don't worry - CO2Meter is here to help! Simply fill out the form below and our team of experts will contact you with the correct device to meet your area (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
The AL4 pressure sensor is a digital output low pressure sensor. It is composed of a silicon piezoresistive pressure sensing chip and a signal conditioning integrated circuit (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
CO2Meter partners with GasLab, Inc. to launch RAD-0002-ZR Oxygen Deficiency Alarm for Low Temperatures to Exceed Current Standards The new, wall-mounted safety device, the Oxygen Deficiency Alarm for Low Temperatures is used across cold storage applications (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
FDM pressure sensor is a differential pressure sensor with a millivolt uncalibrated output for various pressure ranges. Surface-mount package. Various pressure ranges are available from (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
renewable energy systems, xEV, and connected consumer devices (read more)
Browse Magnetic Sensor Chips Datasheets for Allegro MicroSystems Inc. -
device is engineered and certified to the highest standards, including UL, CSA, and EN approvals. This reduces equipment queues and prevents validation delays, keeping projects aligned with aggressive Speed-to-Power timelines. Knick transducers and signal (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC
Conduct Research Top
-
Color Contrast and Luminescence Sensors
not conducive to highspeed inspection and control requirements, sensors have stepped in to fill this need. One of the key components in this high-speed production environment are the sensors. These devices provide the evaluation of many features and characteristics of products at rates exceeding
-
display-controller sensor for boom of excavator
and other measures to improve the industrial grade of the product. FEATURES. Night vision four-color screen. Metal case, brushed alumina. Can be equipped with 1/2/3 axis tilt sensor. IP54 protection grade. Wide temperature work : -25~+70?. storage temperature :-55~+125?. Connector with waterproof
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. Keywords: Dielectrophoresis / Fluid mixing / Microfluidics / Dielectrophoretic sample. management DOI 10.1002/elps.201100171. 1 Introduction. Mixing in microfluidic devices has an important role in. numerous biological and chemical applications. Rapid. mixing is necessary in many lab-on-a-chip and micro
More Information Top
-
Multidomain pixel analysis for illuminant estimation and compensation
This color filter array (CFA) filters the light reflected by the scene with different sensitivities Si(λ), producing three analogical levels ρi., as shown in Figure 1, where the image acquisition scheme of a digital color sensor device is summarized.
-
Multimodal Interaction in Image and Video Applications
Rossi, J., Perales, F.J., Varona, J., Roca, M.: COL.diesis: transforming colour into melody and implementing the result in a colour sensor device .
-
FIB-assisted a-SiGe:H/a-SiC:H alloy analysis for ultra-low biased multispectral pixn sensors with enhanced color separation features and low reflective ZnO:Al ...
Flow rate profiles of two pix n color sensor devices without (left) and with (right) buried a-Si:H absorption region.
-
Advances in handheld spectral sensors and systems
The reporter service also man- ages the “autogain” control of the digital color sensor device .
-
Broad spectra receivers for wavelength-encoded electrical current measurement based on light-emitting diode transducer
For active filtering based wavelength receiver, we used a commercially available wavelength-sensitive (WSD) or colour sensor device chip [18, 19].
-
PVC wood: A new look in construction
Color change was determined by outdoor aging of PVC wood and natural wood products, measured by a color sensor device , in terms of color difference (AE) and yellownessindex (AYI).
-
CHECS (Closed Habitat Environmental Control Sensors)
… nm depending on filter Easy replacement of filter Operating temperature range: -25 to 75 °C Standard ±15V power supply Low weight: 50g Small size: 28.75 cm3 Continuous electrical output: typically 1 V (adjustable) The colour sensor device measures light intensity at …
-
A trench gate photo cell for spectrometric applications
First, the device requires litte space, compared to Bayer patterns or similar color sensor devices .
-
Table of Contents
COL.diesis: Transforming Colour into Melody and Implementing the Result in a Colour Sensor Device ..........................................................................................................................30 .
-
MEMS modular packaging and interfaces
The SI-PIN Color Sensor Device was developed and fabricated by W.Buss & co-workers, Fraunhofer IOFJena, Germany (cf. [181) Future Work .
Indicates content that may require registration and/or purchase.