-
Supplier: Weil-McLain
Description: allows for more piping and venting headroom The highest efficiency commercial cast iron atmospheric gas boiler available by Weil-McLain Built-in air separator diverts air to the expansion tank Gas natural draft water and steam boiler with cast iron sections
-
Supplier: Weil-McLain
Description: Key Features Medium capacity cast iron commercial gas boiler Combination Gas Valve and Regulator Non-Linting Pilot Burner Available in Water or Steam Factory Assembled Section Block Horizontal to Vertical Draft Hood Aluminized Steel Burners Insulated extended steel jacket
-
Supplier: Weil-McLain
Description: Key Features Compact design saves valuable living space Automatic vent damper prevents heat from escaping up the chimney Automatic vent proving controls shut down the unit if blockage occurs in either the boiler or venting system Gas fired water boiler
-
-
Supplier: Weil-McLain
Description: Key Features 93.9% Thermal Efficiency 94% Combustion Efficiency CSD-1 Compliant is Standard Lightweight and Requires Minimal Clearance Fast & Easy Out of the Box Installation Low NOx Certified PVC Venting for Direct Vent and Direct Exhaust Compact Design Packaged Boiler 20% - 100% Modulation
-
Supplier: Cleaver-Brooks
Description: The ClearFire-V is a carbon steel, vertical, gas-fired, steam boiler designed for the requirements of the commercial market, available in eight sizes. The AluFer® tubes with fireside extended heating surface provide maximum heat transfer and eliminate laminar gas flow
- Features: Commercial / HVAC, Deaerator / Separator, Economizer, Low Emissions
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Heat Output (Capacity): 25452 to 152712 BTU/hr
- Maximum Pressure: 150 psi
-
Supplier: Cleaver-Brooks
Description: The ClearFire-H is a horizontal, gas-fired, steam boiler designed for the requirements of the commercial market, available in eight sizes. The AluFer® tubes with fireside extended heating surface provide maximum heat transfer for superior performance in a compact package. The
- Features: Commercial / HVAC, Deaerator / Separator, Economizer, Low Emissions
- Fuel Type / Heat Source: Gas (Natural / Propane), Steam / Hydronic
- Heat Output (Capacity): 25452 to 152712 BTU/hr
- Maximum Pressure: 15 to 150 psi
-
Supplier: Cleaver-Brooks
Description: Stainless steel combustion chamber, tubes, and tube sheet Dual temperature return for additional energy savings potential Optional dual gas train for critical backup fuel source Falcon total boiler control with lead lag capability up to 8 boilers Fresh air
- Technology: Steam Generator
-
Supplier: Cleaver-Brooks
Description: -Brooks controls, economizers, water treatment systems, and all the other system components to build a state-of-the-art boiler room of virtually any size and capacity. Features: 5 sq ft / boiler HP (except 800 HP) Integral front head burner Options for low-NOx control
- Features: Commercial / HVAC, Economizer, Low Emissions
- Fuel Type / Heat Source: Gas (Natural / Propane), Waste Heat / Indirect
- Heat Output (Capacity): 254521 to 2.04E6 BTU/hr
- Maximum Pressure: 15 to 250 psi
-
Supplier: Crown Boiler Co.
Description: The Bimini (BWC) Series boiler is a cast aluminum, high-efficiency, condensing, gas-fired, direct-vent, hot water boiler. There are multiple venting configurations and material options to suit owner and installer preferences. The BWC Commercial is available in firing
- Efficiency: 93.1 to 96.1 %
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Technology: Other
- Type: Hot Water
-
Supplier: Peerless Boilers
Description: The Peerless® PUREFIRE® PF-399, PF-850 and PF-1000 gas-fired condensing boilers are available for either natural or LP gas systems; the boilers have a thermal efficiency of up to 96.6%. The direct vent, sealed combustion, commercial-size boilers have ASME
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Heat Output (Capacity): 373000 BTU/hr
- Type: Hot Water
-
Supplier: Accuris
Description: COMMERCIAL-INDUSTRIA L GAS-FIRED PACKAGE BOILERS
-
Supplier: CSA Group
Description: results contemplated by the requirement. 1.6 These requirements do not cover the pressure vessels aspects of the package boiler. Each province requires registration of such under its respective Act. 1.7 These requirements do not apply to vertical flue boilers. Refer to CGA 3.3,
-
Supplier: Accuris
Description: INDUSTRIAL AND COMMERCIAL GAS-FIRED PACKAGE BOILERS *** INCLUDES AMENDMENTS 1-13 AND UP 14 ***
-
Supplier: Accuris
Description: INDUSTRIAL AND COMMERCIAL GAS-DESIGNED ATMOSPHERICALLY-FIRE D VERTICAL FLUE BOILERS AND HOT WATER SUPPLY HEATERS
-
Supplier: Sierra Instruments, Inc.
Description: burning natural gas in commercial boiler applications. Boiler-Trak™ is also easy to install or retrofit into existing piping and provides the mass flow rate and totalized flow (200 millisecond response to changes in flow rate) of the natural gas burned.
- Gas Volumetric Flow Rate: 80 to 1600 SCFM
- Electrical Output: Analog Current, Analog Voltage, Switch
- End Fittings: Compression, Socket Weld / Union, Threaded
- Features: Audible or Visual Alarms, Programmable, Recorder / Totalizer Functions
-
Supplier: Peerless Boilers
Description: The Peerless® Pinnacle® PI-399 gas-fired, commercial boiler is available for either natural or LP gas. High-grade stainless steel construction assures the boiler's durability. The new metal mesh burner elements improve turndown and reduce emissions. Features such
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Heat Output (Capacity): 93000 BTU/hr
- Type: Hot Water
-
Supplier: Crown Boiler Co.
Description: The Series 16 is a commercial, cast-iron, gas-fired, hot-water boiler. The Series 16 is designed for use with a conventional chimney. The boiler is packaged with an electronic ignition system and has the option of either natural or LP gas. The Series 16 is
- Efficiency: 80 %
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Technology: Cast Iron
- Type: Hot Water
-
Supplier: Peerless Boilers
Description: The Series GM cast iron, hot water boiler is ideal for use in large residences or commercial applications. This natural gas, atmospheric boiler is designed for use with a conventional chimney for simple installations. Available in four sizes, the Series GM boiler
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Heat Output (Capacity): 187000 BTU/hr
- Technology: Cast Iron
- Type: Hot Water
-
Supplier: Peerless Boilers
Description: The Peerless® Pinnacle® gas-fired boiler is available for either natural or LP gas and is offered in six sizes. High-grade stainless steel construction assures the boiler's durability. The new metal mesh burner elements improve turndown and reduce emissions. The compact,
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Heat Output (Capacity): 16000 BTU/hr
- Type: Hot Water
-
Supplier: Crown Boiler Co.
Description: The Cayman Series (CWI) residential/light commercial, cast iron, hot water boiler is a fully-packaged, installer-ready product. The integral draft diverter provides a low profile design allowing the boiler to be installed in areas requiring a low clearance. This atmospheric,
- Efficiency: 81 to 83.5 %
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Technology: Cast Iron
- Type: Hot Water
-
Supplier: Crown Boiler Co.
Description: The Bermuda Series (BSI) residential/light commercial, cast iron, steam boiler is a fully-packaged, installer-ready product. The integral draft diverter provides a low profile design allowing the boiler to be installed in areas requiring a low clearance. This atmospheric,
- Efficiency: 80 to 82.2 %
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Technology: Cast Iron
- Type: Steam
-
Supplier: Bacharach, Inc.
Description: , commercial and residential furnaces, boilers and appliances. It complies with regulations such as U.S. EPA test methods, EN 50379, CTM-030 and state/local protocols including SCAQMD. With sturdy metal gas and draft connectors, rugged construction, simple operation and quick,
- Display: Digital
- General Gas Types: Combustible Gas
- Instrument Type: Analyzer
- Measurement Type: Trace
-
Description: radiant tube heaters prevent cracks, leaks, or fractures. Additional requirements for commercial cooking appliance connectors will reduce the risk of fugitive gas, potential fires, and subsequent losses. Revised requirements for sidewall vent termination ensure
-
Supplier: ASCO
Description: These normally closed, cast iron body, fuel gas shutoff valves are ideal for large commercial and industrial boilers and many process heating applications. High pressure/high flow. Pipe connections from 2" to 6". These valves close in less than 1 sec when power is removed.
- Connection: Threaded
- Material of Construction: Cast Iron
- Media: Gasoline / Diesel Fuel
- Pressure Rating: 0.0 to 50 psi
-
Supplier: CSA Group
Description: Commercial and Industrial Use. CSA B140.7.1 and B140.7.2, along with CSA B140.12, Service Water Heaters for Domestic Hot Water, Space Heating, and Swimming Pools, replaced the first edition of CSA B140.7, Oil-Fired Steam and Hot-Water Boilers and Service Water Heaters, published in
-
Supplier: Aggreko
Description: configured in multiple combinations to meet size and space requirements Benefits Directly interfaces with buildings permanent distribution systems Open to atmosphere ventilation, eliminating the need for boiler technicians Emergency, maintenance, and supplemental portable heat Available on
- Applications: Domestic Water Use
-
Supplier: COSA Xentaur Corporation
Description: COSA Xentaur introduces one of the first commercially available portable Optical Gas Calorimeters. After extensive development work, this instrument proudes the fastest spot check response in the industry; T90=15 seconds for Natural Gas and LPG. The new CV PRO™ Optical
- Application Software Included: Yes
- Calorimeter Type: Other Calorimeter
- Computer Interface: Yes
- Computer Interface Options: Serial Interface
-
Supplier: Detroit Radiant Products Company
Description: 15 inch commercial grade rotisserie or range boiler burner
- Burner Type: Radiant / Infrared
- Combustion Fuel: Natural Gas, Propane
- Convection: Natural Draft
- Firing: Direct
-
Supplier: Detroit Radiant Products Company
Description: 18 inch commercial grade rotisserie or range boiler burner
- Burner Type: Radiant / Infrared
- Combustion Fuel: Natural Gas, Propane
- Convection: Natural Draft
- Firing: Direct
-
Supplier: InspectorTools
Description: ,000 ppm. In addition to detecting CO in ambient air, the Monoxor ® III is supplied with a stainless steel probe and five feet of tubing to sample CO found in flue gases or residential furnaces, combustion appliances, commercial and industrial boilers. Optional IR printer
-
Supplier: InspectorTools
Description: ,000 ppm. In addition to detecting CO in ambient air, the Monoxor ® III is supplied with a stainless steel probe and five feet of tubing to sample CO found in flue gases or residential furnaces, combustion appliances, commercial and industrial boilers. Applications: CO safety
-
Description: within the scope of this standard are: central heating boilers; commercial catering equipment; cooking appliances; laundry and cleaning appliances; room heaters; warm air heaters; water heaters.
-
Supplier: CSA Group
Description: .7 Les présentes exigences ne s'appliquent pas aux chaudières à évacuation verticale. Consulter CGA 3.3 - Standard on Industrial and Commercial Gas-Designed Atmospherically-Fire d Vertical Flue Boilers.
-
Description: appliance also complies with the relevant part 2 of IEC 60335. Examples of appliances within the scope of this standard are – central heating boilers; – commercial catering equipment; – cooking appliances; – laundry and cleaning appliances; – room
-
Description: appliances within the scope of this standard are – central heating boilers; – commercial catering equipment; – cooking appliances; – laundry and cleaning appliances; – room heaters; – warm air heaters; – water heaters. Appliances
-
Description: within the scope of this standard are: central heating boilers; commercial catering equipment; cooking appliances; laundry and cleaning appliances; room heaters; warm air heaters; water heaters. This consolidated version consists of the first edition (2004) and its amendment 1 (2008).
-
Supplier: Solaronics, Inc.
Description: Custom designed gas infrared burners for commercial cooking, boiler, humidifier & dishwasher applications. Burner surface styles include ceramic tile, wire mesh and woven ceramic fiber in various shapes, sizes and capacities.
- Burner Type: Radiant / Infrared
- Combustion Fuel: Natural Gas
- Convection: Natural Draft
- Firing: Direct
-
Supplier: Honeywell International, Inc.
Description: 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING CSA APPLICABLE STANDARD RESIDENTIAL FURNACE, ROOF-TOP FURNACE, RESIDENTIAL BOILER, UNIT HEATER, INFRARED HEATER, SPACE HEATER, COMMERCIAL COOKING UNIT APPLICATION -40 TO 175 DEG F TEMPERATURE RATING LP
- Connection: Threaded
- Pressure Rating: 0.5000 psi
- Valve Type: Solenoid Valves
-
Supplier: Honeywell International, Inc.
Description: STANDARD OPENING, UNIVERSAL TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING CSA APPLICABLE STANDARD FURNACE, ROOFTOP FURNACE, BOILER, UNIT HEATER, INFRARED HEATER, WATER HEATER, COMMERCIAL COOKING APPLIANCE APPLICATION LP CONVERSION KIT INCLUSIONS
- Connection: Threaded
- Pressure Rating: 0.5000 psi
- Valve Type: Solenoid Valves
-
Supplier: Honeywell International, Inc.
Description: FAST-SLOW OPENING, UNIVERSAL TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING CSA APPLICABLE STANDARD FURNACE, ROOFTOP FURNACE, BOILER, UNIT HEATER, INFRARED HEATER, WATER HEATER, COMMERCIAL COOKING APPLIANCE APPLICATION LP CONVERSION KIT INCLUSIONS
- Connection: Threaded
- Pressure Rating: 0.5000 psi
- Valve Type: Solenoid Valves
-
Supplier: Honeywell International, Inc.
Description: SLOW OPENING TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING CSA APPLICABLE STANDARD RESIDENTIAL FURNACE, ROOF-TOP FURNACE, RESIDENTIAL BOILER, UNIT HEATER, INFRARED HEATER, SPACE HEATER, COMMERCIAL COOKING UNIT APPLICATION NATURAL TO LP CONVERSION
- Connection: Threaded
- Pressure Rating: 0.5000 psi
- Valve Type: Solenoid Valves
-
Supplier: CSA Group
Description: , outdoor cooking specialty gas appliances (see Clause 3), hereinafter referred to as appliances, constructed entirely of new, unused parts and materials. Appliances submitted for examination under this Standard are classified as portable or stationary. These products are not intended for
-
Supplier: Industrial Combustion, LLC
Description: Designed around efficiency and operational simplicity, the Q series is perfect for cast iron sectional boilers, firebox, commercial watertube, firetube, furnace and oven applications. The standard Q series features linkageless operation with DC pulse width modulation and
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas
- Convection: Natural Draft
- Firing: Indirect
-
Supplier: Ametek Dynamic Fluid Solutions
Description: , including commercial and residential boilers, hot water heaters, furnaces, food service equipment, kilns, and fuel cells, among others. They serve as ideal alternatives to conventional speed or two-speed blowers, intake damper systems on fixed speed blowers, or inverter-driven
- Air Flow Rate: 121 to 1040 SCFM
- Design Configuration: Centrifugal
- Drive Options: Direct Drive
- Environment: Clean Air / Gas
-
Supplier: Enervex, Inc.
Description: The MFPE modulating fan-powered economizer (fka IPVB-ECO) is a mechanical draft fan that integrates a flue gas economizer. It is used in conjunction with any type of gas-fired boilers and water heaters where heat recovery is desired. It is installed in the chimney flue system
-
Supplier: Enervex, Inc.
Description: The MFPE modulating fan-powered economizer (fka IPVB-ECO) is a mechanical draft fan that integrates a flue gas economizer. It is used in conjunction with any type of gas-fired boilers and water heaters where heat recovery is desired. It is installed in the chimney flue system
-
Supplier: Enervex, Inc.
Description: The MFPE modulating fan-powered economizer (fka IPVB-ECO) is a mechanical draft fan that integrates a flue gas economizer. It is used in conjunction with any type of gas-fired boilers and water heaters where heat recovery is desired. It is installed in the chimney flue system
-
Supplier: Enervex, Inc.
Description: The MFPE modulating fan-powered economizer (fka IPVB-ECO) is a mechanical draft fan that integrates a flue gas economizer. It is used in conjunction with any type of gas-fired boilers and water heaters where heat recovery is desired. It is installed in the chimney flue system
-
Supplier: Linde North America, Inc.
Description: -of-concept before you invest in LoTOx. Proven technology LoTOx is already successfully deployed across a wide range of industries and exhaust streams, including gas and coal-fired boilers, lead recovery furnaces, stainless steel pickling operations, sulfuric acid regeneration plants
- Destruction Efficiency / Capability: 95%, 90%, Other
-
Supplier: INDECK Power Equipment Company
Description: reduction process that converts combustion flue gas nitrogen oxide (NOx) emissions into harmless nitrogen (N2) and water (H2O) without forming secondary pollutants. This reaction is created by the controlled injection of anhydrous ammonia (NH3) into the boiler exhaust gas and
Find Suppliers by Category Top
Featured Products Top
-
is also suitable for heating water in commercial dishwashers, heating consumable water for showers/sinks and for heating swimming pools. These boilers are ideal for use in dual energy systems: electric-oil or electric-gas. VWBC The Caloritech™ VWBC Packaged Hot Water Boiler (read more)
Browse Boilers (industrial) Datasheets for Thermon, Inc -
Calibration Certificates after each visit. Of course, you can also send your equipment to our facility for testing and calibration in our labs. Products to Meet Your Needs Our gas detection products focus on commercial (read more)
Browse Gas Instruments Datasheets for Arjay Engineering -
(FCI) offers multiple advantages to process and plant engineers responsible for the accurate measurement of air, compressed air, and natural gas in a wide array of applications in industrial and commercial plant operations to improve productivity and quality while reducing energy and other costs at (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
been powered, quite literally, by fossil fuel. Natural gas, oil, and coal have historically run the workhorses of American industry – the heaters and boilers that process raw materials into usable products for a range of businesses, including oil and gas companies, chemical manufacturers, food (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
fuel. Natural gas, oil, and coal have historically run the workhorses of American industry – the heaters and boilers that process raw materials into usable products for a range of businesses, including oil and gas companies, chemical manufacturers, food processors, pulp and paper (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
and commercial facilities, while the latter may involve using steam pressure to accelerate turbines. The use of boilers is widespread across various industries. They’re found in many settings ranging from hospitals and hotels to steam engines and nuclear power plants (read more)
Browse Industrial Heaters Datasheets for WATTCO -
carries actuated solenoid control valves. Control valves are used in a variety of contexts, including industrial, military, commercial, residential, and transportation. The industries in which the majority of valves are used are (read more)
Browse Water Valves Datasheets for Flomatic Valves -
aboard LNG vessels or at land-based storage facilities and distribution depots. Many manufacturing and processing industries, as well as large commercial buildings and campuses, also rely on natural gas as a fuel source to power boilers, burners, dryers, engines, furnaces, generators, kilns (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
APPLICATIONS OF HIGH HEAT ROPE High heat ropes manufactured by Mid-Mountain are used in commercial and industrial applications such as gaskets, industrial packing, insulation, and seals. Below (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
System produces Class A Biosolids in accordance with the EPA’s 503 regulations, allowing the dried granular material to be used beneficially as a slow-release fertilizer or soil amendment. Dried waste products have also been used as fuel in boilers and cement kilns. Dual counter (read more)
Browse Wastewater Treatment Equipment Datasheets for Komline
More Information Top
-
Business Case for Energy Efficiency in Support of Climate Change Mitigation, Economic and Societal Benefits in China
Commercial Room AC Commercial Lighting Commercial Gas Boilers (Space Heating) Commercial Gas Water Heaters Industrial Motors Distribution Transformers .
-
Radiometric imaging of internal boiler components inside a gas-fired commercial boiler
Merging of Equations The equations which govern the transport of radiant energy across the medium inside a commercial gas boiler vary from those .
-
Final Report on the Clean Energy/Air Quality Integration Initiative Pilot Project of the U.S. Department of Energy's Mid-Atlantic Regional Office
Small Commercial Gas Boiler — New or Replacement .
-
Care Home Project Gives the Green Light | AltEnergyMag
The two thermal stores act as a pre-heat to the four large commercial gas boilers located in a second plant room on the first floor.
-
Net Zero Energy Design: A Guide for Commercial Architecture
Here, even very efficient mechanical systems like ground-source heat pumps are only slightly more efficient than commercial natural gas boilers when measured at the source.
-
Emerging Research in Artificial Intelligence and Computational Intelligence
For the excellent environmental performance, commercial gas heating boiler has higher social benefits.
-
Nozzle development
Sonic air velocities used in the commercial boiler and gas turbine CWS nozzle were effective in " .
-
Sierra Instruments, Inc. Releases New Boiler-Trak Gas Flow Meter To Increase Boiler Efficiency
The instrument is also suited for compliance to new regulations for the burning of natural gas in commercial boiler applications.
-
Federal Register > Wednesday, March 7, 2007 > [72 FR 10038] Energy Efficiency Program for Certain Commercial and Industrial Equipment: Efficiency Standards for...
In the case of large commercial packaged boilers and gas -fired IWHs, ASHRAE considered amending the standards but ultimately chose not to do so.
-
Federal Register > Monday, March 13, 2006 > [71 FR 12634] Energy Efficiency Program for Commercial and Industrial Equipment: Efficiency Standards for Commercia...
‡For small commercial gas -fired boilers , the screening analysis estimated that, in comparison with Standard 90.1-1999's minimum thermal efficiency level of 75 percent, 0.2 quads of energy would be saved by requiring a thermal efficiency of at least 78 …