-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) establishes the general requirements for pressure compensated, variable delivery hydraulic pumps, suitable for use in commercial aircraft hydraulic systems. This document shall be used in conjunction with the procurement specification for
-
Supplier: SAE International
Description: The purpose of this SAE Aerospace Recommended Practice (ARP) is to provide guidelines for determining the hydraulic flow demands for all phases of commercial flight including details of sizing of associated hydraulic components such as hydraulic pumps,
-
Supplier: SAE International
Description: System pressure: Fluid power system operating pressure Hydraulic fluid: Type of fluid system is designed for Number of hydraulic systems: Number and identification of independent hydraulic systems System temperature: Minimum and maximum design operating temperatures Main
-
-
Supplier: CSA Group
Description: "pump" includes a pump-turbine operating as a pump. This standard excludes all matters of purely commercial interest, except those inextricably bound up with the conduct of the tests. This standard is concerned with neither the structural details of the machines nor the
-
Description: "pump" includes a pump-turbine operating as a pump. This standard excludes all matters of purely commercial interest, except those inextricably bound up with the conduct of the tests. This standard is concerned with neither the structural details of the machines nor the
-
Description: binding only if the contracting parties have agreed upon it. The guidelines exclude matters of purely commercial interest, except those inextricably connected with the conduct of commissioning and operation. The guidelines are not concerned with waterways, gates, drainage pumps,
-
Supplier: ASTM International
Description: 1.1 This specification defines the requirements applicable to design and construction of rotary positive displacement pumps for shipboard use. The classes of service are shown in Section 4. 1.2 This specification will not include pumps for hydraulic service or cargo unloading
-
Supplier: jbj Techniques Limited
Description: viscosity range. FTP pumps are currently available with clockwise rotation, with counter clockwise being developed, and all commercial versions of standard gear pump.
- Maximum Discharge Flow: 2.772 to 13.8864 GPM
- Maximum Discharge Pressure: 725.1885 psi
- Pump Type: Gear Pumps, Positive Displacement Pumps
- Power Source: Hydraulic
-
Supplier: Eaton Hydraulics Group
Description: X20 Series Piston Pumps Superior reliability and productivity in a compact package. The Eaton X20 portfolio of open-circuit piston pumps meets the demands of mobile equipment engineers and operators looking for greater power density. The reliability and productivity of these small,
- Maximum Discharge Pressure: 3,625 to 5,076 psi
- Features: Hydraulic Pumps, Reciprocating Pumps
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: End suction centrifugal pump line available in both close coupled and frame mounted configurations alllow users to meet exactly most flow conditions on commercial pool and waterpark applications. Features and Benefits Rugged Cast Iron Construction Highly Efficient, Enclosed Bronze
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: SAE International
Description: commercial trucks and buses as designed, built and demonstrated by EPA, incorporating many of innovative hydraulic technologies designed and advanced throughout EPA's hydraulic hybrid program. The unique integrated hydraulic drive module and its transmission in a series
-
Supplier: Mile-X Equipment, Inc.
Description: hydraulic hand pump; No. 9651 gauge; No. 9767 hose (¼" ID x 6'); and pump mounting bracket. Wt. 725 lbs.
- Pump Type: Hand / Foot Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1690 50 Ton Hydraulic Puller Set These OTC tools ship by truck and extra shipping charges will apply to ship to a non-commercial address Includes: Hydraulics 4002 Single stage hydraulic hand pump assembly 4122 50 ton ram with threaded insert 24815 Tee adapter
-
Supplier: SP Industries, Inc.
Description: compactors are covered with an industry leading warranty of 3 years on the ram and frame and 1 year on hydraulic and electrical components. Extended warranties are available. Save money by purchasing equipment from SP Industries that lasts longer and requires less maintenance. Features
- Equipment Type: Compactor
-
Description: Establishes the dimensions of couplings mounted on commercial vehicles, such as hydraulic pumps, etc. Applies to ancillary equipment of commercial vehicles that require a hydraulic or mechanical power system and that take power of the main drive line of the
-
Supplier: CSA Group
Description: Establishes the dimensions of couplings mounted on commercial vehicles, such as hydraulic pumps, etc. Applies to ancillary equipment of commercial vehicles that require a hydraulic or mechanical power system and that take power of the main drive line of the
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1512 20 Hydraulic Service Jack OTC floor jack ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Low-profile stance and extended height add to versatility Wheels and swivel casters feature internal bearings Either the foot pedal or
-
Supplier: Mile-X Equipment, Inc.
Description: hand- or air-driven hydraulic pump Specifications: A: 69½" B: 40½" C: 28" E: 5¾" – 46" F: 4" G: 30" H: 5½" J: 6½" Floor Space: 41½ x 28" No. 1833 – 25-ton press, complete with No. 4002 hydraulic hand pump; No. 9652 gauge; No. 24815 tee; No. 9767 hose (¼" ID x 6');
-
Supplier: Pump Solutions Group
Description: Griswold 6” and 8” Submersible Turbine Pumps are designed for a wide variety of applications . . . farm, home, fountains, irrigation, industry, municipal and commercial use. Seven Series of 6” pumps with flow rates up to 550 GPM and two series of 8” pumps up to 1000 GPM.
- Pump Type: Self-Priming Pump
-
Supplier: EBARA Pumps Americas Corporation
Description: The model 3U, 3UB end suction centrifugal pump are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and rugged continuous duty. The 3UB-65 models extend the hydraulic performance range of the 3U series to 750 GPM with trimmable
- Discharge Size: 1.25 to 2.5 inch
- Horsepower: 3 to 30 HP
- Maximum Discharge Flow: 13 to 650 GPM
- Maximum Discharge Pressure: 76.1197371 to 576.664675 psi
-
Supplier: Taco Comfort Solutions
Description: Proven Performance — In-Line Cartridge Design Pumps are backed by over 42 years of Taco experience in design and manufacture of circulators. Tens of thousands are in service. Dependable — Quiet Operation — In-Line Cartridge. Design Pumps offer quiet, dependable pumping power and
- Pump Type: Circulation Pumps
-
Description: The repair and service of hydraulic and pneumatic power systems and components has been the heart of RUSCO Hydraulics business since 1947. They are full-service fluid power specialists serving industrial, agricultural and commercial customers nationwide.
- Services: Bench (Off-site), Calibration Service, Component Remanufacturing / Rebuild, Field / On-site, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Replacement / Exchange Program, Spare Parts Inventory,
- Capabilities: Hydraulic Accumulators, Hydraulic Cylinders, Hydraulic Hose, Hydraulic Linear Actuators, Hydraulic Motors, Hydraulic Power Units, Hydraulic Pumps, Hydraulic Rams, Hydraulic Rotary Actuators, Hydraulic Valves, Hydrostatic Drives
- Features: North America, Northeast US Only, United States Only
-
Supplier: Houghton International, Inc.
Description: Hydrolubric® 120-B is a synthetic water additive specifically designed to meet the needs of central water systems using reciprocating plunger, multi-stage centrifugal or multi-stage gear pumps. Is readily dispersible in water and will provide lubricating and rust-preventive characteristics to
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Features: Specialty Oil / Fluid
- Composition / Chemistry: Synthetic, Water Soluble / Emulsion
-
Supplier: ASCO
Description: seat and integral heavy-duty return spring for tight and certain closure in one second or less upon current interruption. The self contained, hermetically sealed, pull-type electro-hydraulic actuator consists of a motor/pump unit immersed in oil, reducing wear and provides highly
- Valve Size: 2.5 inch
- Number of Ports/Ways: 2
- Flow (Cv): 86
- Pressure Rating: 0 to 15 psi
-
Supplier: Eaton Hydraulics Group
Description: systems are the fastest way to get mobile and industrial power units, bar manifolds and integrated motors pumps for a variety of applications. Custom Package Systems Eaton’s Application & Commercial Engineering (ACE) Group is available to help customers design custom packaged
-
Supplier: Optimal Handling Solutions
Description: Not for use with pallets - User-friendly portable hydraulic lift provides reliable, powerful lifting when moving and positioning loads - Economical and attractive, they're ideal for commercial and industrial use - Includes removable chrome platform for operations requiring forks -
-
Supplier: Optimal Handling Solutions
Description: Not for use with pallets - User-friendly portable hydraulic lift provides reliable, powerful lifting when moving and positioning loads - Economical and attractive, they're ideal for commercial and industrial use - Includes removable chrome platform for operations requiring forks -
-
Supplier: Adams Magnetic Products Co.
Description: Neodymium Rings Features Neodymium ring magnets are being designed into a new generation of motors, generators, hydraulic cylinders, pumps & sensors. They also remain popular in high-end loud speakers & high-intensity separators. Features include: • Neodymium magnets are the most
- Maximum Energy Product, BHmax: 10 to 53 MGOe
- Residual Induction, Br: 10.2 to 14.7 kilogauss
- Coercive Force, Hc: 9.6 to 12.5 Oersted
- Intrinsic Coercive Force, Hci: 12 to 34 Oersted
-
Supplier: Adams Magnetic Products Co.
Description: Neodymium Rings Features Neodymium ring magnets are being designed into a new generation of motors, generators, hydraulic cylinders, pumps & sensors. They also remain popular in high-end loud speakers & high-intensity separators. Features include: • Neodymium magnets are the most
- Holding Force: 3 to 7.2 lbs
- Maximum Energy Product, BHmax: 10 to 53 MGOe
- Residual Induction, Br: 10.2 to 14.7 kilogauss
- Coercive Force, Hc: 9.6 to 12.5 Oersted
-
Supplier: AMETEK Specialty Motors
Description: AMETEK Prestolite Motors is recognized worldwide as a leader in high quality motors used in hydraulic pumps, winches, snowplows, scissor lifts, coffee grinders, pumps, mixers and many other industrial and commercial applications. It offers an extensive product line backed
- Diameter / Width: 4.5 inch
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
- Features: Other
-
Supplier: AMETEK Specialty Motors
Description: AMETEK Prestolite Motors is recognized worldwide as a leader in high quality motors used in hydraulic pumps, winches, snowplows, scissor lifts, coffee grinders, pumps, mixers and many other industrial and commercial applications. It offers an extensive product line backed
- Diameter / Width: 4.5 inch
- Motor Shape: Cylindrical Body
- Features: Other
-
Supplier: AMETEK Specialty Motors
Description: AMETEK Prestolite Motors is recognized worldwide as a leader in high quality motors used in hydraulic pumps, winches, snowplows, scissor lifts, coffee grinders, pumps, mixers and many other industrial and commercial applications. It offers an extensive product line backed
- Diameter / Width: 3.7 to 4.5 inch
- Motor Shape: Cylindrical Body
- Features: Other
-
Supplier: AMETEK Specialty Motors
Description: AMETEK Prestolite Motors is recognized worldwide as a leader in high quality motors used in hydraulic pumps, winches, snowplows, scissor lifts, coffee grinders, pumps, mixers and many other industrial and commercial applications. It offers an extensive product line backed
- Diameter / Width: 3.3 inch
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
- Features: Other
-
Supplier: Messier-Bugatti-Dowty
Description: (especially the A340-600). The forward retracting nose landing gear design introduces new technologies, such as a 350-bar hydraulic system (never before used on large commercial aircraft) and the use of an HVOF (High Velocity Oxygen Fuel) surface treatment process, which is more
-
Supplier: jbj Techniques Limited
Description: and fluid power solutions, leveraging CAD-based customization and technical consultation. Extensive product portfolio: jbj stocks a vast array of components, such as couplings (including diverse gear, disc, grid, and ATEX-compliant types), gearboxes, clutches, pumps, hydraulic motors,
- Industry / Application: Agriculture / Forestry, Automotive, Building / Construction, Chemicals / Raw Materials, Energy / Utility, Food / Beverage, Hydraulics / Pneumatics, Industrial / Commercial, Marine, Medical / Health Care
- Services: Design / Development, Warehousing / Stocking
- Features: Europe Only
- Capabilities: Machining
Find Suppliers by Category Top
Featured Products Top
-
a variety of industrial process, heavy plant, agricultural and commercial equipment. These hydraulic gear pumps and motors can work under heavy duty operating conditions and transmit high hydraulic power, feature good (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
. » Lubrication and cooling circuits. » Low-pressure hydraulic systems. This FTP helical gear pump is the (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
plants have critical turbines, pumps, bearings, fans, compressors, gears and hydraulic systems. Failure of critical equipment may cause plant shutdown at great cost. Many power plants have on-site oil analysis capability although more frequently, power companies have a central lab servicing (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
The AIRTAC PC602 pneumatic push lock male connector is designed for reliability and efficiency in a wide range of industrial and commercial applications. Whether in automation systems, vehicle maintenance tools, packaging machinery, or medical devices, this (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
gear, flight controls and engines, to passenger seating and a wide variety of made-to-measure applications for the Aerospace industry: Landing Gear Struts Wing Flap Actuators Hydraulic Fuel Pumps Flight Control Systems Electric Actuators (read more)
Browse Aerospace Bearings Datasheets for GGB -
Landing Gear: Struts, Actuators, Pivots Cockpit Controls Wing, Trailing Edge: Flaps, Spoilers Wing, Leading Edge: Slats Hydraulic Fuel Pumps Flight Control Systems: Aileron, Rudder, Elevator Electric Actuators Engine (read more)
Browse Aerospace Bearings Datasheets for GGB -
environmental control systems (ECS), lavatory systems, hydraulic systems, fuel handling systems, and other mission-critical aircraft functions. To maintain reliability, aircraft fluid systems depend on precision-engineered components such as seals, valve bodies (read more)
Browse Uncategorized Products Datasheets for Pexco
More Information Top
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
The lubricity characteristics of these fluids are comparable to those of the petroleumbased hydraulic fluids and hence they can be used in most commercial hydraulic pumps .
-
Chapter 7: Hydraulic and Transmission Fluids
The lubricity characteristics of these fluids are comparable to those of the petroleum- based hydraulic fluids and hence they can be used in most commercial hydraulic pumps .
-
5000-psi hydraulic pump targets Airbus A380 | News | The Engineer
Eaton Corporation and Airbus have unveiled what they claim is the world's first 5000-psi commercial aircraft hydraulic pump specifically designed for the Airbus A380.
-
Turbo-Hydraulic Engine Exhaust Power Recovery System
An approximate 10:1 ratio gearbox typically reduces the speed to 2,500 to 3,000 rpm, which allows for utilization of standard commercial hydraulic gear pumps .
-
Regularized RLS-λ and DHOBE: An Adaptive Feedforward for a Solenoid Valve
[2] M. Bonfe and M. Bergo, “A brushless motor drive with sensorless con- trol for commercial vehicle hydraulic pumps ,” in Proc. IEEE Int.
-
Nonlinear control of a pressurised water supply driven by a permanent magnet synchronous motor
[2] M. Bonfe and M. Bergo, “A brushless motor drive with sensorless control for commercial vehicle hydraulic pumps ,” IEEE International Symposium on Industrial Electronics, pp. 612–617, 2008.
-
Crack growth rates of nickel alloy welds in a PWR environment.
… temperature and pressure consists of the following: an MTS closed-loop electro–hydraulic material test system equipped with an extra–high–load frame rated at 89 kN (20,000 lb) maximum and MTS 810 (or equivalent) control console; hydraulic pump ; commercial autoclave with a recirculating …
-
Design optimization of induction motors for aerospace applications
This publication presents the application of Non-Linear Programming (NLP) to the design of AC induction motors driving hydraulic pumps on commercial aircrafts.
-
Design optimization of induction motors for aerospace applications
Abstract— This publication presents the application of Non- Linear Programming (NLP) to the design of AC induction motors driving hydraulic pumps on commercial aircrafts.
-
The furnace in the basement: Part 1, The early days of the Hot Dry Rock Geothermal Energy Program, 1970--1973
Our next and final fracturing operation in this series of experiments was to be an attempt to produce a relatively large hydraulic fracture using commercial pumping equipment and a much higher rate of pressurization.
Indicates content that may require registration and/or purchase.