-
Supplier: Bailey International LLC
Description: A hydraulic cylinder is a mechanical actuator used to provide unidirectional force through a unidirectional stroke. Hydraulic cylinders are used in almost every industry and are available in a variety of onfigurations. The two main types of hydraulic
- Stroke: 12 to 24 inch
- Bore Size: 1.5 to 2.75 inch
- Cylinder Configuration: Simple
- Cylinder Action: Single
-
Supplier: Radwell International
Description: COMPACT HYDRAULIC CYLINDERS, TYPE: SINGLE ACTING , MOUNTING STYLE: BASE MOUNTING HOLES , BORE SIZE (MM): 28.58 , ROD DIAMETER (MM): 25.40 , STROKE LENGTH (MM): 82.60 , LOAD CAPACITY (TON): 5. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: Our Integrated Cylinders have a complete, self-contained hydraulic linear actuator with a high force output. The closed reservoir eliminates dirt and water damage, extending the life of the cylinder. Compact Unit Complete, self-contained hydraulic linear actuator
- Stroke: 0 to 470 inch
- Operating Pressure: 200 to 3,500 psi
- Bore Size: 1 to 16 inch
- Shaft Diameter: 0.38 to 10 inch
-
-
Supplier: Bobcat Company
Description: attachments. Faster Cycle Times: Hydraulic pumps in Bobcat loaders are matched to cylinder size and loader lift capacity to provide fast cycle times that help you get the job done faster. High-Flow Hydraulics: Need more attachment power? This optional system
- Horsepower: 66 HP
- Load Capacity: 2,000 to 2,100 lbs
- Operating Weight: 7,948 to 8,393 lbs
- Travel Speed: 7.3 miles/hr
-
Description: compact, flexible and efficient. It offers hydraulic power packs in three standard sizes for single or bi-directional applications and a variety of hydraulic circuit options. Single direction hydraulic power units are commonly used to charge accumulators, power single
- Operating Pressure: 3,495.40857 psi
- Flow: 1.4 GPM
- Total Power: 1 HP
- Power Source: Electric Motor
-
Supplier: Precision Machinery Systems Inc.
Description: it impossible to use a normal length container packer. Through the innovative use of two cylinders mounted crosswise within the machine, the overall length of the machine can be shortened without sacrificing the compaction chamber size. The machine accepts trash received from a trash chute
- Operating Force: 3.925 tons
- Equipment Type: Compactor
- Special Features: Container
- Material Condition: Dry
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: compartment, preventing trash build up. Hydraulic Tank and Steering Cylinders The cylinders are guarded to resist damage, and the tank is armored for protection. Striker Bars Located in front of and behind the rear wheels and behind the front wheels provide substantial
- Horsepower: 253 HP
- Operating Weight: 52,364 lbs
- Type: Compactor / Roller
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: hydraulic flow required by the implement for improved fuel efficiency. This modular hydraulic system delivers precise control with low effort operation and allows simultaneous lift, tilt and travel. Position Sensing Cylinder Position Sensing Cylinders (PSCs) are designed
- Operating Weight: 61,857 lbs
- Travel Speed: 6.800000000000001 miles/hr
- Type: Track Loader
-
Supplier: Bobcat Company
Description: grapple, and more than 55 Bobcat loader attachments quickly and easily with the Bob-Tach® mounting system. Control in Your Hands: With Bobcat compact skid-steer loaders, you can feel and control the loader’s drive, engine torque and tractive effort—you can push your
- Horsepower: 49 HP
- Load Capacity: 1,650 lbs
- Operating Weight: 6,213 lbs
- Travel Speed: 7.4 to 11 miles/hr
-
Supplier: Ultramation, Inc.
Description: low-friction service. Optional composite bushings and stainless steel guide shafts provide a solution for more challenging environments. The black anodized precision machined end plates and housings are designed for replaceable stainless steel or aluminum body nose mounted cylinders.
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 3,000 psi
- Bore Size: 2.5 inch
- Shaft Diameter: 1.25 inch
-
Supplier: Ultramation, Inc.
Description: body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 3,000 psi
- Bore Size: 1.5 inch
- Shaft Diameter: 0.75 inch
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Control (EPC) controls the fan speed based on coolant temperature and hydraulic oil temperature for optimized cooling. Turbocharger The C18 uses a water-cooled, center-section waste gated turbocharger for improved performance. This turbocharger controls the air volume to the cylinders
- Operating Weight: 187,360 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: (EPC) controls the fan speed based on coolant temperature and hydraulic oil temperature for optimized cooling. Turbocharger The C15 uses a water-cooled, center-section waste gated turbocharger for improved performance. This turbocharger controls the air volume to the cylinders and
- Operating Weight: 145,430 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Supplier: HydraCheck Inc.
Description: one compact unit is perfect for testing hydraulic pumps without removing them from service. The RFIK mechanical hydraulic tester offers the perfect solution for troubleshooting and servicing hydraulic systems on agricultural and other mobile machinery. The kit consists of
- Media Temperature Range: 68 to 176 F
- Operating Pressure: 6,000 psi
- Operating Temperature: 14 to 122 F
- Features: Liquid
-
Supplier: Enidine Inc.
Description: ENIDINE non-adjustable micro-bore hydraulic shock absorbers can accommodate varying energy conditions. This family of tamperproof shock absorbers provides consistent performance, cycle after cycle. Non-adjustable models are designed to absorb maximum energy within a compact envelope
- Absorber Stroke: 0.25 inch
- Maximum Force (P1): 160 lbs
- Energy per Cycle: 20 In-lbs
- Cylinder Diameter or Maximum Width: 0.32 inch
-
Supplier: Haida International Equipment Co., Ltd.
Description: Machine Introduction: Hydraulic universal testing machine adopt oil cylinder mounted under the host, mainly for metals, non-metallic tensile, compression and bending test.Used in metallurgy, construction, light industry, aviation, aerospace, materials, universities, research institutes
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Computer Interface
- Mechanical Test: Tensile, Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: Cylinder mounted at the bottom of the machine Picture of principle of hydraulic pressure Characteristic of principle of hydraulic pressure Adopt import high pressure pump, lower noise, steady pressure Dynamical Systems and console integration design, easy to operate, save
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Compressive, Flexure / Bending, Shear / Torsion, Universal
-
Supplier: MFP Automation Engineering
Description: power for hydraulic systems. Compact power units from Parker may have single or bi-directional rotation, internal valving, load hold checks and relief valves. They may be used to charge accumulators, power hydraulic motors and cylinders, provide pilot flow to servo
- Pump Type: Hydraulic Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: Jack load release top mounted at “T” handle and allows operation at any handle position Handle locking lever secures handle in either vertical, horizontal or 45 degree position Compact design fits easily between tandem wheels Rust inhibitive coating on ram and extension screw Large diameter
-
Supplier: Eaton Hydraulics Group
Description: T Series - Threaded With their compact envelope size and robust capabilities, Eaton T-Series threaded cylinders fit many applications, from waste processing and material handling to machine tools and general machinery. Available in standard bore sizes from 20 mm (0.75 in) to 200 mm
- Stroke: 180 inch
- Operating Pressure: 250 to 1,000 psi
- Bore Size: 0.75 to 8 inch
- Mounting: Threaded
-
Supplier: Riva Europe
Description: hopper, an extrusion press (it extracts the air trapped within the powder), a grip area and cylinders (to laminate, cut, and granulate). It features a compact design in the isolated compression zone. Due to the simplicity in the front assembly construction design, rolls are quickly and
- Applications: Pharmaceutical / Sanitary
-
Supplier: Lantec
Description: Product Features Direct Mount to Low Speed High Torque Motors Spring Applied / Hydraulic Released Oil immersed multidisc design Spherical Roller Bearing Product Benefits Compact, simplified & cost effective mounting Auto engage on loss of system pressure Corrosion resistant with
-
Supplier: Vektek, LLC
Description: Compact design, the smallest known footprint in hydraulic collet vises. Concentric piston design "pulls" the collet without the potential side loading of two cylinder styles. Ideal for secondary operations on "screw machine parts". BHC™ (Black Hard Coat) surfaces provide long
- Jaw Opening: 1.44 inch
- Jaw Width: 1.44 inch
- Vise Type: Collet Vise
- Vise Actuation: Hydraulic
-
Supplier: Vektek, LLC
Description: Compact design, the smallest known footprint in hydraulic collet vises. Concentric piston design "pulls" the collet without the potential side loading of two cylinder styles. Ideal for secondary operations on "screw machine parts". BHC™ (Black Hard Coat) surfaces provide long
- Jaw Opening: 1.44 inch
- Jaw Width: 1.44 inch
- Vise Type: Collet Vise
- Vise Mounting: Fixed Base
-
Supplier: Eaton Hydraulics Group
Description: applications Rodless Air Cylinder Lightweight, compact design requires 50% less space than conventional cylinders Stroke lengths to 28 feet offer long lengths with less risk of rod buckling Large variety of mounting styles and carriage types allow for use as structural member of
- Stroke: 336 inch
- Mounting: NFPA Mounting
- Features: Non-Rotating, Pneumatic
-
Supplier: Hallite Seals International Ltd.
Description: DesignThe Hallite 454 double acting piston seal provides the designer with a compact, low friction seal for light to medium duty hydraulic cylinders.It comprises a bronze filled PTFE ring, which is pre-loaded by an O ring to be effective for the operating pressure range
- Shaft O.D. or Seal I.D.: 1.076 to 17.17 inch
- Housing Bore Diameter or Seal O.D.: 1.5 to 18 inch
- Axial Cross Section or Thickness: 0.165 to 0.319 inch
- Maximum Operating Speed: 720 ft/min
-
Supplier: Lift Products, Inc.
Description: series of work positioners adjust the height of the platform by use of an manual hydraulic foot pump. This allows the user to adjust the height of the platform even under load weight. A secondary foot pedal is attached to a release valve and smoothly lowers the platform as hydraulic
- Type: Robotic Manipulator
-
Supplier: GGB
Description: APPLICATIONS Automotive – Transmissions, king pin, truck brake caliper. Industrial – Agricultural machinery, earth-movers, textile machinery, pneumatic equipment, mechanical handling and lifting equipment, hydraulic cylinders, off highway equipment, and many more. CHARACTERISTICS
- Bushing Type: Sleeve
-
Supplier: Exlar
Description: for hydraulic actuation and a longer life alternative to pneumatic actuation. The roller screw technology manufactured by Exlar outperforms rival ball screws by 15 times in travel life, and can carry higher loads. The compact design allows users to effectively replace hydraulic
- Stroke or X-Axis Travel: 6 inch
- Rated Speed: 5 in/sec
- Rated Force: 543 to 885 lbs
- Motor Voltage: 24 to 460 volts
-
Supplier: Hallite Seals International Ltd.
Description: cast iron piston bearings, reducing the problem of cylinder bore scoring to a minimum and allowing the designer to use compact, strong, cost effective steel pistons. The inherent nature of the material enables it to settle to the bore size once it has been pressurized, therefore
- Shaft O.D. or Seal I.D.: 0.9842525 to 6.299216 inch
- Housing Bore Diameter or Seal O.D.: 1.574804 to 7.086618 inch
- Axial Cross Section or Thickness: 0.53149635 to 0.7086618 inch
- Maximum Operating Speed: 98.4251968503935 ft/min
-
Supplier: Greene, Tweed & Co.
Description: The unique G-T® Ring provides a compact double acting seal for use in a new design for heavy duty applications where a more bulky type of seal had previously been required, as well as for retrofit in standard grooves designed for O-rings with two, one, or no backups. This proven seal combines
- Axial Cross Section or Thickness: 0.07 to 0.275 inch
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -65 to 450 F
- Seal Type: Composite Seals
-
Supplier: Greene, Tweed & Co.
Description: The unique G-T® Ring provides a compact double acting seal for use in a new design for heavy duty applications where a more bulky type of seal had previously been required, as well as for retrofit in standard grooves designed for O-rings with two, one, or no backups. This proven seal combines
- Axial Cross Section or Thickness: 0.07 to 0.275 inch
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -65 to 450 F
- Seal Type: Composite Seals
Find Suppliers by Category Top
Featured Products Top
-
, cylindrical switch mounts wherever space is at a premium. A reliable and cost-effective switch, the 10 Series is ideal for applications with high settings and surges. Among the tough applications in which the product has proven itself are: mobile hydraulic units, compactors, balers and lube oil (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
is typically divided with 18″up travel and 18″ down travel, but the pit profile can be changed to provide other travel combinations. Built-to-last, our recessed loading dock levelers are suitable for a range of applications. Inquire about our hydraulic loading dock levelers for sale (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Our BSC series cylinders are another variation of our versatile Compact air cylinders. All models feature our signature compact space efficiency. We have combined our cylinder with a high load bearing, factory matched recirculation ball slide rail (read more)
Browse Ball Slides Datasheets for Compact Automation -
Engineered for Compact High-Pressure Systems Built to EN857 1SC standard, this hose combines high pressure capability with a reduced outer diameter, making it suitable for hydraulic systems where space efficiency and flexibility are essential (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Compact Hydraulic/Pneumatic Position Sensors Novotechnik U.S. introduces the TM1 Series of magnetostrictive linear hydraulic and pneumatic position sensors with compact housing. TM1 meets or exceeds 11 EMC standards (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
! Pneumatic linear unit Rack and piston drive Cylinder with medium transport Cylinder with guided piston rod Compact cylinder Mountable round cylinder PNEUMATIC (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
load valve and an analog pressure gauge in one compact unit is perfect for testing hydraulic pumps without removing them from service. The unit is self-contained and requires no electrical power. The dials are clear and easy to read. Installation is extremely simple, and the test kit can be (read more)
Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
linear sensor detects the position of a cylinder used in an aseptic packaging machine. Used for sterile packaging in the pharmaceutical, food & beverage and chemical industries it enables accurate filling quantities. Positioned for Tough, Compact (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
materials between multiple floor levels quickly and safely. They may be configured for C, Z, or L loading patterns between floor levels and are available in a wide variety of platform sizes and capacities. No riders are allowed. These mezzanine lift systems may be floor mounted or pit mounted. Hydraulic (read more)
Browse Industrial Conveyors Datasheets for Advance Lifts, Inc. -
GC2000 series guided cylinders outperform conventional non-rotating cylinders and is designed for short stroke, limited space applications where a cylinder is needed that guides and supports its own load. GC2000 series cylinders are designed for both torsion and direct side load (read more)
Browse Air Cylinders Datasheets for Compact Automation
More Information Top
-
Development of the M59TLB
The relief valves for the loader operation and the backhoe operation (3) (4) are also built into .... By concentrating these hydraulic functions in the hydraulic cylinder case, the M59TLB could utilize a compact and economic hydraulic system.
-
Dubbel
Electrohydraulic brake (EHB) Q 46 electrohydraulic feed drive T 11 -, electrohydraulic motors T 11 -, hydraulic linear motors T 11 -, displacer principle T 11 -, resistance control T … 63 -, resistance heating V 63 element family models Y 16 hollow cylinder Elliptical to element functions .... Epoxy resins EP E 80 EPROM X 14 earthwork machines U 87 -, excavator U 88 -, backhoe loader U 90 -, grader U 92 -, hydraulic excavator U 88 -, compact loader U 90 -, charging track U 90 -, dump truck U 92 -, bulldozer U 91 -, Raddozer…
-
Reduction of the Vibration Exposure on Wheel Loader Drivers
To assess the transfer behaviour of the seat on the compact wheel loader , the seat was installed on the KIMA servo- hy- draulic vibration test rig. .... Subsequently, the vertical excitations in the ten test operations were applied via the vertical cylinders .
-
Fatigue Simulation of High Pressure Water Jet Cylinder
Abstract:In this paper, the double filter cylinder of the compact containment sump strainer innuclear power station was adopted as the research... .... Modeling and Simulation of Hydraulic System of the Working Device of the Wheel Loader Based on Power Bond Graph .
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > Guidance Documents > [FDBKF2003110514264095046]...
A tracked loader or bulldozer is used to compact the waste before loading, increasing payload. .... Precompactor systems use a hydraulic ram inside a cylinder to create a dense “log” of waste.
-
CIGR Handbook of Agricultural Engineering, Volume III Plant Production Engineering, Front Matter and Index
…small planters, 432 soil aggregates, 187 soil applications, 276 soil classification, 186 soil compaction , 120–2 soil conditions … topping, 381, 390–2 cleaning, 394–5 complete harvesters, 383–9 leaf stripping, 381, 390, 396 loader , 383 loading, 381 … 444–6, 450, 451 axial, see rotary threshing unit clearance, 314 concave, 312, 313 cylinders , 312–14 device, 312 … 463–5 combine harvester and heavy equipment, 465 four wheel tractor, 463–4 grain, 464–5 hydraulic tipper, 464 walking…
-
Of the industry, communications of the Bergmännischen dressing Austria-events of the Bergmännischen dressing, of Austria
In conjunction with an especially forcefully dimensioned digging tilting cylinder , a projecting view on the blade becomes .... Through the plurality der cultivation tools, the Neuson compact loader in connection with long service intervals, generous service accesses can the typical new basking-design and an optimal price-power ratio and convince innovative technologies as economic machines for every insert. .... To it, maximum functionality, high operating comfort in connection with the serial Hydraulic pilot control with limit…
-
New Holland Offers Highest Horsepower Sub-Compact Tractor
Dependable three- cylinder diesel engines provide plenty of power for all kinds of jobs. .... hitch permit operation of power rotary tillers, snow blowers, rotary cutters, blades, front-end loaders and more. .... A separate pump for the hydrostatic power steering provides plenty of hydraulic flow to the steering system .... Equipped with the optional 10LA front-end loader, a TZ sub- compact can move mulch, gravel and…
-
Knowledge-Based Control of an Automated Mobile Press (RoboPress) for Manufacturing Moulded Concrete Elements
The process cycle of RoboPress is controlled by a series of active hydraulic cylinders ; these devices: (1) open and close the silo's gate; (2) feed … concrete mix using a single-acting cylinder; and (3) provide vertical compaction through the tamper head … a specific volume of wet mixture of aggregates and cement by a truck loader (e.g., a…
-
PANZERHAUBITZE 2000 GERMANY STAYS ON COURSE
…gunner is seated in front of the commander and the loader in front of the charge‐ loader . .... The demonstrator is driven by a derated MTU MT883 12‐ cylinder diesel engine which will be replaced by a more compact 736kW 8‐cylinder MTU 881 diesel in the production version. .... on torsion‐bar suspension units; the road wheels are equipped with linear shock absorbers and hydraulic bump stops.
Indicates content that may require registration and/or purchase.