Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bentley Systems, Inc.
Description: Based on standard platforms, ProConcrete easily allows structural engineers, detailers, and fabricators to create 3D models for concrete structures. ProConcrete provides automatic creation of documentation, details and schedules. ProConcrete includes many standards but the open working
-
Supplier: Kuriyama of America, Inc.
Description: Concrete Hose Mandrels
-
Supplier: Walter Surface Technologies
Description: These wheels have multiple high strength reinforcement and a matched super tough bond for extra safety in tough grinding and cutting applications. They are made for fast material removal and smooth grinding and cutting of concrete, masonry, stone and similar building materials. Features Fast
- Outer Diameter (OD): 4.5 to 7 inch
- Bore ID / Shank Diameter: 0.125 to 0.25 inch
- Thickness: 0.125 to 0.25 inch
- Rotary Speed: 13,300 rpm
-
-
Supplier: Novaflex Group
Description: Novaflex Nova-Crete™ Concrete Placement Hose Smooth, controlled concrete flow practically eliminates splatter and boom bounce. Built-in nozzle has less weight at boom tip. Handles and maneuvers with ease. Construction 4½” I.D. Tapered To 3” I.D. Abrasive Resistant Tube Multiple Plies
- Inside Diameter: 3 to 4.5 inch
- Product Form: Complete Hose Assembly
- Application: Other
- Features: Reinforced
-
Supplier: Nelson Fastener Systems
Description: Nelson headed concrete anchors deliver code specified embedded tension and shear strength values between steel and concrete. These anchors meet requirements of the following codes: AWS D1.1 Structural Welding Code – Steel AWS D1.6 Structural Welding Code – Stainless Steel AWS D1.5
- Thread Size: 0.25 to 0.625 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Accuris
Description: Environmental management for concrete and concrete structures Part 3: Production of concrete constituents and concrete
-
Supplier: Accuris
Description: Concrete Lintels for Concrete Masonry Structures
-
Supplier: Accuris
Description: Environmental management for concrete and concrete structures \x97 Part 3: Production of concrete constituents and concrete
-
Supplier: LS Industries
Description: All LS Industries’ blasters are built from the ground up with dependability in mind. LS Concrete Blasters are built from rugged steel and alloy steel with welded construction. Replaceable “wear resistant” liner materials are strategically positioned inside the cabinet, to absorb the brunt of
-
Supplier: Deca Vibrator
Description: Deca Vibrator, an industry leader in vibrating equipment for the last 25 years, proudly presents it’s concrete vibrators. Deca’s Immersion Vibrator is safer, has no vibrator transmission and is 25% quieter. Our concrete vibrators are long lasting and safer. These products offer no
-
Supplier: Pocono Fabricators
Description: When applied to newly placed Pre-Krete, Concrete Sealer forms a hard moisture retaining film which retards evaporation of water, permitting better curing and higher strength. For use both indoors and outdoors and for structures.
-
Supplier: Oldcastle Infrastructure, Inc.
Description: Precast pipe is offered in multiple styles including round, elliptical, perforated, gasketed and jacking with a variety of connection types available. Oldcastle Precast pipe is designed to meet ASTM C-76, ASTM C-443, AASHTO M170, and APWA specifications. Piping can be used in virtually any project
- Diameter: 12", 18", 24", 30", 36"
- Material: Concrete
- Features: Other Size >36"
- Shape: Round
-
Supplier: Oldcastle Infrastructure, Inc.
Description: Columns typically support beams and wall panels in total precast building systems. They can be cast to span multiple floors and are typically square or rectangular.
-
Supplier: Oldcastle Infrastructure, Inc.
Description: Precast concrete rectaingular, IT, and Ledger beams for support of various floor systems in both commercial and residential applications.
-
Supplier: Accuris
Description: Concrete on site 4: Moving concrete
-
Supplier: Minerallac Company
Description: ANCHOR LENGTH 2 INCH DRILL SIZE 1/4 INCH SCREW SIZE 1/8 INCH TYPE SLEEVE DRIVE TYPE COMBO PHILLIPS/SLOTTED APPLICATION HOLLOW WALL WALL THICKNESS 5/8 TO 7/8 INCH
- Length: 2 inch
- Bolt Type: Anchor Bolt
-
Supplier: L.H. Dottie Company
Description: ANCHOR LENGTH 1 INCH ANCHOR SIZE 1/4 INCH DRILL SIZE 1/4 INCH FINISH NYLON HEAD TYPE BUTTON LH DOTTIE. BRAND INCLUDES (100) PIN, (100) ANCHOR, (1) CARBIDE MASONRY DRILL
- Hole Size (Diameter): 0.25 inch
- Length: 1 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Peco Fasteners, Inc.
Description: ANCHOR LENGTH 2 INCH ANCHOR SIZE 1/2 INCH HEAD TYPE HEX TYPE WEDGE PACKAGING QUANTITY 50
- Hole Size (Diameter): 0.5 inch
- Length: 2 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Ebinger Manufacturing Corp.
Description: ANCHOR LENGTH 4 INCH ANCHOR SIZE 1/4 INCH FINISH PERMA SEAL. COATED HEAD TYPE HEX TYPE SELF TAPPING TAPPER[T] BRAND DRIVE TYPE HEX APPLICATION CONCRETE, BRICK, HOLLOW BLOCK PACKAGING QUANTITY (100) ANCHOR, (1) MASONRY DRILL BIT PER BOX
- Hole Size (Diameter): 0.25 inch
- Length: 4 inch
- Types: Concrete Anchors (Anchor Bolts)
-
Supplier: Badger Meter
Description: The Pneumatic Concrete Vibrator is connected through a quick coupling to the air supply. The valve handle includes a throttle and lubrication system. Through the flexible internal pipe the air gets into the vibrating head and a bearing less turbine produces the vibration. Finally the air goes
- Type: Other
- Power: Pneumatic
-
Supplier: Contech Engineered Solutions
Description: For more than 25 years, our Keystone retaining wall systems have set the worldwide standard for excellence and innovation within the segmental retaining wall industry. Symbolizing cutting-edge design, performance and aesthetics, Keystone products and services offer the best site solutions for
-
Supplier: Elite Precast Concrete Limited
Description: Elite are the only manufacturer of a block which locks together both horizontally and vertically, the Vee™ Interlocking Concrete Block. Originally designed to provide radiation shielding the Vee™ Interlocking block is an incredibly versatile product that will excel in the most demanding of
-
Description: TC 71 Concrete, reinforced concrete and pre-stressed concrete // SC 4
-
Supplier: Bentley Systems, Inc.
Description: If you are finding that concrete design is not as intuitive, not as productive, or not as profitable as steel design, then RAM Concrete can help. RAM Concrete is the only fully integrated concrete analysis, design, and documentation package for structural engineers. With
-
Supplier: Weichai Power Co., Ltd.
Description: With the continuous development of infrastructure and real estate construction and requirements for environmental protection, China's demand for concrete machinery is growing rapidly. As an important link between the concrete mixing plant and the construction site, the concrete
- Torque: 4,424.77876106195 to 8,849.55752212389 In-lbs
- RPM: 1,900 to 2,300 rpm
- Displacement: 7.499999999999999 to 12.54 liters
- Number of Cylinders: 6
-
Supplier: Miller Fall Protection / Honeywell
Description: With this harness, designed specifically for concrete construction, users easily attach to Peri® form, Symons® form and other work-positioning applications. This harness features permanently-attached web loops utilized as a lightweight positioning device – eliminating the need for a heavier
- Type: Body Harnesses
-
Supplier: Elite Precast Concrete Limited
Description: Our security blocks, Interlocking concrete blocks and Vee™ interlocking blocks all make excellent counterweight blocks for fall arrest systems, heavy lifting equipment etc. We are also happy to work with our clients to manufacture ‘tailor-made’ blocks should they be required.
- Weight Type / Search Form: Counterweight / Counterbalance Weight
-
Supplier: Bobcat Company
Description: Turn your Bobcat loader into an efficient concrete mixer with this rugged, cost-effective attachment. The Bobcat concrete mixer attachment lets you mix, transport and dump concrete much more quickly than a traditional stand-alone mixer and wheelbarrow. The attachment’s compact
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Vario Jet: State Of The Art Hydrodemolition of Concrete The URACA Vario Jet epitomizes economical, efficent and careful large-surface demolition of concrete. The hydrodemolition technique has clear advantages compared to other methods. (surface milling, pneumatic hammer, flame
-
Supplier: Bobcat Company
Description: Just attach your Bobcat loader to either side of the concrete pump and position the unit where you need it. Then connect the hoses, feed the concrete mix into the hopper and pump. There's no more need for mud buggies, loaders with buckets, wheelbarrows, shovels or chutes. Depending on
-
Supplier: CSA Group
Description: or 5 mm (mortar), aerated concrete, foamed concrete, concrete with an open structure ("no-fine aggregate" concrete), concrete with a density less than 800 kg/m3 or refractory concrete. ISO 22965-2:2007 does not cover health and safety requirements for the
-
Supplier: CSA Group
Description: ISO 13315-4:2017 provides the general framework, principles and requirements for carrying out an environmental design of concrete structures, based on a lifecycle assessment (LCA) method or other appropriate methods. ISO 13315-4:2017 is applicable to single concrete structures, as well
Find Suppliers by Category Top
Featured Products Top
-
A new ASTM International standard will help with efforts to enhance the cement content in concrete while also reducing carbon dioxide emissions during production. The new specification (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
Introducing CONQUEROR Concrete Hose and Accessories The Conqueror Line is a fully integrated system of hose, couplings and clamps; for both standard and heavy duty concrete pumping applications. The line includes the well-known T740AA Series (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Conqueror™ T740AA 1275 PSI Construction Duty Steel Reinforced Concrete Pumping Hose Heavy-duty, steel-reinforced construction for use on concrete boom pumps and other demanding applications. Features and Advantages (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
-duty applications. Abrasion Resistant Tube and Cover - The NR (natural rubber) tube resists the wear caused by the flow of abrasive concrete. The SBR/NR blend cover resists the wear caused by dragging over rough surfaces, as well as environmental (UV/ozone) damage. Cold Flex Materials - Hose remains flexible in sub-zero temperatures. (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
High-density concrete blocks are integral to the construction of radiation therapy rooms, providing essential shielding for healthcare workers, patients, and the medical environment. For construction professionals working on projects in hospitals and cancer treatment centers, these blocks (read more)
Browse Radiation Shielding Datasheets for MarShield -
. Concrete barrier markers are routinely exposed to traffic impacts, roadway debris, snowplow operations, harsh (read more)
Browse Traffic Safety Equipment Datasheets for Pexco -
FIRMmarker® Road Marker Adhesive is a 2-part epoxy adhesive designed to affix traffic markers (RPMs), delineators, surface mount traffic indicators, and safety posts to concrete, but can also be used to bond concrete to a variety of other materials such as concrete, wood, or asphalt. Learn more. (read more)
Browse Datasheets for FORREST Technical Coatings -
Fine powders like silica dust, concrete dust and cement can quickly overwhelm standard shop vacuums and create unnecessary downtime in demanding work environments. DuroVac Lifetime Series HEPA industrial vacuums are designed (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Durovac Industrial Vacuums -
used by researchers at the University of Kentucky to develop environmentally friendly cement and concrete solutions. Concrete, one of the world’s most widely used man-made materials, accounts for 8% of the world’s carbon dioxide emissions. Through CAER’s research and investigation (read more)
Browse Furnaces (industrial) Datasheets for Harper International Corporation -
concrete printing systems. Demands of some applications call for modifications or accessories to the system and components to optimize performance in demanding conditions and environment’s. A 420 Stainless steel track option continues to be added through the size range with the (read more)
Browse Linear Slides and Linear Stages Datasheets for Modern Linear Incorporated
Conduct Research Top
-
Concrete Testing
Testing fixtures supplied for building materials such as the manufacture of concrete is important to ensure of the correct properties of the material and understand its capabilities. A fixture with a drain and Digital Probes can measure any bending of hardened concrete.
-
Automacad Concrete Lends A Helping Arm to Concrete Production
Automacad Concrete (Québec, Canada) designed an automated conveying system equipped with an ABB industrial articulated robot to pick and place hardened concrete. Automacad worked with ifm efector (Exton, PA) to equip the ABB robot with vacuum sensors, pneumatic controls and the AS-i networking
-
Plasticity in Reinforced Concrete
Plasticity in Reinforced Concrete. Providing worked examples, chapter summaries, a glossary, chapter references, and a bibliography of finite element applications, this indispensable reference presents a unified treatment of mathematical models of concrete structural analysis.
-
Monitoring Concrete Curing Temperature
CAS DataLoggers provides the concrete curing temperature monitoring solution for a construction company aiming to determine duration of each project.
-
Masonry and Concrete: For Residential Construction
Masonry and Concrete: For Residential Construction. Tailored to the home-building pro, this complete source of quick and expert answers will show you ways to reduce materials expenses, slash time spent on the job, and avoid expensive, reputation-damaging errors.
-
Crushing Concrete Coarsely and Fine
Concrete is a complex material, which its characteristics due to its composition and as a result of the systematic addition of additives can be adjusted very differentiated. However, this results in the demand to monitor this composition for two reasons: in order to ensure the desired useful
-
Successful Concrete Pouring in Subzero Conditions
Providing reliable heat to cure concrete in the winter
-
Concrete Bleeding and Low Field NMR
As the most important cementitious material in concrete, cement is closely related to the bleeding performance of concrete bleeding. The setting time, fineness, surface area and particle distribution of cement all affect the bleeding performance of concrete.
-
Parking Stops: Rubber vs. Concrete
Concrete and rubber are the two most common substances from which parking stops are manufactured, and each presents unique advantages.
-
How to Form a Concrete Trench Drain
We get asked "how to form a concrete trench drain " quite often. People often think that they will save a lot of money forming a poured in place concrete trench drain. A good old fashioned hand formed concrete trench drain is labor intensive but very flexible in terms of design. The contractor can
-
Polyurethane Technologies for Concrete Infrastructure Rehabilitation
and stakeholder expectations. The Dow Polyurethanes business has. developed products designed to provide maintenance providers with economical polyurethane-based. solutions to concrete infrastructure rehabilitation projects. In this paper, a. two-component polyurethane system designed for use
-
Porosity of Concrete Measurement - Low Field NMR
In the construction industry, concrete is a widely used functional material. Solid concrete has a large number of pores. Those pore states are different and the different states will result differences in its properties. Accurate testing of concrete porosity is a prerequisite for in-depth study
More Information Top
-
Civil Engineering, Architecture and Sustainable Infrastructure II
Fiber Concrete Committee, China Civil Engineering Society .
-
Architecture, Building Materials and Engineering Management
Study on Influences of Slag Powder and Fly Ash on Concrete Penetration Performance .
-
Advanced Building Materials and Sustainable Architecture
Development and Testing of Chemically-Based Self-Consolidating Concrete .
-
Advances in FRP Composites in Civil Engineering
… new construction. eFRP Materials and Sustainability eAll FRP Structures eFRP Hybrid Structures and Concrete -Filled FRP Tubes …
Indicates content that may require registration and/or purchase.