-
Supplier: Titebond
Description: Titebond Self-Leveling Concrete Floor Joint Sealant is a one-component, self-leveling, premium grade, high performance advanced polymer sealant which is specifically engineered for contraction/expansion joints and cracks in concrete decks and floors.
- Viscosity: 110,000 cP
- Features: Specialty / Other
-
Supplier: Accuris
Description: COMPRESSION CONCRETE PAVING JOINT SEALANT
-
Supplier: Accuris
Description: Hot-Applied Joint Sealant Systems for Concrete Pavements Part 1: Specification for Joint Sealants
-
-
Supplier: Accuris
Description: Cold Applied Joint Sealant Systems for Concrete Pavements - Part 1: Specification for Joint Sealants
-
Supplier: Accuris
Description: Cold Poured Joint Sealants for Concrete Pavements
-
Description: General Polymers 4880 Polyurea Joint Sealant is a two component, high solids, rapid cure polyurea for control joints and cracks. 4880 Polyurea Joint Sealant has a unique combination of hardness and flexibilityy which supports heavy loads while minimizing (reducing)
- Operating / Use Temperature: -20 to 140 F
- Features: Coating, Wear Resistant (Abrasion / Erosion)
- Substrate: Concrete / Masonry
- Location / Orientation: Floor
-
Description: CoroBond™ FLEXIBLE JOINT SEALANT is a 2 component polymer hybrid containing both urethane and epoxy resins in order to provide a resilient filler for horizontal expansion joints. This chemistry allows excellent flexural strength and elongation while maintaining impressive
- Applied Thickness / Gap Fill: 0.25 to 1 inch
- Viscosity: 200 to 550 cP
- Use Temperature: -40 to 200 F
- Elongation: 80 %
-
Description: ArmorSeal®FLEXIBLE JOINT SEALANT is a 2 component polymer hybrid containing both urethane and epoxy resins in order to provide a resilient filler for horizontal expansion joints. This chemistry allows excellent flexural strength and elongation while maintaining impressive
- Viscosity: 20,000 to 55,000 cP
- Use Temperature: -40 to 200 F
- Elongation: 80 %
- Substrate Compatibility: Concrete / Masonry
-
Supplier: Wacker Chemical Corp.
Description: (-40 °C) and high temperatures (+120 °C) good weatherability Application sealing of low stress connection and expansion joints in the building industry sealing of low stress perimeter joints
- Use Temperature: -40 to 248 F
- Tensile Strength (Break): 72.5184196785985 psi
- Elongation: 250 %
- Industry: Building / Construction
-
Supplier: Wacker Chemical Corp.
Description: joint edges can be used with aqueous or solvent-based coating compounds: no plasticizer migration rapid crosslinking: quickly becomes tack-free - primerless adhesion to most materials non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous
- Tensile Strength (Break): 72.5184196785985 psi
- Elongation: 250 %
- Industry: Building / Construction, Medical / Food (Sanitary / FDA)
- Features: Caulk / Grout, Gap Filling Sealant / FIP Gasket, Other
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Fixmaster® Flexible Joint Sealant is a two-component, urethane-based sealant with high chemical resistance, excellent tensile strength, adheson, flexibility, and elongation. Expansion Joints Expansion joints, or transverse joints, prevent cracks in
- Viscosity: 17,000 cP
- Use Temperature: 65 to 400 F
-
Supplier: ASTM International
Description: Methods of Testing Joint Sealant, Hot-Applied, Elastomeric-Type, for Portland Cement Concrete Pavements, or Joint Sealant, Hot-Applied, Elastomeric, Jet-Fuel Resistant Type, for Portland Cement, Co...
-
Supplier: ASTM International
Description: This specification covers joints for precast concrete pipe and box, and other sections using preformed flexible joint sealants for use in storm sewers and culverts which are not intended to operate under internal pressure, or are not subject to infiltration or
-
Supplier: ASTM International
Description: 1.1 This specification covers joint sealants of the hot-poured type intended for use in sealing joints and cracks in portland cement concrete and asphaltic concrete pavements. 1.2 This standard does not purport to cover the properties required of sealants
-
Supplier: ASTM International
Description: This specification covers joints for precast concrete pipe and box and other sections using preformed flexible joint sealants for use in storm sewers and culverts which are not intended to operate under internal pressure, or are not subject to infiltration or exfiltration
-
Supplier: Adhesives.org
Description: This test method covers an accelerated laboratory procedure to determine if a sample of a joint sealant will stain the substrate when in contract with masonry, concrete, or stone (such as marble, limestone, sandstone, and granite). This test method also is intended to determine
-
Supplier: Minerallac Company
Description: INSULATING FOAM TYPE CORNER AND T-JOINTS, EXTERIOR SHEETING, OPENINGS AND GAPS AT THE PLATE LINE, MASONRY AND CONCRETE OR WOOD WALLS. APPLICATION 60 TO 100 DEG F TEMPERATURE RATING CAN CONTAINER TYPE 12 OZ CONTAINER CAPACITY 30 MIN (TRACK FREE), 8 HR (CURE) SETTING TIME PACKAGING
- Use Temperature: 60 to 100 F
-
Supplier: Acoustical Solutions, Inc.
Description: The Professional's Choice For Spray-Applied Protection of Joints & Penetrations of all types. SpecSeal Sealant has been UL tested and classified for a wide variety of common construction joint applications including floor-to-floor, floor-to-wall, wall-to-floor, wall-to-wall, and
- Industry: Building / Construction
- Features: Caulk / Grout, Flame Retardant (e.g. UL 94 Rated), Flexible / Dampening, Gap Filling Sealant / FIP Gasket, Other, UL Approved
- Substrate Compatibility: Concrete / Masonry, Dissimilar Substrates, Metal, Paper / Paperboard
- Type / Form: Grease / Paste
-
Supplier: CSA Group
Description: ISO 11618:2015 applies to sealants used for pedestrian walkways, public areas, movement joints between concrete slabs, areas with pedestrian load, areas which are used with trolleys, parking garages, walkable floors, balconies, terraces, and warehouses. This International
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Elastomeric Joint Compound No. 69 is used as a flexible expansion joint in acid pickling tanks; in concrete, brick and tile floors; for sealing joints of ducts and conduits; and for general caulking and sealing where permanent flexibility and adhesion are
- Use Temperature: -40 to 250 F
- Industry: Building / Construction
- Substrate Compatibility: Concrete / Masonry
- Features: Leveling / Filling Compound
-
Supplier: Fosroc Limited
Description: Slip Membrane is a plastic strip for use as a separating membrane in sliding joints between concrete surfaces, or brickwork and concrete surfaces, such as wall/roof slab joints, etc. The strip is 1.5 mm thick and is supplied in 300 mm wide rolls.
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil WS-295 Silicone Sealant Aluminum is a one component, low to no bleed, neutral-curing sealant that is used for weatherproofing a variety of materials such as glass to glass joints, perimeters of building components, curtain wall systems, sealing expansion, control
- Tensile Strength (Break): 200 psi
- Elongation: 800 %
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil WS-295 Silicone Sealant Limestone is a one component, low to no bleed, neutral-curing sealant that is used for weatherproofing a variety of materials such as glass to glass joints, perimeters of building components, curtain wall systems, sealing expansion, control
- Tensile Strength (Break): 200 psi
- Elongation: 800 %
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil WS-295 Silicone Sealant Bronze is a one component, low to no bleed, neutral-curing sealant that is used for weatherproofing a variety of materials such as glass to glass joints, perimeters of building components, curtain wall systems, sealing expansion, control
- Tensile Strength (Break): 200 psi
- Elongation: 800 %
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Supplier: Sauereisen, Inc.
Description: full depth of the joint. The joint compounds cure quick enough to be ready for foot traffic in 24 hours and chemical service in 3 days. To use in vertical joints, add 1/2 to 1 pound of Thixotrope No. 220T (sold separately) to each unit of joint material and mix
- Use Temperature: 150 F
- Tensile Strength (Break): 600 psi
- Elongation: 100 %
- Industry: Building / Construction
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil WS-290 Silicone Sealant Black is a one component, neutral-curing sealant that has low to no bleed and very low-modulus. It is used for Exterior Insulation Finish Systems, sealing expansion, sealing doors and windows, and control joints in metal curtain walls,
- Tensile Strength (Break): 165 psi
- Elongation: 1,200 %
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Supplier: NCFI Polyurethanes
Description: 24-017 is a plural component, polyurea, crack sealing system developed for sealing cracks and joints in concrete and asphalt. This system can also be used for wood and masonry applications. This system can be machine processed or applied using various types of plural component caulking
- Industry: Building / Construction
- Features: Caulk / Grout, Gap Filling Sealant / FIP Gasket
- Chemical System: Polyethylene (PE)
- Cure / Technology: Two Component System
-
Supplier: Fosroc Limited
Description: Complies with BS 2499 : 1993. A low extension grade for sealing joints in concrete pavements, etc.
-
Supplier: KOSTER American Corporation
Description: joints, concrete, and soil. Depending on the amount of water added, a highly elastic, waterproof, foam-hydro-gel is formed.
- Features: Caulk / Grout
-
Supplier: AENOR
Description: WATERPROOFING. BITUMINOUS AND BITUMINOUS MODIFIED MATERIALS. BITUMINOUS JOINT SEALANT FOR CONCRETE.
-
Supplier: AENOR
Description: BITUMINOUS AND BITUMINOUS MODIFIED MATERIALS. JOINTS SEALANT FOR CONCRETE ELEMENTS. TESTING METHODS. PENETRATION
-
Supplier: AENOR
Description: BITUMINOUS AND BITUMINOUS MODIFIED MATERIALS. JOINT SEALANTS FOR CONCRETE ELEMENTS. TESTING METHODS. FLOW
-
Supplier: AENOR
Description: BITUMINOUS AND BITUMINOUS MODIFIED MATERIALS. JOINTS SEALANT FOR CONCRETE ELEMENTS. TESTING METHODS. BONT TO MORTAR BLOCKS
-
Supplier: CSA Group
Description: the concrete and cement have been modified. • Testing requirements for non-metallic liner systems, coating systems, and joint sealant applied to the inner and outer surface of containment boundary have been modified. • Requirements for anchors bolt testing have been revised.
-
Supplier: AASHTO Publications
Description: State or board requirements. Course overview: This module covers joint resealing and crack sealing for concrete pavements. Joint resealing and crack sealing is defined as placement of an approved sealant material in an existing joint or crack to reduce moisture
Find Suppliers by Category Top
Conduct Research Top
-
Channel Drain Joint Sealant
Whether you 're needing to comply with local code requirements, provide protection at a joint expansion/contraction point, or protect the environment from accidental chemical seepage, you may need to seal your channel drain beyond concrete encasement, to guard against leaks. To accomplish this, you
More Information Top
-
INNOVATIVE MATERIALS AND EQUIPMENT FOR PAVEMENT SURFACE REPAIRS. VOLUME I: SUMMARY OF MATERIAL PERFORMANCE AND EXPERIMENTAL PLANS
From the questionnaire responses and from the review of the available literature, several trends regarding the performance of concrete joint sealants are apparent.
Indicates content that may require registration and/or purchase.