-
Supplier: Madison Company
Description: The M8000 miniature liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.8 (Specific Gravity #)
-
Supplier: Watson McDaniel Company
Description: Condensate return systems on low pressure steam applications where the condensate temperatures do not exceed 190ºF. As condensate flows into the receiver tank of the pump package from the steam system, the tank fills with water. The float on the switch assembly then rises, where
- Discharge Size: 0.5 inch
- Horsepower: 0.333333333333333 HP
- Maximum Discharge Flow: 12 GPM
- Maximum Discharge Pressure: 20 psi
-
Description: FSF-101 Plastic Flow Switches with Float Ball, This switches is used for low pressure, low fluid speed water system, such as potentail condensate drain overflow conditions, dectect thin film water. the switches is made of switches house, float ball and stem of
- Pipe Diameter: 0.5905515 to 0.787402 inch
- Media Temperature Range: 176 F
- Operating Pressure: 0.725184196785985 psi
- Operating Temperature: -4 to 149 F
-
-
Supplier: Festo Corporation
Description: For attachment to air preparation units and compressed air networks/systems Automatic emptying after the max. fill level has been reached Automatic emptying after the operating pressure p < 0.5 bar is switched off Manual actuation during operation is possible
- Pressure Rating: 21.755655 to 203.05278 psi
- Media Temperature: 122 to 32 F
- Primary Material: Aluminum
- Valve Type: Drain Valves
-
Supplier: Radwell International
Description: AUTOMATIC LEVEL-SENSED DRAIN, FOR USE IN GARDNER DENVER AIR COMPRESSOR, 3000SCFM CONDENSATE REMOVAL, 2/2-WAY DIRECT-ACTING VALVE, CONFIGURABLE NC/NO ALARM SIGNAL, INTEGRATED MESH STRAINER, 230VAC 50/60HZ RATING, IP65 PROTECTION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Standex-Meder Electronics
Description: FPS-B Series (HVAC/R) Liquid Level Sensor bracket model flood prevention switches are simple to install, easy to service and extremely reliable. As water level in the auxiliary or main drain pipe rises (due to a clogged air conditioning condensate drain) the switch shuts
- Maximum Current: 1.5 amps
- Maximum AC Voltage: 150 volts
- Maximum DC Voltage: 200 volts
- Switch Type: Electromechanical Switch
-
Supplier: Standex-Meder Electronics
Description: FPS-L Series (HVAC/R) Liquid Level Sensor elbow model flood prevention switches are simple to install, easy to service and extremely reliable. As water level in the auxiliary or main drain pipe rises (due to a clogged air conditioning condensate drain) the switch shuts
- Maximum Current: 1.5 amps
- Maximum AC Voltage: 150 volts
- Maximum DC Voltage: 200 volts
- Switch Type: Electromechanical Switch
-
Supplier: Standex-Meder Electronics
Description: FPS-T Series (HVAC/R) Liquid Level Sensor tee model flood prevention switches are simple to install, easy to service and extremely reliable. As water level in the auxiliary or main drain pipe rises (due to a clogged air conditioning condensate drain) the switch shuts off
- Maximum Current: 1.5 amps
- Maximum AC Voltage: 150 volts
- Maximum DC Voltage: 200 volts
- Switch Type: Electromechanical Switch
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco LC1350 has two alarm channels that can be independently configured high or low to control the water level of a boiler, tank or vessel by operating a pump, valve or solenoid. It has been designed as an on/off level controller for use with the LP10-4 four-tip
- Control Signal: Analog Voltage, Switch / Relay Output
- Form Factor: DIN Rail, Panel / Chassis Mount
- Interface: Digital Front Panel
- Control: Limit / Set Point Control
-
Description: 3/4" reducing bushing and a 3/4" plug for auxiliary drain pan outlets. The switch/holder assembly is easily removed to enable cleaning of any clog in the line. float level switches for low pressure system, named as Condensate Overflow Safety Switch installed in the drain line to
- Features: Liquid, Switch
-
Supplier: Solutions with Innovation, LLC
Description: entry, the L500E can track changing levels within the tank as well as monitoring liquid interfaces of dissimilar liquids in a single tank like oil water separations, chemical emulsions or condensate levels.
- Maximum Operating Pressure: 750 psi
- Material Temperature Range: -40 to 300 F
- Switch Type: Electromechanical Switch
- Media Type: Liquid
-
Description: FSF-102 Plastic Flow Switches with Float Ball, this switches is used for low pressure, low fluid speed water system, such as potentail condensate drain overflow conditions, dectect thin film water. the switches is made of switches house, float ball and stem of
- Features: Liquid, Switch
-
Supplier: Central Air Compressor Co.
Description: valve, discharge line check valve, discharge line check valve, receiver shut-off valve, v-belt drive, NEMA motors and pressure switches, OSHA totally enclosed steel belt guard, crankcase lubrication level indicator, and pressure switch operated automatic start and stop control (Set 80
- Features: Integral Cooler
- Compressor Technology: Reciprocating Piston
-
Supplier: Hammond Manufacturing Company Inc.
Description: opened. Gasket, mounting kit and template for enclosure cutout and drilling are included. Condensate drain hose and clamp provided. Mounting via tool-less sash fasteners Accessories Remote Door Switches Gasket Kits Water Condensate Evaporator Condensate Bottle
- Type: Enclosure
- Application: Industrial
-
Supplier: Taco Comfort Solutions
Description: and testing and automatic, manual reset mode and are available in 24VAC or 120VAC models. The Taco LWCO can act as either the primary or secondary low water cutoff on low-pressure steam boilers, the primary limit control on hot water boilers or to protect pumps from running dry in condensate
- Control: Limit / Set Point Control
- Control Signal: Switch / Relay Output
-
Supplier: Air Compressors Direct
Description: or remove components using interface brackets •Embedded gauge is standard; can be removed to add digital switch Fine Filtration Level •Removes particulate down to 5 micorns in size •Removes up to 80% of water condensate from your compressed air Internal Autodrain •Filter has a
- Media: Air
- Features: Filter, Regulator, Lubricator Assembly (FRL), Regulator (general)
-
Supplier: Ebac Industrial Products, Inc.
Description: variety of applications. Features: A rugged epoxy-coated, steel chassis. A "floating" compressor for vibration & mobility protection. An adjustable humidistat, to control the level of dryness desired. Internal pump to remove acquired condensate. Ebac's unique "Hot Gas" defrosting
-
Supplier: inTEST Thermal Solutions
Description: when door opens Non-CFC Natural Green refrigerant provides high efficiency Evaporator fan(s) shut off during door openings to maintain stable temperatures Auto condensate evaporation Heat treated pair glass is used to prevent condensation and ice forming Evaporator operates at 2°C, preventing
- Chamber Capacity: 2 to 13.999999999999998 cubic feet
- Temperature Range: 2.000000000000001 to 7.999999999999999 C
- Number of Doors: 1 #
- Operating Temperature: 35.6 to 46.4 F
-
Description: takes you Four control outputs allow the controller to be used in more places than other entry level models Complete flexibility in the function of each relay On/Off Setpoint Time Proportional Control Pulse Proportional Control (when purchased with solid-state rel ays) In-range or
- Number of Inputs: 1 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Current Loop, Pulse / Frequency, Switch / Relay Output
- Form Factor: DIN Rail
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: “Powerful Mode” function permits system to temporarily run at a lower/higher temperature with an increased fan speed, which quickly brings the room to the optimum comfort level Wireless remote controller is included Indoor unit powered from outdoor unit using A-Control Automatic restart
- Cooling Capacity: 9,000 to 34,600 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial
-
Supplier: Peerless Boilers
Description: Canada. A unique condensate system with built-in neutralizer component and float switch protection is a top feature of this boiler series. Other great features include a high grade stainless steel burner and heat exchanger, 120 volt convenience outlet (PF-399 only), cascade and common vent
- Heat Output (Capacity): 373,000 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water
-
Supplier: Panasonic HVAC
Description: ensures that the temperature and humidity levels in the room are always comfortable. Wireless Remote ControlPanasonic's infrared Remote Control with and easy to read LCD Display, gives the user the capability to adjust & set: temperature, sweep (louver control), fan speeds, timer and more,
- Cooling Capacity: 9,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial, Residential
-
Supplier: Gilson Company, Inc.
Description: pump has fast recovery time and good durability. This quiet, reliable pump has standard 3/8in intake fittings for quick connection or adaptation to other equipment. It also features a drain cock and sight glass for easy maintenance and monitoring of oil levels, an approved belt guard and
-
Supplier: Gilson Company, Inc.
Description: pump has fast recovery time and good durability. This quiet, reliable pump has standard 3/8in intake fittings for quick connection or adaptation to other equipment. It also features a drain cock and sight glass for easy maintenance and monitoring of oil levels, an approved belt guard and
-
Supplier: Gilson Company, Inc.
Description: pump has fast recovery time and good durability. This quiet, reliable pump has standard 3/8in intake fittings for quick connection or adaptation to other equipment. It also features a drain cock and sight glass for easy maintenance and monitoring of oil levels, an approved belt guard and
-
Supplier: Gilson Company, Inc.
Description: pump has fast recovery time and good durability. This quiet, reliable pump has standard 3/8in intake fittings for quick connection or adaptation to other equipment. It also features a drain cock and sight glass for easy maintenance and monitoring of oil levels, an approved belt guard and
-
Supplier: Panasonic HVAC
Description: ensures that the temperature and humidity levels in the room are always comfortable. Wireless Remote ControlPanasonic's infrared Remote Control with and easy to read LCD Display, gives the user the capability to adjust & set: temperature, sweep (louver control), fan speeds, timer and more,
-
Supplier: Panasonic HVAC
Description: together sleek styling in wall, duct or ceiling mounted systems, with whisper quiet operations, quality & reliability you can count on. Microprocessor-Controlled Operation Microprocessor control ensures that the temperature and humidity levels in the room are always comfortable. Wireless
-
Supplier: Panasonic HVAC
Description: together sleek styling in wall, duct or ceiling mounted systems, with whisper quiet operations, quality & reliability you can count on. Microprocessor-Controlled OperationMicroprocessor control ensures that the temperature and humidity levels in the room are always comfortable. Wireless
Find Suppliers by Category Top
Featured Products Top
-
Detection: Float sensor enables automatic pump activation based on condensate levels. Overflow Safety Switch: Supports equipment shutdown or alarm integration when connected to a compatible control circuit. (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
probe provides reliable detection at low water levels and avoids common issues associated with mechanical float switches becoming stuck. An integrated overflow safety switch provides an additional layer of protection when condensate levels rise. Three LED indicators provide visual status information for (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Enclosure heater with fan HVL 031 The HVL 031 is a space-saving fan heater for temperature control in enclosures, casings and technical installation spaces. It serves as a contactor against condensate. This (read more)
Browse Industrial Heaters Datasheets for STEGO
More Information Top
-
Design, demonstration and evaluation of a thermal enhanced vapor extraction system
When the high level condensate switch of the day tank closes, the programmable logic controller (PLC) closes the manifold extraction valve 90% (allowing a small extraction to continue on the treatment zone), opens the air stripper valve, and begins pumping condensate at …
-
Power Plant Replacement Study
STEAM AND CONDENSATE LEVEL SWITCHES (LOCATED IN RENEWABLE ENERGY CENTERS .
-
Department of Water Resources' notice of intention to file an application for certification of DWR Bottle Rock. Final report
2) Condensate level switches t o s t a r t and stop pump, prevent .
-
Strategies for steam handling and H/sub 2/S abatement at geothermal power plants in The Geysers area of northern California
Condensate level switches to start and stop pump, prevent excessively .
-
Heat Pump Water Heater Durabliltiy Testing - Phase II
When the CMS indicates there is condensate present ( level switch 1 is closed), the control system will energize the CMS heater and one evaporator fan (unless either of the electric elements or the heat pump are on).
-
Relaxation of Bose-Einstein Condensates of Magnons in Magneto-Textural
Traps in Superfluid $^3$He-B
We have measured the decay of the ground- level condensates after switching the pumping off in the temperature range (0.14÷ 0.2)Tc at 0.5 bar pressure.
-
FINAL EVALUATION REPORT-HALLAM NUCLEAR POWER FACILITY. VOLUME I
Low level switch on condensate supply head tank will actuate pump s t a r t e r when low level set point is reached and low level a l a r m will annunciate.
-
Aging study of boiling water reactor high pressure injection systems
Degraded failuresare those in which a gradual or partial loss of ability to perform a required func- tion has occurred; one example is a condensate storage tank level switch that is damaged and does not activate at the correct setpointto switch HPCIpump …
-
Gas-field Telemetering and Remote Control, Big Piney, Wyoming
High-water-level and low- condensate - level alarm switches indicate alarm conditions on the separator of each well.
-
Apparatuses and machines for the high pressure technique
The lichtelektronische level switch furFullstandsmessungen or the condensate or product-unloading devices fur have 1000 bar bis pressures as core stucco a sharply low or that is connected notched plastic optical fiber to a light transmitter and determined a reflection zone on …
Indicates content that may require registration and/or purchase.