-
Supplier: Telatemp Corporation
Description: operation. Meters include: conductivity cell 35608-50 and batteries. CON 110 meter also includes Datalog Assist PC software on CD-ROM. Meter kits include: conductivity cell 35608-50, calibration solution pouches (four each of 447 ìS, 1413 ìS, 2764 ìS, and
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Traceable® Products
Description: from our ISO 17025 calibration laboratory. Calibrate using solution standards Keys adjust probe's K (constant) factor and permit calibration to solution standards. Easy-to-read, jumbo-size digits are 1-3/8 inches high. Computer output allows connection to a computer or
- Conductivity / Dissolved Solids Range: 0 to 199.9 µS/cm
- Conductivity Accuracy: 2 ±% Full Scale
- Process Media Temperature: 32 to 140 F
- Operating Temperature: 32 to 140 F
-
Supplier: OMEGA Engineering, Inc.
Description: The CDH-287 is a portable, multi-ranging conductivity meter with unsurpassed accuracy and reliability in the field. It also measures resistivity, total dissolved solids and practical salinity, making the CDH-287 the most versatile meter on the market. It comes with a glass,
- Conductivity / Dissolved Solids Range: 0 to 1,999,000 µS/cm
- Conductivity Accuracy: 0.3 ±% Full Scale
- Resistivity Range: 0 to 19,990 kohm-cm
- Resistivity Accuracy: 0.3 ±% Full Scale
-
-
Supplier: Cole-Parmer
Description: serial-numbered Traceable Certificate is provided with the meter. Certificate indicates traceability to NIST standards. Labs wanting to maintain accreditation must perform periodic checks of water quality. Unit is compatible with all accreditation analysis requirements.
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
- Display Type: Video Display
-
Supplier: Cole-Parmer
Description: Versatile HQd meters offer a large backlit display with an intuitive user-interface. The meter prompts you through calibration, setup, and measurements. Features include autoranging for conductivity, salinity, and TDS with automatic temperature compensation. Meter
- Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
-
Supplier: Cole-Parmer
Description: • Measure conductivity, TDS, salinity, resistivity and temperature in one easy-to-use meter! • Stores up to 500 data points with time-and-date stamp for GLP compliance • Programmable 'calibration due' date for increased data integrity • Wireless download of data via IrDA port
- Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
- Display Type: Video Display
-
Supplier: Cole-Parmer
Description: Versatile HQd meters offer a large backlit display with an intuitive user-interface. The meter prompts you through calibration, setup, and measurements. Features include autoranging for conductivity, salinity, and TDS with automatic temperature compensation. Meter
- Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
-
Supplier: InspectorTools
Description: Kit includes: EC500, 84µS, 1413µS, 12880µS calibration standards, pH buffer pouches (1 each of 4, 7, 10pH plus rinse solution), weighted base, 3 sample cups with caps, and case
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: CTS45 is a probe for measuring the conductivity in laboratory on samples , length: 45 cm, that offers the possibility to perform a practical and fast measurement of the thermal conductivity (or thermal resistivity) of the medium in which it is inserted at a high accuracy level. It
- Instrument Type: Conductivity / Resistivity
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Fischer Technology, Inc.
Description: diameter of 6 mm) We offer certified measurement standards (in MS/m, %IACS), which are traceable to internationally recognized calibration standards Applications: Conductivity testing on raw materials for sorting and quality assurance Inspection of alloying in coinage
- Measuring Range: 5,000,000 to 650,000,000 mS/cm
- Features: Conductivity / Resistivity Instrument, Material Condition Tester
- Instrument Technology: Eddy Current / Electromagnetic
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: CTS120 is a probe, for measures in the soil (length = 120 cm), that offers the possibility to perform a practical and fast measurement of the thermal conductivity (or thermal resistivity) of the medium in which it is inserted at a high accuracy level. It works in compliance with the ASTM D
- Instrument Type: Conductivity / Resistivity
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Myron L Company
Description: corrected to 25°C. The TC may be disabled to conform with USP requirements. Built-in electronic calibration allows for fast quality checks without standard solutions. (Note: for maximum system accuracy standard solutions are recommended). A push-to-test button makes setpoint
- Conductivity / Dissolved Solids Range: 0 to 200,000 µS/cm
- Conductivity Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Display Type: Analog Meter
-
Supplier: Myron L Company
Description: Internal Standard for easy field calibration Fast Auto Temperature Compensation Rugged design for years of trouble-free testing Simple to use
- Conductivity / Dissolved Solids Range: 0 to 1,250 µS/cm
- Display Type: Analog Meter
- Features and Functionality: Battery Powered
- Water Quality Parameters: Conductivity / Dissolved Solids
-
Supplier: Myron L Company
Description: corrected to 25°C. The TC may be disabled to conform with USP requirements. Built-in electronic calibration allows for fast quality checks without standard solutions. (Note: for maximum system accuracy standard solutions are recommended). A push-to-test button makes setpoint
- Conductivity / Dissolved Solids Range: 0 to 200,000 µS/cm
- Conductivity Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Display Type: Analog Meter
-
Supplier: Myron L Company
Description: corrected to 25°C. The TC may be disabled to conform with USP requirements. Built-in electronic calibration allows for fast quality checks without standard solutions. (Note: for maximum system accuracy standard solutions are recommended). A push-to-test button makes setpoint
- Conductivity / Dissolved Solids Range: 0 to 200,000 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage Output
-
Supplier: NETZSCH-Gerätebau GmbH
Description: instrumentation kit Determination of thermal conductivity with the Heat Flow Meter, HFM 436 Lambda, meets the industry standards ASTM C518, ISO 8301, JIS A 1412, DIN EN 12939, DIN EN 13163 and DIN EN 12667.
- Temperature Range: -30 to 100 C
- Accuracy: 1 (%)
- Remote Interface: Application Software Included, Computer Interface
- Features: Cooling Available, Temperature Control
-
Supplier: OMEGA Engineering, Inc.
Description: The 6-in-1 PHH-126 meter was designed with a built-in rechargeable battery. The built-in battery can last approximately 3 years, with standard charging time of approximately 2 hours. The PHH-126 can measure 4 parameters including pH (probe sold separately), temperature,
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- Process Media Temperature: -58 to 158 F
- Operating Temperature: 32 to 122 F
-
Supplier: ASTM International
Description: appropriate calibration of the heat flux transducer(s) with calibration standards and by measurement of the plate temperatures and plate separation. Fourier’s law of heat conduction is used to calculate thermal conductivity, and thermal resistivity or thermal resistance
-
Supplier: ASTM International
Description: and a representative thickness is used then thermal conductivity can be determined (see Notes 1 and 2). This test method is especially useful for materials in sheet and similar forms having a thermal resistance in the range from 20 to 400 X 10 -4 m2 K/W (an effective thermal
-
Supplier: Fischer Technology, Inc.
Description: diameter of 6 mm) We offer certified measurement standards (in MS/m, %IACS), which are traceable to internationally recognized calibration standards Applications: Conductivity testing on raw materials for sorting and quality assurance Inspection of alloying in coinage
- Conductivity / Dissolved Solids Range: 5,000,000,000 to 650,000,000,000 µS/cm
- Conductivity Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 41 to 122 F
- Features and Functionality: Battery Powered, Temperature Compensation
-
Supplier: ASTM International
Description: units of measurement are included in this standard. 1.11 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and
-
Supplier: Lovibond® Tintometer®
Description: SensoDirect Con200 Conductivity, Total Dissolved Solids (TDS), Salinity and Temperature measurement Dirt-insensitive up-to-date 4-pole conductivity cell offering highest precision Automatic temperature compensation (ATC) Min/Max value storage Internal memory for 20 data sets Linear and
- Conductivity / Dissolved Solids Range: 0 to 2,000,000 µS/cm
- Conductivity Accuracy: 0.5 ±% Full Scale
- Process Media Temperature: 23 to 212 F
- Operating Temperature: 23 to 176 F
-
Supplier: Lovibond® Tintometer®
Description: SensoDirect Con110 The SensoDirect Con110 is a compact and versatile meter. The unit is extremely easy to use and is equipped as standard with a protective casing and built-in electrode holder. It is equipped with a LC display showing two or three decimal places and a measuring range
- Conductivity / Dissolved Solids Range: 1 to 19,990 µS/cm
- Conductivity Accuracy: 3 ±% Full Scale
- Process Media Temperature: 32 to 212 F
- Operating Temperature: 32 to 122 F
-
Supplier: Lovibond® Tintometer®
Description: The SensoDirect Con110 is a compact and versatile meter. The unit is extremely easy to use and is equipped as standard with a protective casing and built-in electrode holder. It is equipped with a LC display showing two or three decimal places and a measuring range either of 0.001 –
- Conductivity / Dissolved Solids Range: 1 to 1,999 µS/cm
- Conductivity Accuracy: 3 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Features and Functionality: Battery Powered, Built-in or Self-calibration
-
Supplier: Fischer Technology, Inc.
Description: bars. Features: Mobile handheld device with large, color touch screen Split-second, non-destructive measurement Intuitive handling with the Windows™ CE operating system Various measurement probes and calibration standards available for coinage and gold bars. Applications: Identify
- Instrument Type: Conductivity / Resistivity
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Emerson Automation Solutions – Rosemount
Description: space. The modular design allows signal input boards to be field replaced making configuration changes easy. Conveniently, live process values are always displayed during programming and calibration routines. Standard features include electrically isolated inputs, seven menu languages,
- pH Range: 0 to 14 pH
- Accuracy: 0.01 ±pH
- ORP / Redox Range: -1,500 to 1,500 millivolts
- Control Relays: 4
-
Supplier: Micromeritics
Description: volume assures high resolution, fast detector response, and reduces error when calculating gas volumes. Highly sensitive linear thermal conductivity detector (TCD) assures the calibration volume remains constant over the full range of peak amplitudes so the area under the peak is
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Surface Area - Total
- Display & Special Features: Analog Meter
- Test Media: Chemicals, Metals
- Mounting / Loading Options: Laboratory / Batch
Find Suppliers by Category Top
Featured Products Top
-
Solutions have an accuracy of +/-1% based on values published in the International Critical Tables and traceable to the National Institute of Standards and Technology. Our conductivity Standard Solutions and pH Buffers are used for factory calibration of our instrumentation and by water (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
recognised standards of quality and calibration, we are committed to providing the highest quality products and services. At Shaw Moisture Meters, we advise an annual service and calibration of your dewpoint equipment. However, the calibration interval will depend on the instrument type and (read more)
Browse Instrument Calibration Services Datasheets for Shaw Moisture Meters -
based on values published in the International Critical Tables and traceable to the National Institute of Standards and Technology. The conductivity Standard Solutions and pH Buffers listed below are used for factory calibration. Regular use of these solutions is recommended to ensure specified (read more)
Browse Analytical and Chemical Standards Datasheets for Myron L Company -
. All models corrected to 25°C. The TC may be disabled to conform with USP requirements. Built-in electronic calibration allows for fast quality checks without standard solutions. (Note: for maximum system accuracy standard solutions are recommended). A push-to-test button makes (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
When Does a GC Machine Need Calibration Standards with PPB Concentrations? Accurate calibration in gas chromatography transforms good (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
, boilers and cooling towers, and more ... Features include: 34 Conductivity/TDS ranges: 0- 1 microsiemens/ppm to 0-200 millisiemens/ppt Choice of 3½ digit display or analog meter Automatic temperature compensation to (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
TechPro II Conductivity, TDS, pH and Temperature Meters FEATURES: • Waterproof & Buoyant • Keypad Calibration • 0 (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
design; accuracy of ±1% of READING, ±0.2% at calibration point; KCl, NaCl and 442 Natural Water™ modes; automatic temperature compensation; (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
that PIDs cannot detect natural gases, such as oxygen and methane, because their ionization point is too high. Therefore, the PID can only detect gases that can be ionized by UV light unless combined with other tools like a multi-gas meter. Why is PID Calibration Necessary? (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
Labmaster Universal - Model 1000A The Standard of Accuracy ...and the most popular instrument in industry! Our most automated ID/OD/SD* gage calibration and part measuring system with a 40 inch (1016 mm) direct reading range and a 120 inch (3048 mm (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Surface Environmental Surveillance Procedures Manual
pH/ conductivity meter calibration standards and distilled water .
-
Sorption of uranium on lead hydroxyapatite
The pH was measured using a MPC 227 pH/ conduc- tivity meter calibrated with standard solutions of 4.01 ± 0.02 and 7.00 ± 0.02.
-
Densities and Conductivities of Aqueous N,N,N-Alkyloctyldimethylammonium Chloride at Different Temperatures
The conductivity measurements were carried out with a METLER TOLEDO SevenEasyTM conductivity meter calibrated with standard aqueous potassium chloride solutions [13].
-
The effect of solvent dielectric properties on the collection of oriented electrospun fibers
Conductivity measurements were made using a VWR TraceableTM Conductivity Meter calibrated with standard 84ls/cm standard solution (HI 7033 from HANNA Instruments).
-
Study on the Conductivities of Pure and Aqueous Bromide-Based Ionic Liquids at Different Temperatures
The conductivity measurements were carried out with a METLER TOLEDO SevenEasyTM conductivity meter calibrated with standard aqueous potassium chloride solutions.
-
Conductivities of Several Ternary Electrolyte Solutions and Their Binary Subsystems at 293.15, 298.15, and 303.15 K
The conductivity measurements were carried out with a METLER TOLEDO SevenEasy conductivity meter calibrated with standard aqueous potassium chloride solutions [13].
-
http://dr.library.brocku.ca/bitstream/handle/10464/2946/Brock_Neville_Lisa_2010.pdf?sequence=1
• pH: measured using pH meter on whole samples after calibration of meter with buffers at pH= 4, 7 and 10; • conductivity: determined on whole samples using a YSI conductivity meter after calibration conductivity standard - 1000uS/cm of KCI.
-
IAA alleviates Cd toxicity on growth, photosynthesis and oxidative damages in eggplant seedlings
… S1). pH as well as conductivity of the clear supernatant obtained from a suspension of sand were recorded by using a standard calibrated pH meter (lpH system-362, Systronic, India) and potassium chloride standard calibrated digital conductivity meter (Model-304, Systronics, India …
-
Photosynthesis mediated decrease in cadmium translocation protect shoot growth of Oryza sativa seedlings up on ammonium phosphate – sulfur fertilization
Soil pH as well as conductivity of the clear supernatant was measured using a standard calibrated pH meter and potassium chloride standard calibrated digital conductivity meter , respectively.
-
Asymmetry of ion transport in hybrid MF-4SC membranes with a gradient distribution of hydrated zirconia
The conductivity meter was calibrated using standard NaCl solutions.
Indicates content that may require registration and/or purchase.