Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Texas Instruments
Description: Constant-Voltage, Constant-Current Controller with Primary-Side Regulation for Bipolar Power Devices 7-SOIC -40 to 125
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Americor Electronics, Ltd.
Description: Categories: Single-Phase Transformers Three-Phase Transformers Power Supplies for Medical Applications Single Phase Ventilation-Fan-LED-Halogen Transformers DC Power Supplies and Switching Power Supplies Toroidal Core Variable Transformers, Laboratory Power Supplies and High Voltage Testing
-
Supplier: Newark, An Avnet Company
Description: LED DRIVER, CONSTANT CURRENT, MQFP-44; Device Topology:Constant Current; Input Voltage Min:2.7V; Input Voltage Max:3.6V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:8.5MHz; No. of Outputs:24Outputs; IC RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: LED DRIVER, CONSTANT CURRENT, TSSOP-EP16; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:5.5V; Output Current Max:55mA; Switching Frequency:-; No. of Outputs:8Outputs; IC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LED DRIVER, CONSTANT CURRENT, HTSOP-8; Device Topology:Constant Current; Input Voltage Min:5.5V; Input Voltage Max:40V; Output Voltage Max:-; Output Current Max:200mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LED DRIVER, CONSTANT CURRENT, HTSSOP-28; Device Topology:Constant Current; Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:20V; Output Current Max:57mA; Switching Frequency:-; No. of Outputs:16Outputs; MSL:- RoHS Compliant: Yes
-
Supplier: Accuris
Description: Safety of Power Transformers, Power Supply Units and Similar Devices - Part 2-12: Particular Requirements for Constant Voltage Transformers
-
Supplier: Accuris
Description: Safety of power transformers, power supply units and similar devices - Part 2-12: Particular requirements for constant voltage transformers
-
Supplier: Microchip Technology, Inc.
Description: The MCP1662 device is a compact, space-efficient, fixed-frequency, non-synchronous step-up converter optimized to drive LED strings with constant current from two and three-cell alkaline and NiMH/NiCd or one-cell Li-Ion or Li-Polymer batteries. The device integrates a 36V, 800
- Output Current (IOUT): 0.2 amps
- Quiescent Current (IQ): 0.00025 amps
- Operating Temperature: -40 to 125 C
- Features: Other
-
Description: forced), associated or independent: - constant voltage auto-transformers; - constant voltage separating transformers; - constant voltage isolating transformers; - constant voltage safety isolating transformers; having a rated supply
-
Supplier: Microchip Technology, Inc.
Description: Current Limit Up to 550 mA LED Load Current Low Start-up Voltage: 0.65V (typical, 25 mA LED Current) Low Operating Input Voltage: down to 0.5V Maximum Input Voltage < VLED<5.0V Maximum Output Voltage: 5.0V Overvoltage Protection Low Reference Voltage: VFB= 120 mV
- Output Current (IOUT): 0.55 amps
- Quiescent Current (IQ): 0.00003 amps
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: CL25 is a high voltage, temperature compensated, constant current source. The device is trimmed to provide a constant current of 25mA±10% at an input voltage of 5.0 - 90V. No external components are required. The device can be used as a two terminal
- Input Voltage: 5 to 90 volts
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: LSI Controls Inc.
Description: The C3 is a general purpose constant current supply to control such devices as proportional valves, constant torque motors, and high power LED's from proportional or digital input. The load circuit is connected between the raw supply voltage (5 - 32 VDC) and the
- Form Factor: Circuit Board
-
Supplier: Nexperia B.V.
Description: Modulation (PFM) Mode to maintain a high efficiency across the entire load range. To achieve an ultralow standby power, Burst Mode (BM) is implemented in very light load or no-load condition. The wide 10 V to 83 V VCC range makes NEX8080x devices suitable for wide output voltage range
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY87203 is being discontinued and is not recommended for new designs. The SKY87203 is a variable switching frequency, 3.5 A constant on-time, synchronous step-down converter. The device provides an output voltage from 0.9 V to 4.0 V from input voltage
- Output Voltage (Volt): 0.6 to 3.3 volts
- Input Voltage (VIN): 2.7 to 6 volts
- Output Current (IOUT): 3.5 amps
- Quiescent Current (IQ): 0.00004 amps
-
Supplier: ROHM Semiconductor GmbH
Description: BD2808MUV-M is 24ch Constant current sink LED Driver with a high output voltage capability. This device is optimized for driving RGB LEDs featuring a 6bit Current DAC for each color. 8bit PWM control is integrated for each channel. Small VQFN48MCV070 package.
- Input Voltage: 3 to 5.5 volts
- Output Voltage: 20 volts
- Output Current: 1,200 milliamps
- Number of Channels: 24 #
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD2808MUV-M is 24ch Constant current sink LED Driver with a high output voltage capability. This device is optimized for driving RGB LEDs featuring a 6bit Current DAC for each color. 8bit PWM control is integrated for each channel. Small VQFN48MCV070 package.
- TJ: -40 to 105 C
- Supply Voltage: 3 V
- Features: Other, RoHS Compliant
-
Description: such as those used in hybrid and electric vehicles. Through the appropriate use of reference frame theory, Electromagnetic Motion Devices , Second Edition introduces readers to field-oriented control of induction machines, constant-torque, and constant-power control of dc,
-
Supplier: Campbell Scientific, Inc.
Description: The LWS, manufactured by Decagon, can detect small amounts of water or ice on the sensor surface for leaf wetness applications. Because the LWS measures the dielectric constant of the sensor's upper surface, it can detect the presence of water or ice anywhere on the sensor's surface.
- Height: 4.4 inch
- Weight: 0.3125 lbs
- Operating Temperature: -4 to 140 F
- Output Options: Analog Voltage
-
Supplier: Infineon Technologies AG
Description: Power Devices • Minimizes number of components placement, simplifies PCB layout • Enables current limitation, slew rate control and thermal protection • Improved Short-to-Battery performance Potential Applications • Variable force solenoids (e.g. automatic transmission solenoids) • Other
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell TBF Series Force Sensors are small flush diaphragm pressure sensors designed for customers who require a simple device for applications where media compatibility and low trapped volume are important. The TBF Series has a precisely controlled diaphragm height, making these products
- Operating Temperature: 32 to 122 F
- Features: Other Output
-
Supplier: Infineon Technologies AG
Description: The device controls the current through inductive loads with less than 1% error. Target currents can be programmed from 0 to 1500mA with a resolution of 15 bit. The TLE92466ED supports dither currents up to 1800mA. The dither generator superimposes a triangular or trapezoidal waveform with
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell TBF Series Force Sensors are small flush diaphragm pressure sensors designed for customers who require a simple device for applications where media compatibility and low trapped volume are important. The TBF Series has a precisely controlled diaphragm height, making these products
- Operating Temperature: 32 to 122 F
- Features: Other Output
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell TBF Series Force Sensors are small flush diaphragm pressure sensors designed for customers who require a simple device for applications where media compatibility and low trapped volume are important. The TBF Series has a precisely controlled diaphragm height, making these products
- Operating Temperature: 32 to 122 F
- Features: Other Output
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell TBF Series Force Sensors are small flush diaphragm pressure sensors designed for customers who require a simple device for applications where media compatibility and low trapped volume are important. The TBF Series has a precisely controlled diaphragm height, making these products
- Operating Temperature: 32 to 122 F
- Features: Other Output
-
Supplier: Infineon Technologies AG
Description: The two channels can be used as either low-side or high-side drivers in any combination. The device includes the drive transistor, recirculation transistor, and current sensing resistor; minimizing the number of required external components. This device is capable of regulating the
-
Supplier: Infineon Technologies AG
Description: The three channels can be used as either low-side or high-side drivers in any combination. The device includes the drive transistor, recirculation transistor, and current sensing resistor; minimizing the number of required external components. This device is capable of regulating the
-
Supplier: Microchip Technology, Inc.
Description: Integrated Current Sense Integrated Reverse Discharge Protection Constant Current / Constant Voltage Operation with Thermal Regulation Resistor Programmable Fast Charge Current: 130 mA-1100 mA 4.15V Undervoltage Lockout (UVLO) 18V Absolute Maximum Input Overvoltage Protection
-
Supplier: Specialty Product Technologies
Description: of the output voltage without the need of secondary devices such as buck/boost transformers and tap switching semiconductors. WHR Series STABILINE Voltage Regulators maintain constant volt- age to your equipment, even when the input voltage and system load vary
- Configuration: Floor / Free Standing, Rack Mount
- Phase: Single Phase, Three Phase
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1244403-S-875037BUP-ABET2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Converter, Constant Voltage Power Supply Standard Package: 1,000 Mounting: SMD (SMT) Voltage -
- Operating Temperature: -40 to 85 C
- Special Features: Multiple Outputs
- Features: Other
- Package Type: SOT89
-
Supplier: Legrand
Description: Harmony Magnetic Low-Voltage Dimmer, Single Pole/3Way 1100VA, White FEATURES Convenient operation -- combines ON/OFF Decorator switch with separate slider for dimming control. Green LED glows when OFF to make dimmer easy to find in the dark. Constant memory returns lights to previous
- Number of Lamps Controlled: 1
- Application: Interior, Residential
- Controller Type: Manual On/Off, Slide Dimmer
- Mounting: Wall/Ceiling
-
Supplier: Electro Optical Components, Inc.
Description: constant temperature environment. The modulation frequency is not limited by the device characteristics other than by its electrical capacitance and therefore depends on the drive circuit used. Wide band ar-coatings are used on all components.
-
Supplier: Renesas Electronics Corporation
Description: either 13V or 18V by use of the voltage select command bit (VSEL) through the Isup2/supC bus. Additionally, to compensate for the voltage drop in the coaxial cable, the voltage may be increased by 1V with the line length compensation bit (LLC) feature. The device can be
- Regulated Output Voltage (Volt): 13 to 18 volts
- Input Voltage (VIN): 8 to 14 volts
- Features: Linear Regulator, Other
-
Supplier: Legrand
Description: MULTI LOCATION DIMMER 600W LOW-VOLTAGE, WHITE FEATURES Enables full dimming control from up to 30 locations using the matching remote dimmers. Constant memory returns lights to previous level after power failure. LED indicators keep you informed. Green LEDs indicate preset level and
- Lamp Power (Watts): 600 watts
- Number of Lamps Controlled: 1
- Application: Interior, Residential
- Controller Type: Manual On/Off, Slide Dimmer
-
Supplier: Win Source Electronics
Description: Constant Current Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 5V Voltage - Supply (Max): 42 V Mounting Type: Surface Mount Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In
- Output Voltage: 0.5 to 40 volts
- Type: Constant Current
- Form Factor: Integrated Circuit (IC)
Find Suppliers by Category Top
Featured Products Top
-
efficiency: low standby current extends battery life in portable applications Excellent regulation: maintains stable output voltage for reliable performance Applications Automotive Industrial equipment Battery-powered devices Point-of-load (POL) converters Telecommunication systems (read more)
Browse Pressure Switches Datasheets for DigiKey -
voltage: 80 to 160 mV Typical Uses Industrial instrumentation Medical device Barometer, altimeter Altitude compensation (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
: non-corrosive gases Supply voltage (constant voltage): 5 +/-0.25 VDC or 3.3VDC or 3.0 VDC Accuracy of ±1.5% FS Single point threshold detection Customization or modification possible Typical Uses Medical devices Industrial pneumatic devices Consumer devices (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
! Gauge - positive, negative and bi-directional Various pressure ranges from 0-1 kPa (.145 psi) up to 0-10 kPa (1.45 psi), depending on model Pressure media: non-corrosive gases Supply voltage (constant voltage): 5 +/-0.25 VDC or 3.3VDC or 3.0 VDC Accuracy (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
RF output as well as a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4509C00 integrates a 5 GHz power amplifier (PA), single pole two throw switch (SP2T) bypassable low noise amplifier (LNA), an RF coupler and voltage detector into a single device. (read more)
Browse IC Interfaces Datasheets for Qorvo -
measuring range of ±2 to ±120 PSI. It measures gauge pressure and is suitable for non-corrosive gases. The required supply current is a constant 1.5 mA, while the output voltage is in the range of 60 to 140 mV, i.e. unamplified. The housing is the same as that of the AP2 High-Runner. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
harmonics as well as 2.4 GHz rejection for DBDC operation are included. A coupler with RF output as well as a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4657 integrates a 6-7 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device. (read more)
Browse RF Modules Datasheets for Qorvo -
integrated for DPD feedback training. For power control a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4557 integrates a 5 GHz power amplifier (PA), single pole two throw switch (SP2T), coupler structure and bypassable low noise amplifier (LNA) into a single device. (read more)
Browse RF Modules Datasheets for Qorvo -
feedback training. For power control a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4509 integrates a 6 GHz power amplifier (PA), single pole two throw switch (SP2T), coupler structure and bypassable low noise amplifier (LNA) into a single device. (read more)
Browse RF Modules Datasheets for Qorvo -
feedback training. For power control a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4609 integrates a 6 GHz power amplifier (PA), single pole two throw switch (SP2T), coupler structure and bypassable low noise amplifier (LNA) into a single device. (read more)
Browse RF Modules Datasheets for Qorvo
Conduct Research Top
-
Low Frequency Phase Shift in LIVM Sensors as a Function of Discharge Time Constant and Frequency
Low Impedance Voltage Mode (LIVM) sensors are piezoelectric devices with integral FET impedance converting amplifiers. To bias the amplifier, a high value resistor is placed in parallel with the gate of the FET and the crystal element. The discharge time constant (TC) of the sensor is the product of this
-
Application Note: Driving Color RGB LEDs with the AAT3123
An RGB LED can be driven with a combined 60mA constant current source supply from an AAT3123. This is accomplished by connecting the four constant current source outputs (D1 to D4) from an AAT3123 and programming the device to output 15mA for each source. This solution is intended to supply up
-
Power Supplies vs Solar Panels
When people think of a power supply they typically think of a device that will put out a constant voltage and supply current to a device as necessary. A solar panel, on the other hand, will vary its voltage and current based on a characteristic curve called an I-V curve. The performance
-
Transformer Theory
. The energy applied to the primary must be in the form of a changing voltage which creates a constantly changing current in the primary, since only a changing magnetic field will produce a current in the secondary.
-
Design of Fundamental Photodiodes Circuits
, in the external circuit, proportional to the effective irradiance on the device. It behaves basically as a constant current generator up to its avalanche voltage...
-
Clock Division with Jitter and Phase Noise Measurements
to ask whether the measurement values are the result of the device under test (DUT) or if they are due to the equipment being used. The engineer is also constantly looking for methods of expanding the reach of the equipment at hand. Here are some practical pointers and observations to assist
-
PIC14C000 Calibration Parameter Theory and Implementation
? (DS00624) The PIC14C000 has several analog peripherals. Like all CMOS circuitry the parametric values vary with process, temperature, voltage, and time. The PIC14C000 has been designed to minimize the effect of these variations. In addition, each device is calibrated at factory test by measuring
-
Miniature X-Ray Tubes Utilizing Carbon-Nano Tube Based Cold Cathodes
of reducing focused spot. sizes. Driving gate voltages below 1000 volts for easy pulsing has been achieved, and the. extended lifetime data suggests that a regulated power supply would be ideal for a. constant AC operation mode. The 1mm focal spot size achieved so far is suitable for most. XRF
More Information Top
-
Maximum Effectiveness of Electrostatic Energy Harvesters When Coupled to Interface Circuits
The constant voltage device can operate with acceptable effectiveness over a much wider envelope, and is thus the preferred implementation.
-
The Rationale Driving the Evolution of Deep Brain Stimulation to Constant‐Current Devices
The authors note that constant voltage devices are technologically more straightforward to produce, but constant current devices produce much more predictable physiological effects since charge delivery will always be the same regardless of impedance.
-
Designing Electronic Systems for EMC
In applications such as these, where a single device is not adequate, hybrid combinations of crowbar and constant voltage devices are often utilized .
-
Assessment of Patient Preference for Constant Voltage and Constant Current Spinal Cord Stimulation
The device used to produce CC is an adaptation of a constant voltage device and may not be programmed in the fashion that a true CC device is optimized.
-
ZCP2001ISTFA059
This XIVA technique allows constant voltage device biasing, while utilizing constant current signal sensing.
-
Body Sensor Networks
For constant charge operation, variable gap motion gives a constant force, while for constant voltage devices , a constant force is provided by variable overlap motion.
-
857 SIGNIFICANCE OF PADDLE LEADS FOR SPINAL CORD STIMULATION
854 EFFECT OF POSTURAL CHANGES IN SPINAL CORD STIMULATION: CONSTANT CURRENT VS CONSTANT VOLTAGE DEVICES .
-
Deep Brain Stimulation Devices: A Brief Technical History and Review
While physicians have accumulated a wealth of experience over the past several decades in programming and managing patients using constant voltage devices , the pending appearance of constant current devices in the near future inevitably will gen- erate technical, academic, and marketing debates …
Indicates content that may require registration and/or purchase.