Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dynapower Corporation
Description: cost is less than 30% that of a new rectifier. Dynapower offers custom engineering and field service to modernize not only Dynapower and Rapid Power Technologies high power rectifiers, but all other rectifier manufacturers products including PEC, GE, InverPower,
- Form Factor: Desktop / Free Standing
-
Supplier: MACOM
Description: MACOMs product portfolio of high reliability semiconductors for the military, defense, satellite and aerospace industries includes: Rectifiers, Switching diodes, Zener diodes, Temperature compensated zeners, Current regulators, Transient voltage suppressors, Silicon controlled
- IR: 10 mA
- IO: 220 to 20 amps
- Features: Other, Rectifier Diode
-
Supplier: Solid State Devices, Inc.
Description: reputation has been built upon our unsurpassed technology and quality in the areas of high density/high power and high voltage discrete semiconductors and modules.
- Pin Count: 18
- VDRM: 200 volts
- IGT: 0.08 mA
- VGT: 0.65 volts
-
-
Supplier: Dynapower Corporation
Description: Dynapower offers a full line of air and water-cooled custom silicon controlled rectifiers to meet all of your needs. We have extensive experience in providing silicon controlled rectifiers for a wide variety of applications that include metal finishing, anodizing, water
- DC Output Voltage: 1,000 volts
- DC Output Current: 50,000 amps
- AC Input Voltage: 6,000 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Neeltran, Inc.
Description: Neeltran, designs and builds its own rectifier-transformers and rectifiers. This ability allows us to understand the extreme duty a hazardous location power supply has to perform in extreme environments. This gives our designers the experience to design the highest quality units
- AC Input Voltage: 0 to 69,000 volts
- AC Output Voltage: 80,000 volts
- Features: Laser Power Supply
- Form Factor: Wall Mount
-
Supplier: Allied Electronics, Inc.
Description: Silicon Controlled Rectifier (SCR), TO-48 Package Type TO-48 type package The NTE5542 is a silicon controlled rectifier (SCR) packaged in a TO48 type case designed for industrial and consumer applications such as power supplies; battery chargers; temperature,
-
Supplier: Accuris
Description: POWER SUPPLY, RECTIFIER, INTERIOR COMMUNICATIONS AND FIRE CONTROL NAVAL SHIPBOARD USE
-
Supplier: Eagle Eye Power Solutions, LLC
Description: Up to 22KW 27V DC Output The Integra is a 19-inch wide, 4RU, intelligently-controlled +27 VDC output rectifier shelf. The control module interfaces with up to (8) hot-swappable NDRM-2100F 100A rectifier modules. An optional expansion shelf can be added to provide 4 additional
- DC Output Voltage: 24 to 29.7 volts
- DC Output Current: 800 amps
- AC Input Voltage: 240 volts
- Input Frequency: 45 to 66 Hz
-
Supplier: Dynapower Corporation
Description: Dynapower is pleased to offer an economy line of pre-engineered air and water-cooled SCR rectifiers that puts efficient, reliable power in your facility faster and at a substantial savings compared to a custom engineered SCR rectifier. Our pre-engineered rectifiers
- DC Output Voltage: 24 volts
- DC Output Current: 500 to 10,000 amps
- Form Factor: Desktop / Free Standing
-
Supplier: Allied Electronics, Inc.
Description: silicone Controlled Rectifier, TO-220, 25 A Maximum On State RMS Current Glass passivated junctions with centre gate fire for greater parameter uniformity and stability Small, rugged, thermowatt constructed for low thermal resistance, high heat dissipation and durability SCR’s are
-
Supplier: Accuris
Description: Recommended Practice for Thyristor Controlled Rectifiers for Traction Power Substation Applications
-
Supplier: Littelfuse, Inc.
Description: The Three Phase Bridge half and full controlled series comes in various packages and breakdown voltages up to 2200V.
- VF: 0.83 volts
- Features: Rectifier Diode
-
Supplier: Littelfuse, Inc.
Description: The Three Phase Bridge half and full controlled series comes in various packages and breakdown voltages up to 2200V.
- VF: 0.83 volts
- Features: Rectifier Diode
-
Supplier: Accuris
Description: POWER SUPPLY, METALLIC RECTIFIER GUIDED MISSILE FIRE CONTROL, NAVAL SHIPBOARD
-
Supplier: Dynapower Corporation
Description: following list of standard, in-stock Dynapower rectifiers are ready to ship on a moment’s notice, whether you need to replace an aging unit or add to your line to meet demand. All in-stock Dynapower units — like our custom units — are the most reliable and durable rectifiers available
- DC Output Voltage: 46 volts
- DC Output Current: 1,500 amps
- AC Input Voltage: 480 volts
- Input Frequency: 60 Hz
-
Supplier: Littelfuse, Inc.
Description: The Three Phase Bridge plus Brake Unit series comes with IGBT and freewheeling diode in various power classes.
- VF: 0.81 volts
- Features: Rectifier Diode
-
Supplier: Littelfuse, Inc.
Description: The Three Phase Bridge plus Brake Unit series comes with IGBT and freewheeling diode in various power classes.
- VF: 0.87 volts
- Features: Rectifier Diode
-
Supplier: Radwell International
Description: SILICON CONTROLLED RECTIFIER, THYRISTOR BRIDGE RECTIFIER, POWER MODULE, SINGLE PHASE, 40 A, 1200 V. FREE 2 YEAR RADWELL WARRANTY
- Features: Rectifier Diode
-
Supplier: Richardson RFPD
Description: Phase Control SCR 750 Amperes Average 2400 Volts. Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermetic Pow-R-Disc devices employing the field proven amplifying gate. Features: • Low On-State Voltage • High
- Features: Other
- Thyristor Type: Silicon Controlled Rectifier (SCR)
-
Supplier: Renesas Electronics Corporation
Description: PWM outputs for Synchronous Rectifier (SR) control. The complemented outputs can be dynamically advanced or delayed relative to the PWM outputs using an external control voltage. This advanced BiCMOS design features precision deadtime and resonant delay control and an oscillator adjustable to
- Features: Other
-
Supplier: PUI - Projections Unlimited, Inc.
Description: C147 Silicon Controlled Rectifier is designed for phase control applications. This is an all-diffused device which is considerably smaller in size than comparably rated high power SCR's.
- Features: RF Diodes, Rectifier Diode
-
Supplier: Infineon Technologies AG
Description: 2600 V rectifier diode disc Rectifier Diode 2600 V, 1030 A with 58 mm diameter in a ceramic housing. Summary of Features Full blocking capability 50/60 Hz over a wide temperature range High DC blocking stability High surge current capability Hermeticaly sealed ceramic package High case
- IFSM: 14,500 amps
- VRRM: 2,600 volts
- Features: Other, Power Diode, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: 2200 V Rectifier Diode Disc Rectifier Diode 2200 V, 950 A with 41 mm diameter in a ceramic housing. Summary of Features Full blocking capability 50/60 Hz over a wide temperature range High DC blocking stability High surge current capability Hermeticaly sealed ceramic package High case
- IFSM: 10,250 amps
- VRRM: 1,800 volts
- Features: Other, Power Diode, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Renesas Electronics Corporation
Description: The ISL6742 is a high-performance double-ended PWM controller with advanced synchronous rectifier control and current limit features. It is suitable for both current- and voltage-mode control methods. The ISL6742 includes complemented PWM outputs for Synchronous Rectifier (SR) control.
- Features: Other
-
Supplier: Radwell International
Description: TRANSFORMER, CONVENTIONAL, RECTIFIER POWER, 115V. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ultra-fast soft-recovery controlled avalanche rectifiers Product overview: BYD57 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and
- Features: Rectifier Diode
-
Supplier: Infineon Technologies AG
Description: 4000 V rectifier diode disc Rectifier Diode 4000 V, 1800 A with 75 mm diameter in a ceramic housing. Summary of Features Full blocking capability 50/60 Hz over a wide temperature range High DC blocking stability High surge current capability Hermeticaly sealed ceramic package High case
- IFSM: 27,500 amps
- VRRM: 4,800 volts
- Features: Other, Power Diode, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Richardson RFPD
Description: Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M8|•SKR: cathode to stud|Typical Applications:|•All-purpose mean power rectifier diodes|•Cooling via heatsinks|•Non-controllable and half-controllable
- IF: 80,000 mA
- Features: Other, Rectifier Diode
-
Supplier: RS Components, Ltd.
Description: Fast Emitter Controlled Diode 600V TO247
- trr: 120 ns
- Features: Other, Rectifier Diode, Schottky Barrier Diodes, Switching
- RoHS Compliant: RoHS Compliant
- Package: TO-247
-
Supplier: Unipower, LLC
Description: UNIPOWER Telecom’s Radian Series are hot-swappable, modular rectifiers which produce up to 1360 watts output. There are 19 different models with different output voltages and power levels. The modules are ultra-compact with power density up to 17 watts per cubic inch. Companion
- DC Output Voltage: 48 volts
- DC Output Power: 800 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- AC Input Voltage: 85 to 264 volts
-
Supplier: Unipower, LLC
Description: UNIPOWER Telecom’s Radian Series are hot-swappable, modular rectifiers which produce up to 1360 watts output. There are 19 different models with different output voltages and power levels. The modules are ultra-compact with power density up to 17 watts per cubic inch. Companion
- DC Output Voltage: 54.4 volts
- DC Output Power: 1,200 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- AC Input Voltage: 85 to 264 volts
-
Supplier: Nexperia B.V.
Description: High power density, hyperfast switching time recovery rectifier with high-efficiency planar technology, encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse voltage: VR ≤ 200 V Forward current: IF ≤
- VF: 960 to 0.96 volts
- IF: 14.1 mA
- VR: 200 volts
- IR: 0.000001 mA
-
Supplier: Nexperia B.V.
Description: High power density, hyperfast switching time recovery rectifier with high-efficiency planar technology, encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse voltage: VR ≤ 200 V Forward current: IF ≤ 8
- VF: 950 to 0.95 volts
- IF: 11.3 mA
- VR: 200 volts
- IR: 0.000001 mA
-
Supplier: SAE International
Description: technological trend. Advances in modern power electronics allow the concept of starter/generator (S/G) which enables electrical engine start and power generation using the same electrical machine. This results in substantial improvements in power density and reduced overall
Find Suppliers by Category Top
Featured Products Top
-
Fargo Controls, Inc The TH Series are elapsed timers that display time in hours or minutes. This series has a small panel footprint and is powered by a lithium (read more)
Browse Elapsed Time Indicators (ETIs) Datasheets for Fargo Controls, Inc. -
one 12 V power supply fit in a single 2U 19” rack mountable enclosure. The controls of the power modules are on the front panel. The back panel contains SHV-type plugs for the high voltage output and 4 mm banana jacks to easy monitor the control voltage with external voltmeter. Low-RPM 60 (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
) Rectifier and filament transformers Single-phase transformers Switch mode (laminated and ferrite) Toroids Wall plug-in AC or DC adapters (made in the USA) Triad’s Custom Power Transformer (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
protection applications including: Diodes and rectifier protection Thyristor-based power systems (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
interruption of fault currents and protection of power electronic devices. The VD Series uses a silver element design embedded in solidified sand to improve arc control and reduce I²t values. This construction supports effective fault interruption and (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Eaton's Bussmann™ series 10 mm x 38 mm (13/32" x 1-1/2") fuses are offered in the EVM10, EXM10, and EKM10 families of xEV fuses. They provide high voltage (up to 1,000 V) DC-rated overcurrent protection for electric vehicle power management in multiple (read more)
Browse Electrical Connectors Datasheets for DigiKey -
Semiconductor power converters Industrial rectifier systems High-voltage power electronics Inverter systems DC/AC power (read more)
Browse Fuses Datasheets for VICFUSE -
intelligent digital control, ensuring continuous voltage stability under rapidly changing power conditions. What Is a Static SCR Voltage Stabilizer? A Static SCR Voltage Stabilizer is a fully electronic automatic (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
speed for fast rectifier-inverter transitions, and maintains PF>0.99 Power Module and THDi<5% Power Module characteristics (tested at 220VAC full load, power grid THDu ≤2%), minimizing grid impact. Engineered for adaptability, it features a TPS-BM142400SI 176-264VAC Input Module (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
. Another type of diode is the Schottky diode, constructed from a metal-to-metal semiconductor contact and featuring a lower forward voltage drop than that of traditional P-N junction diodes. They can be used as a low-loss rectifier, but the reverse leakage current of these (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC
Conduct Research Top
-
Is It Time To Take A Serious Look At Convection Cooled Switched Mode Rectifier/Chargers Again
Switched Mode Rectifier/chargers (SMR's) are the dominant method of stationary battery charging for telecommunications, information technology (IT) and other standby power application. The vast majority of these are forced air cooled. In North America, the exception is with the utility companies
-
Thyristor and Rectifier Testing Using Curve Tracers
electronics such as power supplies, amplifiers, and variable input and output functions that allow the user to display the operating characteristics of a device in an easy-to-read, standard graph form. Operation of Tektronix CTs is simple and straightforward and easily taught to non-technical
-
The Good Old Power Resistors
of high-voltage power transformers could put you to sleep. If a current needed "tweaking" you looked at a 3-inch panel meter, and took control with a knob you could get your whole fist around!
-
The `Good Old` Power Days (.pdf)
of high-voltage power transformers could put you to sleep. If a current needed "tweaking" you looked at a 3-inch panel meter, and took control with a knob you could get your whole fist around!. Power resistors were big wirewound guys. They had hollow cores and were covered with shiny brown enamel
-
AN1106, Power Factor Correction in Power Conversion Applications Using the dsPIC (R) DSC
, IN POWER AND CONTROL SYSTEMSa rectifier with a capacitive filter is necessary. However, this results in discontinuous and short duration current To understand PF, it is important to know that power spikes. When this type of current is drawn from the has two components: mains supply, the resulting
-
Brushless DC Motor Control Using PIC18FXX31 MCUs
A PICDEM TM MC demo board was used to develop, test and debug the motor control code. The PICDEM MC has a single-phase diode bridge rectifier, converting AC input to DC and a power capacitor bank that keeps a stable DC bus. A 3-phase IGBT-based inverter bridge is used to control the output voltage
-
What You Need to Know About SCR Power Controllers
Temperature regulation is required in nearly every manufacturing process, typically for the purposes. of material heating, melting, drying, or forming. SCR power controllers, also called silicon controlled rectifiers (SCRs), play a critical role in temperature regulation. Their primary use
-
Watlow SCR Power Controllers and Ohio Semitronics Watt Transducers
, with many different industrial applications occurring, including the control of heaters, ovens, and furnaces that incorporate Watlow (R) power control equipment. When specifying a PC5 model to use with a Watlow DIN-A-MITE (R) SCR (Silicon Controlled Rectifier), there are questions to consider in order
-
Low Inrush Transformers
Custom Transformers Three Phase Transformers Single Phase Transformers Single Phase Open Frame Control Transformers Three Phase Open Frame Transformers Rectifier Power Transformers High Frequency, Ferrite Cored, Transformers & Chokes Valve Audio Transformers Variable Transformers Chokes / Inductors
More Information Top
-
IEEE Guide for the Preparation of Excitation System Specifications
Other means of de-excitation may include the use of an ac contactor with freewheeling diode for halfwave controlled power rectifier bridges.
-
Modern Power Systems Analysis
Fig. 6.18 Block diagram of transfer function of excitation system with AC exciter adopting controllable power rectifier .
-
DIII-D power supply, design, and development
The DIII-D ohmic heating (OH) and toroidal field 0 coils, are powered by line-commutated SCR phase control rectifier power supplies with a combined power rating of 500MVA.
-
INSTRUMENTATION AND CONTROLS DIVISION ANNUAL PROGRESS REPORT FOR PERIOD ENDING SEPTEMBER 1, 1966.
A commercial silicon controlled rectifier power -proportioning device is used with this unit for furnace operation.
-
THE AGS-BASED SUPER NEUTRINO BEAM FACILITY CONCEPTUAL DESIGN REPORT
Power flow from the ac line into the additional 4 Silicon controlled rectifiers and into Silicon controlled rectifiers powering the storage inductors are inverted images of each other.
-
Transistors and associated semiconductor devices. A review of progress
It is initially being developed for use as a controlled power rectifier , but smaller versions will doubtless be developed for low-power circuit use in computer applications.
-
Power rectifier ASIC controller
There is a wide range of applicationsfor such an ASIC controlled power rectifier , such as dc link power converters, dc motor drives, automation industry and uninterruptble power supplies.
Indicates content that may require registration and/or purchase.