Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FLEXIM AMERICAS Corp.
Description: The FLUXUS® ADM 8027 is the ultrasonic flow meter for explosion hazard areas With its rugged, water-tight field-enclosure, the ADM 8027 flow meter is ATEX certified for usage as a permanent meter in Zones 1 and 2. All electronic components are in a flameproof enclosure. The terminals and
- Pipe Diameter: 0.4 to 240 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
-
Supplier: Broadcom Inc.
Description: Virtualization (SR-IOV), Network Interface Card (NIC) port partitioning, and cloud optimization using overlay network technology. The controllers also features innovative, purpose-built hardware architecture to carry network and storage traffic over a single full-duplex
- Data Rate: 1,000,000 to 40,000,000 kbps
- Operating Temperature: 0 to 70 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Broadcom Inc.
Description: of 10GBASE-CR for use with a QSFP+ to quad breakout SFP+ direct attach cable (DAC) or Active Optical Cable (AOC). Emulex Virtual Network Exceleration (VNeX™) overlay network offloads for multi-tenant cloud networking Scaling existing technologies for private or public
- Data Rate: 64,000,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 55 C
- Operating System: Linux
-
-
Supplier: Broadcom Inc.
Description: support for RDMA over Converged Ethernet (RoCE), enhanced Single-Root I/O Virtualization (SR-IOV) and NIC port partitioning, and cloud optimization using overlay network technology. Emulex Virtual Network Exceleration™ (VNeX) overlay network offloads for multi-tenant cloud
- Data Rate: 64,000,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 55 C
- Operating System: Linux
-
Supplier: Hi-Tech Controls, Inc.
Description: The CAN bus series (control area network) is a variable field bus system. In the area of automation technology, complex controllers and control units are networked. Industries, such as the textile or construction machine industry and the medical technology, use this
- Number of Conductors: 2 to 4 #
- Operating Temperature: -25 to 70 C
- North American (AWG): 22 AWG
- Features: Braid, Copper and Copper Alloys, Polyethylene (PE), Polyvinyl Chloride (PVC)
-
Supplier: Broadcom Inc.
Description: cloud) or hybrid cloud environment. Virtual Extensible Local Area Network (VXLAN), supported by VMware and Linux; and Network Virtualization using Generic Routing Encapsulation (NVGRE), supported by Microsoft, are two next-generation overlay networking solutions that address
- Data Rate: 64,000,000 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 55 C
- Operating System: Linux
-
Supplier: Hi-Tech Controls, Inc.
Description: SafetyBUS p is an open bus system for the serial transfer of safety-related data. It is based on the CAN (Controller Area Network) protocol. From this technology benefit the users in several areas like the automotive industry or the process automation. The above mentioned
- Number of Conductors: 3 #
- Operating Temperature: -25 to 80 C
- Product Category: Bulk Cable
- Features: Copper and Copper Alloys, Foil Braid, Other, Polypropylene
-
Supplier: Electro Standards Laboratories
Description: and the shield of the coaxial interface are switched. Features: Ideal for switching 10 Base-T BNC Network devices. Share one controller with two workstations. Share one terminal with two controllers. Switches both the shield and center conductor of the coaxial interface. High
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Bronkhorst USA
Description: EX-FLOW Ex-Proof (ATEX Zone-1 Certified) Mass Flow Meters / Controllers for gases EX-FLOW instruments are thermal Mass Flow Meters / Controllers of rugged design and suitable for gas flow application in hazardous areas. The intrinsically safe measuring head is tested according
- Gas Volumetric Flow Rate: 0.0000056496 to 0.0003531 SCFM
- Mass Flow Rate: 0.00000044048 to 0.00002753 lbs/min
- Operating Temperature: 14 to 113 F
- Operating Pressure: 0 to 10,152.639 psi
-
Supplier: Data Connect Enterprise, Inc.
Description: authentication * Port mirroring * TFTP/FTP firmware upgrades * Broadcast, Unicast, and Multicast storm control * Wi-Fi Access Controller for centralized management of NetVanta Wireless Access Points (WAPs) * Cable diagnostics identifies cable length and detects shorts or open
- Number of Ports: 48 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Data Connect Enterprise, Inc.
Description: authentication * Port mirroring * TFTP/FTP firmware upgrades * Broadcast, Unicast, and Multicast storm control * Wi-Fi Access Controller for centralized management of NetVanta Wireless Access Points (WAPs) * Cable diagnostics identifies cable length and detects shorts or open
- Number of Ports: 24 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Data Connect Enterprise, Inc.
Description: 10/100Mb twisted pair copper cable ports connect to local devices at the intersection such as video cameras and the Model 2070 Controller, while two Ethernet fiber optic 100 Mb ports connect upstream to the TOC or to intermediate Ethernet Switches in the traffic control network.
- Number of Ports: 8 #
- Form Factor: Board
- Network Equipment: Hub
- Area Network Type: Local Area Network (LAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: * RADIUS and TACACS+ authentication * Port mirroring * TFTP/FTP firmware upgrades * Broadcast, Unicast, and Multicast storm control * Familiar Command Line Interface (CLI) * Web-based GUI * Cable diagnostics identifies cable length and detects shorts or open twisted pair * Limited
- Number of Ports: 26 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Hi-Tech Controls, Inc.
Description: The CAN bus series (control area network) is a variable field bus system. In the area of automation technology, complex controllers and control units are networked. Industries, such as the textile or construction machine industry and the medical technology, use this
- Rated Voltage: 1,500 volts
- Nominal Outer Diameter: 0.21259854 to 0.27952771 inch
- Operating Temperature: 70 C
- North American (AWG): 24 AWG
-
Supplier: Laurel Electronics LLC
Description: controller with up to three Laureate remote displays. Each of these can have its own analog output and relays for alarm or control. Batch Control with Turbine Flowmeters The pulse-input batch controller utilizes the FR dual channel signal conditioner, which accepts pulses from turbine
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Mueller Group, Inc. (The)
Description: CAN-BUS-PVC and CAN-BUS-PUR (Controller-Area-Network) are field bus cables that conform to international CAN standard ISO-11898. These bus cables are UL/CSA type CMX approved and are for use on high performance data networks with 120 ohms nominal impedance.
- Rated Voltage: 0.25 kilovolts
- Product Category: Bulk Cable
- Standards / Certifications: CE Marking, CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
-
Supplier: Laurel Electronics LLC
Description: input batch controller utilizes the Laureate VF voltage-to-frequency converter signal conditioner board, which converts 4-20 mA, 0-1 mA or 0-1V conditioned flow meter signals to a frequency from 10 kHz to 110 kHz. This allows the counter controller to totalize flow, to count up to a
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: The analog input batch controller utilizes the Laureate VF voltage-to-frequency converter signal conditioner board, which converts 4-20 mA, 0-1 mA or 0-1V conditioned flow meter signals to a frequency from 10 kHz to 110 kHz. This allows the counter controller to totalize flow, to count
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: output is included with all models other than those with a temperature or AC RMS signal conditioner. Connecting Laureate LTE Transmitters to a Local Area Network (LAN) Laurel LTE series Ethernet transmitters can connect directly to a LAN via an Ethernet cable. Up to 30 Laureate
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Cisco
Description: It offers support for Cisco Application Policy Infrastructure Controller Enterprise Module for SDN programmability. And the switch is easy to deploy with network plug and play.
- Number of Ports: 6 to 12 #
- Area Network Type: Campus Area Network (CAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: VEGA Americas, Inc.
Description: Application area Suitable for connection of controller VEGAMET 391, VEGAMET 624/625 and VEGASCAN 693 with Ethernet interface to an Ethernet or PC network. Your benefit Robust version for use under arduous ambient conditions Ideal housing design for use in the switching cabinet
-
Supplier: L-com, Inc.
Description: with the lowest investment as its network facilities need not be replaced or overhauled if the IPv6 FTTx edge network is set up. Robust Layer 2 Features The GS-4210-24UP4C can be programmed for advanced switch management functions such as dynamic port link aggregation, 802.1Q VLAN and
- Number of Ports: 24 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: with the lowest investment as its network facilities need not be replaced or overhauled if the IPv6 FTTx edge network is set up. Robust Layer 2 Features The GS-4210-16UP4C can be programmed for advanced switch management functions such as dynamic port link aggregation, 802.1Q VLAN and
- Number of Ports: 16 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Ubiquiti Networks, Inc.
Description: electrostatic discharge (ESD) failures and electromagnetic interference (EMI), greatly improve data signal integrity, and consolidate the wired data backhaul to a single fiber cable run for long-distance connectivity. Purpose-Built for WISP Control The first application-specific designed WISP
- Number of Ports: 5 to 16 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Patton Electronics Co.
Description: analog equipment or IP-data network to support 8 to 24 simultaneous VoIP calls using SIP, FXS/FXO or BRI signaling. The 10/100 Ethernet uplink provides seamless WAN access via any existing cable, ADSL, VDSL, EFM, or fiber-optic modem. Like every SmartNode™, the SN4660 supports every
- Network Equipment: Gateway, Router
- Features: IP Telephony / VoIP, Power-over-Ethernet (PoE) Ready, VPN
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Form Factor: Rack Mount
-
Supplier: Moxa Inc.
Description: digital input and output signals can be exchanged over Ethernet with another ioMirror E3210, or can be sent to a local PLC or DCS controller. Over a local area network, the ioMirror can achieve a low signal latency (typically less than 20 ms). With ioMirror, remote sensors can
- Digital I/O Channels: 16 #
- Operating Temperature: 14 to 140 F
- Features: Application Software Included, Networkable System, Other
- User Interface: Computer Programmable
-
Supplier: Glenair, Inc.
Description: Integrated Soldier Power / Data Hubs are Personal Area Network (PAN) hub and interconnect systems providing network data access, peripheral connectivity and smart battery power management for dismounted soldier C4ISR electronics in Digitally Aided Close Air Support (DACAS)
- Number of Ports: 9 #
- Form Factor: Desktop / Standalone
- Network Equipment: Hub
- Features: Ruggedized
-
Supplier: Moxa Inc.
Description: Overview Moxa's new CB-602I CAN (Controller Area Network) interface board supports the PC/104-Plus interface. Optional DB9 and DB25 connection cables are available for connecting to CAN interface device. The CB-602I CAN interface board uses the NXP SJA1000 and transceiver
- Number of ports: 2
- Features: Bus Interface / Adapter Module
- Other Products: Network Module
- Technology: PC/104Plus
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1 CHANNEL(S), LOCAL AREA NETWORK CONTROLLER, PQFP132, PLASTIC, QFP-132 Product overview: DP83858VF from Texas Instruments is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for
-
Supplier: L-com, Inc.
Description: protection from interference. Dual ST multimode fiber lines. Application Serial communications Industrial networking High EMI/RFI areas
-
Supplier: L-com, Inc.
Description: protection from interference. Dual ST multimode fiber lines. Application Serial communications Industrial networking High EMI/RFI areas
-
Supplier: Patton Electronics Co.
Description: Single Port Terminal Server provides a quick, simple, and cost-effective solution for connecting traditional RS-232 terminals and devices to the LAN. The Model 2120 enables you to bring all systems and equipment together onto one local area network. Typical serial devices include ASCII
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 50 C
- Operating Humidity: 95 %
-
Supplier: Sealevel Systems, Inc.
Description: interfaces are provided by a variety of optional cable accessories. The board utilizes a Zilog® Z16C32 Integrated Universal Serial Controller (IUSC™) with on-chip DMA controller and 32-byte FIFO buffer coupled with 256K of on board memory, that allows burst data rates to 10
- Data Rate: 10,000 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
Find Suppliers by Category Top
Featured Products Top
-
Ethernet-APL brings all of the familiarity and use of standard Ethernet to the process industries while solving challenges such as using single twisted pair cables rather than 4-pair cables, supporting hazardous area deployment, and supporting cable distances well over 100 meters (read more)
Browse Network Equipment Datasheets for Softing Inc. Industrial Automation -
Target Market - Wireless infrastructure, Automotive, Broadband, Test and Instrumentation, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission, Networking Equipment (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Rego Electronics Inc. -
-bus architecture over standard network cable connection Supports hot disconnection and reconnection without data loss No dedicated controller cards or special drivers required Windows-based graphical user interface for intuitive operation (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
-axis controller based on architecture from Galil Motion Control, Inc. “Galil makes high end controllers that are widely used within areas like semiconductor, medtech, automation, optics and research” says Olle Lindkvist, Marketing Manager (PiezoMotor). “Engineers (read more)
Browse Piezoelectric Drivers and Piezoelectric Amplifiers Datasheets for FAULHABER MICROMO -
. Full design details are made available free of charge. The AD-SYNCHRONA14-EBZ comes in a 1U mechanical form factor. Using popular industry connector SMA and Twinax interfaces, most labs will already have the needed cables. With its internal OCXO, the AD-SYNCHRONA14-EBZ can operate in (read more)
Browse Motor Controllers Datasheets for DigiKey -
for simple operation with state-of-the-art interfaces for multi-axis applications and provide a motion control system solution with the most compact integration into industrial grade housing. The FAULHABER Motion Controllers V3.0 are high performance, intelligent, networked drives optimized (read more)
Browse Motion Controllers Datasheets for FAULHABER MICROMO -
electronics, energy storage technologies, and the obstacles faced in metropolitan areas, the concept of electric vertical take-off and landing aircraft may soon become a reality, with (read more)
Browse Circular Connectors Datasheets for Powell Electronics, Inc. -
signal transfer when used with other 50 ohm components. This RF cable assembly is well suited for test and measurement environments. Engineers and technicians may use it to connect a signal generator to an RF input, a device output to a spectrum analyzer, a vector network analyzer to a test (read more)
Browse Video Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
For many decades, Ethernet has been used in industrial and computing networks but nowadays it is increasingly being deployed in automotive applications as a replacement for legacy networks like Controller Area Network (CAN). Automotive Ethernet offers the topology flexibility, high (read more)
Browse Electrostatic Discharge (ESD) Suppressors Datasheets for Nexperia B.V. -
the long-distance cabling, computing platform support, and networking advantages of Gigabit Ethernet (GigE). The CL-GigE converts video data from Camera Link cameras to packets and transmits it over GigE with low, predictable latency. Cabling distances can be up to 100 meters using standard CAT5e/6 (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc.
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
controller with single separate control modules mounted directly to the axes. These modules, connected by a high speed bus interface, even allow interpolated movements between different stages. The bus-interface is Controller Area Network (CAN) - technology that was developed in 1983 for the automotive
-
What to Look for in CAN Bus Cables and Connectors
CAN, which stands for Controller Area Network, has been in use for more than 30 years and is increasingly found in passenger vehicles, class 7 and 8 trucks, construction equipment, and off-highway vehicles. Even so, the technology may still be unfamiliar to many automotive upfitters and installers.
More Information Top
-
PLATO-R: a new concept for Antarctic science
The thick black “umbilical” cable connects the Instrument Module with the Engine Module; it contains two 120 VDC copper wires, an earth wire, and a Controller Area Network cable .
-
Development of a Rotorcraft Micro air Vehicle for Indoor Flight Research
In order to ensure safe and reliable communication, the integrated avionic system was connected through CAN ( Con- troller Area Network ) cable to the ground supporting system.
-
ISA IND DATA COMM - Industrial Data Communications
CAN controller area network category cable .
-
Biometric User Identification with Dynamic Footprint
A micro-controller is responsible for data acquisition from a corresponding tile and transmits obtained information to the host PC through CAN ( Controller Area Network ) cable .
-
Centralized control of parallel connected power conditioning system in electric vehicle charge–discharge and storage integration station
The converter controller sends the voltage–current instruction and receives the synchronization signal and operation mode instructions from centralized control center by opti- cal fiber cable and controller area network (CAN) respectively.
-
Intelligent Technologies and Engineering Systems
A CANopen ( Controller Area Network ) communication cable was used to connect the personal computer and the servo driver (ASD-A2-0421F, Delta Electronics Co., Ltd., Taiwan) so that the motor (ECMA-C10604, Delta .
-
PLATO power: a robust low environmental impact power generation system for the Antarctic plateau
The two modules are separated by about 50m, and are joined only by the two pairs of high-voltage power cables , a Controller Area Network (CAN) bus cable, and a 28V power bus.
-
Hydrodynamic investigation of a self-propelled robotic fish based on a force-feedback control method
The output of the external Kislter transducer is also recorded by computer I (as shown in figure 2(a)) through a data cable using a Controller Area Network bus.
-
Simultaneous in-line and off-axis subsea holographic recording of
plankton and other marine particles
Communication between topside and the camera modules is via the main umbilical cable using the Controller Area Network bus protocol [22].
-
Quantitative Thrust Efficiency of a Self-Propulsive Robotic Fish: Experimental Method and Hydrodynamic Investigation
The output of the external Kislter transducer is recorded by a computer through a data cable using a controller area network (CAN) bus.
Indicates content that may require registration and/or purchase.