Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Aerotech, Inc.
Description: to eliminate the motion control card Uses commercially available FireWire determinism for communications between drives and controller Programmable in native RS-274 G-code, AeroBasic command set, C, C++, .NET, VisualBASIC or LabVIEW for flexibility Runs brushless servo, brush, stepper or
- Number of Axes / Motors: 32
- Servo Feedback: Absolute Encoder, Incremental Encoder, Resolver
- Features: Auxiliary I/O, Other
- Setup: Computer Interface
-
Supplier: ASAP Semiconductor LLC
Description: KIT EVAL FOR ADS7845 W/SOFTWARE Interface Touch Screen Controller No ADS7845 5-Wire Resistive Touch Screen Controller Serial Interface 12-Bit ADC
- Category: Development Board
- Ports: RS232/RS422/RS485
-
Supplier: Softing Inc. Industrial Automation
Description: edgeConnector connects to Siemens, Allen-Bradley, Modbus TCP, FANUC CNC, and Sinumerik 840D controllers and provides access to data via an OPC UA server interface. In addition, the data can also be transmitted to MQTT brokers using MQTT. As a docker container, it offers flexible cloud
-
-
Supplier: Tinius Olsen, Inc.
Description: Familiar handheld controller that is tethered to the machine by an articulated arm. With its larger, tactile, sealed keypad, this controller is ideal for operators who use gloves to load and unload specimens and prefer a push-button keypad. The controller can be used for basic
- Standards and Compliance: Other
-
Supplier: Softing Inc. Industrial Automation
Description: edgeConnector Siemens connects Siemens SIMATIC S7-300/400, and S7-1200/1500 controller and provides access to data via an OPC UA server interface. In addition, the data can also be transmitted to MQTT brokers using MQTT. As a docker container, it offers flexible deployment options, for
-
Supplier: Softing Inc. Industrial Automation
Description: As a flexible Docker container is dataFEED edgeConnector Modbus suitable for accessing Modbus TCP controllers, e.g. from Schneider Electric, Wago, Beckhoff or Phoenix Contact. In addition, many other manufacturers also support the open communication interface Modbus TCP. The product
-
Supplier: Allied Electronics, Inc.
Description: industry standard SPI™ serial interface, enabling an easy connection to virtually any microcontroller. With minor software modifications for sending data to and from the MCP2510 SPI port, CAN communication can be added to existing systems through the simple SPI interface without
-
Supplier: Festo Corporation
Description: Programming software and documentation for motor controller CMMP-AS with additional functions for cam disc functionality Software for configuring, programming, commissioning, and maintaining the controller CECC Operating software for configuring, programming and
-
Supplier: KUKA Deutschland GmbH
Description: The KUKA system software is the operating system and the heart of the controller. It contains all the basic functions that are required for operating the robot system, such as path planning or I/O management. In addition, further advanced functions are integrated into the system
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Comprehensive software suite bundle of various programming software for the PLC, motion controller, GOT, etc.
-
Supplier: Softing Inc. Industrial Automation
Description: edgeConnector Allen-Bradley PLC connects ControlLogix and CompactLogix PLCs and provides access to their data via an OPC UA server interface. In addition, the data can also be transmitted to MQTT brokers using MQTT. As a docker container, it offers flexible deployment options, for example on
-
Supplier: Tinius Olsen, Inc.
Description: Wireless handheld interface that is connected to the machine by a Bluetooth link. This interface can be used on both the ST and SL series of testers. It features an Android-based operating platform and can be used to control the machine by itself or in conjunction with Tinius Olsen’s
- Standards and Compliance: Other
-
Supplier: RoboDK Inc.
Description: CAD/CAM software and accessing plug-ins for various design software. RoboDK's standout feature lies in its ability to generate robot programs offline with just two clicks, supporting over 40 robot manufacturers with more than 70 post-processors. It eliminates the need for programming
-
Supplier: ABB Process Automation Division
Description: ABB's IRC5 is an advanced robot controller, known as the benchmark in robot controller technology. It stands out with unique motion control capabilities, offering flexibility, safety, modularity, application interfaces, multi-robot control, and PC tool support. The IRC5 can be
-
Supplier: FAULHABER MICROMO
Description: Multiple inputs and outputs for encoder or external sensors Built-in reference search modes Minimal wiring requirements Parametrization with “TMCL-IDE” software and USB interface Simple start-up
- Number of Axes / Motors: 1
- Continuous Output Current: 1.1 amps
- Supply Voltage (DC): 9 to 36 volts
- Setup: Computer Interface
-
Supplier: Newark, An Avnet Company
Description: CH Studio 2.1 Software and USB interface with One Year Membe
-
Supplier: QMI Services
Description: W-IMS Weigh In-Motion Software W-IMS is our flagship weigh in motion software. It is often combined with D-IMS as weights and dimensions are captured for dimensional weight factor (DWF) as well as manifesting for carriers such as UPS, FedEx, USPS, and other regional and international
-
Supplier: Accuris
Description: DISK DRIVE UNIT, SINGLE DRIVE, SMALL COMPUTER SYSTEM INTERFACE (SCSI), HALF HEIGHT, INTERNAL, CD-ROM WITH CONTROLLER CARD, CABLES, HOLDER CARTRIDGE, SOFTWARE PROGRAM AND OTHER ACCESSORIES
-
Supplier: Froude, Inc.
Description: FOR AUTOMATED CONTROL, DATA ACQUISITION & POST TEST ANALYSIS For automated control of the test process, data acquisition, and post test analysis, the TEXCEL V12 PRO provides the ideal solution combining a powerful software system with an easy to use, intuitive Graphical User Interface.
-
Supplier: Brooks Instrument
Description: The 0260 Smart Interface is a Microsoft® Windows® based software application that provides expanded control and monitoring capabilities in laboratory and research environments for Brooks Instrument thermal mass flow meters and controllers with an RS485 Smart protocol digital
- DC Output Voltage: 24 volts
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 47 to 63 Hz
- Type: DC Power Supply
-
Supplier: Comau S.p.A.
Description: Roboshop Next Gen by Comau offers a modern PC platform designed to enhance interaction with Comau robot controllers through efficient simulation capabilities and direct communication. It integrates with RoboDK software, a leader in robotic simulation and offline programming, enabling
-
Supplier: KADANT
Description: includes a graphic interface for the dryer system control, trend analysis, and remote system monitoring. Remote Interface Module The Remote Interface Module provides an operator interface station at the reel panel to control the entire steam system. Using a simple
-
Supplier: Minebea Intec GmbH
Description: maximum efficiency. Specifications Safe and intuitive operating concept Data input via barcode reader Optimised for touchscreen operation Little training required Flexible integration into your production operations Scalable software architecture Versatile interfaces Individual project
- Licensing: Perpetual
- Use: Professional
- Deployment: Web-Based
- Operating System: Windows
-
Supplier: Premier Lighting & Production Company
Description: the main interface Organize your shows with up to 64 patches of 64 cells Control up to 3 parameters per cell via DMX or MIDI Optional fade time on trigger Control interface Computer keyboard Any MIDI controller compatible with your system Simple DMX lighting desk System
-
Supplier: MECCO
Description: and sent to the laser controller via the COM port and a serial cable. Intuitive, easy-to-learn interface Flexible architecture (multi-head capable, any laser type) Built-in COM automation server for rapid development of custom user interfaces VBScript and Jscript support for
-
Supplier: KUKA Deutschland GmbH
Description: portfolio, KUKA has a vast experience in integrating KUKA robots and controllers into third-party controller systems. The ready2_powerlink package is a further evolution, offering the use of KUKA robots with PLC via POWERLINK standard – meeting Consumer Goods market demand for an
- Use: Professional
- Source Code: Proprietary
-
Supplier: Maple Systems, Inc.
Description: Offers: Easy User Interface: Multi-featured user interface is user-friendly and intuitive. Embedded Runtime License: Improved runtime license with smaller footprint is better suited for Windows Embedded systems. Drivers: Over 250 drivers for PLCs and motion controllers, and
-
Supplier: Radwell International
Description: DRIVE CONTROLLER CARD, CONFIGURED AND PROGRAMMED WITH SO MACHINE SOFTWARE, 24-30 VDC, 3 LOGIC INPUT, 10-12 BITS, 0-20MA, INTERNAL RAM 2000 KB. FREE 2 YEAR RADWELL WARRANTY
- Features: GPIB Controller / Interface Board
-
Supplier: Newport MKS
Description: The LMS-DXL000 LMS LITE includes essential features for laser machining process design and machine control. Up to 3 axes control 2D file import and design Simple process control tools Compatible Controller The XPS-D Universal High-Performance Motion Controller is capable of controlling
-
Supplier: FAULHABER MICROMO
Description: Compact design Controlled via RS232 or CANopen interface Minimal wiring requirements Parametrization with “FAULHABER Motion Manager“ software and USB interface Wide range of accessories Simple start-up
- Continuous Output Current: 1 amps
- Peak Output Current: 5 amps
- Supply Voltage (DC): 6 to 30 volts
- Operating Temperature: -40 to 85 C
-
Supplier: FAULHABER MICROMO
Description: Compact design Controlled via RS232 or CANopen interface Minimal wiring requirements Parametrization with “FAULHABER Motion Manager“ software and USB interface Wide range of accessories Simple start-up
- Continuous Output Current: 1.4 amps
- Peak Output Current: 5 amps
- Supply Voltage (DC): 6 to 30 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Pleora Technologies Inc.
Description: level GigE Vision transmitter, without requiring any additional hardware. Adding eBUS Tx to a CPU’s software stack turns it into a fully compliant GigE Vision device that supports image transmission and enables the device to respond to control requests from a host controller. eBUS Tx
-
Supplier: FAULHABER MICROMO
Description: Compact design Controlled via RS232, EtherCAT or CAN interface Minimal wiring requirements Parametrization with “FAULHABER Motion Manager“ software and USB interface Wide range of accessories Simple start-up
- Continuous Output Current: 5 amps
- Peak Output Current: 15 amps
- Supply Voltage (DC): 12 to 50 volts
- Operating Temperature: -40 to 85 C
Find Suppliers by Category Top
Featured Products Top
-
display functions, the Micro850 and Micro870 2080-Lx0E controllers provide a familiar user interface with reduced conversion risk. Also, with controller firmware revision 23 and Connected Components Workbench version 23 as the minimum software requirement (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Allen-Bradley / Rockwell Automation -
Connected Components Workbench software version 22 is the required minimum to support the expanded controller capabilities and improvements. These controllers now offer (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Allen-Bradley / Rockwell Automation -
Solartron Metrology introduces the Ethernet/IP™, ProfiNet®, EtherCat™ & Modbus TCP Interface Modules. These modules allow easy connections between the interface module enabled controller and Solartron’s flexible (read more)
Browse I/O Modules and Instruments Datasheets for Ametek Solartron Metrology -
techniques High resistance option enables measurement of samples >10 M?, up to 200 G? Derived parameter calculations with propagated errors Operation over simple SCPI command interface or in conjunction with MeasureLINK-MCS software Digital and analog I/O for simplifying integration and data gating 3-year standard warranty (read more)
Browse Magnetic Field Instruments Datasheets for Lake Shore Cryotronics, Inc. -
Optix™ software from Rockwell Automation® is a modern, cloud-enabled human-machine interface (HMI) visualization platform that allows users to design, test and deploy applications directly from a web browser anywhere, anytime. It delivers flexibility (read more)
Browse Uncategorized Products Datasheets for Allen-Bradley / Rockwell Automation -
Marposs presents Horizon, an advanced interferometric technology controller designed for high-precision measurement applications in semiconductor, 3C (Computer, Communication, Consumer electronics), and other demanding industrial sectors where nanometric accuracy is (read more)
Browse Signal Conditioners Datasheets for Marposs Corp -
. Remote I/O: Use Yaskawa's VIPA SLIO EtherNet/P modules to meet all your remote I/O needs. Numerous third-party remote I/Os such as Phoenix, Wago, and Opto 22 can also be interfaced with the system via MECHATROLINK and Ethernet. Web Server: A built-in web server offers standard controller diagnostic information eliminating the need for special software for maintenance personnel (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
The controller provides motion control of 1 or 1.5 axis along with machine control. Yaskawa is one of the first in the industry to provide full IEC61131-3 functionality in a 1/1.5 axis controller. The controller extends the MP product family, which now includes three controllers covering the (read more)
Browse Motion Controllers Datasheets for Yaskawa America, Inc. - Motion Division -
Cincinnati Sub-Zero's (CSZ) EZT-570 controller offers the latest in test chamber programming. All features are built into the controller interface so no additional software or internet (read more)
Browse Datasheets for Cincinnati Sub-Zero Products -
Using the Joystick Interface for Analog Signal Control of the E-873 Piezo Stick-Slip Motor Controller (read more)
Browse Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
Using the C30 Compiler to Interface Serial EEPROMs with dsPIC33F
to Signal Controllers (DSC) provides a very easy-to-use use a pull-up to ensure correct operation. Also, the WP interface for communicating with the 24XXX series pin is tied to ground because the write-protect feature devices. However, there are instances when the is not used in the examples provided
-
Using C30 Compiler and the SPI module to Interface EEPROMs with dsPIC33F and PIC24F
The 25XXX series serial EEPROMs from Microchip Technology are SPI compatible and have maximum clock frequencies ranging from 3 MHz to 20 MHz. The SPI module available on dsPIC33F Digital Signal Controller and PIC24F microcontroller provide a very easy-to-use interface for communicating
-
Using the C30 Compiler and the I2C? Peripheral to Interface Serial EEPROMs with dsPIC33F
controllers provides a very easy-to-use interface for and the serial EEPROM as tested, and the software communicating with the 24XXX series devices. The was written assuming these connections. The SDA and largest benefit of using the I2Cx module is that the SCL pins are open-drain terminals
-
Using the C30 Compiler to Interface SPI Serial EEPROMs with dsPIC33
AN1096 Using the C30 Compiler to Interface SPI Serial EEPROMs with dsPIC33F and PIC24F This application note provides assistance and source Author: Martin Kvasnicka code to ease the design process of interfacing a Microchip Technology Inc. Microchip dsPIC33F Digital Signal Controller to a Microchip
-
3D Printing - Direct from Digitized Data - Based on STL and other File Formats Using Gantries and ACS-Based Motion Controllers
PI has developed a powerful 3D Print System Interface software working direct from STL files. It uses the ACS motion controller's Smart Processing Commander (SPC) software that offers complete system control in an intuitive interface that draws on all the capabilities of the ACS controller
-
How to Interface Groov EPIC (Edge Programmable Industrial Controller) with AWS for a Cloud Application using Node-Red
How to configure this device for MQTT data communication with AWS (Amazon Web Services) using built-in Node-Red, an open-source software program.
-
VISION-GUIDED ROBOTICS: Sophisticated software speeds automotive assembly
controller, equipped with an Intel Pro/1000 network interface card (NIC), via the power-over-GigE interface.
-
Industrial Controls Use Cases
Explore the use cases for ideas on how the industrial controller can help you improve product quality and machine performance with an enhanced human-machine interface, cloud connectivity and savings on installation labor and software cost.
More Information Top
-
Vision based game controller interface
The test was inclusive of the game simulation calculations, and the game controller interface software was running concurrently with the game ‘Need for Speed™: Carbon’.
-
Graphical Programming and the Development of Construction Robots
Each module cor- responds to a system component, for example the con- troller interface software corresponding to the controller module, the sensors interface software corresponding to the sensors module (laser scanner, video camera, and ultrasonic sensors) etc.
-
A Compact/Open Network-Based Controller Incorporating Modular Software Architecture for a Humanoid Robot
Even though a PC-based robot controller can be one of the alternatives to the open control system design, it may not be an open controller if the servo controller interface software heavily depends on proprietary servo control hardware.
-
http://customer.honeywell.com/TechLit/pdf/74-0000s/74-3393.pdf
27c512 EPROM containing the OpenLink MCQUAY controller Interface software is obtained through Special Projects Engineering as part number 14005690-315820.
-
System reliability analysis of an embedded hardware/software system using fault trees
MCCS: Mirror Controller Control Software MCIS: Mirror Controller Interface Software MCSS: Mode Control SoftwareSwitch .
-
Controls system developments for the ERL facility
The motion controller interface software was created for previous projects.
-
http://customer.honeywell.com/TechLit/pdf/74-0000s/74-3399.pdf
27c512 EPROM containing the OpenLink Westinghouse controller Interface software is obtained through Special Projects Engineering .
-
http://customer.honeywell.com/TechLit/pdf/74-0000s/74-3392.pdf
27c512 EPROM containing the OpenLink LiteCom controller Interface software is obtained through Honeywell - Special Projects Engineering.
Indicates content that may require registration and/or purchase.