Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Standard for Gearmotor, Shaft Mounted and Screw Conveyor Drives
-
Supplier: RegalRexnord
Description: Size 5407 shaft mounted parallel helical gear drive with a 5:1 ratio. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 3 inch dia CEMA standard screw conveyor drive shaft kit.
- Gear Ratio: 5 (X : 1)
- Maximum Input Speed: 1,728 rpm
- Gearing: Helical
- Reducer Style: Shaft Mount
-
Supplier: RegalRexnord
Description: Size 5407 shaft mounted parallel helical gear drive with a 14:1 ratio. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 3 7/16 inch dia CEMA standard screw conveyor drive shaft kit.
- Gear Ratio: 14 (X : 1)
- Maximum Input Speed: 1,736 rpm
- Gearing: Helical
- Reducer Style: Shaft Mount
-
-
Supplier: RegalRexnord
Description: Size 5407 shaft mounted parallel helical gear drive with a 25:1 ratio. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 3 7/16 inch dia CEMA standard screw conveyor drive shaft kit.
- Gear Ratio: 25 (X : 1)
- Maximum Input Speed: 1,753 rpm
- Gearing: Helical
- Reducer Style: Shaft Mount
-
Supplier: RegalRexnord
Description: Size 5407 shaft mounted parallel helical gear drive with a 5:1 ratio and cooling fan assembly. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 3 inch dia CEMA standard screw conveyor drive
- Gear Ratio: 5 (X : 1)
- Maximum Input Speed: 1,728 rpm
- Gearing: Helical
- Reducer Style: Shaft Mount
-
Supplier: Sumitomo Machinery Corp. of America
Description: The Sumitomo Cyclo Overhead Conveyor Drive is unsurpassed by any other inline drive available in the market today. The Cyclo Overhead Conveyor Drive is an excellent choice for the food industry, but can also be used for more general applications such as automotive,
- Gear Ratio: 3 to 119 (X : 1)
- Gearing: Cycloidal
- Shaft Alignment: Parallel In-line
- Reducer Style: Shaft Mount
-
Supplier: Accuris
Description: Shaft Mounted and Screw Conveyor Drives Using Spur, Helical and Herringbone Gears
-
Supplier: Sumitomo Machinery Corp. of America
Description: SEISA's Conveyor Drives are ideal for mining and bulk material handling applications. Simple construction concepts and designs offer the highest reliability, which is critical for maximum uptime in mining applications.
- Gear Ratio: 8 to 90 (X : 1)
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft
- Reducer Style: Integral Base
-
Supplier: Dorner Manufacturing Corp.
Description: tails for easier belt install and shaft position change New 5/8″ high speed nosebar with speeds up to 200 fpm Adjustable guiding with new modern design and improved clamp method New guide accessories New belt options General Specifications Flat Belt End Drive, Cleated Belt End
- Maximum Load: 119.07 lbs
- Speed: 400.2624671916013 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
- Features and Options: Cleated
-
Supplier: Dorner Manufacturing Corp.
Description: Integrated motor inside conveyor creates clean sides and maximizes belt coverage General Specifications Flat Belt End Drive, Mid Drive, and iDrive models available Loads up to 68 kg (150 lbs) Belt speeds up to 122 m/min (400 ft/min) Belt widths: 203 mm to 914 mm (8 to 36 in)
- Maximum Load: 150 lbs
- Speed: 400 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: Span Tech LLC
Description: Durable acetal chain provides long life, is completely self-tracking, is nearly silent running, and may be taken apart at any link Two-piece drive and idler sprockets for ease of replacement without shaft removal Non-corroding stainless steel drive shaft, idler
- Load Capacity: 50 lbs/ft
- Speed: 75 ft/min
- Conveyor Type: Chain Conveyor
- Features and Options: Sanitary
-
Supplier: Span Tech LLC
Description: completely self-tracking, is nearly silent running, and may be taken apart at any link Two-piece drive and idler sprockets for ease of replacement without shaft removal Non-corroding stainless steel drive shaft, idler shaft, and fasteners SpanLon wear strip and
- Load Capacity: 50 lbs/ft
- Speed: 75 ft/min
- Conveyor Type: Chain Conveyor
- Features and Options: Sanitary
-
Supplier: Span Tech LLC
Description: Two-piece drive and idler sprockets for ease of replacement without shaft removal Non-corroding stainless steel drive shaft, idler shaft, and fasteners SpanLon wear strip and center support rail provide long-wearing, silent operation No “take ups” with WhisperTrax
- Load Capacity: 50 lbs/ft
- Speed: 75 ft/min
- Conveyor Type: Chain Conveyor
- Features and Options: Sanitary
-
Supplier: Webb-Stiles Company
Description: Webb-Stiles manufacturers a complete line of rollers for conveyors. We also manufacture large diameter rollers to the customers specifications or our standards. We can manufacture to any length and have a range of bearings, sprockets and line-shaft grooved rollers.
- Length/Width: 7 to 104 inch
- Roll Diameter: 1 to 3.5 inch
- Shaft Diameter: 0.375 to 1.0625 inch
- Application: Conveyor
-
Supplier: FABCO Equipment Company, Inc.
Description: Fabco Equipment Company, Inc., specializing in the manufacture and installation of stainless steel conveyors and material handling equipment, presents the Fabco Incline Conveyor, Model F10-IC. The Incline Conveyor is constructed of T304 stainless steel and food grade polymers
-
Supplier: Span Tech LLC
Description: sprockets for ease of replacement without shaft removal Non-corroding stainless steel drive shaft, idler shaft, and fasteners SpanLon wear strip and center support rail provide long-wearing, silent operation No “take ups” with WhisperTrax conveyors, as you have
- Load Capacity: 50 lbs/ft
- Speed: 75 ft/min
- Conveyor Type: Chain Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: allows belt synchronization between conveyors Includes shafts, couplings and guards Conveyor tie kits ordered separately Requires stub output shafts between conveyors Benefits: Keeps parts from skewing Save money by using less drives
- Conveyor Type: Low Profile Conveyor
-
Supplier: Advanced Poly-Packaging, Inc.
Description: UF-3060 Steel Conveyor/Hopper (Heavy Duty) Model UF-3060 conveyor is a patented, closed frame steel conveyor system which is designed to eliminate the problems associated with parts jamming in the conveyor. Straight up (95°) incline design is used for space conservation.
- Conveyor Type: Vertical Continuous Conveyor
-
Supplier: Ashland Conveyor Products
Description: 1.9" O.D. x 16 gauge aluminum roller with 7/16" hex steel spring retained shaft and light oil bearings.
- Length/Width: 15 inch
- Application: Conveyor
- Type: Idler Roller
-
Supplier: Vecoplan, LLC
Description: in the lower belt and is an ingenious combination of a drag chain conveyor and screw conveyor. It is mainly used to dispose of material downstream of the shredder, or as a discharge conveyor downstream of a silo discharge. The screw shaft is driven via the conveyor
- Features and Options: Cleated
- Conveyor Type: Drag Conveyor
-
Supplier: Deca Vibrator
Description: are the result of many years of experience and are an important element of our highly developed technology. For ES-screw conveyors a wide range of gear reduction units are available to be mounted as direct drives. Screws have been developed for specific purposes. The milling screw
-
Supplier: FABCO Equipment Company, Inc.
Description: Fabco Equipment Company, Inc., specializing in the manufacture of stainless steel conveyors and material handling equipment, presents the Fabco Product Conveyor, Model F2-INC. Constructed of T304 stainless steel and food grade polymers, the Fabco Product Conveyor is USDA
-
Supplier: FABCO Equipment Company, Inc.
Description: Fabco Equipment Company, Inc., specializing in the manufacture of stainless steel conveyors and material handling equipment, presents the Fabco Powered Empty Box Conveyor, Model #F74-EBC-PS. Constructed of T304 stainless steel and food grade polymers, the Fabco Powered Empty Box
-
Supplier: Woodex MECO Industries
Description: The MECO HB seal model is the best choice in sealing technology for screw conveyors. The HB model is a full-contact, soft-face mechanical shaft seal, using an elastomer drive to rotate bearing-grade, synthetic seal faces against fixed, stainless steel seal faces. The various
- Shaft Diameter (Nominal): 1.77 to 5.07 inch
- Shaft Speed: 250 rpm
- Operating Pressure: 15.228868132505685 to 30.45773626501137 psi
- Operating Temperature: -178 to 500 F
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: Low-noise worm gear motor for conveyor drives. Compact design suitable for industrial automation. Customizable shaft and ratio options.
- Other DC Voltage: 12 to 24 VDC
- Other Output Power: 0.0201033057735423 to 0.0536088153961128 HP
- Continuous Torque: 0.433628318584071 to 43.3628318584071 In-lbs
- Gearbox Ratio: 5 to 100 : 1
-
Supplier: Stafford Manufacturing Corp.
Description: Stafford’s new custom High Temperature Shaft Collars are designed for use in furnaces, ovens, conveyors and other equipment where they will be subjected to extreme temperatures up to 2,200°F. Machined from Type 330 Stainless Steel and other customer specified high temperature alloys,
- Bore Diameter: 0.5 to 10 inch
- Units: English
- Collar Type: One Piece (Clamp), Two Piece Clamp
- Collar Material: Stainless Steel
-
Supplier: Sumitomo Machinery Corp. of America
Description: Sumitomo Cyclo Centrifuge Drives provide the differential speed between the bowl and the conveyor and the torque for the conveyor. The perfectly balanced housing is connected with the bowl and turns at the bowl speed. The output shaft of the centrifuge reducer is
- Gearing: Cycloidal
- Mounting Style: Flange(s)
- Reducer Style: Motor Mount / Gearhead
- Shaft Alignment: Parallel In-line
-
Supplier: Western Integrated Technologies
Description: Fairfield Torque-Hub® final drives deliver the torque output and long-life performance required for industrial machinery and off-highway mobile equipment. Standard input configurations and a choice of shaft, spindle or wheel drive output options combine to meet the needs of many
-
Supplier: Rotolok Valves, Inc.
Description: The Rotolok Rotospeed Switch can be used whenever and wherever shaft monitoring is required. Its compact design and trouble free operation makes it ideal for Rotary Airlock, Screw Conveyor and Bucket Elevator applications, for overspeed and underspeed detection. The Rotospeed Switch
- Operating Range: 2.5 to 200 rpm
- Number of Relays: 1
- AC Voltage Rating: 24 to 240 volts
- DC Voltage Rating: 12 to 240 volts
-
Supplier: Electro-Sensors, Inc.
Description: waste, and excessive down time. Commonly used to monitor drive trains, power driven components, crushers, exhaust fans, screw conveyors, or tail pulleys on belt conveyors and elevator legs.
- Operating Range: 100 to 5,000 rpm
- Trip Point: 100 to 5,000 rpm
- Number of Relays: 1
- AC Voltage Rating: 115 to 230 volts
-
Supplier: Mach III Clutch, Inc.
Description: Operation Friction type heavy duty clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Through/Mid Shaft or End of Shaft Heavy duty clutch slides on the shaft and is fixed with set screws and a
- Torque Rating: 0 to 819.71 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 1.875 to 2.75 inch
- Diameter: 12 inch
-
Supplier: Boston Gear
Description: Overview Our R1000 bevel gear drives feature compact, rugged construction and precision-forged, straight-tooth bevel gears, making them ideal for industrial applications where low-speed/ high-torque drives are required. Features and Benefits Straight-tooth bevel gears have teeth that
- Reducer Style: Motor Mount / Gearhead
-
Supplier: KTR Corporation
Description: in order to guarantee a smooth start-up. Further variations to screw the pulley are also possible upon enquiry. Product features Drive via hollow shaft (inner wheel drive) Smooth start-up of machines (e. g. conveyors) Avoids over exertion of engines during the
- Features: Delay Chamber, Flexible Coupling
-
Supplier: Woodex MECO Industries
Description: The MECO AH Type-2 model is the best choice for fitting a split seal in limited space on small to large shaft diameters. The configuration is a double mechanical seal using an elastomer drive to rotate bearing-grade synthetic seal faces against fixed, stainless steel seal faces. The AH
- Seal Application: Agitator / Mixer
- Specialized Mounting: Cartridge Unit, Split Seal (Fully-split)
- Seal Design: Elastomeric Bellows
- Location on Shaft: Externally Mounted
-
Supplier: KTR Corporation
Description: chamber in order to guarantee a smooth start-up. Product features Drive via RADEX-N® (outer wheel drive) Smooth start-up of machines (e. g. conveyors) Avoids over exertion of engines during the acceleration of large masses Reduced power consumption with eased and shortened
- Features: Delay Chamber, Flexible Coupling
Find Suppliers by Category Top
Featured Products Top
-
(clamping elements/locking device), taper bushes, QD bushes, bolt-on hubs, torque limiters, shaft collars, motor bases and motor slides, chain detachers, chain guides, universal joint, rod ends and yokes. Our products are used in many different industry sector, like in automation engineering, drive (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
reduced mechanical complexity. Its single-sided output shaft design allows easy integration into space-constrained systems, making it perfect for applications such as conveyor drive systems, industrial tools, home appliances, and office equipment (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Optimized Power Transmission for Automation Systems Taper bushed sprockets are engineered to deliver high reliability, precise shaft (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hubs from steel, specifically suitable for drive elements subject to high loads, e. g. steel mills, elevator drives, spline hubs, etc. Torsionally flexible, maintenance-free, vibration-damping Axial plug-in, fail-safe Allover machining - good dynamic (read more)
Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
rotational capability. We offer different slew drive models with moment load capacities of 5,000 to 200,000 ft-lbs. The standard slew drives are fitted with an open housing and single self locking hourglass worm shaft. Once the power source input is returned to neutral, the worm shaft will lock the (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Dual Shaft Design Supports multi-end drive, sensing, or encoder integration, improving system flexibility (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
The MECO HC Seal model is ideal for screw conveyors/scrolls, small blenders, bucket elevators, and similar rotating equipment used in bulk process industries. The HC Seal model is used on horizontal, inclined and vertical shafts for unsplit installations (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
MECO seals offer plastics manufacturers effective, reliable shaft sealing for a wide variety of machinery handling difficult-to-seal products. Reactors & Top-Entry Agitators Vacuum Dryers Extruders - Twin-shaft & Single-shaft Feeders, Conveyors (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
geometries and operating requirements, delivering reliable power transmission for specialized drive systems. Custom Square Bore Design:Precisely machined square bores provide secure engagement with square shafts and help prevent rotational slippage (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
, Nylon 3/8" wide hermetic seal Synchronized lower support conveyor makes pouch loading easy. Speeds up to 35 feet per minute with synchronous motor drive package Digital precise temperature controller maintains heat up to 450 degrees +/2 degrees (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation
Conduct Research Top
-
Applications with Inclined and Vertical Loads
and referring to figure 1, let the empty conveyor weigh 20 lbm and have a load of 80 lbm being conveyed, and let the acceleration rate = 1 ft/sec2. In order to select the proper drive/motor rating, it is necessary to evaluate how the forces act on the motor shaft.
More Information Top
-
Corrosion Prevention and Protection: Practical Solutions
7.12 Failure of a Conveyor Drive Shaft 499 .
-
Powder River Coal Plant Wide Assessment
For example, these belts move coal, and running them at 50% speed to save energy is just not practical The brake horsepower delivered to the conveyor drive shaft is a function of rotational speed and torque.
-
Sugarbeet Yield Monitoring for Site-Specific Farming Part I–Laboratory Tests and Preliminary Field Tests
A magnetic speed sensor was used on the conveyor drive shaft .
-
Simplified mechanism for driving conveyors of a dough rolling mill.
A drive mechanism is described in which 2 pulleys are mounted on the conveyor drive shaft , the 2 pulleys being linked by a belt; a spacer mechanism is interposed between the pulleys to alter the radius of the loop arc of the …
-
Ultra Low Pressure Water Hydraulics: High-Tech Plumbing - Low-Tech Hydraulics?
The ULP motor, which has a 100cc/rev displacement, is directly mounted onto the conveyor drive shaft through a rubber insert coupling within the stainless steel bell housing.
-
Redesign of an Assembly Line Stop Mechanism for an Automated Palletized Transport System
The reason for this was the need for clearance between the stop arm and conveyor drive shaft that passes just in front of the stop arm (the stop blocks are designed to stop pallets such that the roller rest on the pallet …
-
Conveyor system bolt failure analysis
The failed bolt was one of four which anchor a bearing on one of the conveyor drive shafts .
-
Sensor for detection of pits in dried plums
The roller was slave driven using a belt from the conveyor drive shaft .
-
Non-Destructive Detection of Pits in Dried Plums
The roller is slave driven using a belt from the conveyor drive shaft .
Indicates content that may require registration and/or purchase.