Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Linde North America, Inc.
Description: Nitrogen has many commercial and technical applications based on its physical and chemical properties. Liquid nitrogen's cooling properties are used to freeze food, blood and other materials; modify metal properties; control reaction temperatures; cool concrete and simulate
- Supply Options: Bulk / Microbulk, Other
- Product Form: Liquid / Liquid Gas
- Industrial Gases: Nitrogen
- Composition: Pure Gas
-
Supplier: CO2Meter.com
Description: The Nitrogen Dioxide NO2 Combustible Fixed Gas Detector (PX2-1-2-E1130-E-01) is designed for continuous monitoring of nitrogen dioxide gases to prevent leaks in the range of 0 to 100ppm for 24 hours in confined spaces or industrial manufacturing industries. This detector is also
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Combustible Gas, Nitrogen Dioxide (NO2)
- Features: Other
-
Supplier: GENERON
Description: Cargo Hold and Hull Fumigation Cargo Hold Inerting / Oxidation Control FPSO (Floating Production, Storage & Offloading Systems) LNG / LPG Transporting Perishable Goods The GENERON® Marine Series is ideal where low to medium Nitrogen flow rates are required in a small footprint. GENERON®
- Output Flow Rate: 5,831.52696 to 41,653.764 SLM
- Features & Approvals: Compressor Included
- Generator Type: Nitrogen
-
-
Supplier: Haida International Equipment Co., Ltd.
Description: than the °c Rapid heating and cooling, the highest program heating speed: 120℃/min, balance time 10 seconds, cooling time 300°c~50°c 6 minutes Absolute control of the temperature accuracy (with the actual temperature difference is less than 0.3C) 8. Pneumatic cutting technology for the
- Oven Temperature Range: 41 to 842 F
- Detector: Electron Capture Detector, Flame Ionization Detector, Flame Photometric Detector, Nitrogen Phosphorous Detector, Thermal Conductivity Detector
- Instrument Type: Fixtured or Permanent
- Pump Flow Control: Flow Control
-
Supplier: Terra Universal, Inc.
Description: Heavy-duty construction allows efficient, high-temperature operation for heavy throughput Double doors facilitate easy pass-through operations Pre-heated gas manifold guarantees temperature uniformity during gas flow Door flanges hold circulating water for quick cooling during cycling
- Temperature Range: 572 to 662 F
- Capacity: 0.84 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. High Pressure Gas Reciprocating Compressor Features Industrial duty
- Discharge / Operating Pressure: 7,000 psi
- Horse Power: 3 to 1,600 HP
- Features: 2 Stage, 3 Stage, More Than 3 Stages, Multistage Compressor, Other
- Gases Handled: Argon, Carbon Dioxide (CO2), Helium, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
-
Supplier: GENERON
Description: GENERON offers 2hp to 10,000hp (1.5kw - 7,457kw). Industry proven engineered OIL-LUBE Recip Compression Packages, built to any technical specification using engine or electric motor drives. Our packages move large volumes of air or gas, from ambient or elevated suction pressures, to discharge
- Discharge / Operating Pressure: 10,000 psi
- Flow Capacity: 24,290 SCFM
- Horse Power: 2 to 10,000 HP
- Power Source: AC Single Phase, AC Three Phase, DC, Diesel, Gasoline
-
Supplier: Honeywell Analytics, Inc.
Description: A fast response device detecting down to ppb of toxic gases, providing physical evidence of a gas event. This use-anywhere, fast response monitor is specific to your target gas only. Until now, the big concern with basic units for toxic gas monitoring was that environmental conditions or
- Operating Temperature: 32 to 104 F
- Response Time: 10.00000000000002 seconds
- Application: Ambient Air Monitoring, Process Gas
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Diborane (B2H6), Germane (GeH4), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Fluoride (HF),
-
Supplier: Haskel International LLC
Description: required for cooling than standard hydraulic intensifiers Highest energy efficiency in the gas compression industry Automatic force and velocity control to maximize efficiency and flow Fewer points of failure and fewer maintenance requirements than hydraulic or diaphragm technologies
- Inlet / Suction Pressure: 75 to 6,600 psi
- Discharge / Operating Pressure: 1,100 to 6,000 psi
- Flow Capacity: 20 to 32 SCFM
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
-
Supplier: inTEST Thermal Solutions
Description: Thermonics gas chiller systems are designed for cooling gasses (nitrogen, argon) and clean-dry-air (CDA) for a variety of process cooling applications. The gas chillers can be configured with auto-cascade or cryogenic cooling technologies for low and ultra-low temperature
- Application: Industrial, Process
- Features: Other
-
Description: thermoelectric cooling system to reduce dark current; a water recirculation system is used to further reduce dark current 16-bit gray level camera controller is based on Pentium* CPU/PC104+ architecture enabling dynamic control of ROI data acquisitional algorithms and real-time video
- Horizontal Resolution: 1,024 lines
- Quantum Efficiency: 10 to 55 %
- Vertical Resolution: 1,024 lines
- Performance: Anti-blooming, Cooled Sensor
-
Supplier: GENERON
Description: GENERON offers 2hp to 5,000hp, (1.5kw to 3,730kw). Industry proven engineered OIL-FREE Reciprocating Compression Packages, built to any technical specification using diesel or electric motor drives. Our packages move large volumes of air or gas, from ambient or elevated suction pressures, to
- Discharge / Operating Pressure: 10,000 psi
- Flow Capacity: 3,000 SCFM
- Horse Power: 2 to 5,000 HP
- Power Source: AC Single Phase, AC Three Phase, DC, Diesel, Gasoline
-
Supplier: Cryo H&I Co.,Ltd.
Description: This is a device that separates and purifies atmospheric nitrogen and liquefies it at -196℃ to produce liquid nitrogen on-site. It is introduced to solve the problems of high-temperature evaporation and transportation of nitrogen and to establish a self-production system in
- Outlet Pressure: 14.50377 psi
- Generator Type: Nitrogen
-
Supplier: CSA Group
Description: gases, including argon, carbon dioxide and krypton, and other analysis temperatures, including those of liquid argon and solid carbon dioxide. In the case of nitrogen adsorption at liquid nitrogen temperature, the basis of this method is to measure the quantity of
-
Description: gases, including argon, carbon dioxide and krypton, and other analysis temperatures, including those of liquid argon and solid carbon dioxide. In the case of nitrogen adsorption at liquid nitrogen temperature, the basis of this method is to measure the quantity of
-
Supplier: SAE International
Description: emission control strategy for internal combustion (IC) engines, both diesel and gasoline, and is useful in reducing exhaust port emission of nitrogen oxides (NOx). Other means of reducing NOx exhaust port emissions are briefly mentioned, but beyond the scope of this document.
-
Supplier: SAE International
Description: cooling, that not only could the fuel economy of the engine be improved compared to that with conventional EGR cooling but that this economy was similar to that of the SCR engine concept (when the urea solution consumption was taken into account). The required cooling
-
Supplier: Rogers Machinery Company, Inc.
Description: Dry screw vacuum pumps are high-performance and robust dry screw vacuum pumps for process technology, demanding applications with maximum flexibility and modularity for process changes. They are used wherever gases and vapors need to be pumped reliably and without contamination. Due to dry
- Mechanical: Rotary Screw
-
Supplier: SAE International
Description: requirements. The following paper focuses on the possibilities to reduce the nitrogen oxide emissions in exhaust gas after-treatment technology using selective catalytic reduction with AUS32. Using this technology and targeting a nitrogen oxide emission reduction of 90% the exhaust gas
-
Supplier: Howden
Description: multi-stage solution for He, H2, N2 and other dry gases. This high pressure solution delivers medium flow at low speed while the multiple stage solution of 3 to 5 stages compress gas from 1 to 450 bar. Gas is cooled at inter-stage and condensates are purged at the same time. Water-cooled
- Discharge / Operating Pressure: 14.50377 to 6,526.6965 psi
- Flow Capacity: 411.831 SCFM
- Horse Power: 938.154269431974 HP
- Gases Handled: Corrosive / Sour Gas, Helium, Nitrogen (N2)
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: pass are: compressed air, nitrogen, chemical mixed gases, cooling water, hot water, beverages, etc. Typical applications: Automatic machines, cable reels, robots, rotary sensors, emergency lighting equipment, exhibition/display equipment, packaging machinery, rotary tables,
- Number of Circuits: 30
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: installation; Can pass media: compressed air, hydrogen, nitrogen, chemical mixed gas, steam, cooling water, hot water, hot oil, petroleum, sulfuric acid, beverages, etc. Typical applications: Automated non-standard equipment, lithium battery equipment, mobile phone testing equipment,
- Number of Circuits: 16
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Diaphragm Compressors Features From 3 HP to 125 HP Pressures to 30,000 psig
- Discharge / Operating Pressure: 30,000 psi
- Horse Power: 3 to 125 HP
- Gases Handled: Argon, Carbon Dioxide (CO2), Corrosive / Sour Gas, Helium, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Compressor Technology: Diaphragm
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The NGA 2000 WCLD Analyzer Module is a self-contained unit complete with sample conversion, detection and associated electronics. The modular design allows for easy system integration, expandability and flexibility. The WCLD Module may be a "stand alone" instrument with the addition of our
- Response Time: 1.000000000000002 seconds
- Operating Temperature: 50 to 104 F
- Electrical Outputs: Analog Current, Analog Voltage
- Instrument Type: Analyzer
-
Supplier: ESAB Welding and Cutting Products
Description: This highly versatile torch operates with a variety of gases and offers superior cutting and gouging capability. Features Excellent performance–cuts up to 2 in. (50.8 mm); pierces up to 1/2 in. (12.7 mm) Automatic pilot arc starting Uses nitrogen or H-35 for plasma gas; uses air,
- Duty Cycle: 1 %
- Equipment Type: Gun / Torch
-
Supplier: Howden
Description: Burton Corblin Periflow® Range of Peripheral Compressors The Periflow® compressor has its own performance characteristics situated between those of volumetric displacement blowers and centrifugal compressors. Periflow® compressors provide a cost-effective option when moderate capacities and speeds
- Discharge / Operating Pressure: 2,900.754 psi
- Horse Power: 1,340.22038490282 HP
- Gases Handled: Ammonia, Carbon Dioxide (CO2), Corrosive / Sour Gas, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2)
- Compressor Technology: Centrifugal
-
Supplier: Kaeser Compressors, Inc.
Description: for a wide variety of applications including: Gas for metal welding and laser cutting Detecting gas for leak tests Cooling fluid for machines, reactors and generators Heat treating metallic parts Medical nuclear magnetic resonance and tomography Research and development for cryogenic
- Discharge / Operating Pressure: 72 to 217 psi
- Flow Capacity: 10 to 3,002 SCFM
- Horse Power: 3 to 700 HP
- Gases Handled: Air / Plant Air, Helium, Nitrogen (N2)
-
Supplier: ASTM International
Description: both hydrocarbon and fixed/inert gases in the sample, including: hydrogen, oxygen, nitrogen, carbon dioxide, carbon monoxide, hydrogen sulfide, C1 to C7 hydrocarbons at levels consistent with the Test Method D7833 method used. The equilibrium liquid phase can be subsequently analyzed
-
Supplier: NETZSCH-Gerätebau GmbH
Description: DSC measuring cell consists of a cylindrical high-conductivity silver block with an embedded heating coil for broad thermal symmetry (3D symmetry) in the sample chamber, the cooling ports for liquid nitrogen or compressed air cooling and a cooling ring for connection of
- Temperature Range: -180 to 700 C
- Remote Interface: Computer Interface
- Features: Cooling Available, Temperature Control
- Calorimeter Type: Differential Scanning Calorimeter (DSC)
-
Supplier: Oerlikon Metco
Description: The Metco 3MBTD is a heavy-duty, air-cooled plasma spray extension gun used in diverse industrial applications. Key characteristics Applies Thermal Barrier Coating (TBC) ceramics and associated bond coats Inexpensive operation using low-cost nitrogen as the plasma spray gas Uses many of the
-
Supplier: NETZSCH-Gerätebau GmbH
Description: with exact regulation of the purge gas flow, provide for excellent accuracy and reproducibility of the measurement results. The proven CC 200 L for liquid nitrogen cooling is available for the low-temperature range. The safety of the high-pressure DSC system has been certified through
- Temperature Range: -150 to 600 C
- User Interface: Analog Front Panel
- Remote Interface: Computer Interface
- Features: Cooling Available
-
Supplier: NETZSCH-Gerätebau GmbH
Description: nitrogen cooling. This system is therefore particularly well-suited for test runs with an autosampler (ASC) or for measurements of longer duration. No Separate Transfer Line No separate transfer line is necessary, nor is any separate heating controller. The built-in heated gas cell is
- Remote Interface: Other
-
Supplier: ESAB Welding and Cutting Products
Description: nozzle and electrode concentricity 180° In-line mechanized torch Water cooled/water injected Pilot arc starting–even starts on paint Uses nitrogen, oxygen, or H-35 for plasma gas
- Duty Cycle: 1 %
- Equipment Type: Gun / Torch
-
Supplier: ESAB Welding and Cutting Products
Description: Air or H-35 plasma gas; Nitrogen, Air or H-35 start gas; Nitrogen, Oxygen/Nitrogen mix, Air, or Methane shield gas Current capacity of 720 Amps at 100% Duty Cycle Speedloader aids in consumable changes without the worries and leaks caused by O-Rings, or the expense of spare
- Duty Cycle: 1 %
- Equipment Type: Gun / Torch
-
Supplier: Hamamatsu Photonics Europe
Description: High-speed response and high sensitivity in the 8 μm spectral band, Thermoelectrically cooled infrared detector with no liquid nitrogen required The P12691-201G is an infrared detector that provides high sensitivity in the 8 μm spectral band by employing our unique crystal growth technology,
Find Suppliers by Category Top
Featured Products Top
-
Cryo H&I: On-site LN2 Generator Produce high-purity liquid nitrogen anywhere with Cryo H&I. Our generator provides a reliable (read more)
Browse Gas Generation Equipment Datasheets for Cryo H&I Co.,Ltd. -
improved industrial capacities have compounded these issues and forced engineers to replace conventional air-cooling with more efficient methods. This shift away from air-coolant methods requires advanced process gas analyzer systems equipped with thermal conductivity continuous gas analyzers (read more)
Browse Gas Instruments Datasheets for ABB Measurement & Analytics -
time constants and replace the previous LIE-312(f) and LIE-332(f). Possible applications of LSV detectors LSV detectors of the PYRONEER series feature excellent signal stability and linearity and require neither cooling nor temperature stabilization. They are suitable for cost (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
Vacuum Pumps For Power Generation Vacuum Pumps are supportive and important in power generation, as they remove non-condensable gases (nitrogen and hydrogen) from the condenser. This makes the condenser work more (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
. Designed for operation up to 29.5”Hg vacuum and 50 psig internal pressure, this multi-agitator system features dry running non-contact dual gas seals and a Type 304 stainless steel heating/cooling jacket rated for 50 psig at 300°F. The mix vessel and jacket are ASME code stamped, board registered (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
air, nitrogen, inert gases, vacuum, cooling water, hydraulic fluids Mechanical Customization Dimensions: external diameter, length, height (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
detector’s operating range, commonly 10, 25, or 50 ppm. Store cylinders upright in cool, dry environments to maintain stability. Verify expiration dates before each use to avoid degraded calibration gas. 2. Begin with a zero (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
Outgassing: Volatile materials (e.g., adhesives, lubricants, composites) release trapped gases and condensable vapors. These can contaminate sensitive optical surfaces (lenses, mirrors, star trackers), thermal radiators, and electrical (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
that no epoxy gets into the core or between the core and the sleeves of the bearing. Shrink Fit: Cool the bearing to -100 °F using liquid nitrogen and heat the mounting hole. Quickly locate the bearing in mounting hole and hold in (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company
Conduct Research Top
-
El Paso Stripper/Cooling Tower HRVOC Analysis (.pdf)
1. Continuously monitor Total HRVOCs, at least every 15 minutes (cooling towers and flares). 2. If use a Total HRVOC Analyzer: * No on-line speciation is required * Total HRVOC reporting satisfies rules * Speciation module available (if required monthly) 3. If use a GC Analyzer: * Report total
-
HRVOC Analysis (.pdf)
Continuously monitor Total HRVOCs, at least every 15 minutes (cooling towers and flares). 2. If use a Total HRVOC Analyzer: * No on-line speciation is required * Total HRVOC reporting satisfies rules * Speciation module available (if required monthly) 3. If use a GC Analyzer: * Report total HRVOC
More Information Top
-
Dynamic nuclear polarization in biomolecular solid state NMR : methods and applications in peptides and membrane proteins
Following the work of Rosay and co-workers [58][61], thermal mixing DNP is now conducted with cooled nitrogen gas at temperatures in the range 80 - 100 K, which results in stable experimental conditions at the expense of smaller signal enhancements.
-
Effects of frequency on fatigue behavior of type 316 low-carbon, nitrogen-added stainless steel in air and mercury for the spallation neutron source
Fatigue results in air showed that, by holding the specimen temperature at about room temperature with cooled nitrogen gas at 10 Hz, the frequency effect was negligible at 10 and at 0.2 Hz in air.
-
Control of Noise and Specimen Temperature During 1 kHz Fatigue Experiments
The cool nitrogen gas was blown on the specimen through a cooling ring ͑Fig. 10͒.
-
NMR investigations of surfaces and interfaces using spin-polarized xenon
A vacuum insulated liquid helium transfer line is used to inject cooled nitrogen gas or liquid helium into the sample region from the top of the magnet.
-
A low X‐ray background low temperature specimen stage for biological microanalysis in the TEM †
Inside and concentric with the copper tube are two thin-wall cupro-nickel (Cu-Ni) tubes which carry cooled nitrogen gas to and from the copper heat exchanger.
-
Investigating the effect of temperature on depth profiles of biological material using ToF‐SIMS
For the cryogenic analysis, liquid nitrogen- cooled nitrogen gas was pumped from an external cylinder into cooling lines connected to the analysis stage.
-
VISUALIZATIONS OF GAS-ASSISTED ATOMIZATION OF BLACK LIQUOR AND SYRUP/WATER MIXTURES AT ELEVATED AMBIENT PRESSURES
The observed difference in sphericity between black liquor and syrup/water may be explained by rapid cooling of the black liquor by the cool nitrogen gas at the nozzle exit, resulting in a sudden decrease in viscosity and possible skinning of the black…
-
Calorimetric Calibration Of Joulemeters For Use With Pulsed Ultraviolet Lasers
This is accomplished by using a stream of cool nitrogen gas to bring the calorimeter a few degrees C below the ambient temperature before it is placed behind the magnesium fluoride window for a calorimetric run.
-
Vacuum-compatible standard diffuse source, manufacture, and calibration
The whitebody system is made up of four components, 1) the whitebody itself, 2) a liquid nitrogen (LN2) vaporizer unit which supplies cool nitrogen gas to remove heat from the light source, 3) a computer control system to monitor and control the…
-
Magnetocaloric effect in La1.25 Sr0.75 MnCoO6
It is suggested that LSCM can be used in an active magnetic regenerative nitrogen liquefier to cool nitrogen gas from room temperature to 77 K.
Indicates content that may require registration and/or purchase.