-
Supplier: Allied Electronics, Inc.
Description: EMI Copper Foil Shielding Tape
-
Supplier: Allied Electronics, Inc.
Description: EMI/RFI FOIL SHIELDING TAPE, COPPER FOIL W/SMOOTH FINISH
-
Supplier: Allied Electronics, Inc.
Description: 3M™ 1245 Tape consists of an embossed 1-ounce deadsoft copper foil backing and an aggressive pressure-sensitive acrylic adhesive. The edges of the embossed pattern pressed into the foil cut through the adhesive layer to establish reliable metal-to-metal contact between the
-
-
Supplier: Newark, An Avnet Company
Description: 3M Copper Foil EMI Shielding Tape 1181, 4 in x 18 yds
-
Supplier: Zippertubing Co. (The)
Description: Zip-Mesh®-Cu is a flexible, easy-to-use EMI Shielding tape of two-ply, woven Tinned-Copper mesh, separated by Copper polyester tape, with a self-adhesive material on one side. The material offers very low electrical resistance and is intended to compliment Zippertubing's
- Thickness: 0.04 inches
- Temperature Resistance: -40 to 175 C
- Features: Dielectric / Insulating, EMI / RFI Shielding, Electrically Conductive
- Type: Electrical
-
Supplier: Newark, An Avnet Company
Description: 3M Copper Foil EMI Shielding Tape 1181, 3 in x 18 yds RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: 2.6 Mil EMI Tin-Plated Copper Foil Shielding Tape, 1inchx18yd
-
Supplier: NADCO Tapes & Labels, Inc.
Description: low resistance, making this an excellent shielding tape. Applications: Our copper foil shielding tapes are designed to meet a wide variety of EMI/RFI shielding applications in the electronics industry. These foil tapes are also used in printed circuit
- Thickness: 0.0014 to 0.003 inches
- Peel Strength / Adhesion: 2.25 lbs/in
- Temperature Resistance: -12 to 121 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: Zippertubing Co. (The)
Description: SH1 is a lightweight Mylar backed Aluminum foil shielding product that can be combined with most of Zippertubing's jacket products and closures to create an EMI Shielding jacket that provides outstanding EMI shield performance. Depending on the jacket material
- Type: Aluminum / Aluminum Alloy (UNS A)
- Shape / Form: Foil, Semi-finished Shape / Mill Stock
- Features: Non-ferrous - Any Type
-
Supplier: Zippertubing Co. (The)
Description: Zip-Mesh®-Al is a flexible, easy-to-use EMI Shielding tape of two-ply, woven Tinned-Copper mesh, separated by Aluminum polyester tape, with a self-adhesive material on one side. The material offers very low electrical resistance and is intended to compliment Zippertubing's "SH1"
- Thickness: 0.04 inches
- Temperature Resistance: -40 to 175 C
- Features: EMI / RFI Shielding, Electrically Conductive
- Type: Electrical
-
Supplier: Newark, An Avnet Company
Description: 2.6 Mil EMI Tin-Plated Copper Foil Shielding Tape, 1/4"x18yd
-
Supplier: Boyd
Description: traditional EMI shielding gasket. Solutions EMI shielding at varying shielding effectiveness levels EMI RFI absorption customized to specific frequency ranges: general EMI noise absorption (1MHz – 10GHz, permeability from 20u’ to 200u’), RFID & WPC
- Applications: EMI / RFI Shielding
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Features & Approvals: Electrical Insulation / Dielectric, Electrically Conductive, UL Approved / Listed
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
-
Supplier: Zippertubing Co. (The)
Description: TSH-3 is an outstanding EMI shielding product consisting of a FEP Teflon outer jacket bonded to a 3-mil Aluminum foil EMI shield. The product was designed to provide outstanding EMI shielding performance in rugged and demanding environmental applications
- Sleeving: Wrap Around Sleeving
-
Supplier: NADCO Tapes & Labels, Inc.
Description: 1650 Copper Foil Tape is a special electrolytic grade copper foil tape. The copper foil tape is equipped with a uniformly high tensile alloy that possesses carefully controlled dead soft temper. This allows for tight conformation while cutting edges and
- Thickness: 0.00135 to 0.003 inches
- Peel Strength / Adhesion: 3.8125 lbs/in
- Adhesive: Acrylic
- Features: Anti-static / ESD Control, EMI / RFI Shielding, Electrically Conductive, Electronics (PCB, Semiconductor), Single-Sided Adhesive
-
Supplier: Budnick Converting, Inc.
Description: 3M 1245 is a 4 mil, deadsoft copper foil and aggressive acrylic adhesive. Common uses are grounding and EMI shielding.
- Thickness: 0.004 inches
- Features: Specialty / Other
-
Supplier: Newark, An Avnet Company
Description: 3MT EMI Copper Foil Shielding Tape 1181, 1 in x 18 yd (25,40 mm x 16,5 m)
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Low price type conductive flexible copper tape. Conductive adhesive layer maintains conductivity. Copper tape can be soldered onto a metal foil. Copper tape can also be used for removing static electricity and improving running performance when applied to automobiles.
- Width: 0.31496062992125984 to 1.968503937007874 inches
- Features: EMI / RFI Shielding, Electrically Conductive
- Backing: Metal Foil / Sheet
- Adhesive: Single-Sided
-
Description: layers of vacuum-deposited ITO, or PSA (Pressure Sensitive Adhesive) on the back of a copper laminate. Our product offerings include Copper metalized films Aluminum metalized films ITO coated films Copper foil laminates Aluminum foil laminates Flat cable tape
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding, Metal Foil / Cladding
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 4536 is a 36 micron high tensile solderable copper foil coated with a high quality acrylic adhesive system and protected by siliconized paper liner. Designed for electrostatic and EMI/RFI shielding, cable wrapping, flexible circuit boards, coils and transformers.
- Thickness: 0.002952755905511811 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic
- Features: Anti-static / ESD Control, Cable, EMI / RFI Shielding, Single-Sided Adhesive
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Flexible copper tape. Conductive adhesive layer maintains conductivity. Copper tape can be soldered onto a metal foil. UL510 (FR) certified products. Usage Grounding and shielding for enclosures. Grounding and shielding for cable harnesses or connectors. EMI
- Width: 0.31496062992125984 to 1.968503937007874 inches
- Thickness: 0.0013779527559055118 inches
- Adhesive: Acrylic
- Features: EMI / RFI Shielding, Electrically Conductive, Single-Sided Adhesive
-
Supplier: Budnick Converting, Inc.
Description: 3M 1126 is a 3.5 mil, deadsoft copper foil and aggressive electrically conductive acrylic adhesive. Common uses are static charge draining and EMI shielding.
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 2.25 lbs/in
- Features: Specialty / Other
-
Supplier: Quarktwin Technology Ltd.
Description: RF EMI Shielding Sheet 1126 Copper Foil Conductive, Single Sided 6.000" (152.40mm) X 12.000" (304.80mm) X 0.004" (0.09mm)
- Features: Other
-
Supplier: Budnick Converting, Inc.
Description: P389 is a 3.5 mil, 1 oz., copper foil tape. It is expressly designed for use as EMI and RFI shielding on small electro-magnetic componenets.
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Features: Specialty / Other
-
Supplier: ICO RALLY
Description: TC (copper) and TA (aluminum) foil tapes are used where EMI is of concern. The conductivity of the metals allow electromagnetic absorption and isolation. Frequently used around shielded connectors and devices, the adhesives on these tapes can be specially formulated to enhance
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: -40 to 121 C
- Adhesive: Acrylic
-
Supplier: DigiKey
Description: "RF EMI Shielding Tape - Copper Foil Conductive, Single Sided 0.236"" (6.00mm) X 16.404' (5.00m) X"
-
Supplier: L-com, Inc.
Description: Copper foil shielding tape provides an easy-to-apply, time saving, cost effective way to shield against EMI/RFI radiation. This tape is conductive throughout, including the adhesive, and offers mechanical, electrical, and thermal values to meet shielding
- Cable Length: 54 ft
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Description: layers of vacuum-deposited ITO, or PSA (Pressure Sensitive Adhesive) on the back of a copper laminate. Our product offerings include Copper metalized films Aluminum metalized films ITO coated films Copper foil laminates Aluminum foil laminates Flat cable tape
- Thickness: 0.00025 to 0.005 inches
- Features: EMI / RFI Shielding, Other
- Type: Metallized
- Materials: Polyimide (e.g., Kapton®)
-
Supplier: Win Source Electronics
Description: Manufacturer: 3M (TC) Win Source Part Number: 1001393-3M 1181 2"SQ-100 Type: Shielding Sheet Length: 2.000" (50.80mm) Material: Copper Foil Shape: Square Width: 2.000" (50.80mm) Adhesive: Conductive, Single Sided Thickness - Overall: 0.004" (0.09mm) Categories: RF/IF and RFID
- Operating Temperature: -40 to 130 C
-
Supplier: ICO RALLY
Description: TC (copper) and TA (aluminum) foil tapes are used where EMI is of concern. The conductivity of the metals allow electromagnetic absorption and isolation. Frequently used around shielded connectors and devices, the adhesives on these tapes can be specially formulated to enhance
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 4.0625 lbs/in
- Temperature Resistance: -40 to 121 C
- Adhesive: Acrylic
-
Description: layers of vacuum-deposited ITO, or PSA (Pressure Sensitive Adhesive) on the back of a copper laminate. Our product offerings include Copper metalized films Aluminum metalized films ITO coated films Copper foil laminates Aluminum foil laminates Flat cable tape
- Features: Dielectric / Insulating, EMI / RFI Shielding
-
Description: A superior alternative to woven wire, our precision expanded metals are used in a wide variety of applications that require an open-area product. Dexmet expanded metal foils are used for aerospace and wind turbine lightning strike protection, EMI shielding, advanced primary and
- Metal: Aluminum, Copper / Brass / Bronze, Nickel / Nickel Alloys, Stainless Steel, Steel, Titanium
- Applications: Battery Separator, EMI / RFI Shielding, Electrode, Gasketing / Seals, Reinforcement, Screening
- Features: Calendered / Flattened, Other, Other Metal
-
Supplier: HAVE, Inc.
Description: than steel to resist stretching or kinking when pulling through conduit. Foil shield & drain wire strips easily for quick assembly (1/3rd the assembly time of braided shields). Star Quad virtually eliminates handling noise and rejects EMI and RFI. Great for Microphones, Audio Rack
-
Supplier: Powell Electronics, Inc.
Description: 3M Copper Foil EMI Shielding Tape 1126,
-
Supplier: Lapp Tannehill
Description: NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Black numbered CONDUCTOR STRANDING : Stranded STRAND COUNT : 26x30 SHIELDING : Foil Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.468 NOMINAL OD (MM) : 11.89 VOLTAGE : 600V
- Number of Conductors: 3 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -4 to 90 C
- North American (AWG): 16 AWG
-
Supplier: Lapp Tannehill
Description: NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR COLOR : Black numbered CONDUCTOR STRANDING : Stranded STRAND COUNT : 65x30 SHIELDING : Foil Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.578 NOMINAL OD (MM) : 14.68 VOLTAGE : 600V
- Number of Conductors: 3 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -4 to 90 C
- North American (AWG): 12 AWG
Find Suppliers by Category Top
Featured Products Top
-
electrical noise and protect sensitive equipment in today's increasingly connected environments. Shield-Flex conduits combine a flexible steel or bronze core, tinned copper shielding braid, and added durability from the flexible PVC jacketing to provide superior protection against EMI (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
plastics provide no shielding unless the conductive paint is coated, the conductive copper coating is preferred to achieve EMC coating thanks to its availability, cost, durability, and ease of application. However, the plastic enclosure must be properly designed, such as reducing the openings, pasting (read more)
Browse Finishing and Surface Treatment Services Datasheets for RPWORLD -
physics impose limits. Beyond 10 Gb/s, copper creates weight, heat, and EMI shielding constraints that become increasingly difficult to manage. The optical alternative is renowned for its bandwidth, yet it often raises legitimate integration questions: How can (read more)
Browse Electrical Connectors Datasheets for Nicomatic North America -
applications as it can keep out unwanted external interference. In many applications, electromagnetic interference (EMI) is a threat to signal integrity. Shield quality is of particular importance in small signal or high frequency applications where a slight variation can have significant impact (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
structural integrity and signal integrity. The primary types of cable shields include a foil shield, a box weave or basket weave braid shield, and a spiral shield. Functions To understand the true value of shielding it’s important to know the properties it offers. Reduce (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
EMCS, and is designed to protect sensitive electronic circuits from electromagnetic and radio frequency interference (EMI/RFI). Use it to protect sensitive electronic circuits from outside noise in such applications as communications, radar and data transmission.But shielded conduit (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Healthcare Renewable Energy Ship Building Telecommunications These conduits provide exceptional shielding effectiveness from electromagnetic and radio frequency interference (EMI/RFI), both ingress and egress. The halogen-free jacketing provides (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
adhesive, 3M now offers three new copper foil tapes for microelectronics. Experience the high shielding effectiveness of copper foil tape and 3M technology in a thin profile for reliable performance over time. With decades of expertise in EMI/RFI management and materials science, 3M can help (read more)
Browse Cable and Electrical Tapes Datasheets for Heilind Electronics, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid is a superior alternative to woven wire
's EMI shielding effectiveness or lightning strike conductivity, the process of metal foil expansion is infinitely variable and can be fine-tuned to meet your performance specifications. Dexmet MicroGrid® expanded metal foils are available in most ductile metals, or we can work with your (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Flat tinned copper braid, per MIL SPEC. QQ-B-575F, A-A-59569, 95% minimum shielding coverage. Conductors are annealed tinned copper. Suitable for EMI & RFI removal, grounding straps, bonds, leads, and flexible connectors. Strap Types: Braid Shape: Flat Material: Copper North American: 9.00 AWG (read more)
Browse Grounding Straps Datasheets for BRIM Electronics, Inc.
More Information Top
-
3M - 1182-3/4"X18YD - ESD & Prototyping - Tapes - Allied Electronics
EMI Copper Foil Shielding Tape .
-
3M - 1181-1/4"X18YD - ESD & Prototyping - Tapes - Allied Electronics
EMI Copper Foil Shielding Tape .
-
Lumex - SSI-LXMP059GD - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
EMI Copper Foil Shielding Tape .
-
Leader Tech / FerriShield - SF100PAL - EMI/RFI Shielding/Suppression - Shielding Sheets - Allied Electronics
EMI Copper Foil Shielding Tape .
-
Manufacturing of 1-3 piezocomposite SonoPanel transducers
Copper Foil EMI Shield .
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA294555&Location=U2&doc=GetTRDoc.pdf
Copper Foil EMI Shield Electrical Insulator .
-
Whole body traveling wave magnetic resonance imaging at high field strength: Homogeneity, efficiency, and energy deposition as compared with traditional excita...
The patch antenna was con- structed on an acrylic slab and all copper surfaces were fashioned from copper tape (3M EMI Copper Foil Shield- ing Tape 1181, Conductive Acrylic Adhesive).
-
Belden - 8237 010100 - Cable - Coaxial - Allied Electronics
EMI Copper Foil Shielding Tape .
-
Optek (TT Electronics) - OPB830W11Z - Sensors, Switches & Relays - Sensors - Allied Electronics
EMI Copper Foil Shielding Tape .
-
Thomas & Betts - 4972NM - Cable Management - Liquid Tight Strain Relief - Allied Electronics
EMI Copper Foil Shielding Tape .
Indicates content that may require registration and/or purchase.