Products & Services

See also: Categories | Featured Products | Technical Articles | More Information
  • Supplier: Technic, Inc.

    Description: initiatives by dramatically reducing turn around time by as much as 80%. Applications: Bright and Satin Nickel Gold Black Nickel Alkaline Zinc Cyanide Copper Bright Acid Copper Tin and Tin Lead Alloys Hexavalent Chrome Trivalent Chrome Chrome alternatives Co-development and testing of

    • Machinery Type: Continuous Web - Reel to Reel
    • Process / Technology: Electroplating
    • Application / Industry: Mechanical Parts (Fasteners, Hardware, etc.)

  • Description: Product Overview M-Copper EF is the only electroless copper system on the market, sold by an international plating supplier, that can outperform local suppliers at a competitive price in both vertical and horizontal equipment. M-Copper EF is specifically formulated

    • Chemical / Composition: Copper Plating, Electroless, Tin Plating

  • Supplier: Technic, Inc.

    Description: Technic's EBA, unlike other control methods, it utilizes both DC & AC voltammetry for precise analysis of plating additives. Technic EBA provides precise measurements with real time data with SPC controllability. It is a fully automated system with a self-contained probe that eliminates

    • Application / Industry: Electrical / Electronic Parts (Connectors, Pins, etc.)
    • Process / Technology: Electroplating
    • Machinery Type: Laboratory / Pilot System

  • Description: Product Overview MacuSpec HT 300 is a high-throw Direct Current (DC) acid copper plating process that delivers pulse plating–like performance on thicker boards using standard DC equipment. It produces deposits with exceptional brightness, ductility, and uniformity in

    • Chemical / Composition: Copper Plating, Tin Plating

  • Description: paint and powder coating, and decorative and protective metal plating. Used on their own for inspection or production control, or in combination with our benchtop and handheld XRF products, Hitachi High-Tech Analytical Science ensures that PCB assemblers and manufacturers, paint and powder

  • Description: Polishing & Chrome Plating Leonhardt's chrome plating and metal polishing services produce the highly decorative, shiny finishes for which the company has become known and clients rely upon. Excellence in manufacturing, rigorous quality control, and superior metal finishing processes

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas,
    • Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
    • Plating Processes: Chrome Plating - Decorative, Chrome Plating - Hard, Nickel Plating - Decorative, Nickel Plating - Hard, Soft / High Purity, Tin Plating, Zinc Plating
    • Additional Services: Electropolishing, Material Selection / Design Assistance, New / OEM Parts, Pickling / Chemical Deburring, Replating / Used Parts

  • Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
    • Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
    • Plating Processes: Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Nickel Plating - Hard, Tin Plating, Zinc Plating
    • Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, On-site / Field Plating, Passivation, Pickling / Chemical Deburring, Research & Development

  • Supplier: CRC Chrome

    Description: Hard Chrome Plating Repair and Restore Worn Parts Machine parts that have become worn can be repaired using hard chrome. Parts can be restored to their original dimensions. This usually requires grinding before and after the plating process. Increase Life of New Parts Hard chrome

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
    • Plating Processes: Chrome Plating - Hard
    • Material / Substrate: Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
    • Additional Services: Hydrogen Relief Baking, New / OEM Parts, Replating / Used Parts

  • Supplier: Technic, Inc.

    Description: The Technic MP200 is an advanced VCP design for plating of thin substrates in panel, cut sheet or roll. The equipment can be adapted to seed layer plating as well as panel or pattern plating of copper, tin, nickel and or gold. The Technic MP200 perfects the VCP

    • Machinery Type: Continuous Web - Reel to Reel
    • Process / Technology: Electroplating
    • Application / Industry: Printed Circuit Boards (PCB)

  • Supplier: Technic, Inc.

    Description: Designed for small scale testing of copper plating of PCBs plating Mini Electroless Copper Line – Standard Features Seven (7) polypropylene tanks 10 ½” x 6 ½” x 11” deep (3 gallon) One (1) Stainless steel tank 10 ½” x 6 ½” x 11” deep (3 gallon) with one (1) 500 watt

    • Process / Technology: Electroless Plating
    • Machinery Type: Laboratory / Pilot System
    • Application / Industry: Printed Circuit Boards (PCB)

  • Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for

    • Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective, VOC Compliant, Wear /
    • Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, On-site / Field (Large Structures), Passivation, Pickling / Chemical Deburring, Stripping / Coating Removal
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys

  • Description: fill and fine line plating in IC substrates. Single Step Via Filling and Fine Line Plating Systek UVF fills blind microvias and X-vias while simultaneously plating fine lines and other surface features with high coplanarity and low trace profiles. Excellent Coplanarity The

    • Chemical / Composition: Copper Plating, Tin Plating

  • Description: nickel can be adjusted to meet your requirements. At Luma Metall we design and build our own plating equipment. Copper wire is not redrawn at Luma Metall. You are welcome to send your own material to us for plating, or let us arrange material for plating. Luma gold

    • Overall Width / OD: 0.001968505 to 0.01181103 inch
    • Tensile Modulus (E): 17,404.4207228636 ksi
    • Processing, Temper & Finish: Coated / Painted
    • Type: Copper, Brass or Bronze Alloy (UNS C)

  • Description: Product Overview The MacuSpec AVF series is an advanced family of via-fill copper metallization processes designed for high-density interconnects. AVF technology enables minimal surface copper across a wide range of plating conditions. Its unique combination of chemical

    • Chemical / Composition: Copper Plating, Tin Plating

  • Description: have excellent uses in all modern industries. So, why do people choose them over standard copper PCBs? Difference Between Heavy Copper And Standard Copper PCBs: The main difference between heavy and standard copper PCBs is their copper uses. Regular copper

  • Description: original equipment manufacturers (OEM). IAg is a thin immersion deposit over copper. It is a multifunctional surface finish, applicable to soldering. It may also be applicable for some press fit connections and as a contact surface. It has the potential to be suitable for aluminum wire

  • Description: paint and powder coating, and decorative and protective metal plating. Used on their own for inspection or production control, or in combination with our benchtop and handheld XRF products, Hitachi High-Tech Analytical Science ensures that PCB assemblers and manufacturers, paint and powder

  • Description: thru-hole measurements on PCB boards as well as measurements of copper plating on rigid, flexible, single and double-sided or multi-layer PCB boards.

  • Description: 1.1 This practice is intended to serve as a guide for the proper preparation of copper and its alloys for electroplating and conversion coating. This practice is also suitable for use before autocatalytic plating. Only alloys containing at least 50 mass % copper are considered

  • Description: This specification is a full-color document that is intended for use by the supplier or printed board fabricator, plating chemistry supplier, contract assembler or EMS facility and the original equipment manufacturer (OEM). The immersion tin (Sn) is a metallic finish deposited by a

  • Description: Summit Corporation employs the most modern electroplating techniques and equipment to guarantee your components are electroplated to MIL, ASTM specifications... the first time. Plating Process Technologies available include... Continuous Coil Stock Plating -

    • Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Electronics, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Process Equipment, Steel / Metal Mills
    • Material / Substrate: Aluminum, Composites, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Plating Processes: Brass Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Zinc Plating
    • Additional Services: Electropolishing, Pickling / Chemical Deburring

  • Description: chromatography, X-ray fluorescence thickness measurement, video microscopes, cross sectioning equipment, steam aging, salt spray test equipment, metallurgical microscopes etc. to assure maintenance and consistency of high quality plating. All of Interplex's reel-to-reel

    • Industry Served: Aerospace, Automotive, Castings / Cast Metal, Electronics, Machine Tools, Medical / Healthcare, Military Specification
    • Material / Substrate: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Titanium
    • Plating Processes: Chrome Plating - Hard, Copper Plating, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Titanium Plating, Zinc Plating
    • Features: East Asia / Pacific Only, Europe Only, Near East Only, North America, Other, South Asia Only, United States Only

  • Description: Industrial Plating Services If you have any questions or would like to receive a Free Quote, give us a call anytime at 814-452-4887. Black Chrome Plating Hard Chrome & Polymer Plating Electroless Nickel Plating Electroless Nickel and Teflon Plating Armcoat

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Electronics, Energy / Utilities, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, Oil & Gas, Pipes / Piping, Process Equipment, Steel
    • Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
    • Plating Processes: Chrome Plating - Hard, Electroless, Nickel Plating - Hard, Tin Plating
    • Additional Services: Electropolishing, Hydrogen Relief Baking, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts

  • Description: ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Steel /
    • Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
    • Plating Processes: Brass Plating, Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Soft / High Purity, Tin Plating, Titanium Plating, Zinc Plating
    • Additional Services: Electropolishing, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development

  • Description: No Description Provided

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Commercial / Professional, Electronics, Government, Machine Tools, Maintenance / MRO, Medical / Healthcare, OEM / Industrial, Oil & Gas, Process Equipment, Security / Safety
    • Material / Substrate: Aluminum, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys
    • Plating Processes: Brass Plating, Copper Plating, Soft / High Purity, Tin Plating, Zinc Plating
    • Features: Canada Only, North America, Specialty / Other

  • Description: ASTM-B449 / ASTM-B921 Copper MIL-C-14550 ASTM-B734 AMS-2418 Electroless nickel MIL-C-26074 ASTM-B733 AMS-C-26074 Gold MIL-G-45204 ASTM-B488 Hardcoat anodize MIL-A-8625 Type III, CL1 & CL2 ASTM-B580 AMS-2469 Nickel QQ-N-290 / MIL-P-27418 SAE-AMS-QQ-N-290 Tin MIL-T-10727 Type I ASTM-B545

    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
    • Material / Substrate: Aluminum, Carbide, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
    • Plating Processes: Copper Plating, Electroless, Gold Plating, Silver Plating, Tin Plating, Zinc Plating
    • Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development

  • Description: General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently

    • Industry Served: Aerospace, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &
    • Material / Substrate: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Features: Canada Only, East Asia / Pacific Only, Europe Only, North America, Northeast US Only, Southern US Only, Southwest US Only, Specialty / Other, United States Only
    • Plating Processes: Chrome Plating - Hard, Electroless, Nickel Plating - Hard, Silver Plating, Titanium Plating

  • Description: gold. The nickel strike ensures a good adhesion of gold. At Luma Metall we have developed a plating technology that makes it possible to customize the plating to each customer’s requirement. The thickness of the gold plating versus nickel plating could for instance be

    • Overall Width / OD: 0.001968505 to 0.01181103 inch
    • Processing, Temper & Finish: Coated / Painted
    • Type: Copper, Brass or Bronze Alloy (UNS C)
    • Applications: Electronics / RF-Microwave

  • Description: Materion Brush Performance Alloys’ UNS C18000 is a low cost copper nickel silicon chromium alloy with high electrical and thermal conductivity possessing good strength and hardness. Typical applications include resistance welding equipment and injection mold and blow mold cores and

    • Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock, Strip
    • Features: Cast (Continuous, Centrifugal, etc.), Leaded / Free Machining, Non-ferrous - Any Type
    • Nonferrous: Copper, Brass or Bronze Alloy (UNS C), Nickel / Nickel Alloy (UNS N)
    • Applications: Electrical / HV Parts, Wear Parts / Tooling

  • Supplier: Smalley

    Description: manufactured by coiling the ring from flat wire. Because coiling produces a retaining ring with no scrap, the Smalley Ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. Smalley offers over 6,000 standard rings, which are readily available in

    • Housing Diameter: 2 inch
    • Thickness: 0.062 inch
    • Maximum Thrust Load: 16,360 lbs
    • Material: Beryllium Copper, Stainless Steel

  • Supplier: Acrolab Ltd.

    Description: elements are available in steel, copper, stainless steel or incoloy outside sheath and can be utilized in application temperatures of up to 1400° F. Copper Sheath: Water heating, water solutions non-corrosive to copper. Steel Sheath: Immersion in oils, alkaline cleaning

    • Maximum Operating (Sheath) Temperature: 1,400 F
    • AC Voltage Required: 120 to 480 volts
    • Maximum Operating Temperature: 1,400 F
    • Applications: Clean Water Heating, Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Mild Corrosive Solutions, OEM / Custom, Process Waters, Severe Corrosive Solutions

  • Description: maintenance-free spherical bushings are designed to handle fixed directional loads. Widely used in food processing machinery, construction equipment and applications where oil is undesirable or lubrication is difficult. Durable outer rings feature PTFE liners reinforced with copper

    • Bore Diameter: 0.5905515 to 2.755907 inch
    • Length Through Bore: 0.4724412 to 1.9291349 inch
    • Outside Diameter: 1.0236226 to 4.1338605 inch
    • Load Capacity: 4,361.12 to 81,152.8 lbs


Conduct Research Top

  • Copper Electroplating Process for mSAP Resistant to Etch-Induced Pitting
    these needs, fabricators have gradually established the manufacturing capabilities to build boards using modified Semi-Additive Processing (mSAP). The copper plating electrolyte for mSAP needs to fill blind micro-vias, plate fine lines, and plate through holes simultaneously. One of the challenges in mSAP
  • Importance of Anneal for Plating of Solar Cells
    One method to achieve low-cost, high effi ciency cells is to replace screen printing. with plating. Plating promises to replace high cost silver with that of a lower cost. metal, such as copper or nickel. An important part of the plating process is the. post plating anneal which enables
  • Copper Pillar Plating Systems High Speed - Low Heat
    packaging to the finished Printed Circuit Board copper pillars, solid copper posts (with Printed Circuitry its copper filled Through Holes respectively) continue to play a vital role in coping with high speed/frequency and high wattage of sub and final assemblies.
  • Real Time Wire Plating Thickness Measurement
    This application note describes how a customer used the TEGAM Model 1750 High-Speed Programmable Microohmmeter to control the silver plating thickness of copper wire in real-time.
  • Chloride Determination in Copper-Sulfuric Acid Plating Bath
    Equipment: Meter: pH/Millivolt meter. Readability of 1 mV required, 0.1 mV preferred. Specific ion meter will provide direct readout of final answer or concentration factor. Consult manual for millivolt measurement instructions. If the electrode is being used for the first time, please follow the
  • Innovative Electroplating Processes for IC Substrates - Via Fill, Through Hole Fill, and Embedded Trench Fill
    Here we discuss innovative additive packages for direct-current copper electroplating specifically for IC substrates with capabilities such as embedded trench fill and simultaneous through hole plating and via filling with enhanced pattern plate. These new solutions not only offer better trace
  • PD Meter Prevents Oxidation in Strip Oiler Application
    Pickling is a metal surface treatment used to remove impurities from ferrous metals, copper and aluminum alloys. A solution called pickle liquor, which contains strong acids, is used to remove surface impurities. Sheet steel that undergoes. acid pickling will often oxidize depending
  • Metrigraphics Article in Today's Medical Developments
    . Then an electrolytic bath is used to deposit electroplatable metal onto a photographically-produced conductive patterned surface. Once the plating material has been built up - plated-up - to the desired thickness, the electroformed part is stripped away from the master substrate, yielding high-quality

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire