-
Supplier: Pump Solutions Group
Description: atmospheres. These pumps are especially popular in oil/gas production, oil recovery and refineries. Typical applications include the injection of antifoam agents, corrosion inhibitors and other additives injected at very low volumes but high pressures. (Refer to curves on
- Pump Type: Metering Pumps, Self-Priming Pump
-
Supplier: Neptune Chemical Pump Co., Inc.
Description: atmospheres. These pumps are especially popular in oil/gas production, oil recovery and refineries. Typical applications include the injection of antifoam agents, corrosion inhibitors and other additives injected at very low volumes but high pressures. (Refer to curves on
- Maximum Discharge Flow: 0.005833333333333333 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.5 inch
- Media Temperature: 200 F
-
Supplier: Parent Petroleum Co.
Description: provides excellent wear protection for hydraulic pumps and motors, has excellent oxidation resistance and thermal stability at high temperatures to minimize deposit formation and provide long service life, and protects hydraulic system components against rust and corrosion. It has
- Kinematic Viscosity: 6.8 cSt
- Viscosity Index: 103
- Type / Function: Hydraulic Oil / Fluid
-
-
Supplier: Parent Petroleum Co.
Description: provides excellent wear protection for hydraulic pumps and motors, has excellent oxidation resistance and thermal stability at high temperatures to minimize deposit formation and provide long service life, and protects hydraulic system components against rust and corrosion. It has
- Kinematic Viscosity: 5.4 cSt
- Viscosity Index: 103
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: provides excellent wear protection for hydraulic pumps and motors, has excellent oxidation resistance and thermal stability at high temperatures to minimize deposit formation and provide long service life, and protects hydraulic system components against rust and corrosion. It has
- Kinematic Viscosity: 6.8 cSt
- Viscosity Index: 178
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: provides excellent wear protection for hydraulic pumps and motors, has excellent oxidation resistance and thermal stability at high temperatures to minimize deposit formation and provide long service life, and protects hydraulic system components against rust and corrosion. It has
- Kinematic Viscosity: 4.3 cSt
- Viscosity Index: 103
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed to insulate and protect controls and components in both indoor and outdoor conditions Ideal for industrial pump controls, waste water, irrigation control along with solar/wind and chemical plants Standards UL 508A Type 1, 2, 3, 3R, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 3R,
- Length / Height: 10 inch
- Width/Diameter: 8 inch
- Depth: 6 inch
- Type: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump Features:
- Maximum Discharge Flow: 20 GPM
- Maximum Discharge Pressure: 300 psi
- Discharge Size: 1 inch
- Media Temperature: 180 F
-
Supplier: Watson Marlow Pumps Group
Description: industrial logic) PROFIBUS DP now available The pump is fitted with a 720R pumphead as standard for continuous tubing. Continuous tubing is available in four material choices and five bore sizes.
- Maximum Discharge Flow: 0.39625807500000004 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Horsepower: 0.37 HP
- Features: AC Powered, Self-Priming Pump
-
Description: Pump Series EZ: Electronic metering pump with manual speed control (adjustable to 360 strokes per minute)
- Maximum Discharge Flow: 0.105 GPM
- Maximum Discharge Pressure: 30 psi
- Discharge Size: 0.5 inch
- Media Temperature: 140 F
-
Description: FSH - FMI2020 - B standard series of high-precision fluid dispensing / refilling system consists of a digital control box, stepper motor and one to two high precision rotary ceramic pump modules driven by step motor. System Features: Corrosion resistance to acid or alkali fluid or
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: Rotary Vane Pumps
-
Supplier: Magnatex Pumps, Inc.
Description: Magnetic drive, sealless, medium-duty, polypropylene thermoplastic pumps, designed for chemical transfer applications. Simple construction allows for economical first cost and ease of maintenance. Sealless design helps eliminate “Reportable Release” issues. Material of Construction
- Discharge Size: 1.5 inch
- Horsepower: 5 HP
- Maximum Discharge Flow: 106 GPM
- Maximum Discharge Pressure: 55 psi
-
Supplier: ARGAL s.r.l.
Description: pumps, either long coupled or close coupled,can be mated to motors of increasing power to pump fluids of increaseing specific gravity from 1,00 up to 2,00 kg/dm3 along all the performance curve of the pump, without limitation sof flow. DESIGN AND MANUFACTURING DETAILS Monolithic
- Discharge Size: 3.149608 to 3.93701 inch
- Maximum Discharge Flow: 167.30893333333333 to 1,761.1466666666668 GPM
- Pump Type: Centrifugal Pumps, Dosing Pumps, Injection Pumps, Water Pumps
- Pump Housing Material: Plastic
-
Supplier: Sulzer Ltd.
Description: Sulzer offers a wide range of double suction axially split pumps, which includes both single and multistage designs. Each product range has special design features for targeted industry applications. Applications Crude oil pipeline Boiler feed boosting Hydraulic Power Recovery Turbine (HPRT)
- Discharge Size: 6 to 32 inch
- Maximum Discharge Flow: 5,200 to 132,000 GPM
- Maximum Discharge Pressure: 4,151.98566 psi
- Media Temperature: 15 to 400 F
-
Description: Pulse Pumps are designed to inject harsh chemicals downstream of the pump, ensuring the pump is protected from potential damage. In order to operate properly, a metering valve and a closed-center 3-way ball valve are required. Conversion instructions to install on plunger or
- Maximum Discharge Flow: 1 GPM
- Maximum Discharge Pressure: 1,000 psi
- Pump Type: Injection Pumps
- Features: None, Pump Only
-
Supplier: General Pump
Description: Pulse Pump 303 Stainless Steel body EPDM diaphragm offers resilience and chemical compatibility Mounts to one of the drive pump inlet valve ports by using a special valve adapter Draws cleaning solution with each stroke of the drive pump Permits cleaning solution application at
- Maximum Discharge Flow: 0.75 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.125 inch
- Media Temperature: 190 F
-
Supplier: NETZSCH Pumps North America, LLC
Description: No Description Provided
- Maximum Discharge Flow: 38,200 GPM
- Maximum Discharge Pressure: 1,800 psi
- Pump Type: Injection Pumps, Positive Displacement Pumps, Progressing Cavity Pumps
- Features: None, Pump Only
-
Supplier: Witte Pumps & Technology GmbH
Description: Precision gear pumps for standard and customized solutions The WITTE Pumps & Technology GmbH stands for efficient and extraordinary pump solutions and has been of the leading pump manufacturers in the field of precision gear pumps since company founding in 1984.
- Media Temperature: 550 F
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps, Sanitary Pumps
- Features: None, Pump Only
- Pump Housing Material: Stainless Steel
-
Supplier: Watson Marlow Pumps Group
Description: Chemically resistant powder coated casing (exterior grade polyester) MemoDose for accurate single shot dispensing Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control via contact closure or 5VTTL to 24V industrial logic Digital status outputs
- Maximum Discharge Flow: 4.23 GPM
- Maximum Discharge Pressure: 30 psi
- Features: AC Powered, Self-Priming Pump
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Description: touch screen, and pump motorbase with linear motor, precision pump module. The controller drives the linear motor to do smooth linear motion in order to drive the precision pump module to do linear fluid injection. The precision linear motor and precision pump
- Horsepower: 0.134022038490282 HP
- Features: AC Powered, Rotary Vane Pumps
- Pump Type: Injection Pumps, Metering Pumps
-
Supplier: Wanner Engineering, Inc.
Description: particulates that would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Pump
- Maximum Discharge Flow: 3.1 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.5 inch
- Media Temperature: 160 to 250 F
-
Supplier: OMEGA Engineering, Inc.
Description: FPUDX1700 Series duplex head injector pumps feature dual, side-mounted heavy-duty cartridge valve heads. This durable liquid end is injection molded of polypropylene and includes: Double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy valve
- Maximum Discharge Flow: 0.0237754845 to 0.21133764 GPM
- Maximum Discharge Pressure: 20 to 125 psi
- Discharge Size: 0.25 inch
- Media Temperature: 129.2 F
-
Supplier: ebm-papst Inc.
Description: Without them, your laundry would remain dirty: ebm-papst dosage pumps ensure that the liquid detergent and softener are optimally distributed in the washing machine, and reach every item of clothing. With the right dose of dishwashing detergent and rinse aid, they provide sparkling results in
- Pump Type: Dosing Pumps, Injection Pumps
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Reciprocating High Pressure Hydraulic Pumps Chemac represents the leading pump supplier for high-pressure pumps for the LDPE industry. Reciprocating pumps Chemac Inc has been offering pumps since 1966 and demands the highest quality equipment and services. To date,
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Water Pumps
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Supplier: Magnatex Pumps, Inc.
Description: The MMP Series magnetically driven, sealless, centrifugal pumps are heavy-duty mag-drive pumps with superior SiC-X bearing materials for low flow applications. These close coupled pumps are similar in construction to the MPL/MP Series, except the shaft is stationary and the
- Discharge Size: 0.5 to 0.75 inch
- Horsepower: 1 HP
- Maximum Discharge Flow: 20 GPM
- Maximum Discharge Pressure: 85 psi
-
Supplier: Grundfos Pumps Corporation
Description: Grundfos DME Digital Dosing pumps combine perfect precision with user-friendliness, covering large dosing quantities in the range from 60 l/h to 940 l/h with few variants
- Maximum Discharge Flow: 0.264172052 to 4.138695481333333 GPM
- Features: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Water Treatment Pumps
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Supplier: YZ Systems, Inc.
Description: The 8300 is designed for high volume injection applications. The dual configuration (8302) will accurately inject up to 136 gallons per day. This system has provided reliable performance at critical injection points worldwide for many years. This proven system reliably provides
- Maximum Discharge Flow: 0.04722222222222234 GPM
- Maximum Discharge Pressure: 1,440 psi
- Features: AC Powered
- Pump Type: Injection Pumps, Metering Pumps, Sampling Pumps
-
Supplier: Watson Marlow Pumps Group
Description: PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy IP31/NEMA 2 vented wipe-down enclosure suitable for dry
- Maximum Discharge Flow: 4.760000000000001 GPM
- Maximum Discharge Pressure: 60 psi
- Features: AC Powered, Self-Priming Pump
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump Features:
- Maximum Discharge Flow: 0.55 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 250 F
-
Supplier: Magnatex Pumps, Inc.
Description: The MAXP Series of pumps has been designed to conform to ANSI B73.3 dimensional standards. The pumps are extremely rugged, which makes them ideal for rigorous duty in the chemical and petrochemical industries. Straddle-mounted inner magnet system with bearings on both sides of the
- Discharge Size: 0.47 to 0.71 inch
- Horsepower: 200 HP
- Maximum Discharge Flow: 2,000 GPM
- Maximum Discharge Pressure: 285 psi
-
Supplier: KOSTER American Corporation
Description: KOSTER 1C Injection Pump is an electrical membrane pump for injecting the KOSTER KB-PUR® Resins.
- Pump Type: Injection Pumps
-
Description: intelligent factory production lines. FSH-SK10 includes a digital controller, a single end or dual end high precision digital controlled automated volume change mechanism, and special high precision ceramic pump modules. The system has solved the traditional issue of variable volume change
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: Rotary Vane Pumps
Find Suppliers by Category Top
Featured Products Top
-
Steel balls used in mechanical assemblies must withstand repeated contact, friction, and environmental exposure while maintaining consistent performance. For applications where both mechanical durability and corrosion resistance are required, material selection becomes particularly important (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
. Chemical Industry: Used in chemical processing equipment, valves, and pumps, where corrosion resistance is vital (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
used in air conditioning and heat pump systems. They are designed to keep the crankcase oil at a temperature higher than the coldest part of the system to prevent migration. They are constructed of the highest quality corrosion resistance materials and sealed against moisture. Our (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
promote efficiency. From monitoring wellhead pressure to verifying pipeline integrity, these devices serve to reduce numerous environmental risks for workplace and personnel safety. With the extreme conditions that are typical of such applications, robust sensors with high-temperature and corrosion (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
up to 900º F (485º C). Tubular & Finned Tubular heaters have built in resistance to impact, vibration, corrosion and temperature extremes. The heater is swaged, reducing the diameter of the (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
conditions. Seals, valves, bushings, impellers, and flow-control components must maintain tight tolerances while resisting wear, corrosion, aggressive chemicals, pressure differentials, and extreme temperatures. By combining precision manufacturing with advanced material selection, aerospace (read more)
Browse Uncategorized Products Datasheets for Pexco -
severe wear and possible seizure if left unchecked. Faulty injectors, clogged air filters, and fuel pump failure are the most common sources for fuel dilution, though in some cases fuel lines can rupture and contaminate the oil. Water Water vapor enters the oil as a (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Oil Field Chemicals Synergy Upstream Arab Heavy Crude Handling Facilities
All corrosion inhibitors injection pumps were stopped for five days in order to collect bas-line data.
-
Verification of Corrosion Inhibitor Injection Flow Rates for a Subsea Oil/Gas Field
… amount of corrosion inhibitor recorded by the subsea chemical injection metering valves CIMV (for manifolds NM, SM, WM, and EM) is in balance with the total amount of corrosion inhibitor injected by the topsides corrosion inhibitor injection pump , within an acceptable margin …
-
Fugitive Emissions Management Through Infra Red Monitoring - Full Scale Field Application.
These normal releases mostly originated from the venting systems of instruments and parts of other components such as corrosion inhibitor injection pumps .
-
Eastern Trough Project Heron Cluster Operations and Producing From Complex HP/HT Subsea Fields
Increased production rates through these pipelines have an affect on the performance of the corrosion inhibitor injection pumps .
-
Multi-faceted Approaches for Controlling Top of Line Corrosion (TLC) in Pipelines
Freeman and Williamson (2006) describe a process that includes the use of an injection nozzle, inserted into a line at or near the wellhead or just downstream of a compressor/pumping station, injects / pumps corrosion inhibitor into line under high pressure, vaporizing …
-
The Life Cycle Costing of Corrosion in the Oil and Gas Industry (EFC 32)
Examples of operating emergencies might be repair to a CP system or replacement of an injection pump for corrosion inhibitor , oxygen scavenger or biocide.
-
Evaluation of COFCAW as a Tertiary Recovery Method, Sloss Field, Nebraska
If it does not work satisfactorily, it would appear that a special high- -pressure pump for injecting corrosion inhibitors or extensive use of corrosion resistant materials will be required to control corrosion in the injection wells. m,.--”:,... :“ ... s+.:” .-.f .
-
Mitigating Hydrates in Subsea Oil Flowlines: Consider Production Flow Monitoring & Control.
Existing corrosion inhibitor and demulsifier injection pumps with a self-contained power supply system would not be sufficient for the additional hydrate mitigation service.
-
Field Application of Combined Kinetic Hydrate and Corrosion Inhibitors in the Southern North Sea: Case Histories
An additional benefit was that a separate corrosion inhibitor tank and injection pump was no longer required.
-
CR4 - Thread: Selecting a Metering Pump
Need to make a choice between a diaphragm pump and a Plunger type pump for chemical injection service as corrosion inhibitor pump .
Indicates content that may require registration and/or purchase.