-
Supplier: Accuris
Description: CORROSION PREVENTIVE OIL, NONSTAINING
-
Supplier: Accuris
Description: CORROSION-PREVENTIVE OIL, AIRCRAFT TURBINE ENGINE, SYNTHETIC BASE
-
Supplier: Accuris
Description: CORROSION-PREVENTIVE OIL, GAS TURBINE ENGINE AIRCRAFT SYNTHETIC BASE
-
-
Supplier: Accuris
Description: Corrosion-Preventive Oil, Gas Turbine Engine Aircraft Synthetic Base
-
Supplier: Surventis Surface Treatment LLC
Description: Special Protective Oil is a non-emulsifiable, non-staining, water-displacing rust preventive for machined metal parts between operations, finished metal parts and tools in storage, magnetic particle inspected parts and sand-blasted surfaces.
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: This specification covers a blend of corrosion-preventive compound concentrate and petroleum-base aircraft-engine lubricating oil in the form of a ready-to-use liquid.
-
Supplier: Surventis Surface Treatment LLC
Description: Rust Preventive 2 is an emulsifiable, mildly alkaline material for preventing rust on steel and protecting non-ferrous metal surfaces. It is most effective applied over conversion coatings for long term protection, and is well suited as the final step in the CrysCoat-and-Oil process.
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Surventis Surface Treatment LLC
Description: Protech 1999LCMS is a liquid, cleaner/rust inhibitor for multi metal applications. This water-based product is a significant advancement in anti-corrosion technology that replaces solvent and oil-based corrosion preventives.
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: R. S. Hughes Company, Inc.
Description: Slide Quick rust preventive comes in red. Composition is based on oil-based, solvent-based.
- Features: Coating, Corrosion Inhibiting / Rust Preventive
-
Supplier: R. S. Hughes Company, Inc.
Description: Slide Quick rust preventive comes in red. Designed to have rust-preventative properties based on the oil-based, solvent-based formulation.
- Features: Coating, Corrosion Inhibiting / Rust Preventive
-
Supplier: Houghton International, Inc.
Description: Houghton’s Ensis™ PL 1608 is a rust-preventive pre-lube oil for automotive-grade cold rolled steel sheet and coated strip. The product meets the German VDA 230-201 specification, exhibits excellent drawing properties, and is easily removed with water-based cleaners. The product can
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Specialty
-
Supplier: R. S. Hughes Company, Inc.
Description: Slide Econo-Spray rust preventive comes in blue. Designed to have rust-preventative properties based on the oil-based, solvent-based formulation.
- Form: Aerosol
- Features: Coating, Corrosion Inhibiting / Rust Preventive
- Dispensing Method: Sprayable
-
Supplier: R. S. Hughes Company, Inc.
Description: Slide Quick rust preventive comes in red. Designed to have rust-preventative properties based on the oil-based, solvent-based formulation.
- Form: Aerosol
- Features: Coating, Corrosion Inhibiting / Rust Preventive
- Dispensing Method: Sprayable
-
Supplier: Houghton International, Inc.
Description: Ensis™ PL 1608 is a rust-preventive prelube oil designed for application to automotive-grade cold rolled steel sheets. It can be applied by roll transfer, drip feed or electrostatic application methods. It exhibits excellent drawing properties and easy removal.
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Metal Forming, Specialty
-
Supplier: Hubbard-Hall Inc.
Description: Dip, Spray or Brush Applications Immerse parts while water wet and the solvent-based Metal Guard® will displace the water to the bottom of the tank for periodic draw-off. These polar, water-displacing rust preventives can be applied by dipping, spraying or brushing.
- Flash Point: 143 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.812 specific gravity
- Features: Aerosol / Spray, Bearings, Combustion Engines, Machine / Gears, Metal Working Fluid, Penetrant / Penetrating Oil, Petroleum Distillate, Specialty, Water Displacement
- Industry Applications: Automotive / Transportation
-
Supplier: Hubbard-Hall Inc.
Description: cleaner or vapor degreaser. FEATURES AND BENEFITS No mineral oil, biodegradable ester Used at room temperature Water-based Excellent rust protection Thin protective film Easily removed with alkaline cleaner Low odor TYPICAL APPLICATIONS Long-Term Temporary/In Process Corrosion
- Industry: OEM / Industrial
- Coating Material: Water Based
-
Supplier: Sanchem, Inc.
Description: This corrosion preventative protects precision bearings from rust metal, steel corrosion or staining. Imparts a long lasting, soft, almost colorless transparent and thin film compatible with mineral oil.
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Protective, Specialty / Other
- Location / Orientation: Exterior
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: ADSIL Inc.
Description: Used on stainless/non-ferrous metal, arrests formation of corrosion
- Coverage: 800 ft²
- Wet / Applied Thickness: 0.001 to 0.0015 inch
- Cure / Dry Temperature: 60 F
- Substrate: Aluminum, Metal
-
Supplier: General Pump
Description: General Pump Industrial Oil is a premium multipurpose lubricant formulated to protect against rust and oxidation. It offers long service life and prevents sludge and varnish formation - even at high temperatures. General Pump Industrial Oil possesses a high natural viscosity index.
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
- Features: Fluid / Oil, Lubricant, Process Equipment, Straight Oil (Non-soluble)
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Chase Products Co.
Description: Penetrating Oil and Demoisturant will displace water and moisture-proof all types of electrical equipment, even if the equipment is completely submerged. It saves production, maintenance and repair time, protects and preserves valuable equipment, waterproofs ignition systems, and protects
- Form: Aerosol
- Industry: Automotive, Machine Tools, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective, Waterproof / Water Repellant
- Location / Orientation: Exterior, Interior
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested coating
-
Supplier: Hubbard-Hall Inc.
Description: cleaner or vapor degreaser. FEATURES AND BENEFITS No mineral oil, biodegradable ester Used at room temperature Water-based Excellent rust protection Thin protective film Easily removed with alkaline cleaner Low odor TYPICAL APPLICATIONS Long-Term Temporary/In Process Corrosion
- Temperature (As Used): 160 F
- Concentration (As Used, by Volume): 0.5 to 5 %
- Type: Cleaner / Cleaning Agent
- Features: Foam Free / Low Foaming, Other
-
Supplier: Surventis Surface Treatment LLC
Description: Form: Liquid Synthetic, mildly alkaline cleaner/rust preventative used in deburring and burnishing applications. Leaves a dry film and provides up to 6 months indoor protection. Provides light-duty detergency removing coolants, machine oils, shop soils, drawing compounds, and quenchants.
- Type: Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH), Rust / Corrosion Remover
-
Supplier: FORREST Technical Coatings
Description: A corrosion-resistant polyamide epoxy primer for use under high performance fast-dry topcoats.
- Coverage: 400 to 882.0000000000001 ft²
- Wet / Applied Thickness: 0.003 to 0.007 inch
- Cure / Dry Temperature: 50 to 80 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: FORREST Technical Coatings
Description: A two-component, high-solids, chemical and corrosion resistant modified polyamidoamine epoxy formulated for excellent protection in severe environments. This product uses a special modified polyamidoamine curing agent that imparts the best properties of both amines and conventional
- Coverage: 425.00000000000006 to 962.0000000000001 ft²
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Substrate: Concrete / Masonry, Metal, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: Hubbard-Hall Inc.
Description: superior corrosion resistance as a base for paint. Provides excellent rust protection when used with rust preventive oils. Calcium modified zinc phosphates can provide ant-galling properties.
- Operating / Use Temperature: 170 to 185 F
- Industry: Automotive, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other
- Cure / Setting Technology: Film Drying / Air Setting
-
Description: corners and edges. Long term durability Corrosion resistant Resistant to many solvents and chemicals Low VOC Recommended Usage Rail Cars Tank Cars
- Wet / Applied Thickness: 0.005 to 0.008 inch
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 50 F
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Protective
-
Supplier: Everlube Products
Description: Everlube 9800 is a thermally cured, low VOC protective coating with a high molecular weight organic binder system. This coating is designed to provide excellent corrosion resistance in a wide variety of environments and may also be used as a primer. Everlube 9800 also offers exceptional
- Coverage: 930.0000000000001 ft²
- Wet / Applied Thickness: 0.0003 to 0.002 inch
- Cure / Dry Temperature: 325 to 350 F
- Operating / Use Temperature: -100 to 400 F
-
Supplier: Dupont Molykote
Description: protection against wear and corrosion. APPLICATIONS Water processing Watergates and sluices Chemical industries (cooling, condensing) Steel mills and mining Industry FEATURES Excellent water resistance Extreme pressure capability Good corrosion preventive properties Excellent
- Kinematic Viscosity (@ 40°C): 150 cSt
- Operating / Use Temperature: -13 to 284 F
- Features: Bearings, EP (Extreme Pressure / Active), Lubricant, Mineral Oil
- Functions: Corrosion Inhibitor / Rust Preventative
-
Description: It can be applied as a single coat, direct-to-metal or as a finish coat over acrylic, epoxy, or zinc based primers. It is suitable as a direct-to-metal coating for mild to moderate corrosion service or over a primer in moderate to severe corrosion service. Recommended Usage Production
- Wet / Applied Thickness: 0.011 to 0.02 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Everlube Products
Description: Ever-Slik 1221 is a thermally cured, specially blended high molecular weight phenolic based coating which provides outstanding corrosion resistance in almost any environment. This coating provides excellent chemical and corrosion resistance, and is ideal for applications where abrasion
- Coverage: 642 ft²
- Wet / Applied Thickness: 0.0003 to 0.0008 inch
- Cure / Dry Temperature: 300 F
- Operating / Use Temperature: -100 to 300 F
-
Supplier: QualiChem, Inc.
Description: Q-GUARD 630 is a synthetic water-based rust preventive. The product is designed for use on ferrous metals and leaves an imperceptible film. Q-GUARD 630 is designed as an in-process corrosion preventive for indoor storage protection. Q-GUARD 630 does not contain barium,
- Density / Specific Gravity (@15.6°C, 60°F): 8.89 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Synthetic / Semi-synthetic, Water Soluble / Emulsion
-
Description: substrates from thermal shock, impact, corrosion, mild chemical attack and abrasion. A decorative quartz broadcast may be specified as FasTop™ S-U1 an upgrade to the standard system. RECOMMENDED USAGE Uses Food processing kitchens Commercial kitchens Food and Beverage plants Sugar processing
- Operating / Use Temperature: -50 to 300 F
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective
- Substrate: Concrete / Masonry, Steel, Wood
- Industry: Food and Beverage
-
Supplier: Chase Products Co.
Description: Champion Sprayon® Stainless Steel Cleaner, Polish and Protectant is a unique oil-in-water emulsion that quickly cleans, shines and protects without scratching. Heavy-duty cleaning agents and surfactants deep-clean, and remove smudges, soil, oil and grease stains, water marks and rust
- Form: Aerosol
- Features: Coating, Corrosion Inhibiting / Rust Preventive
- Location / Orientation: Exterior, Interior
- Industry: Food and Beverage, Medical / Healthcare, OEM / Industrial
Find Suppliers by Category Top
Featured Products Top
-
. Understanding the causes of pipeline explosions is vital in order to prevent them. By recognizing common problems like corrosion, pressure issues or improper installations we can take appropriate safety steps in order to avert potentially hazardous situations. Preventive measures, such as (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co.
More Information Top
-
Encyclopedia of Lubricants and Lubrication
Rust prevention characteristics of corrosion preventing oils in humidity cabinet B 117 .
Indicates content that may require registration and/or purchase.