-
Supplier: Dura-Line
Description: Corrugated Standard is a more flexible form of HDPE conduit used to protect fiber cables in underground conduit systems. Corrugated Standard can be pulled into main conduit systems for short distances. Corrugated Standard is available in numerous
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Material: Polyethylene / HDPE
-
Supplier: icotek GmbH
Description: Parallel corrugated conduits for cable routing are used where cables have to be protected from mechanical damage or certain weather conditions. icotek is providing suitable conduits in sizes NW 7.5, 8.5, 10, 13, 17, 23, 29, 37, and 50. Conduits from size NW 13 can be
- Conduit Size: 0.38976399 to 2.1259854 inch
- Temperature Rating: -40 to 275 F
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
-
Supplier: icotek GmbH
Description: The CONFIX WST is a split corrugated conduit. Perfect for routing standard or pre-terminated cables in harsh environments. In conjunction with KEL or KVT products, a high degree of flexibility is achieved. Numerous conduit sizes can be used due to the wide variety of KT split
- Conduit Size: 0.53543336 to 3.14173398 inch
- Temperature Rating: -40 to 221 F
- Flexibility: Flexible Conduit
- Units: Metric Size
-
-
Supplier: LAPP
Description: SILVYN® SPLIT is a flexible corrugated conduit suitable forvarious industrial applications. It is highly resistant to oils,gases, acids, and other chemicals. Conduit is designed foruse in controls, moving machine parts, motor and internalconnections in industrial,
- Temperature Rating: -40 to 275 F
- Conduit Type: ENT
- Units: English Size, Metric Size
- Flexibility: Flexible Conduit
-
Supplier: Dura-Line
Description: Sizes 2”, 3“ and 4” Flexibility of corrugated with properties of smoothwall 24” bend radius, all sizes No memory, uncoils into straight length 40% lighter than PVC Low coefficient of friction
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Material: Polyethylene / HDPE
- Features: Underground Rated
-
Supplier: RS Components, Ltd.
Description: Light weight corrugated flexible conduit
- Flexibility: Flexible Conduit
- Material: Nylon
- Features: Other
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover liquid-tight flexible nonmetallic conduit in the 3/8 - 4 (12 - 103) trade sizes of Type LFNC-A (Layered), Type LFNC-B (Integral), and Type LFNC-C (Corrugated) constructions. The conduit is intended for installation in accordance with the
-
Supplier: Allied Electronics, Inc.
Description: 1⁄2 in. Size, Corrugated Flexible Nonmetallic Tubings Maximum flexibility in tight applications Extremely fast installation Liquidtight with specified fittings Good tensile strength provides excellent pullout protection OEM Grade UL Recognized Maximum Flexibility in Tight Applications
-
Supplier: Allied Electronics, Inc.
Description: 1 in. Size, Corrugated Flexible Nonmetallic Tubings Maximum flexibility in tight applications Extremely fast installation Liquidtight with specified fittings Good tensile strength provides excellent pullout protection OEM Grade UL Recognized Maximum Flexibility in Tight Applications
-
Supplier: Allied Electronics, Inc.
Description: 2 in. Size, Corrugated Flexible Nonmetallic Tubings Maximum flexibility in tight applications Extremely fast installation Liquidtight with specified fittings Good tensile strength provides excellent pullout protection OEM Grade UL Recognized Maximum Flexibility in Tight Applications
-
Supplier: Allied Electronics, Inc.
Description: 3⁄8 in. Size, Corrugated Flexible Nonmetallic Tubings Maximum flexibility in tight applications Extremely fast installation Liquidtight with specified fittings Good tensile strength provides excellent pullout protection OEM Grade UL Recognized Maximum Flexibility in Tight Applications
-
Supplier: Dura-Line
Description: Take a SILICORE lined HDPE Conduit, place a stainless steel corrugated tube that is hermetically sealed with a laser welded seam and you have a conduit that can stand up to extremely harsh and corrosive environments. Dura-Line’s Harsh Environment Conduit is perfectly
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Features: Other, Underground Rated
- Material: Polyethylene / HDPE, Stainless Steel
-
Supplier: Altech Corp.
Description: Add straight or 90° connectors with seals to complete the installation. Conduit Gland SEM-Fast Straight, quick-mounting system for Polyflex PA 6 conduit Material: Polyamide 66 Technical properties: Easy and tight mounting Special click- in system Gray available Conduit can be
- Temperature Rating: -40 to 248 F
- Units: Metric Size
- Features: Other
- Flexibility: Rigid Conduit
-
Supplier: Altech Corp.
Description: Protect your cables with corrugated tubes. Made from flame retardant Polyamide 6, these tubes will protect cables from impact and abrasion. They are highly flexible and have a high fatigue life, making them ideal for any installation. 15 sizes are available in standard tube or with a
- Conduit Size: 0.26377967 to 2.1259854 inch
- Temperature Rating: -40 to 248 F
- Flexibility: Flexible Conduit
- Units: Metric Size
-
Supplier: Dura-Line
Description: safeguard from incidental shovel damage is another advantage when using Armored FuturePath. The armored layer provides a superior level of crush resistance as well as supplemental defense against moisture, ballistics, and chemicals. It is constructed with a corrugated steel armor that is
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Material: Polyethylene / HDPE
-
Supplier: CSA Group
Description: Group. Scope 1.1 These requirements cover liquid-tight flexible nonmetallic conduit in the 3/8 – 4 (12 – 103) trade sizes of Type LFNC-A (Layered), Type LFNC-B (Integral), and Type LFNC-C (Corrugated) constructions. The conduit is intended for installation in accordance
-
Supplier: igus® inc.
Description: VOH: flexible, very heavy corrugated tubes VOH - is suitable only for static applications! Temperature range -40°C to +105°C, short term up to 150°C Material PA6, modified, halogen free Fire behavior according to UL 94 V2 (VO), self extinguishing Special properties High tread stability
- Conduit Size: 0.23 to 1.83 inch
- Temperature Rating: -40 to 105 F
- Units: English Size, Metric Size
- Flexibility: Flexible Conduit
Find Suppliers by Category Top
Featured Products Top
-
Liquatite® ATLA-SS delivers high/low-temperature performance for industrial environments where conditions can quickly change. This UL-listed liquidtight flexible electrical conduit combines stainless steel durability with a high/low temperature flexibility, engineered for structural (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Corrtef™ Corrugated FEP Fluoropolymer Tubing Corrtef is heat sealable, and the cuffs (straight ends) are made to accept standard barbed fittings. The end may be flared or expanded to permit shrink (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
www.electriflex.com/resource-library/, or email mktg@electriflex.com. Electri-Flex Company, a leader in electrical conduit design and manufacture for over 65 years, produces Liquatite®, the most diverse line of liquidtight flexible electrical conduit in (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Liquatite, by Electri-Flex Company, includes 40 varieties of flexible electrical conduits designed for contractors, OEMs, MRO government, utility and export users. Conduits range from UL Listed and CSA Certified to specialized ones designed for extreme temperatures, halogen-free, low-smoke, and (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company offers three types of unjacketed Flexible Metal Conduits that are UL listed and CSA certified. Type BR "Blue Ribbon" is often referred to as "Greenfield" or "Reduced Wall Flex" and is a flexible steel conduit. Types ABR and ABRH are both made from aluminum making it lighter (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Halogen-Free Shielded Flexible Conduits, Types HFSLA, HFEMS and HFEMCS, are ideally suited for applications requiring both shielding protection and halogen-free properties. These applications include: Aerospace Cell Towers Data Centers Defense (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company offers a range of products ideal for telecommunications, including cell towers and security cameras. Flexible metal conduits accept standard liquidtight fittings. Products ideal for the Telecommunications market include: (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company offers a range of products ideal for telecommunications, including cell towers and security cameras. Flexible metal conduits accept standard liquidtight fittings. Products ideal for the Telecommunications market include: (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
As an OEM, you know what kind of manufacturing conditions you often face: misalignment, high vibration, extreme temperatures, oil intrusion, emissions, or unusually tight confines. In challenging applications for flexible electrical conduit, you need a vendor with the design (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Most electrical wiring and conduits operate within a “comfortable” range of operating temperatures, but there are also many others that experience either extremely low or high temperatures or both. All of these cases require conduits specially designed to deliver their rated (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company
More Information Top
-
Electrical Pvc Conduit Exporters, Electrical Pvc Conduit Selling Leads
Sell UL Standard Factory Price Electrical Flexible Pvc Corrugated Conduit With P .
-
American Electricians' Handbook, Sixteenth Edition > GENERAL REQUIREMENTS FOR WIRING INSTALLATIONS
Only wiring methods consisting of mineral-insulated metal-sheathed cable, Type MC cable employing a smooth or corrugated impervious metal sheath without an overall nonmetallic covering, electrical metallic tubing, flexible metallic tubing, intermediate metal conduit , or rigid metal conduit without an overall …
Indicates content that may require registration and/or purchase.