-
Supplier: Durex Industries
Description: Thermowells are manufactured from drilled bar stock and have threaded NPT process connections or flanges for direct immersion into high pressure or corrosive applications. The thermocouple element is mounted into the thermowell and is typically spring loaded for positive contact
- Stem Length: 9.25 inch
- Socket/Stem Insertion Length: 7 inch
- Bore Diameter: 0.385 inch
- Connection Means: Flanged
-
Supplier: Durex Industries
Description: Thermowells are manufactured from drilled bar stock and have threaded NPT process connections or flanges for direct immersion into high pressure or corrosive applications. The thermocouple element is mounted into the thermowell and is typically spring loaded for positive contact
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E, J, K, T
- Process Connection: None or Hand held
- Sensor Termination Type: Other
-
Supplier: Durex Industries
Description: bar stock and can be designed with a variety of lengths and NPT thread or flange sizes. The resistance temperature detector element is spring loaded into the thermowell for positive contact and rapid temperature response. Cast iron or aluminum screw cover heads are used to
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms, 120 Ohms
- # of Lead Wires Per Element: 2, 3, 4
- Probe Features: Available as an Assembly, Spring Loaded
- Sensor Termination Type: Conduit Connector, Other
-
-
Supplier: Acrolab Ltd.
Description: 1/4" (6mm) steel mounting flange, corner posts, and stainless steel support plate support the heating elements in any position. Single screw quick release "V" clamp holds field replaceble elements. Optional Gas Tight design using compression fittings to attach elements to the flange
- Heater Type: Duct Heater
- Features: Electric
- Sleeve (Sheath) Material: Nickel Alloy
-
Supplier: Pyromation
Description: A thermowell is a pressure-tight receptacle that protects and extends the life of a temperature sensor in processing applications where the sensor is not mechanically or chemically compatible with the process environment. Installed directly into piping systems, thermowells facilitate
- Bore Diameter: 0.385 inch
- Thread Options: 1" NPT, 1/2" NPT, 3/4" NPT
- Material of Construction: Alloy Steel, Brass, Carbon Steel, Hastelloy® B&C, Monel, Nickel, Other, Stainless Steel
- Options: Cap and Chain
-
Supplier: ABB Measurement & Analytics
Description: Overview Solid drilled thermowell Flanged and screwed designs To suit ASME PTC19.3 2010-TW Sized to the millimetre (40 thousands of an inch)
- Socket/Stem Insertion Length: 1.968505 to 39.3307299 inch
- Bore Diameter: 0.13779535 to 0.5118113 inch
- Thread Options: 1" NPT, 1/2" NPT, 3/4" NPT
- Connection Means: Flanged, Socket Weld / Weld In, Threaded
-
Supplier: Tempco Electric Heater Corporation
Description: Series 55 (.385" Bore) for 1/4" and 3/8" Diameter Elements Flanged Thermowells are available in the following materials: Steel Brass 316 Stainless Steel 304 Stainless Steel Monel.
- Bore Diameter: 0.385 inch
- Material of Construction: Brass, Monel, Other, Stainless Steel
- Connection Means: Flanged
- Barrel or Shank Style: Straight Shank
-
Supplier: Pyromation
Description: A thermowell is a pressure-tight receptacle that protects and extends the life of a temperature sensor in processing applications where the sensor is not mechanically or chemically compatible with the process environment. Installed directly into piping systems, thermowells facilitate
- Bore Diameter: 0.26 inch
- Material of Construction: Alloy Steel, Brass, Carbon Steel, Hastelloy® B&C, Monel, Nickel, Other, Stainless Steel
- Options: Cap and Chain
- Features: Lagging Extension
-
Supplier: Conax Technologies
Description: Thermowells are pressure-tight receptacles that extend the life of a temperature in environments where the sensor is not chemically compatible with the process media or the sensor does not have the mechanical strength to withstand the process flow or pressure. Thermowells also
- Stem Length: 12 inch
- Bore Diameter: 0.26 to 0.385 inch
- Thread Options: 1" NPT, 1/2" NPT, 3/4" NPT
- Features: Lagging Extension
-
Supplier: Pyromation
Description: A thermowell is a pressure-tight receptacle that protects and extends the life of a temperature sensor in processing applications where the sensor is not mechanically or chemically compatible with the process environment. Installed directly into piping systems, thermowells facilitate
- Bore Diameter: 0.26 inch
- Material of Construction: Alloy Steel, Brass, Carbon Steel, Hastelloy® B&C, Monel, Nickel, Other, Stainless Steel
- Options: Cap and Chain
- Features: Lagging Extension
-
Supplier: Pyromation
Description: A thermowell is a pressure-tight receptacle that protects and extends the life of a temperature sensor in processing applications where the sensor is not mechanically or chemically compatible with the process environment. Installed directly into piping systems, thermowells facilitate
- Bore Diameter: 0.385 inch
- Material of Construction: Alloy Steel, Brass, Carbon Steel, Hastelloy® B&C, Monel, Nickel, Other, Stainless Steel
- Options: Cap and Chain
- Connection Means: Flanged, Van Stone
-
Supplier: Tempco Electric Heater Corporation
Description: If your filter selections do not return your desired results from our standard configurations, please continue to select your Specifications on the right. You can submit your Wish List to Tempco. Thermowells are available in the following materials: Steel Brass 316 Stainless Steel 304
- Material of Construction: Brass, Monel, Other, Stainless Steel
- Connection Means: Flanged, Threaded, Van Stone
- Barrel or Shank Style: Stepped Shank Well, Straight Shank, Tapered Shank
-
Supplier: Winters Instruments
Description: Description & Features:• Available in a wide range of materials for use on most applications• Standard "stepped construction" offering is complemented by an array of custom thermowells including: straight, tapered, sanitary and flanged configurations• 1 year warrantyApplications: • Allows for
- Stem Length: 12 inch
- Socket/Stem Insertion Length: 7.480319 inch
- Bore Diameter: 0.26 inch
- Length of Lagging Extension: 3 inch
-
Supplier: OMEGA Engineering, Inc.
Description: Sanitary Thermowells are generally chosen for an application based on corrosion conditions, surface finish, mechanical size requirements, and accurate thermal transfer. Omega Sanitary Thermowells can be configured from the options below to meet your clean in place or sanitize in place
- Stem Length: 2.5 to 12 inch
- Socket/Stem Insertion Length: 1.625 to 10.5 inch
- Bore Diameter: 0.26 to 0.385 inch
- Options: Cap and Chain, Sanitary Design
-
Supplier: NOSHOK, Inc.
Description: Allows a temperature instrument to be removed and replaced without shutting down and possibly draining the process Reduces the possibility of damage to the temperature instrument Provides protection to the operator 1/2 inch NPSM instrument connection, 3/4 inch process connection standard - other
- Stem Length: 9 inch
- Socket/Stem Insertion Length: 7.5 inch
- Bore Diameter: 0.26 inch
- Material of Construction: Brass, Stainless Steel
-
Supplier: Winters Instruments
Description: Description & Features:• Designed for use on a closed system• 1 year warrantyApplications: • Isolates temperature sensor from process media
- Stem Length: 15 inch
- Socket/Stem Insertion Length: 13 inch
- Bore Diameter: 0.26 inch
- Connection Means: Flanged
-
Supplier: Acrolab Ltd.
Description: Acrolab Ltd is a thermal engineering solutions company and this year marks our 70th year as a custom solutions provider for various industrial manufacturers from high-end consumer and defense electronics to plastics, rubber, and composite processors in all areas of manufacturing. Acrolab’s
- Stem Length: 4 to 24 inch
- Socket/Stem Insertion Length: 2.5 to 22.5 inch
- Bore Diameter: 0.26 to 0.385 inch
- Thread Options: 1" NPT, 1/2" NPT, 3/4" NPT
-
Supplier: OMEGA Engineering, Inc.
Description: Application: 260F series fits standard length 1/4" diameter elements. 385F series fits standard length 3/8" diameter elements. Flange Sizes: 1" and 11/2" flanges in all facings and pressure ratings are standard. Other sizes are available on application. Materials: Flanges and
- Stem Length: 4 to 24 inch
- Socket/Stem Insertion Length: 2 to 22 inch
- Bore Diameter: 0.26 to 0.385 inch
- Options: Cap and Chain
-
Supplier: OMEGA Engineering, Inc.
Description: Standard length, 1/4" bimetal thermometers. #20 gage thermocouple elements. Unarmored liquid-in-glass test thermometers. Other temperature-sensing elements having .252 in. maximum diameter.
- Stem Length: 6 to 24 inch
- Socket/Stem Insertion Length: 2.5 to 19.5 inch
- Bore Diameter: 0.26 inch
- Length of Lagging Extension: 2 to 3 inch
-
Supplier: Acrolab Ltd.
Description: Acrolab Ltd is a thermal engineering solutions company and this year marks our 70th year as a custom solutions provider for various industrial manufacturers from high-end consumer and defense electronics to plastics, rubber, and composite processors in all areas of manufacturing. Acrolab’s
- Stem Length: 6 to 24 inch
- Socket/Stem Insertion Length: 4 to 22 inch
- Bore Diameter: 0.26 to 0.385 inch
- Material of Construction: Brass, Carbon Steel, Monel, Other, Stainless Steel
-
Supplier: Chromalox
Description: With 2 or 3" Lagging Extensions Standard Threaded Well for 1/4" Diameter Elements 1/2 and 3/4" NPT Standard. Additional Thread Sizes are Available on Request Standard Well Materials: 304 SS, 316 SS, Carbon Steel and Brass PFA Teflon® Coated Thermowells are Available For Companion Probe See
- Socket/Stem Insertion Length: 2.5 to 19.5 inch
- Bore Diameter: 0.26 inch
- Thread Options: 1/2" NPT, 3/4" NPT
- Material of Construction: Brass, Carbon Steel, Stainless Steel
-
Supplier: Thermometrics Corporation
Description: A flanged thermowell is a thermowell that has a flange collar which is attached to a mating flange.
- Connection Means: Flanged
-
Supplier: Ashcroft Inc.
Description: The Ashcroft® flanged thermowell is used when pressure, high velocity and corrosive process media exist. This serves to isolate and protect the sensing instrument, and permits removal of a sensing instrument without shutting down the process. Thermowells are offered in a wide selection
- Connection Means: Flanged
- Barrel or Shank Style: Stepped Shank Well, Straight Shank, Tapered Shank
-
Supplier: Acrolab Ltd.
Description: Acrolab Ltd is a thermal engineering solutions company and this year marks our 70th year as a custom solutions provider for various industrial manufacturers from high-end consumer and defense electronics to plastics, rubber, and composite processors in all areas of manufacturing. Acrolab’s
- Stem Length: 4 to 24 inch
- Socket/Stem Insertion Length: 2.5 to 22.5 inch
- Bore Diameter: 0.26 to 0.385 inch
- Thread Options: 1" NPT, 1/2" NPT, 3/4" NPT
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Shell Standard Thermowell
Shell standard thermowell was developed due to problems with having installed a thermowell cover flange without a thermowell installed.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1779 - Safety Evaluation ...
…nozzles, surge nozzles, relief and safety valve nozzles, instrument nozzles, heater sleeves, surge nozzle safe ends, spray nozzle safe ends, relief nozzle safe ends, instrument nozzle safe ends, safety valve flanges , manway covers and bolting, heater sheaths, thermowells , support skirt integral attachments…
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1786 - Safety Evaluation ...
The component groups identified in the table include lower head, surge nozzle, surge nozzle safe end, heater well and heater sheath, shell, instrument nozzles thermowells , upper head, spray nozzle … and safe end, manway cover , support skirt and flange , and manway cover bolts.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1782 - Safety Evaluation ...
…nozzles, RC piping charging, SDC inlet, and surge nozzle thermal sleeves, RC piping nozzle thermal sleeves, RC piping nozzles, RC piping thermowells and stainless steel welds … driver mounts, RCP pump cover , RCP seal cover and bleed-off flange , RCP seal water cooler…
-
Production Management of Chemical Industries
For example, can the coupling halves, foundation bolts, drive motors, and covers for different pumps with similar .... Or, can the level indicator tubes, view glasses, thermowells , gaskets, flanges , etc., with similar sizes/ratings/designs be used for different equipment such as reactors, receivers, mixers, and dissolvers in the plant?
-
Modern Sensors Handbook
Sometimes protective covers or thermowells are used. .... Two different types exist: threaded thermowells and flanged thermowells (Figure 8.3).
-
Efficient And Safe Operation of Indirect Fired Heaters
This plate has a coupling for a bath temperature indicator, using a thermow- ell and dial face thermometer. .... The firetube straight pipe runs pass through, and" are welded to, the shell end cover plate opposite to the gas coil inlet and outlet pipe connection flanges end, with the firebox being removable from the shell.
-
Needs of the Oil Industry for Metals at High Temperatures
One manufacturer (Z-1) covered the field very thoroughly, stating:. .... We have the following types of equipment subject to either high temperatures and pressures, or both: Furnace and exchanger tubes Hot oil piping Return headers for furnace tubes Flanges for pipe lines Bolts … vessels Valves Pump parts Thermowells Bubble caps Fractionating trays…
-
The Recovery of Protactinium and Uranium from Molten Fluoride Systems by Precipitation as Oxides
bottom of the vessel was £-in. nickel plate welded in place; the flanged top was sealed by compressing a copper gasket against the pot flange with a knife edge machined in the top cover plate. .... the vessel to provide gas stirring of the melt, a gas-blanket line, and a nickel thermowell .
Indicates content that may require registration and/or purchase.