Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ace Crane
Description: Free Standing Work Station Jib Cranes are the ideal substitute for traditional, heavy I-Beam Jib Cranes. These jibs are designed to service circular areas and support tool balancers, air balancers, vacuum lifters, and hoists. When floor mounted, Workstation Jib Cranes can
- Type: Jib Crane - Floor Mount
-
Supplier: Demag Cranes & Components
Description: CRANE OPERATION WITHOUT ELEVATED CRANE RUNWAYS Demag full-gantry cranes can be integrated into existing production facilities and inhouse logistics processes. The load-bearing crane girder is part of the frame structure which, together with the legs at either end,
- Load Capacity: 12.5 tons
- Vertical Available Lifting Height: 4 to 10 ft
- Horizontal Available Span: 98 ft
- Type: Gantry Crane
-
Supplier: Accuris
Description: Cranes; rope pulleys; dimensions of hubs and bearings
-
-
Supplier: Dearborn Overhead Crane
Description: Floor supported, top stabilized, and capable of 360 degree rotation via a top and bottom bearing assembly. MT Series Cranes are available in two styles. Full Cantilever - Provides maximum amount of lift where full use of available headroom is desired. Drop Cantilever - Jib boom can be
- Load Capacity: 0.25 to 5 tons
- Horizontal Available Span: 10 to 20 ft
- Type: Jib Crane - Floor Mount
-
Supplier: Accuris
Description: Cranes; bottom blocks; type D rope pulleys with plain bearings
-
Supplier: Gorbel Inc.
Description: Mast Type Jib Cranes are floor supported, top stabilized, and capable of 360° rotation via a top and bottom bearing assembly. They are the most cost effective of the 360° rotation jib styles because their efficient design usually requires no special foundation. Here are some key
- Load Capacity: 0 to 5 tons
- Horizontal Available Span: 0 to 20 ft
- Type: Jib Crane - Floor Mount
- Features: Motorized Motion
-
Supplier: Accuris
Description: Cranes; driving wheel units and idler wheel units; bearing cage rings
-
Supplier: Accuris
Description: Ships and marine technology \x97 Marine cranes \x97 Slewing bearings
-
Supplier: David Round
Description: Ruger Industries truck mounted cranes are ideal for installation on vehicle, where they will provide up to 6,000 lbs. of portable lifting capacity. All work truck cranes provide 360° rotation, after mounting on truck bed. FEATURES: Models with 500, 1,000, 2,000, 4,000 and 6,000 lbs.
- Load Capacity: 1 tons
- Vertical Available Lifting Height: 8.75 ft
- Type: Mobile / Truck Mount Crane
- Features: Rotating, Tilting Boom
-
Supplier: Gorbel Inc.
Description: Wall Bracket Work Station Jib Cranes (WSJ200) are an economical, heavy duty solution. They use tapered roller bearings at the pivot points for unsurpassed ease of rotation. The cantilevered design allows for maximum headroom. Here are some key features of our Wall Bracket Work Station
- Load Capacity: 0 to 0.5 tons
- Horizontal Available Span: 0 to 16 ft
- Type: Jib Crane - Wall Mount
-
Supplier: Dearborn Overhead Crane
Description: 1000 lbs. with spans up to 16'. Available in steel (all capacities) or stainless steel (capacities to 500 lbs.) Uses enclosed track for the boom assembly, which reduces dead weight for easier rotation than traditional I-Beam Jib Cranes Uses tapered roller bearings at the pivot points
- Load Capacity: 0.25 tons
- Horizontal Available Span: 16 ft
- Type: Jib Crane - Wall Mount
-
Supplier: David Round
Description: This versatile Heavy Duty Floor Crane comes in a wide range of capacities to fit your load lifting needs. Ruger Industries designs quality and functionality in every crane that they produce. Select the Ruger Heavy Duty Crane that fits your specific material handling needs.
- Load Capacity: 3 tons
- Vertical Available Lifting Height: 12.802083333333334 ft
- Type: Davit Crane
- Features: Tilting Boom, Wheels
-
Supplier: Optimal Handling Solutions
Description: Industrial Steel Gantry Cranes are designed for transporting and positioning materials Solid steel construction will provide years of service Choose from a variety of sizes Large 8" diameter 4 position locking swivel phenolic casters with roller bearings will facilitate easy mobility
-
Supplier: David Round
Description: *Available in Stainless Steel. The Ruger Foldable Straddle Floor Crane is designed for portability, ease of use and safety. With a small collapsible footprint these cranes are easily stored while not in use. FEATURES: Models with 1,000 and 2,000 lbs. capacities Adjustable height and
- Load Capacity: 1 tons
- Vertical Available Lifting Height: 8.583333333333334 ft
- Type: Davit Crane
- Features: Tilting Boom, Wheels
-
Supplier: David Round
Description: capacities Needle type release valve permits pin-point control over lowering and holding of the heaviest or lightest load Swivel hook High capacity models have standard steel casters with roller bearing wheels All Ruger floor cranes meet or exceed ASME PASE standards, which require
- Load Capacity: 1 tons
- Vertical Available Lifting Height: 9.166666666666666 ft
- Type: Davit Crane
- Features: Tilting Boom, Wheels
-
Supplier: Optimal Handling Solutions
Description: Industrial Steel Gantry Cranes are designed for transporting and positioning materials Solid steel construction will provide years of service Choose from a variety of sizes Large 8" diameter 4 position locking swivel phenolic casters with roller bearings will facilitate easy mobility
-
Supplier: OZ Lifting Products LLC
Description: composite materials this new COMPOZITE davit crane weighs about half that of an all metal davit crane. The new COMPOZITE davit is truly portable. The COMPOZITE davit crane can also be disassembled in seconds without any tools. By breaking the COMPOZITE davit crane into
- Load Capacity: 0.6 tons
- Vertical Available Lifting Height: 8.5 ft
- Type: Davit Crane
- Features: Rotating
-
Description: BENEFITS & FEATURES Capacities 1/2 Ton to 5 Tons. Boom Lengths up to 30 ft. on select capacities. SPECIFICATIONS Up to 200 degree rotation. Fabricated, steel wall bracket fittings with bearings. Threaded tie rods provide take-up for boom leveling. End stops at both ends of the boom to limit
-
Supplier: Southland Equipment Service
Description: lift is controlled by a hand pump and precision lowering is regulated by a needle valve. All cranes are shipped complete with extension boom, safety swivel hook, counterweights, steering handle and roller bearing phenolic wheels. Exceeds ASME PALD-12 and ANSI Z535 standards. Optional
- Load Capacity: 0.175 to 0.25 tons
-
Supplier: C & C Lift Truck, Inc.
Description: lift is controlled by a hand pump and precision lowering is regulated by a needle valve. All cranes are shipped complete with extension boom, safety swivel hook, counterweights, steering handle and roller bearing phenolic wheels. Exceeds ASME PALD-12 and ANSI Z535 standards. Optional
- Load Capacity: 0.75 tons
-
Description: BENEFITS & FEATURES Base Mount Pillar Jib Crane Capacities 1/4 Ton to 10 Tons. Boom Lengths up to 30 ft. on select capacities. Under Boom Height from 8 to 30 ft. SPECIFICATIONS 360 Degree Rotation on a Tapered Roller bearing providing full capacity vertical and radial thrust loading.
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1819 2,200 lb. Floor Crane This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: To conserve valuable floor space, crane folds into a compact package for storage For "close-in" work, leg spread adjusts to clear vehicle's
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1820 4,400 lb. Floor Crane This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: To conserve valuable floor space, crane folds into a compact package for storage For “close-in” work, leg spread adjusts to clear vehicles wheels,
-
Supplier: Certex UK
Description: bearing, lockable castors for easy positioning (acop advises no gantry movement under load except where a competent person has undertaken a suitable risk assessment & method statement and has deemed appropriate) Configurations: Range of beam lengths up to 4m and configurations available
- Load Capacity: 0.5511556550000001 tons
- Type: Gantry Crane
-
Supplier: Certex UK
Description: bearing, lockable castors for easy positioning (acop advises no gantry movement under load except where a competent person has undertaken a suitable risk assessment & method statement and has deemed appropriate) Configurations: Range of beam lengths up to 4m and configurations available
- Load Capacity: 0.44092452400000004 tons
- Type: Gantry Crane
-
Description: ISO 4310:2009 specifies tests, inspections and procedures for verifying the conformance of a crane with its operational specifications and capability to lift rated loads (see ISO 7363). ISO 4310:2009 is applicable to the types of cranes designated in ISO 4306-1, prior to first use
-
Supplier: CSA Group
Description: ISO 4310:2009 specifies tests, inspections and procedures for verifying the conformance of a crane with its operational specifications and capability to lift rated loads (see ISO 7363). ISO 4310:2009 is applicable to the types of cranes designated in ISO 4306-1, prior to first use
-
Supplier: Certex UK
Description: bearing, lockable castors for easy positioning (acop advises no gantry movement under load except where a competent person has undertaken a suitable risk assessment & method statement and has deemed appropriate) Configurations: Range of beam lengths up to 4m and configurations available
- Load Capacity: 0.27557782750000004 tons
- Type: Gantry Crane
-
Supplier: Redwood Plastics
Description: keep our equipment running. Redco Nylon Sheaves have high load bearing capabilities (up to 4000 PSI), are light weight, self lubricating and have a low coefficient of friction. Redco Nylon Sheaves can increase the life of your steel cables by up to 600%
- Material: Plastic
- Rope Type: Wire Rope / Cable
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Specification Standard Product Outline Drawing Application Filed Ingiant pneumatic slip rings are widely used in metallurgical machinery, rolling machinery, paper machinery, Capping machines, Mechanical handling, Lifting equipment, Cranes, fire trucks, Control systems, Robotics, Remote
- Operating Speed: 200 rpm
- Operating Temperature: -22 to 176 F
- Features: Military Grade
-
Supplier: Kinematics Manufacturing, Inc.
Description: integral part of particular industries, including aerospace, automotive, forestry, manufacturing, medical, military, nautical, power, robotics and surveillance. Here's a look slewing bearings in a few different industries: Slew Bearings for Truck Cranes Cranes are
- Outside Diameter: 7 to 25 inch
- Dynamic Axial / Thrust Load: 29,943.36 to 530,528 lbs
- Features: Aerospace, Automotive, Medical /Dental, Military, Other
- Gear Options: External Gear Only, Internal Gear Only, Non-geared
-
Supplier: Boston Gear
Description: Overview In keeping with our commitment to excellence, Boston Gear's line of thrust bearing are built with a quality and quantity of balls ideal for assuring high load-carrying capacities, and they come in your choice of hardened steel and stainless steel to suit virtually any environment.
- Bore Size: 0.25 inch
- Outside Diameter: 0.5625 inch
- Bore: 0.25 inch
- Static Axial / Thrust Load: 25 to 64 lbs
-
Supplier: RBC Bearings
Description: Excavators Cranes Marine cranes Stacker Reclaimers Size Range: 20" inside diameter to 140" outside diameter Capacity Range: Thrust to 5,000,000lb, Moment to 12,000,000ft-lb, Radial to 2,000,000lb Gearing options: Internal to 96" inside diameter, external tp 150" outside diameter, no
- Outside Diameter: 20 to 140 inch
- Static Axial / Thrust Load: 5,000,000 lbs
- Static Radial Load: 2,000,000 lbs
- Moment Load: 12,000,000 Ft-lbs
-
Supplier: TPA Motion
Description: Slewing drive bearings are usually found in application such as: wind turbines, heavy load transporters, solar trackers, harbor cranes, hydraulic equipment, crane steering mechanisms, automation systems, heavy load manipulators, yaw and pitch control tables. Bolt, Connect, Run
- Bore Size: 5.709 to 20.669 inch
- Outside Diameter: 13.819 to 30.748 inch
- Overall Width: 3.228 to 5.118 inch
- Dynamic Axial / Thrust Load: 34,000 to 73,000 lbs
Find Suppliers by Category Top
Featured Products Top
-
Bearing & Coating Solutions for Crane Applications In industrial industries where crane applications are being utilized, crane design engineers must manage a multitude of unique challenges from greasing (read more)
Browse Industrial Coatings Datasheets for GGB -
reliability, cuts costs, and is easy to install. NordAlign bearings allow for almost seamless uptower exchangeability, eliminating the costly expense of jack-up vessels and cranes. The modular design can scale up to fit larger wind turbines, resulting in cost savings. The optimized pad shape (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
The Advantages of Grease-Free GGB Bearings Self-Lubricating Bearings Greased bearings are commonly used across various industries, but they come with several (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
extreme environments – on/offshore, cold climates, desert, and remote locations – which pushes main shaft bearing systems to their limits and requires expensive equipment, such as cranes and/or assembly vessels, to maintain and repair. Waukesha Bearings design and (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings -
Wind turbine technology has advanced significantly over the past several decades, resulting in larger wind turbine sizes, more complex manufacturing processes, and increased operational challenges. In addition, harsh operating environments often push main bearing systems, which already (read more)
Browse Hydrostatic and Hydrodynamic Bearings Datasheets for Waukesha Bearings -
POSITAL’s latest IXARC heavy-duty rotary encoders are designed to deliver robust performance in demanding applications where high shaft loads and harsh conditions are common. Featuring reinforced bearings, these encoders withstand radial shaft loads of up to 350 N and axial loads up to 250 (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
Savage Wheel Presses, also known as Horizontal Forcing Presses, are used for mounting/demounting wheels, bearings, gears, sheaves, pulleys, etc., onto/off shafts, axles, rolls, or armatures. Style shown is inclined to allow overhead loading. Inserts are available for different shaft (read more)
Browse Datasheets for Savage Engineering, Inc. -
Savage Wheel Presses, also known as Horizontal forcing presses, are used for mounting/demounting wheels, bearings, gears, sheaves etc. onto/off shafts, axles, rolls or armatures. Model shown is inclined to allow overhead loading (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Numerous component repairs for the mining industry Sheave/drum repair for the crane industry Wheelset maintenance for the railway industry Adding a second “opposed ram” creates a dual-ram design, equipping this frame type to mount and dismount all the (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
The working load limits of slings made from general engineering ropes to BS EN 12385-4 should conform to BS EN 13414-1: 2003. Note that the working load limits shown are based on the assumption that soft-eyes of single-part slings are used over bearing points of not less than twice the normal (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Certex UK
Conduct Research Top
-
PIPELINE CONSTRUCTION Saudi Arabia
Machines are. suspended in the air by cranes so they can. twist and turn to adjust to the pipe. The 15-OT with Accu-Roll are guides for. 16" travel block pistons and the Rollers. move 2 feet in one direction and then back. again while bearing a constant load of 10. tons. The Hilman Rollers help make
More Information Top
-
Advanced Designs and Researches for Manufacturing
The shipbuilding gantry crane bears strong shock vibration in the process of starting and braking[1,2].
-
Sell Harbor and Shipyard Crane Slewing Bearing
• Related Keywords : crane bearings , Oem bearings, roller bearings, slewing bearings, ball bearings, 42Crmo bearings, 50Mn bearings .
-
Crane and Excavator Slewing Bearings from Luoyang Heavy-duty Bearing Incorporated, China
• Related Keywords:slwing ring, excavator bearings, crane bearings , excavator slewing bearings .
-
Sell :crane and excavator slewing bearings
Welcome to Other customized bearings, miniature bearings, auto bearings, and excavator and crane bearings and so on.
-
https://openaccess.leidenuniv.nl/bitstream/handle/1887/21478/Sophie%20Colley.%20Thesis%201..pdf?sequence=1
In a collaborative piece with Zuyderhout, the Native American Clifford Crane Bear .
Indicates content that may require registration and/or purchase.