-
Supplier: Demag Cranes & Components
Description: KBK Aluline is the right solution wherever a track and crane installation has to deliver high performance at a minimum weight. KBK Aluline is used in a very wide range of applications and enables customers to design almost any overhead suspension crane or monorail system with smooth
- Load Capacity: 1.1 tons
- Horizontal Available Span: 26 ft
- Features: Motorized Motion, Other
-
Supplier: Industrial Magnetics, Inc.
Description: additional protection. The WeighPlusâ„¢ crane scale allow the operator to set the Working Load Limit(WLL) of the scale to match that of your lifting device (magnet, sling, chain, etc.) prior to lifting allowing detection of unsafe load weights. The WeighPlus crane scale
- Capacity: 5,000 to 15,000 lbs
- Width / Diameter: 7.7 inch
- Length: 6.5 inch
- Features: Battery Powered
-
Supplier: CSA Group
Description: Preface This is the fourth edition of CSA B167, Overhead cranes, gantry cranes, monorails, hoists, and jib cranes. This edition supersedes the following editions: the third edition, published under the title Overhead travelling cranes - Design, inspection, testing,
-
-
Supplier: Demag Cranes & Components
Description: SWITCH TO IMPROVED PRODUCTIVITY AND ERGONOMICS Manually handling or moving relatively light loads is often unsafe, time-consuming and an ergonomic burden for employees. Together with a wide selection of hoist units, Demag slewing jibs and cranes enable loads to be lifted and
- Load Capacity: 0.0875 to 11 tons
- Horizontal Available Span: 6.561683333333334 to 39.3701 ft
- Type: Jib Crane - Floor Mount, Jib Crane - Wall Mount
- Features: Motorized Motion
-
Description: Boom is preset to compensate for deflection under load. End stops at both ends of the boom to limit trolley travel.
-
Supplier: CSA Group
Description: ISO 10245-2:2014 specifies the requirements for devices which limit and/or indicate the loads, motions, performance, and environment of mobile cranes. The general requirements for limiting and indicating devices for cranes are given in ISO 10245‑1. ISO 10245-2:2014 applies to
-
Supplier: CSA Group
Description: associated with the following hazards: exceeding the limits of strength (yield, ultimate, fatigue); exceeding temperature limits of material; unintentional disengagement of the load from the hook. It is applicable to hook designs in general and to cranes manufactured after the date of
-
Supplier: CSA Group
Description: ISO 10245-4:2004 specifies the requirements for devices which limit and/or indicate the loads, motions, performance and environment of jib-type cranes as defined in ISO 4306-1, other than offshore, tower, mobile and railway cranes, which are covered in the other parts of ISO
-
Description: ISO 10245-4:2004 specifies the requirements for devices which limit and/or indicate the loads, motions, performance and environment of jib-type cranes as defined in ISO 4306-1, other than offshore, tower, mobile and railway cranes, which are covered in the other parts of ISO
-
Description: Specifies the requirements for devices which limit and/or indicate the loads, motions, performance and environment of mobile cranes. The general requirements for limiting and indicating devices for cranes are given in ISO 10245-1. Applies to all mobile cranes as defined
-
Description: BENEFITS & FEATURES Base Mount Pillar Jib Crane Capacities: 1/4 Ton to 10 Tons Boom Lengths up to 30 ft. on select capacities. Under Boom Height from 8 to 30 ft. SPECIFICATIONS 360 Degree Rotation on a Tapered Roller bearing providing full capacity vertical and radial thrust loading. Lower
-
Supplier: Redwood Plastics
Description: Redco™ Nylon Crane Float Pads can withstand high loads (up to 250 tons per pad) and function within safety limits at high and low temperatures. They are wear resistant, light weight and will not crack or shatter under load or uneven ground. Use in combination with Redco UHMW or
- Industry: Building / Construction
- Form / Shape: Extruded Profile
- Chemical System: Polyamide / Nylon
- Features: Thermoplastic
-
Supplier: Konecranes Inc.
Description: The Konecranes Compact-10 is the crane to meet your demanding, ever-changing material handling needs. It utilizes the same quality components, designs and parts of our full range of CXT and XN cranes, providing your operation with the highest quality crane for up to a 10-ton
- Load Capacity: 22,000 lbs
- Line Type: Chain, Wire Rope / Cable
- Type: Electric
- Load Hook: Single
-
Description: ISO 20332:2008 sets forth general conditions, requirements, methods and parameter values for performing proof-of-competence determinations of the steel structures of cranes based upon the limit state method. It is intended to be used together with the loads and load combinations
-
Description: Specifies the principal requirements for instruments and measurement systems of test loads, distances, time and other relevant parameters. Gives recommended limit values of relative errors in measurement during testing.
-
Supplier: Dillon Force Measurement
Description: Cranegard force control switches provide crane overload protection and slackline detection. Installs by clamping to cables. No need to cut the cable. Use for slack line detection. Protect against overloads to wire rope on hoists, elevators and cranes. Features & Benefits Easy to
-
Supplier: Konecranes Inc.
Description: Konecranes offers a range of chain hoist cranes for various applications and settings – jib cranes, workstation cranes, portable gantry cranes and overhead travelling cranes, for instance. Chain hoist cranes customized to your needs We offer a range of
- Load Capacity: 4,410 lbs
- Maximum Lift Speed: 13.1233595800525 ft/min
- Line Type: Chain
- Type: Electric
-
Supplier: David Round
Description: Frequently used in processing applications for conveyor positioning and for hatch, grate and pump lifting, base-mounted lifting winches are available as a stand-alone unit or as part of an integrated system with sheaves and jib cranes. Motor brake holds load in position Rotary limit
- Load Capacity: 500 to 100,000 lbs
- Maximum Loaded Line Speed: 150 ft/min
- Type: Electric
- Features: Free Spooling, Holding Brake
-
Supplier: RS Components, Ltd.
Description: SIWATOOL MS program via RS232 interface. Theoretical adjustment possible without adjustment weights. Diagnostic functions Non-automatic scales. Discontinuous and continuous weighing processes. Fill level monitoring of silos and bunkers. Measurement of crane and rope loads. Load
-
Supplier: David Round
Description: The low head hoist design minimizes beam-to-hook distance Create additional workspace over assembly bays to accommodate taller equipment designs. Reduce bridge crane profiles for restricted height applications in existing buildings. Minimize jib crane heights for added clearance under
- Load Capacity: 20,000 lbs
- Maximum Lift Speed: 20 ft/min
- Mounting: Base/Lug Mount, Trolley Mount
- Type: Electric, Pneumatic
-
Supplier: Gorbel Inc.
Description: The Wall Mounted PIVOT PRO can help you position loads in places you couldn't reach with traditional jibs. It provides easy rotation and consistent responsiveness when positioning loads throughout the crane’s coverage area. It is capable of 200° rotation on the primary arm and
- Capacity: 0 to 150 lbs
-
Description: Shaw-Box® Plug & Play Crane Kits. Self-adhering, highly visible 8"x 8" labels are easy to install on the bottom of a crane.
-
Description: strain relief cable. Block operated upper limit switch standard. Two position geared limit switch available as an option. Three reduction helical and spur gearing, precision cut and heat treated. Lubrication is oil splash type in sealed gear case. Weston type mechanical load brake holds the
-
Supplier: Eaton Hydraulics Group
Description: a set maximum Load Sense limits outlet pressure to a set margin above load pressure Cold Start forces pump to near-neutral when electrical current is applied Torque Control limits pump torque to a set maximum Remote Pressure Control limits outlet pressure proportional to signal
- Maximum Discharge Pressure: 3,625 to 5,076 psi
- Pump Type: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Rotek, Inc.
Description: reliability and durability. Specifications: Raceway Diameters: Standard models from 12" to 180" Special order slewing bearings up to 360" Capacities: Thrust: from 100,000 to 3,600,000 pounds Moment: 20,00 to 8,300,000 ft-lbs. Radial: 20,000 to 1,000,000 pounds Contact Rotek for load
- Outside Diameter: 12 to 180 inch
- Dynamic Axial / Thrust Load: 100,000 to 3,600,000 lbs
- Dynamic Radial Load: 20,000 to 1,000,000 lbs
- Moment Load: 20,000 to 8,300,000 Ft-lbs
-
Supplier: Demag Cranes & Components
Description: FOR DEMANDING REQUIREMENTS Our DH hoist units can be used in a wide variety of applications, both as a traveling hoist on cranes or monorails and as a stationary solution. DH hoist units include several key features that enable demanding loads to be handled reliably. Conical-rotor
- Load Capacity: 3,528 to 220,500 lbs
- Type: Electric
- Features: Holding Brake
- Line Type: Wire Rope / Cable
-
Supplier: Eaton Hydraulics Group
Description: Eaton CLS Load Sense Sectional Mobile Valve Introducing a load-sensing valve that eliminates compromise. With market-leading features like priority flow sharing and patented load sense bleed-off, the CLS Load Sense Sectional Mobile Valve gives you the power to prioritize
- Pressure Rating: 3,626 to 5,076 psi
- Media Temperature: -13 to 176 F
- Valve Type: Control Valves
- Media: Hydraulic Fluid
-
Supplier: Kee Safety Inc.
Description: KEELINE Overhead provides personal protection for up to two users, used when it is beneficial to have the life line system mounted directly above the user for tasks including overhead crane access, vehicle loading, machine & building maintenance, cleaning and access. Gr. 316 Stainless steel
- Type: Lifeline Systems
-
Supplier: Lift Products, Inc.
Description: Max-Upenders hydraulically tip 2,000 to 10,000 lb loads up to 90 degrees and have a wide variety of industrial applications. They can be loaded and unloaded by fork lift, stacker, conveyor or crane in a surface mount design or by a pallet truck in a pit mounted design. Max-Upenders are
-
Supplier: David Round
Description: Summary of Features Two adjustable hoist speeds – Ultra low speed (low as 1.5 FPM) – Normal speed Models available from ½ to 5 ton load capacities Controls with AC inverter drive Fully-enclosed gearing with oil bath lubrication Mechanical brake These speeds are the preset factory speeds and
- Load Capacity: 1,000 lbs
- Maximum Lift Speed: 15 ft/min
- Line Type: Chain
- Type: Electric
-
Supplier: Demag Cranes & Components
Description: operation. DR-Com units are available as single traveling hoists, hoists for single and double-girder cranes and stationary applications. The control system features contactor control. Benefits at a glance: Compact design enables optimum space utilization High availability due to low
- Load Capacity: 10,000 lbs
- Mounting: Base/Lug Mount, Trolley Mount
- Type: Electric
- Load Hook: Single
-
Description: signal, this signal can be used to actuate audible or visual alarms as well as relay, etc. 2.Features and Applications Features: (1. No instant movements when return difference reset; (2. Wide operating voltage and big load capacity (3. Reliable, long duration of cycle and be able to work in
- Operating Distance: 2.755907 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Magnetic Proximity Sensor
-
Description: this signal can be used to actuate audible or visual alarms as well as relay, etc. 2.Features and Applications Features: 1. No instant movements when return difference reset; 2. Wide operating voltage and big load capacity 3. Reliable, long duration of cycle and be able to work in harsh
- Operating Distance: 0.393701 inch
- Operating Temperature: 14 to 212 F
- Sensor Technology: Magnetic Proximity Sensor
-
Description: this signal can be used to actuate audible or visual alarms as well as relay, etc. 2.Features and Applications Features: (1. No instant movements when return difference reset; (2. Wide operating voltage and big load capacity (3. Reliable, long duration of cycle and be able to work in harsh
- Operating Distance: 0.787402 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Hall Effect Proximity Sensor
Find Suppliers by Category Top
Featured Products Top
-
Load Pin Advantage Part 2: Crane & Hoist Maximum Lifting Height In Part 1 of this Load Pin Advantage series, we explained how using a Strainsert Load Pin in (read more)
Browse Datasheets for Strainsert -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
from multiple load pins can be fed into a central system that monitors the condition of machines or structures, alerting operators to overloads or potential failures. Safety Systems: In critical applications like cranes or lifting equipment, the load pin (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
The working load limits of slings made from general engineering ropes to BS EN 12385-4 should conform to BS EN 13414-1: 2003. Note that the working load limits shown are based on the assumption that soft-eyes of single-part slings are used over bearing points of not less than twice the normal (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Certex UK -
: Never Exceed the Working Load Limit Each shackle has a clearly marked Working Load Limit (WLL) — the maximum load it can safely handle. Exceeding this limit can cause failure and result in dropped loads, equipment damage, or injury. Always base your rigging (read more)
Browse Shackles Datasheets for Columbus McKinnon Corporation -
Durable cast aluminum and steel hoist body Lifetime warranty Optional internal load limiter Follow us on: Facebook (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
the smoothest rotation. Typical slew drive applications include truck cranes, man lifts, utility equipment, hydraulic attachments, oil tool equipment, marine cranes, tire handlers, digger derricks and automotive lifts, but the slew drives are used in many other applications requiring load holding and (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
CONFIGURATIONS Hoists can be configured to your unique application needs. Available in 5 frame sizes with 16 load capacity variants. SHORT LEAD TIMES You’ll get the high-quality product you need, fast. Assembled in Wadesboro, North Carolina, our most commonly (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
) control. Since providing the safest solutions to our customers is a priority, OLV hoists also come standard with paddle limit switches, six-position electronic operation limits, and an overspeed/direction sensor to ensure the load is always in control. Benefits of Open Loop Vector (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
cranes and hoists, enhancing operational efficiency without requiring full system replacement Compact design, ideal for space-constrained aerospace production lines Smooth acceleration and deceleration, reducing shock loads on fragile aircraft components Enhanced (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation
More Information Top
-
Fuel Storage Facility Final Safety Analysis Report. Revision 1
1) Set the crane hoist load limiter t o 10,000 pounds (4,536 kg).
-
Research and Design of Tower Crane Condition Monitoring and Fault Diagnosis System
According to the actual operating characteristics of tower cranes, the system uses condition monitoring and fault diagnosis technology, monitors the real-time state of tower crane load moment limiter and amplitude limiter, makes an immediate diagnosis about the common faults of operations.
-
Draw-wire Sensors Under Pressure (.doc)
For example, for truck-mounted cranes a load torque limiter is required in order to comply with health and safety regulations.
-
Study on Soft-Sensing Model of Tower Crane Load Based on Functional Link Neural Network
[2] Z.X. Yan, “Structure principle and debugging of load limiter of tower crane ”, Builder’s Monthly, pp. 28-29, January,2004.
-
Experience in designing lifting mechanisms for gates of hydraulic structures
Often in such cases, in connection with the fact that the load limiter of the crane is "tuned" to a value close to the nominal load capacity, additional lifting mechanisms of a smaller capacity are installed on the crane to prevent damage …
-
States > Washington > State > Proposed Regulations > 2008 Documents > August 4, 2008 > [2008 WA Proposed wa-20080804-0025-0001928] WAC 296-155 - Proposed Rule ...
… indicator, electrical contact, equipment, equipment criteria, fall protection equipment, flange points, floating cranes/derricks, free rated load test, hoist, hoisting, jib, land crane/derrick, load, load moment (or rated capacity) indicator, load moment (or rated capacity) limiter , locomotive crane , load sustaining/bearing parts, luffing boom …
-
Inderscience Publishers - linking academia, business and industry through research
crane safety; load indicator; load meter; mobile cranes ; moment limiter ; safe load indicator; hook load; load curves; earth moving machinery; fire engines; microprocessor based control.
-
A Review and Analysis of European Industrial Experience in Handling LWR Spent Fuel and Vitrified High-Level Waste
The crane is also fitted with a load limiter ; hoisting height safety devices and an anticollision system: redundant limit switch contacts on x and y axes; stopping devices that activate in event of short circuits, overload, and power outage; and a manual …
-
SURFACE FACILITY CRITICALITY SAFETY CALCULATIONS
2-25 Drop or collision of a loaded transportation cask (without impact limiters ) from crane Regulatory compliance with 10 CFR 50, 71 and 72 provides assurance of criticality safety for this event.
-
The automation-69 international exhibition
For this purpose, load limiters are installed, in addition to crane indicator signals and signalling anemometers on tower cranes.
Indicates content that may require registration and/or purchase.