Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LAPP
Description: ÖLFLEX® CRANE is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal supporting element provides
- Number of Conductors: 2 to 48 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 6 to 18 AWG
-
Supplier: LAPP
Description: ÖLFLEX® CRANE NSHTÖU pendant and reel cable is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load.
- Number of Conductors: 2 to 5 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -30 to 90 C
- North American (AWG): 14 to 18 AWG
-
Supplier: Demag Cranes & Components
Description: control via cable-connected pendant or by radio travel units made of Demag drive components with excellent travel characteristics traveling DR rope hoist on a cantilever bracket can include double and single girder Rigid frame crane design Excellent travel characteristics
- Horizontal Available Span: 39.4 ft
- Type: Jib Crane - Wall Mount
- Features: Motorized Motion
-
-
Supplier: LAPP
Description: ÖLFLEX® CRANE PUR is a halogen-free pendant cable with a PUR jacket. It is designed with a smaller outer diameter to save space and weight. The central supporting element absorbs tensile loads, allowing reeling, unreeling, and deflection for free-hanging cables, even over
- Number of Conductors: 4 to 36 #
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 16 AWG
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® CRANE Multiconductor Cable is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal
- Number of Conductors: 7 #
- Rated Voltage: 0.5 kilovolts
- Operating Temperature: -40 to 80.0000000000001 C
- North American (AWG): 16 AWG
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® CRANE Multiconductor Cable is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal
- Number of Conductors: 5 #
- Rated Voltage: 0.5 kilovolts
- Operating Temperature: -40 to 80.0000000000001 C
- North American (AWG): 6 AWG
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® CRANE Multiconductor Cable is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal
- Number of Conductors: 4 #
- Rated Voltage: 0.5 kilovolts
- Operating Temperature: -40 to 80.0000000000001 C
- North American (AWG): 6 AWG
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® CRANE Multiconductor Cable is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed to harsh outdoor environments. The internal
- Number of Conductors: 10 #
- Rated Voltage: 0.5 kilovolts
- Operating Temperature: -40 to 80.0000000000001 C
- North American (AWG): 16 AWG
-
Supplier: Conductix-Wampfler
Description: load them into carriers. Reduces time and material costs associated with replacing cable chain or trolleys. Conductor bar shoes are easy to replace. Eliminates the need to monitor cable wear and replace cables. Replaces pendant control with radio control
- System: Conductor Rail
- Crane Electrification: Crane Electrification System
- Environment: Indoor, Outdoor
-
Supplier: Demag Cranes & Components
Description: service life classification (1,900 hours of service at full load) Reliable monitoring and preventive maintenance due to advanced CAN Bus technology Efficiency and performance Control pendant suspended for separate travel on the crane girder Power supply to the trolley via
- Load Capacity: 13.778891374999999 tons
- Horizontal Available Span: 98 ft
- Type: Bridge / Overhead Crane
- Features: Motorized Motion
-
Supplier: Demag Cranes & Components
Description: crane girder Power supply to the trolley via high-flexibility flat cable with protective ground conductor Optional radio control with display and proportional pushbuttons Modular design Contact us for additional options and customized system integration
- Load Capacity: 55.115565499999995 tons
- Horizontal Available Span: 114 ft
- Type: Bridge / Overhead Crane
- Features: Motorized Motion
-
Supplier: Optimal Handling Solutions
Description: plug-in pendant control or 120V AC 1/2HP with fingertip switch to raise and lower hook. ITEM "B" - The economical answer to your material handling problems. Offers light-duty, intermittent use. Up to 1,500 pounds capacity at 36" boom extension. 360° locking manual rotation, 25 feet of
-
Supplier: Konecranes Inc.
Description: The Konecranes Compact-10 is the crane to meet your demanding, ever-changing material handling needs. It utilizes the same quality components, designs and parts of our full range of CXT and XN cranes, providing your operation with the highest quality crane for up to a 10-ton
- Load Capacity: 22,000 lbs
- Line Type: Chain, Wire Rope / Cable
- Type: Electric
- Load Hook: Single
-
Description: or overkill. On the air models, electric hoist components are replaced by an air motor, control valve and pendant control assembly for the air hoist. Additional features and benefits include: Powerful 8 blade crane type vane air motor is especially desinged for high
-
Description: or overkill. Additional features and benefits include: Powerful 8 blade crane type vane air motor is especially desinged for high torque operation. Pendant throttle control. Two lever handle meters the air for precise variable speed control. Pendant handle and 3
-
Supplier: David Round
Description: baskets when lifting over dip tanks side walls Minimize motor and pump service crane heights Raise and lower loads with precision Variable speed operation is affordable with pneumatic controls Slowly lower assemblies and mold sections into place with variable speed rope controls
- Load Capacity: 1,000 lbs
- Maximum Lift Speed: 35 ft/min
- Mounting: Base/Lug Mount, Trolley Mount
- Type: Pneumatic
-
Supplier: Demag Cranes & Components
Description: flange widths from 7.87 to 15.75 in Universal travel wheels for sloping and parallel flanges Standard contactor control Two-stage cross travel at 100/25 ft/min, control via DST control pendant Electrical equipment for hoist and trolley control integrated into the
- Load Capacity: 10,000 lbs
- Mounting: Base/Lug Mount, Trolley Mount
- Type: Electric
- Load Hook: Single
Find Suppliers by Category Top
Featured Products Top
-
Increasing functional density in modern industrial systems is driving demand for cable solutions that reduce installation space and simplify system integration. In automation systems, robotics, medical devices, and industrial machinery, separate cables for power supply, control, BUS (read more)
Browse Control and Instrumentation Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
maximum shaft size Typically inclined at 75 degrees to allow loading by overhead crane. Also can be vertical or mounted on their backs. Cabled pendant controls or radio control available to enhance productivity. Powered pins are available to eliminate climbing up (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
75o to allow drop-in loading by overhead crane Frame can also be vertical or back-mounted for drop-in loading Available with opposed rams Corded pendant controls or radio control is available to enhance production U-slot width is sized to clear your maximum (read more)
Browse Datasheets for Savage Engineering, Inc. -
Series 5 also boasts a high-resolution keypad for easy diagnostics and user-friendly parameter menus. Control Determination: Match your VFD control to the pendant or radio control you're using. Programming: Setting up the IMPULSE VFD is easy. Define the crane component it (read more)
Browse AC Motor Drives Datasheets for Columbus McKinnon Corporation -
Pendant The majority of electric chain hoists come equipped with a hard-wired control pendant that is suspended from the hoist, trolley or crane (where applicable). In some cases, hard-wired pendant stations may also be wall-mounted. Wireless radio remote control systems are also (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
the hoist, trolley or crane (where applicable). In some cases, hard-wired pendant stations may also be wall-mounted. Wireless radio remote control systems are also available and can allow the operator to control hoist functions from anywhere within the general vicinity of the hoist. Radio control (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
torque, heavy-duty hoist motor for smooth hoisting action Block operated upper limit stop to limit upward hook travel Convenient one-handed pushbutton control for easy operation of all motions 115 volts at push button for operator safety Push-button cable (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
?industry medium transmission needs Integrated Module Matched with HDMI slip ring, crane slip ring, micro through?hole slip ring, industrial cable reel slip ring; realizes gas?electric hybrid transmission (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
, military cranes, and railways used for troop transport, logistics and supply. Premium hinged-lid aluDOOR (IP 66, IP 67, IP 68, IP 69K) has a recessed (or smooth) top section for fitting hi-tech controls and display systems. Features include ‘lid closed’ installation to protect the (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc.
Conduct Research Top
-
Radio Controls For Cranes
Greater productivity, improved crane safety, more flexibility: radio controls for cranes offer crane operators all of these benefits and more across a range of applications. Not only can radio controls free operators from the confines of a cab, but from crane pendant control cables as well.
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1774 - A Survey of Crane ...
April 1998 Comp Drop A wire support cable for the polar crane control pendant broke and caused a pendant with cabling (weighing a few hundred kilograms (several hundred pounds) to fall about 43 meters (140 feet), nearly missing personnel.
-
McGraw-Hill's National Electrical Code® 2014 Handbook, Twenty-Eighth Edition > Chapter Four
Permitted uses for flexible cable and cord include pendant pushbutton station for crane and hoist controls (left), and connection of portable lamps.
-
McGraw-Hill's National Electrical Code 2011 Handbook, 27th Edition > ARTICLE 400. FLEXIBLE CORDS AND CABLES
Permitted uses for flexible cable and cord include pendant pushbutton station for crane and hoist controls (left), and connection of portable lamps.
-
Transport and storage logistics
As power supplies of electric motors for the limitedly movable discontinuous conveyor like, e.g., cranes in rail slope webs, shelf operating devices, comes abrasive lines or movable cables in question that must satisfy 8 c the safety rules VBG.
-
Interim design status and operational report for semiremote handling fixtures: size reduction system
The control pendant (Fig. 20), which hangs from a cable reel on the crane platform, is equipped with a power switch, a "hand/auto" mode switch, four pushbuttons for forward and reverse control of two motors, and two indicator lights.
-
EGCR EXPERIMENTAL LOOPS, PRELIMINARY DESIGN REPORT
The op- eration of the bridge, hoists, and t r o l l e y i s controlled from the crane - bay f l o … by means of a pendant push-button control station suspended by a flexible cable from the trolley.
-
Solid Waste Operations Complex W-113, Detail Design Report (Title II). Volume 5: Design validation assessments and lists
The pendant would be fed through the screen on top of the basket. cable was chosen over radio because the hook is near the basket, unlike the crane control where the crane hydraulics are up to 60' away from the basket.
-
Materials Handling Handbook 2nd Edition Complete Document
A pendant , as shown in Fig. 35.1.2, consists of a cable of wires connected to a hanging box containing push-button type controls as well as switches whose operation permits electric control of the contactors located on the crane .
Indicates content that may require registration and/or purchase.