-
Supplier: Accuris
Description: Nut, Crimp, for Crimplock Fastener System
-
Supplier: Newark, An Avnet Company
Description: LBR W.NUT KeyG 8C CRIMP
-
Supplier: Watts
Description: 1/2 in. CF x Swivel Water Closet Nut Plastic
- English Size: 0.5 inch
- Fitting Type: Adapter, Swivel
- Features: English
- Connection Type: Threaded
-
-
Supplier: Newark, An Avnet Company
Description: CBL PLUG #20 CRIMP WING CP NUT
-
Supplier: Newark, An Avnet Company
Description: CBL SKT #16 CRIMP WING CPL NUT
-
Supplier: Newark, An Avnet Company
Description: CBL SKT #20 CRIMP WING CP NUT
-
Supplier: Heilind Electronics, Inc.
Description: 22-14 AWG GRAY TWIST LOCK (TL G)SPM
-
Supplier: Accuris
Description: Connectors, Receptacle, Electric, Jam Nut Mounting, Front Release, Crimp Contact, AN Type
-
Supplier: Allied Electronics, Inc.
Description: connector, Panel ount, #20 contacts, Crimp contact, 3, socket, with hex nut, gas
-
Supplier: Accuris
Description: CONNECTORS, RECEPTACLE, ELECTRIC, JAM NUT MOUNTING, FRONT RELEASE, CRIMP CONTACT, AN TYPE
-
Supplier: National Bolt & Nut Corporation
Description: bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted
- Size: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Type: Hex, Locknut, Nylon Insert Nut
- Features: Other
- Material: Steel
-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL, RECEPTACLE, JAM-NUT MOUNTED, TRI-START THREADED, REMOVABLE CRIMP CONTACTS
-
Supplier: Weiler Abrasives
Description: For Light to Medium Duty, General Purpose Applications With Internal Nut
- Outer Diameter (OD): 0.014 inch
- Shank / Bore Diameter: 2.85 inch
- Width: 6 inch
- Length: 6 inch
-
Supplier: VAST STOCK CO., LIMITED
Description: Crimpers CAM ADJUSTMENT NUT
- Tool Type: Crimper
-
Supplier: Weiler Abrasives
Description: For Light to Medium Duty, General Purpose Applications With Internal Nut
- Outer Diameter (OD): 0.02 inch
- Shank / Bore Diameter: 2.9 inch
- Width: 6 inch
- Length: 6 inch
-
Supplier: Allied Electronics, Inc.
Description: connector,metal circ,jam nut recept,size 11,13 #22d crimp socket cont,olive drab
-
Supplier: Weiler Abrasives
Description: Crimped wire wheels with a threaded nut are intended for use primarily on small angle grinders Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel and type 302 stainless steel wire Provides a flexible brushing action and consistent
- Outer Diameter (OD): 0.014 inch
- Shank / Bore Diameter: 0.9 inch
- Width: 4 inch
- Length: 3.95 inch
-
Supplier: Weiler Abrasives
Description: Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications Crimped wire wheels with a threaded nut are intended for use primarily on small angle grinders Featuring Weiler's solid ring construction, these radial brushes
- Outer Diameter (OD): 0.014 inch
- Shank / Bore Diameter: 0.85 inch
- Width: 4 inch
- Length: 3.95 inch
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: CDM Inc.
Description: UCOM RECEPTACLE NUT CLAMP TOOL
- Tool Type: Crimper
-
Supplier: Allied Electronics, Inc.
Description: Straight Cable Plugs Note: Semi-precision, subminiature units (can be mated with all SMA connectors that meet military specifications mating diameters). Excellent electrical performance from DC to 18 GHz. Contacts are gold-plated. The body is stainless-steel and plating is either gold or
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Utmel Electronic Limited
Description: Conn MIL-DTL-38999 Circular SKT 6 POS Crimp ST Jam Nut 6 Terminal 1 Port
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: Conn MIL-DTL-38999 Circular PIN 55 POS Crimp ST Jam Nut 55 Terminal 1 Port
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: Conn MIL-DTL-38999 Circular SKT 16 POS Crimp ST Jam Nut 16 Terminal 1 Port
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: DEUTSCH D38999/24FB5JBCircular Connector, MIL-DTL-38999 Series III, Jam Nut Receptacle, 5 Contacts, Crimp Socket
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: Allied Electronics, Inc.
Description: resisting multi-hole grommet and clamping nut for moisture proofing individual open wires. F — Environmental resistant strain relief clamp and grommet for moisture proofing individual wires provides added wire bundle support.
-
Supplier: Reid Supply
Description: selection of Rivet Nut Insert Repair Kits . This klik rivet nut has a N/A internal thread. It is made of plated steel and goes into a .297 in hole.
- Insert Length: 0.594 inch
- Inch: # 10
- Features: Other
- Material: Steel
-
Supplier: TE Connectivity
Description: Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Application Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System :
- Contact Size (AWG): 20 AWG
- Number of Contacts: 25 #
- Connector Type: D-Sub, Wire-to-Wire Connector
-
Supplier: TelephoneStuff.com
Description: Unique twist-on connection method for broader range of wire acceptance. Features: - Installs quickly without crimping - Use with single or multiple wires - Accepts one #18 with one #20 to two #14 AWG wire combinations - Easily removable - Highly conductive brass terminal - UL Listed - Shell rated
- Terminal Type: Ring Terminal
-
Supplier: TelephoneStuff.com
Description: Unique twist-on connection method for broader range of wire acceptance. Features: - Installs quickly without crimping - Use with single or multiple wires - Accepts one #18 with one #20 to two #14 AWG wire combinations - Easily removable - Highly conductive brass terminal - UL Listed - Shell rated
- Terminal Type: Ring Terminal
-
Supplier: L-com, Inc.
Description: This female bulhead SMA connector is designed for crimp attachment to LMR400 style coaxial cable utilizing a standard crimp size of .429" for the crimp ferrule. The contact pin is designed for solder attachment to the cable center conductor. Connector is supplied with nut and lock washer for
- Features: Coaxial Connector
- Gender: Female / Jack
- Connector Type: SMA
Find Suppliers by Category Top
Featured Products Top
-
Bolt-down fuses provide protection from 30A to 600A and are ideal for battery and alternator circuit protection. Bolt-down fuses need to be secured to the fuse holder with a screw, nut, or bolt. Ring terminals are crimped onto cables that are connected to the fuse (read more)
Browse Fuses Datasheets for Waytek, Inc. -
. Portescap also provides customization of the motor’s electrical parameters and mechanical interface to meet specific application requirements. Battery-powered hand tools, especially those using 18V batteries, benefit immensely from the 40EC-Pro PT motor. This includes nut runners (read more)
Browse Brushless Motors Datasheets for Portescap -
three-point bayonet coupling nut. The three-point bayonet coupling incorporates a wave spring and washer specified by the rail industry. AIB/GT series connectors pass the most stringent tests of shock and vibration performance while maintaining proper continuity and water tightness. Rugged aluminum (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
, and other electrical infrastructure. These wrenches are designed to fit over the bolts and nuts that secure heavy-duty electrical components in place, allowing workers to tighten or loosen them as needed quickly. With their adjustable jaws, these wrenches can tackle a wide range (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Industrial Image Processing
We have clamping flanges that are secured on a shaft using a crimped nut .
-
Federal Register > Monday, September 8, 2003 > [68 FR 52833] Airworthiness Directives; Wytwornia Sprzetu Komunikacyjnego (WSK) PZL-10W Turboshaft Engines
…pin retaining joints for loose or improperly crimped retaining nuts and damaged bolts on the serial number engines listed in WSK Obligatory Service Bulletin (OSB) No. E-19W096/2000, (original issue-2000), and replace loosened or improperly crimped nuts , damaged bolts and washers.
-
Engineers' Illustrated Thesaurus
F- Crimp nut , partly expanded.
Indicates content that may require registration and/or purchase.