Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Airflow/Y.S. Tech, Inc.
Description: solutions provider, offering full-system thermal design, testing, production, and logistics. We utilize flow simulations and motor simulations for optimal designs, and state-of-the-art flow chambers for precision testing. We use Flowtherm fluid dynamics simulation software in our
- Maximum Air Flow: 14.9 to 31 SCFM
- Maximum Static Pressure: 0.09055118110236167 to 0.18897637795275474 in H2O
- Diameter: 2.755907 inch
- Motor Type: Brushless DC
-
Supplier: Xoxide
Description: The cross flow fan can be added to the Cooler Master Stacker Case, and allows air to be blown directly on your main components. With its adjustable fan speed controller, the available four speeds will give you the ability to adjust the speed depending on noise level and
-
Supplier: Pelonis Technologies, Inc.
Description: Cross flow fans — sometimes known as tangential fans or, less commonly, tubular fans — are highly specialized products. They are essentially centrifugal fans, featuring curved or inclined radial blades that have been elongated. Cross flow
- Maximum Air Flow: 190.69938 SCFM
- Maximum Static Pressure: 0.10629921259842451 in H2O
- Maximum Sound Level: 41 dbA
- Operating Current: 0.85 amps
-
-
Supplier: Xoxide
Description: and reliable system with the EC-HDAC from Evercool. Features: Easy to clean untable filter Mounts in single 5.25" drive bay Blue backlit LCD temperature panel Fits all standard 3.5" hard drives Unique turbine cross-flow fan provides uber-airflow Specifications: Chassis Material:
-
Supplier: Thermocold Costruzioni Srl
Description: Heat recovering units with horizontal development equipped with two centrifugal fans and cross-flow heat exchangers. Heating recovery capacity: 3 kW ÷ 3.7 kW
- Application: Commercial
- System: Heat Energy Recovery
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged air dynamic handling units with crossflow heat exchangers with centrifugal fans and hermetic scroll compressors. • Compressors scroll hermetic type. • Double suction centrifugal fans. • Air side heat exchanger with seamless copper tubes and plate type aluminium fins
- Application: Commercial, Residential
- System: Heat Energy Recovery
-
Supplier: Newark, An Avnet Company
Description: DC CROSS FLOW BLOWER, 30 X 50MM, 24V; Blower Type:Crossflow; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:-; External Depth:50mm; Air Flow - CFM:44CFM; Air Flow - m3/min:1.246m³/min; Noise Rating:49dBA; Power Rating:6.2W RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AC CROSS FLOW BLOWER, 108 X 90MM, 115V; Blower Type:Crossflow; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:300mm; External Depth:65mm; Air Flow - CFM:150CFM; Air Flow - m3/min:4.25m³/min; Noise Rating:49dBA; IP Rating:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AC CROSS FLOW BLOWER, 79 X 71MM, 115V; Blower Type:Crossflow; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:-; External Depth:71mm; Air Flow - CFM:133CFM; Air Flow - m3/min:3.72m³/min; Noise Rating:-; Power Rating:40W RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: ebm-papst Inc. Category: Fans, Thermal Management Fans AC Fans Series: W4D400 Package: Bulk Product Status: Active Voltage - Rated: 230VAC Size / Dimension: Square - 540mm L x 540mm H Width: 152.0mm Air
-
Supplier: Acme Chip Technology Co., Limited
Description: CROSS FLOW FAN 60X154 230VAC
- Motor Type: 50/60 Hz AC
-
Supplier: Radwell International
Description: CROSS FLOW FAN 200V 50/60HZ 2P 39/37W. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
- Design: Crossflow
-
Supplier: DigiKey
Description: Fan Blower, Cross Flow 230VAC Ball Terminal Block
- Motor Voltage: 230 volts
- Motor Type: 50/60 Hz AC
- Bearings: Ball / Roller
- Blower/Fan Type: Crossflow Blower (Tangential)
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Sanyo Denki America Inc. Category: Fans, Thermal Management Fans DC Brushless Fans (BLDC) Series: San Ace 80W Package: Box Product Status: Active Voltage - Rated: 48VDC Size / Dimension: Square - 80mm L x
- Air Flow Rate: 131 SCFM
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Win Source Electronics
Description: lb (380.11 g) Voltage Range: 8 ~ 14VDC Width: 47.50mm Air Flow: 82.2 CFM (2.30m³/min) Bearing Type: Ball Fan Type: Blower, Cross Flow Noise: 51.0dB(A) Material - Frame: Aluminum Material - Blade: Aluminum
- Air Flow Rate: 82.2 SCFM
- Material of Construction: Aluminum
- Applications / Use: Exhaust Ventilation
- Features: Other
-
Supplier: Howden
Description: Wind tunnel fans Howden Ventilatoren wind tunnel fans - State of the art wind tunnel fans providing efficiency, control and reliability. From 400 mm diameter fans up to the most modern and biggest axial fans for tunnel ventilation, our delivery program always
- Maximum Diameter (Fan or Blower Wheel): 19.68505 to 366.14193 inch
- Design: Axial
- Environment: Clean Air / Gas, Dirty Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1219263-8218JN Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: 8200J Termination: 2 Wire Leads Package: Bulk Standard Package: 36 Voltage - Rated: 48VDC Power (Watts): 11 W Lifetime @ Temp.: 62500 Hrs @ 40°C Weight: 0.353 lb (160.12 g)
- Application: Industrial/Commercial
-
Description: ISO 13351:2009 specifies the dimensions of the circular and rectangular flanges of general‑purpose fans, as well as the fan size designations. It is not applicable to cross‑flow fans or to fan appliances used for individual household or similar applications.
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Cross-flow fans with cylinder diameters from 60 to 120 mm and construction lengths of up to 1,200 mm. Housing with flow-through in 90° or 180° direction. Housing made using stable aluminium continuous-casting technology. Cylinders available in all frame
- Maximum Diameter (Fan or Blower Wheel): 3.6220492 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
- Material of Construction: Aluminum
- Environment: Clean Air / Gas
-
Supplier: Baltimore Aircoil Company
Description: 1335 nominal tons. Centrifugal Fan - Centrifugal fans have inherently low sound characteristics. Single Air Inlet - Sound-sensitive areas can be accommodated by facing the quiet blank-off panel to the sound-sensitive direction. Evaporative Cooling Equipment - Minimizes the energy
- Motor Power: 1.5 to 40 HP
- Cooling Capacity: 16 to 272 tons
- Operating Weight: 1,620 to 9,490 lbs
- Design: Counter Flow, Cross Flow
-
Supplier: Newark, An Avnet Company
Description: AC CrossFlow Blower
-
Supplier: VAST STOCK CO., LIMITED
Description: Blowers AC CrossFlow Blower
-
Supplier: L-com, Inc.
Description: comes with two independently controlled 120 VAC cooling fans installed. The fans are controlled by HyperLink's exclusive dual fan Solid State Controller. The top fan has a turn-on temperature of +90° F. If the temperature continues to climb to +100° F, the lower
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
-
Supplier: ASTM International
Description: insertion of sound pressure sensors directly into the flow. This standard guide is intended for both ambient temperature intake air and hot exhaust gas flow in ducts having cross sections of four (4) square meters, or more. 1.2 The described procedure is intended to provide a
-
Supplier: ISC Sales, Inc.
Description: Inducers solve the drafting problems caused by undersized pipes, and negative building pressures. Cross flow fans provide an even air distribution across the entire length of the fan. Centrifugal blowers are highly efficient units that use rotating blades to increase the
- Air Flow Rate: 460 SCFM
- Applications / Use: Air Handling Units / HVAC
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: ebm-papst Inc.
Description: cross-section makes it possible to achieve a high air throughput rate with low flow velocities. Further characteristic features of tangential blowers are a long air throw and extremely low running noise. Tangential blowers are available with an asymmetrical shaded-pole motor, a
- Air Flow Rate: 82.3662 SCFM
- Media Temperature: -4 to 140 F
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum
-
Supplier: Ebac Industrial Products, Inc.
Description: Capacity High Efficiency=Low Amp Draw Inlet Air Filter High Performance Cross-flow fan Internal Humidistat Wall Mounting Option Hot Gas Defrost Rubber Feet For Free Standing Application. On/Off Switch Drying & Defrost Indicator Lamps Optional Internal Condensate Pump Extra Long
-
Supplier: OMEGA Engineering, Inc.
Description: Portable Bench-Top Design Provides Highly Accurate, Uniform and Repeatable Air Flow up to 1000 fpm* Included Control Box Allows for Open Loop Full Scale Operation of Individual Fans, Groups of 2 Fans, or All 4 Fans at a Time Free PC Based Open Loop Software Allows User to
-
Supplier: MOKON
Description: provide even distribution of water and high-efficiency cooling while extending the life of the components due to their noncorrosive nature. Energy-efficient galvanized cooling towers from Mokon feature an induced-draft, cross-flow design (10 Tons and larger), saving on fan and
-
Supplier: Xoxide
Description: External 3.5” 2 x Internal 3.5” Cooling System: Front: 1 x 120mm Fan (1200rpm), 1 x Optional 120mm Fan Rear: Optional Cross-Flow Fan 5 x Expansion Slots Front I/O Port: 2 x USB2.0, 1 x 1394, Audio, MIC Power Supply: Optional Standard PS2 (ATX)
Find Suppliers by Category Top
Featured Products Top
-
Select from a complete line of cross flow fans, backward curve impellers, mini fans and blowers, induction motors, and energy efficient PTC ceramic heaters. Pelonis Technologies - can (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
exact intervals toward the center of the Super Air Amplifier. These jets of air create a constant, high velocity outlet flow across the entire cross sectional area. Additional free air is pulled through the unit, resulting in higher amplification ratios. The balanced outlet airflow minimizes wind (read more)
Browse Fans and Blowers (industrial) Datasheets for EXAIR
Conduct Research Top
-
LTG Tangential Fans
Tangential fans, also referred to as cross-flow fans (CFF), or cross-flow blowers, offer a uniform laminar flow pattern without the use of baffles or vanes. Extended linear air flow is exhausted across the entire length of the fans' impeller while they are characterized by their low-profile, quiet
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/34682/13Jun_Jones_Andria.pdf?sequence=1
K. Chawla, “Optimization of cross flow fan housing for airplane wing installation,” M.S. thesis, Department of Mechanical Engineering, University of Texas at Arlington, Arlington, Texas, 1984.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/7727/investigationofc00goss.pdf?sequence=1
Investigation of cross flow fan propulsion for lightweight VTOL aircraft.
-
Mean streamline analysis for performance prediction of cross-flow fans
The cross flow fan has a drum-type impeller with multiple forward-cur- ved blades and can generate high discharge flow rate by simply increasing the longitudinal axial length of impeller.
-
Internal flow numerical simulation of a cross‐flow fan in refrigerant operating condition using user‐defined functions
Performance and aerodynamics of a cross flow fan .
-
Fluid Machinery and Fluid Mechanics
Fig. 1 Schematic diagram and design parameters of a cross flow fan .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/17391/12Sep_Kwek_Howe_Leng.pdf?sequence=1
D. H. Gossett, “Investigation of cross flow fan propulsion for a lightweight VTOL aircraft,” M.S. thesis, Department of Aeronautics and Astronautics, Naval Postgraduate School, Monterey, CA, March 2000.
-
Development of a highly efficient fan with integrated countercurrent heat recovery for the use in the building modernization
Image 3 exemplarily represented so-called transverse flow fan .
-
Performance of a cross-flow fan with various shapes of a rearguider and an exit duct
[3] S. Yamafuji and K. Nishihara, 1976, An experimen- tal study of cross flow fan , Bulletin of JSME 19 (129) (1976) 314-32.
Indicates content that may require registration and/or purchase.