-
Supplier: Thermocold Costruzioni Srl
Description: Heat recovering units with horizontal development equipped with two centrifugal fans and cross-flow heat exchangers. Heating recovery capacity: 3 kW ÷ 3.7 kW
- Application: Commercial
- System: Heat Energy Recovery
-
Supplier: Thermocold Costruzioni Srl
Description: Air handling units with cross-flow heat exchangers, equipped with two centrifugal fans and with a heat recovery system. Heating recovery capacity: 1.4 kW ÷ 19.4 kW
- Application: Commercial
- System: Heat Energy Recovery
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged air dynamic handling units with crossflow heat exchangers with centrifugal fans and hermetic scroll compressors. • Compressors scroll hermetic type. • Double suction centrifugal fans. • Air side heat exchanger with seamless copper tubes and plate type aluminium
- Application: Commercial, Residential
- System: Heat Energy Recovery
-
-
Supplier: Boyd
Description: Aavid heat exchangers are available in three common types: air to air, liquid to air, and liquid to liquid. Aavid, being the industry expert, additionally configures unique phase change heat exchangers. Aavid heat exchangers incorporate a wide range of
-
Supplier: IHS ESDU
Description: be modified, before or after fabrication, are discussed. The methods apply to bundles in a rectangular cross-section duct, to shell-and-tube heat exchangers and to helical coil arrangements.
-
Supplier: SWEP North America
Description: The optimized B60 is the market's leading product for gas/liquid applications. The asymmetric design of the channel plates makes it possible to use fluids with different flow rates through the heat exchanger. The exchanger has also been designed for optimal cross
- Liquid Flow Rate: 343 GPM
- Maximum Working Pressure: 450 psi
- Temperature Range: -321 to 437 F
- Connection Options: Flange, NPT, Solder
-
Description: What is Compat bloc HEX? COMPAT BLOC HEX features a fully welded block-type structure composed of laser-welded corrugated plates enclosed within a rigid steel shell. The plate pack forms a series of alternating channels for two media to flow in cross-flow or counterflow
- Maximum Working Pressure: 464.12064 to 609.15834 psi
- Temperature Range: -40 to 572 F
- Application / Industry: Oil Heating / Cooling
- Technology: Plate
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval Type 2 spiral heat exchanger is used for 2-phase duties, both condensing and evaporation (re-boiling). In this configuration the spiral is always in a vertical position. Cross-flow condensing with lowest possible pressure drop. In this configuration the
- Maximum Working Pressure: -14.50377 to 116.03016 psi
- Temperature Range: -148 to 752 F
- Features: Other
- Technology: Shell and Tube
-
Supplier: Munters DH
Description: plate-spacing and multiple flow patterns. The Thermo-Z™ heat-exchanger is designed for industrial environments. High quality materials and construction provide superior performance in high-temperature or corrosive environments. The heat-transfer plates are completely
- Temperature Range: 0 to 1,400 F
- Connection Options: Flange
- Features: Other
- Technology: Plate
-
Supplier: jbj Techniques Limited
Description: » Safety cooler gives protection against cross flow contamination. » Sealed double tube technology. » Protects against over pressure. » 100% electronic monitoring. » Leak detector available on request certfied to IECEx. » Monitors thermal changes in sealing liquid volume. » Variety of
- Application / Industry: Oil Heating / Cooling
-
Supplier: Alfa Laval Inc.
Description: performance, gentle product treatment, long operating times and superior cleanability. To complement FrontLine plate heat exchangers, Alfa Laval offers the standard BaseLine plate heat exchanger range. FrontLine is the premium choice Gasketed FrontLine plate heat
- Application / Industry: Food and Beverage Processing
- Technology: Plate
-
Supplier: Alfa Laval Inc.
Description: performance, gentle product treatment, long operating times and superior cleanability. To complement FrontLine plate heat exchangers, Alfa Laval offers the standard BaseLine plate heat exchanger range. FrontLine is the premium choice Gasketed FrontLine plate heat
-
Supplier: SAE International
Description: exchange capacity. Though several investigations have been conducted to find out the air side heat transfer and flow characteristics of common compact cross-flow heat exchangers with various tube and fin geometries, the studies on air side thermal and
-
Supplier: SAE International
Description: Three-dimensional conjugate heat transfer models are built to predict the steady-state performance of microscale pin-fin and cross-flow heat exchangers with hydraulic diameters on the order of 100 \u03bcm. Modeling, meshing, and segmentation techniques are
-
Supplier: SAE International
Description: This paper presents pressure drops and heat transfer rates for compact heat exchangers, where the heat exchangers are angled 90°, 60°, 30° and 10° relative to the incoming airflow. The investigation is based on three heat exchangers with thicknesses
-
Supplier: IHS ESDU
Description: the ratio of heat transfer rating to heat exchanger size. ESDU 82021 outlines the options available for the update or redesign of heat exchangers when roughened surfaces (roughness height up to 5 per cent of the equivalent diameter) are used in place of smooth
-
Supplier: IHS ESDU
Description: ESDU 86022 presents correlations for external heat transfer coefficient and static pressure loss for single-phase flow over plain circular fins of either rectangular or tapered cross-section on round tubes. They were derived by a regression analysis of experimental results
-
Supplier: KTR Corporation
Description: of cold ambient air by the heat exchanger Heat exchanger can easily be cleaned from outside Use of a single, rectangular medium pressure heat exchanger Slight loss of pressure due to large cross sections Design in accordance with the VDMA norm 24561
- Technology: Air-Cooled, Shell and Tube
- Connection Options: NPT
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: tube, zinc-coated heat exchanger technology eliminates copper tubing from the condenser coil. Featuring turbulated tube walls and a unique fin shape for water shedding capability, the HexiCoil™ condenser coil ensures maximum heat transfer through an optimized cross
- Application: Commercial, Industrial
- System: Heat Energy Recovery
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: units Features a single-phase outdoor unit with Variable Refrigerant Flow Zoning (VRF) technology Service accessible through both a front and side panel Up to 492 ft. of total pipe length Y-Series outdoor units are flexible enough to cool or heat up to 50 individual zones, maximizing
-
Supplier: ASTM International
Description: This specification applies to heat meters used to measure heat in heat exchange circuits in which energy is absorbed (cooling) or given up (heating) by a flowing liquid. For this specification, the necessary elements of a heat meter consist of a sensor to measure
-
Supplier: Xoxide
Description: exchangers on the market. The copper fins are specially designed to work perfectly with Super-Silent fans (with low Airflow and noise level). The parallel cooling channels additionally ensure a low flow resistance. At the side of the radiator M3 threads are implemented to allow easy
-
Supplier: Xoxide
Description: The absolute High-End radiator with excellent price-performance ratio! The new Phobya radiators offer top-of-the-line cooling performance combined with excellent appearance and high-grade build quality. The Phobya radiators of the new Xtreme series are the absolute Highest-end heat
-
Description: HEXPET® is a transparent heat-exchange capillary. Polymeric heat exchangers provide better biocompatibility than conventional metal heat exchangers. Furthermore they are easier to process in the manufacture of oxygenators, as they can be handled in the same way as
- Geometry: Hollow Fiber
-
Description: HEXPET® is a transparent heat-exchange capillary. Polymeric heat exchangers provide better biocompatibility than conventional metal heat exchangers. Furthermore they are easier to process in the manufacture of oxygenators, as they can be handled in the same way as
- Geometry: Hollow Fiber
-
Description: HEXPET® is a transparent heat-exchange capillary. Polymeric heat exchangers provide better biocompatibility than conventional metal heat exchangers. Furthermore they are easier to process in the manufacture of oxygenators, as they can be handled in the same way as
-
Supplier: SAE International
Description: tunnel to verify the aptness of cooling the motor oil through a cross-flow minichannel heat exchanger. The prototype heat exchanger consists of 3 circuits; each circuit has five slabs which are connected to each other by four serpentines. There are 68
-
Supplier: Armstrong International
Description: Instantaneous Steam/Water Heater has a unique feed forward design which features a differential pressure diaphragm actuated mixing unit integral to a shell and tube heat exchanger. The Flo-Rite-Temp DW mixing unit manages the water flow through the heat exchanger
- Maximum Operating (Sheath) Temperature: 180 F
- Flange or Thread Diameter: 1 to 2.5 inch
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater, Water Heater
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: metals Cross flow baffles - to improve heat transfer characteristics, when required Controls - built in thermostats, thermocouples, and high limit thermocouples
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: specialty metals Cross flow baffles - to improve heat transfer characteristics, when required Controls - built in thermostats, thermocouples, and high limit thermocouples
-
Supplier: ABB Measurement & Analytics
Description: outlet dew point 1 or 2 gas paths Heat exchanger made from glass, PVDF or stainless steel, exchangeable without tools Corrosion-resistant gas lines High pressure design up to 1 MPa (10 bar) Temperature controller and display Suitable for ambient temperatures up to 50 °C Compact
- Number of Inputs: 2 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 0.3 ±% FS
- Control Signal: Analog Voltage
-
Supplier: Mercer International, Inc.
Description: effectively treating this wastewater. In the Electric Utility industry there are cases where the simple basement sump runs into a much higher level of sophistication. In instances where #6 oils must be kept heated, there are complex heat exchanger applications where steam heat
-
Supplier: Solar Atmospheres, Inc.
Description: the entire part is heated, extreme differences in the part cross section is not a problem. Distortion is also greatly reduced by the uniform heating and cooling of the assembly. If you have ever welded stainless steel, you are aware of the problems associated with uneven heating. Dissimilar
- Applications / Industry: Aerospace / Avionics, Heat Sinks / Thermal Management, Honeycomb Structures, Medical Devices / Health Care, Process Equipment (Heat Exchangers, Tanks, etc.), Specialty / Other, Tubing Assembly / System
- Services: Brazing
- Materials: Carbide / Hardmetal, Carbon (Graphite, Diamond, etc.), Ceramics / Ceramic-to-Metal, Copper / Copper Alloy, Dissimilar Materials, Refractory Metal, Steel - Carbon / Alloy, Steel - Stainless, Titanium Alloy
- Additional Services: Design Assistance, High Volume Production, Low to Mid Volume Production, Testing and Inspection
-
Description: Semiconductors, Cryogenics, Engines, Nuclear instruments, Heat exchangers, Reactors, Hot Runners, Oil & Gas, Flow meters, Chemical fibers, Food & Medicine equipment etc. Specifications: Working temperature: -270°C ~ +800°C Working Pressure: Ultra-vacuum ~ +1500 bar Suitable
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
Description: effect since the tube has vented holes. Balanced Metal O-Ring Seal is a preferable choice if the pressure from the inner or outer medium is relatively high. Applications: Aerospace equipment, Semiconductors, Cryogenics, Engines, Nuclear instruments, Heat exchangers, Reactors, Hot
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
Find Suppliers by Category Top
Featured Products Top
-
HEXNOVAS Shell Coil Heat Exchanger (Spiral tube heat exchanger ) is a compact all-welded heat exchanger designed for heating, cooling and heat recovery applications where conventional shell and tube units are oversized and gasketed plate heat exchangers may not be preferred. Built with (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Spiral Heat Exchanger (SPHE) is specifically designed for handling fouling, viscous, and particle-containing fluids in demanding industrial applications. Its unique spiral flow channels create a continuous single-channel flow path, minimizing the risk of clogging and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
heat exchangers, pillow plate systems offer superior resistance to fouling and can be easily integrated into tanks or process equipment. HEXNOVAS provides customized pillow plate solutions based on process requirements, including plate size, flow pattern, and installation configuration. Learn more: https://hexnovas.com/Pillow-Plates/ (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
offshore applications • Industrial process heating and cooling HEXNOVAS provides customized GPHE solutions based on flow rate, temperature profile, pressure drop, and fluid characteristics. More details: https://www.hexnovas.com/Gasket-Plate-Heat-Exchanger/ (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Product imagery, a 360° interactive view, and flow-path details are available on the HEXNOVAS website. Visit hexnovas.com for complete details. Manufacturing Capability HEXNOVAS Heat Exchanger Technology Co., Ltd. is an engineering-driven heat exchanger (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Product Overview The reinforced F-BL series brazed plate heat exchangers are engineered for transcritical CO2 and refrigeration pressures up to 120 bar. Copper-brazed stainless plates are contained by reinforced external carbon-steel frames, which support the (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
USUSTK introduces a custom copper tube-fin liquid-to-air heat exchanger designed to transfer heat from a circulating liquid loop to forced airflow. Copper tubes carry the cooling liquid through the core, while densely arranged copper fins increase the air-side heat (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
(MIL) specification shrink tubing with varying ratios, colors and sizes. Qualtek’s heat shrink tubing products are produced by cross-linking extruded polymer compounds which produces a shape memory effect and when heated can be recovered to its original shape. Some features of (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Highly Flexible Woven Fabric Heat Shrinkable Tubing 2:1 Shrink Ratio Abrasion and Vibration Resistant Features/Applications Manufactured using polyester fiber PET and cross (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
PCM Removes Many Constraints to Flow Channel Designs Engineers and designers developing advanced heat exchanger systems are under constant pressure to increase thermal performance, reduce size and weight, and improve manufacturability—often simultaneously. As system (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The)
More Information Top
-
Thermal Performance Modeling of Cross-Flow Heat Exchangers
The computational methodology is fully described in the text which is expected to be a useful research and teaching tool in the field of cross flow heat exchangers .
-
New Cyclotron Targetry to Enhance F-18 clinical Position Emission Tomography
Laboratory testing was also conducted on a small cross flow heat exchanger with measured performance of 7.4 kW and predicted peak performance approaching 10 kW.
-
Design and fabrication of a cross flow micro heat exchanger
To reap the benefits of microchannels while min- imizing the penalty associated with a large pressure gradient, a micro cross flow heat exchanger has been designed and built.
-
Using the smith method for calculating the mean temperature difference in a cross-flow heat exchanger with a single-pass motion of nonmixing media through both...
… computer programs for carrying out such calculations encoun ters serious difficulties due to a lack of an algorithm for accurately determining corrections for specific types of a cross flowdesignofheatexchangers,e.g.,forthescheme of a cross flow heat exchanger with single pass motion …
-
Cryocoolers 12
MICRO CROSS FLOW HEAT EXCHANGER .
-
Industrial applications for LIGA-fabricated micro heat exchangers
Keywords: LIGA, cross flow heat exchanger , mechanical seal, silicon nitride HARMs, .
-
Heat and Mass Transfer Intensification and Shape Optimization
1978) Thermal performance deterioration in cross flow heat exchanger due to flow nonuniformity.
-
Thermal Design: Heat Sinks Thermoelectrics Heat Pipes Compact Heat Exchangers and Solar Cells
Design a coolant-to-air cross flow heat exchanger .
-
Thermal-Hydraulic Performance of Microstructured Heat Exchangers
Figure 3 Schematic of micro- cross flow heat exchanger In practice, multiple panels would be stacked, creating a user-defined number of layers for a given heat load.
-
http://www.erem.ktu.lt/index.php/erem/article/download/4453/2897
Simulation of Cross Flow Heat Exchanger for Multi Tubes Using FLUENT 6.3.26 .
Indicates content that may require registration and/or purchase.