-
Standards and Technical Documents - BATTERY CABLE, CROSS LINKED POLYOLEFIN INSULATED -- WSS-M1L92-A3Supplier: Accuris
Description: BATTERY CABLE, CROSS LINKED POLYOLEFIN INSULATED
-
Supplier: U.S. Plastic Corporation
Description: Expanded Internal Diameter: 1" (25.4 mm), Recovered Internal Diameter: 0.320" (8.1 mm)
- Outside Diameter / Size: 1 inch
- Maximum Inside Diameter / Size: 1 inch
- Features: Plastic Tubing
- Material: Polyolefin
-
Supplier: Accuris
Description: Plastic Moldings, Electrical Insulation Cross-Linked Polyolefin, Pigmented, Flexible, Heat Shrinkable
-
-
Supplier: SAE International
Description: This specification covers a cross-linked, thermally-stabilized, modified polyolefin plastic in the form of flexible, electrically-insulating, heat-shrinkable molded components.
-
Supplier: SAE International
Description: This specification covers a cross-linked, thermally-stabilized, modified polyolefin plastic in the form of flexible, electrically-insulating, heat-shrinkable molded components.
-
Supplier: Accuris
Description: CABLE, PRIMARY LOW TENSION, CROSS LINKED POLYOLEFIN INSULATED, THIN WALL
-
Supplier: Utmel Electronic Limited
Description: Cable Markers Printable Heat Shrink Cross Linked Polyolefin White
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: TMS-SCE marker sleeves are designed to meet the wire and cable marking needs of manufacturers with high performance requirements. Made from durable, flame retardant, radiation-crosslinked heat-shrinkable polyolefin, TMS-SCE marker sleeves can be used in a wide variety of applications. Printed
-
Supplier: Accuris
Description: WIRE, ELECTRICAL, LOW SMOKE, CROSS LINKED POLYOLEFIN (XLPO) INSULATED, 105 DEG. C, 600 VOLTS
-
Supplier: Lapp Tannehill
Description: This UL 3199 Cross Linked Polyolefin hook-up wire is used for internal wiring of appliances or as ballast leads. For use as leads of transformers, motors, ballasts, solenoids, etc. UL 3199 Cross Linked Polyolefin Hook-Up/Lead Wire - 18 AWG 19 Strand - White
- Rated Voltage: 300 volts
- Operating Temperature: 105 C
- North American (AWG): 18 AWG
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
-
Supplier: Waytek, Inc.
Description: DSG-Canusa SPLICEMELT#3-12MM BK Polyolefin Cross-linked Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/4 the original size Seals and protects against water, moisture and chemicals Adhesive-Lined: Internal meltable sealant protects the connections
- Length: 48 inch
- Shrink Ratio: 4 :1
- Features: Heat Shrink Tubing, Other
- Material: Polyolefin
-
Supplier: Waytek, Inc.
Description: DSG-Canusa SPLICEMELT#4-18MM BK Polyolefin Cross-linked Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/4 the original size Seals and protects against water, moisture and chemicals Adhesive-Lined: Internal meltable sealant protects the connections
- Length: 48 inch
- Shrink Ratio: 4 :1
- Features: Heat Shrink Tubing, Other
- Material: Polyolefin
-
Supplier: Waytek, Inc.
Description: DSG-Canusa SPLICEMELT #2-8MM BK Polyolefin Cross-linked Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/4 the original size Seals and protects against water, moisture and chemicals Adhesive-Lined: Internal meltable sealant protects the connections
- Length: 48 inch
- Shrink Ratio: 4 :1
- Features: Heat Shrink Tubing, Other
- Material: Polyolefin
-
Supplier: Waytek, Inc.
Description: DSG-Canusa SPLICEMELT #1-6MM BK Polyolefin Cross-linked Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Shrinks to 1/4 the original size Seals and protects against water, moisture and chemicals Adhesive-Lined: Internal meltable sealant protects the connections
- Length: 48 inch
- Shrink Ratio: 4 :1
- Features: Heat Shrink Tubing, Other
- Material: Polyolefin
-
Supplier: Pexco
Description: Cross-linked (irradiated) PVC combines the advantages of standard PVC heat shrink tubing with enhanced abrasion resistance, superior solder iron cut-through protection, and excellent dielectric and mechanical performance. It is ideal for rugged applications and for use with
- Diameter: 0.046 to 4 inch
- Length: 600 to 12,000 inch
- Operating Temperature: -20 to 105 C
- Shrink Temperature: 100 C
-
Supplier: ICO RALLY
Description: HES is a semi-rigid, heat shrinkable, cross-linked Polyolefin tubing with adhesive lining suitable for environmentally sealing a wide variety of low voltage electrical and mechanical applications, including wire splices, terminations, and components. HES is mechanically tough,
- Diameter: 0.225 inch
- Length: 48 inch
- Operating Temperature: -40 to 130 C
- Shrink Temperature: 135 C
-
Supplier: Toray Industries (America), Inc.
Description: TORAYPEF® is a radiation-cross-linked, semirigid, closed-cell, long sheet foam. Its lightweight, heat-insulating, shock-absorbing, highly moldable, and nonwater- absorbency properties make it ideal for a wide range of applications: automobile interior components, insulation materials
- Applications: Automotive / Transportation
- Type: Closed Cellular, Rigid
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Features: Other
-
Supplier: MCG - Performance Polymers Division
Description: KEY FEATURES Halogen free flame retardant Low smoke Flexible Heat-resistant Scratch-resistant Silane and e-beam cross-linked solutions for enhanced properties APPLICATIONS TRANSPORTATION Automotive wires, up to ISO 6722 class D (150°C) Railway rolling stock and network equipment
- Industry: Automotive, Building / Construction, Electric Power, Electronics, Energy Conversion (Battery/Fuel Cell/PV)
- Features: Flame Retardant (e.g. UL 94 Rated)
- Type: Thermoplastic
-
Supplier: Pexco
Description: Cross-linked heat shrink tubing which operates in a broad temperature range and remains a very flexible tubing at low temperatures in rugged outdoor conditions. Features and Benefits Rugged applications requiring tough, flexible, highly abrasion-resistant coverings Applications in
- Diameter: 0.125 to 1.5 inch
- Length: 600 to 2,400 inch
- Operating Temperature: -70 to 121 C
- Shrink Temperature: 135 C
-
Supplier: ICO RALLY
Description: HIX3X is a 3 to 1, heat shrinkable, flame-retardant, general-purpose cross-linked Polyolefin tubing. Primarily used as strain relief and identification markers on wire terminations and electrical connections. HIX3X may also be used as a light-duty jacketing material on
- Diameter: 0.945 inch
- Operating Temperature: -55 to 135 C
- Shrink Temperature: 120 C
- Shrink Ratio: 3 :1
-
Supplier: Daburn Electronics & Cable
Description: Daflex cross linked polyolefin end caps are ideal for sealing cable ends, splices, pipes or similar objects against the environment. They insulate, resist weathering, moisture, common fluids and solvents. These end caps can shrink to 1/3 their supplied dimensions, with the
- Diameter: 0.4 to 4.7 inch
- Operating Temperature: -55 to 175 C
- Features: Heat Shrink Caps, Other
- Sleeving: Shrink Tubing
-
Supplier: ICO RALLY
Description: HIX-VW1 cross-linked heat shrinkable polyolefin tubing is a cost effective choice for commercial applications. Its excellent flexibility offers a faster, reliable replacement for molding in place, dip coating and tape wrapping. HIX-VW1 is UL recognized and CSA certified at
- Diameter: 2 inch
- Length: 48 inch
- Operating Temperature: -55 to 135 C
- Shrink Temperature: 80 C
-
Supplier: ICO RALLY
Description: H4X is an overexpanded general purpose cross-linked Polyolefin tubing with a 4X expansion ratio. It was developed for a wide range of applications where larger expansions are required, such as harness repair. The high expansion of H4X tubing eliminates the need to remove
- Diameter: 1.05 to 4 inch
- Length: 48 inch
- Operating Temperature: -55 to 135 C
- Shrink Temperature: 121 C
-
Supplier: CSA Group
Description: ISO 6259-3:2015 specifies a method of determining the tensile properties of polyolefin (polyethylene, cross-linked polyethylene, polypropylene, and polybutene) pipes, and the following properties: the stress at yield and the elongation at break.
-
Supplier: Allied Electronics, Inc.
Description: Polyolefin , 2100 PSI Dielectric Strength, EPS-300 Series Tubings EPS-300 is a 3:1 shrink ratio polyolefin, heat shrink tubing. It meets the performance requirements of MIL-DTL-23053/4, Class 3 and is UL recognized for flame retardance. The kit contains: 1⁄2" (12 pieces), 3⁄4" (6
-
Supplier: Qualtek Electronics Corp.
Description: Medium Wall, Polyolefin Tubing with Black Mastic Sealant 3:1 Shrink Ratio Features/Applications QRS tubing is mastic lined heat shrinkable tubing designed specially for protecting metal pipe joints, soil nails and any other connectors requiring environmental sealing. The radiation
- Diameter: 10.4330765 inch
- Length: 48 inch
- Operating Temperature: -35 to 110 C
- Shrink Temperature: 100 C
-
Supplier: ASTM International
Description: appropriate. The tubing shall be extruded, cross-linked, and then expanded to the required dimensions. The following chemical properties of the material shall be determined: corrosion, fluid resistance, flammability, and water absorption. Physical properties of tubing like restricted
-
Description: IEC 60684-3-246:2007 defines requirements for dual wall, non-flame retarded, heat shrinkable, polyolefin sleeving. This sleeving has been found suitable for use up to 110 °C. The sleeving consists of an outer layer made of a semi-rigid cross-linked material. The inner layer is a
-
Supplier: CSA Group
Description: IEC 60684-3-246:2007 defines requirements for dual wall, non-flame retarded, heat shrinkable, polyolefin sleeving. This sleeving has been found suitable for use up to 110 °C. The sleeving consists of an outer layer made of a semi-rigid cross-linked material. The inner layer is a
-
Supplier: Allied Electronics, Inc.
Description: Thin wall heat shrink tubing that shrinks to half it's size at a temperature of 120degC. Made from tough cross-linked polyolefin.
-
Description: Defines requirements for dual wall, not flame retarded, heat shrinkable, polyolefin sleeving. This sleeving has been found suitable for use up to 80 °C. The sleeving consists of an outer layer made of a semi-rigid cross-linked material. The inner layer is a substantially
-
Supplier: ASTM International
Description: manufactured from polybutylene (PB), polyethylene (PE), polypropylene (PP), cross-linked polyethylene (PEX), and multilayer (polymer-metal composite) pipes. 1.4 This test method is applicable to multilayer tubing and systems used for transport of potable water containing free-chlorine
-
Supplier: DigiKey
Description: HEAT SHRINK TUBING ST CROSS LINK
- Operating Temperature: -40 to 130 C
- Shrink Temperature: 110 C
- Shrink Ratio: 4 :1
- Features: Heat Shrink Tubing
-
Supplier: Mitsui Chemicals America, Inc.
Description: SOLAR ASCE™ is the brand name of our cross-linking polyolefin (PO) base encapsulating sheet. Mitsui Chemicals was the pioneer in developing a cross-linking type PO encapsulant and have been in high volume manufacturing for several years. The various properties from our unique
- Type: Film / Flexible Substrate
- Materials: Plastic / Polymer, Polyolefin (PE, HDPE, PP)
Find Suppliers by Category Top
Featured Products Top
-
Highly Flexible Woven Fabric Heat Shrinkable Tubing 2:1 Shrink Ratio Abrasion and Vibration Resistant Features/Applications Manufactured using polyester fiber PET and cross-linked (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
sizes. Qualtek’s heat shrink tubing products are produced by cross-linking extruded polymer compounds which produces a shape memory effect and when heated can be recovered to its original shape. Some features of our heat shrink products include: Wide range of sizes (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
excellent impact resistance.Telene polymers are moderately cross-linked polydicyclopentadiene thermoset polymers. Telene polymers provide an excellent combination of stiffness, impact strength, heat deflection temperature, and corrosion resistance.Low viscosity (300 centipoises) and low injection (read more)
Browse Datasheets for Osborne Industries, Inc. -
(MIL) specification shrink tubing with varying ratios, colors and sizes. Qualtek’s heat shrink tubing products are produced by cross-linking extruded polymer compounds which produces a shape memory effect and when heated can be recovered to its original shape. Some features of (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp.