-
Supplier: Southwire Company, LLC
Description: LOCATION APPLICATION -40 TO 221 DEG F, 140 DEG F (OIL) TEMPERATURE RATING COIL STANDARD PACKAGE 3/4 INCH TRADE SIZE B LFNC STYLE CRUSH RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 4.25 INCH BENDING RADIUS ULTRATITE[R] BRAND ROHS COMPATIBLE
- Conduit Size: 0.75 inch
- Units: English Size
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
-
Supplier: Dura-Line
Description: safeguard from incidental shovel damage is another advantage when using Armored FuturePath. The armored layer provides a superior level of crush resistance as well as supplemental defense against moisture, ballistics, and chemicals. It is constructed with a corrugated steel armor that is
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Material: Polyethylene / HDPE
-
Supplier: BRIM Electronics, Inc.
Description: wires & cables, gases & fluids, from harsh, impure or abrasive outside conditions with greater flexibility. All convoluted tubings are manufactured from virgin resins per MIL-T-81914. They are non-flammable (they won't support flame), highly crush, moisture & fungus resistant (they
- Conduit Size: 0.181 to 1.5 inch
- Temperature Rating: -148 to 302 F
- Units: English Size
- Flexibility: Flexible Conduit
-
-
Supplier: BRIM Electronics, Inc.
Description: wires & cables, gases & fluids, from harsh, impure or abrasive outside conditions with greater flexibility. All convoluted tubings are manufactured from virgin resins per MIL-T-81914. They are non-flammable (they won't support flame), highly crush, moisture & fungus resistant (they
- Conduit Size: 0.181 to 1.5 inch
- Temperature Rating: -88.6 to 392 F
- Units: English Size
- Flexibility: Flexible Conduit
-
Supplier: BRIM Electronics, Inc.
Description: wires & cables, gases & fluids, from harsh, impure or abrasive outside conditions with greater flexibility. All convoluted tubings are manufactured from virgin resins per MIL-T-81914. They are non-flammable (they won't support flame), highly crush, moisture & fungus resistant (they
- Conduit Size: 0.181 to 1.75 inch
- Temperature Rating: -130 to 500 F
- Units: English Size
- Flexibility: Flexible Conduit
-
Supplier: Flexaust
Description: Light weight gray polyethylene copolymer hose reinforced with an integral polyethylene helix Features Smooth interior assures efficient air flow Superior external abrasion resistance Good flexibility with tight bending characteristics Crush resistant Ideal for use in light weight
- Inside Diameter: 1.25 inch
- Working Pressure: 17 psi
- Maximum Vacuum: 29 in Hg vac
- Temperature Range: -40 to 140 F
-
Supplier: LAPP
Description: trays. If required, the reduced OD allows for smaller conduit or pipe. In addition to a smaller OD, the ÖLFLEX® VFD 1XL and ÖLFLEX® VFD 1XL with Signal are both highly flexible, making installation easier – especially in crowded cabinets. Additionally, the VFD 1XL cable has a CF-01*
- Number of Conductors: 4 #
- Rated Voltage: 1 kilovolts
- Operating Temperature: -40 to 90 C
- North American (AWG): 2 to 18 AWG
-
Supplier: Flexaust
Description: • Light weight thermoplastic rubber hose reinforced with an external polypropylene helix • Very smooth interior assures minimal friction loss & efficient air flow • Very flexible & crush resistant • Can also be manufactured in FDA, polyurethane & PVC elastomer materials • Ideal
- Inside Diameter: 1.5 inch
- Working Pressure: 23 psi
- Maximum Vacuum: 29 in Hg vac
- Temperature Range: -60 to 275 F
-
Supplier: Allied Electronics, Inc.
Description: Brad Power solutions replace machine hard wiring with modular, quick connect systems comprised of crush resistant, pre-wired cordsets and factory molded connectors. The result is a robust, scalable and easy to install power distribution system that does not require the specialized
-
Supplier: Allied Electronics, Inc.
Description: Brad Power solutions replace machine hard wiring with modular, quick connect systems comprised of crush resistant, pre-wired cordsets and factory molded connectors. The result is a robust, scalable and easy to install power distribution system that does not require the specialized
-
Supplier: Allied Electronics, Inc.
Description: Brad Power solutions replace machine hard wiring with modular, quick connect systems comprised of crush resistant, pre-wired cordsets and factory molded connectors. The result is a robust, scalable and easy to install power distribution system that does not require the specialized
-
Supplier: Allied Electronics, Inc.
Description: Brad Power solutions replace machine hard wiring with modular, quick connect systems comprised of crush resistant, pre-wired cordsets and factory molded connectors. The result is a robust, scalable and easy to install power distribution system that does not require the specialized
-
Supplier: NewAge Performance Products | NAPP
Description: Spiral steel wire reinforcement incorporated within the wall of flexible PVC tubing Made from non-toxic ingredients conforming to FDA standards Kink and crush resistant Handles pressure and full vacuum (29.9 in.Hg.) applications Glass-like clarity with mirror-smooth surfaces
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.024 inch
- Working Pressure: 100 psi
- Media: Air, Chemicals, Coolant / Refrigerant, Water
Find Suppliers by Category Top
Featured Products Top
-
Halogen-free Flame-resistance High impact and crush strength Resistant to many chemicals Sunlight-resistant Withstands extreme temperature ranges EMI/RFI Shielded conduits are designed to protect (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
to ozone, hydrocarbons, moderate chemicals, oils and fuels. - Type CSA: Canadian Standard - CSA Certified Description: CSA Certified jacketed metallic flexible liquidtight conduit. The core is made from a heavy-gauge, corrosion-resistant (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
-tight flexible metal conduit to pass additional tension, flexibility, connector compatibility and crush tests. Only conduits type ½” or larger are able to qualify for the (HD) “Heavy-Duty” designation. Type CSA is a flexible liquid-tight steel conduit composed of a hot (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
conduit line offers the highest level of corrosion protection due to its flexible stainless-steel core. These liquidtight jacketed conduits are also non-magnetic and provide superior crush strength compared to standard steel core types. With the new UL listing, the Stainless Steel line now meets (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Type LT Liquatite® flexible conduit is manufactured with an upgraded PVC jacketing. This jacketing makes Type LT an improved Oil-Resistant solution. The new jacketing also provides Sunlight Resistance (UV), a wider temperature range, and a flame retardant in the liquidtight jacketing (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Flexible electrical conduit ideal for Wastewater Utility installations require a level of corrosion and UV resistance. Liquatite conduit with a stainless steel or aluminum core provide the corrosion-resistance needed. Type LTSS is UV and Corrosion-resistant with a stainless steel (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
halogen-free, UV-stabilized, extreme high/low temperature range, with a flame rating of UL94-HB. The core is made of a corrosion-resistant continuous strip of 316L stainless steel. Type ATSS is an All Temperature conduit, made with a flexible PVC jacketing that offers working (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
performance, including flexibility and protection, under conditions beyond those of standard types. The number and types of applications that require these conduits are diverse, ranging from chemical production, to offshore drilling platforms, pipelines, steel production, robotics, refrigeration (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
ELECTRI-FLEX COMPANY, Roselle, IL, offers Type SSL, an unjacketed stainless steel, corrosion-resistant, flexible electrical conduit. This conduit type is extra (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
its construction. These benefits are put to the test with both a crush test to test core strength and an ASTM B117-Inspired Salt Water Corrosion Resistance Experient to test its corrosion-resistance. Electri-Flex Company provides five varieties of jacketed stainless steel flexible conduits (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company
More Information Top
-
Durable fiber optic sensor for gas temperature measurement in the hot section of turbine engines
The loose-tube cable design included additional layers of teflon and stainless steel flexible conduit to resist crushing , a 75 pound pull strength, chaffing, and 500°F operating temperatures.
-
Flight testing of a fiber optic temperature sensor
The cable's sheathing is a stainless-steel stripwound, flexible conduit which provided crush resistance and pull strength.
-
WIRING A MODERN FIGHTING VEHICLE
The conduit has typically been SCO22, a highly flexible elastomeric product with high crush resistance with backshells providing access to modify and maintain the wiring.
-
Architectural Engineering Design: Mechanical Systems > ILLUMINATION
Most FO cables have a crush resistance of only about 500 lb, outdoor installations must be located below frost line, FO … … in their own grounded enclosures (best choice is lay-in wireways but liquid-tight flexible metal conduit is also used), duct …
-
BR SERIES | Electri-Flex | Conduit | Un-Jacketed Metallic Flexible Conduit | Product Catalog Search Results | Galco Industrial Electronics
Type BR flexible conduit is formed from highly corrosion resistant hot‑dipped galvanized steel. Its profile and helical shape allow it to withstand substantial impact and crushing forces.
Indicates content that may require registration and/or purchase.