Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KITZ Corporation of America
Description: KITZ products are available to meet any cryogenic valve need, from use in LNG (liquid natural gas) processing, intake, storage and satellite facilities to use in ethylene plants and with industrial-use cryogenic gases
- Media Temperature: -320.8 F
- Primary Material: Cast Iron, Stainless Steel
- Valve Type: Cryogenic Valves
- Media: Gas
-
Supplier: Velan, Inc.
Description: bonnets with sufficient gas column length, usually specified by customer, are supplied for all valves to keep stem packing at sufficient distance away from the cold fluid to remain functional. • Flexible wedges with CoCr alloy seating faces for cryogenic service. • Cleaning: All
- Valve Size: 2 to 48 inch
- Features: ASME, Bolt Flange, Butt Weld
- Valve Type: Butterfly Valves, Gate / Knife Valves
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits All basic design features of Velan cast steel globe valves are adapted to special service conditions at cryogenic temperatures. ADDITIONAL DESIGN
- Valve Size: 2 to 16 inch
- Features: ASME, Bolt Flange, Butt Weld
- Valve Type: Butterfly Valves, Globe Valves
-
-
Supplier: Velan, Inc.
Description: Stellite 6 wedges on NPS 1â„2 - 2 (DN 15 - 50) valves operate with no galling in cryogenic service. • Kel-F inserts (optional) for piston and swing check discs. • Cleaning: All cryogenic valves are thoroughly degreased and cleaned and pipe ends are sealed to prevent
- Valve Size: 0.25 to 2 inch
- Features: ASME, Bolt Flange, Socket Weld / Solder
- Valve Type: Butterfly Valves, Check Valves
-
Supplier: Lee Co. (The)
Description: This check valve has been qualified at cryogenic temperatures in a bath of liquid nitrogen. The valve showed leakage results under 10 sccm of helium at -320° F. Built into a fitting with standard AS ends, this valve is easy to integrate into existing designs. While it is
- Pressure Rating: 5,000 psi
- Media Temperature: -320 to 320 F
- Valve Type: Check Valves
- Features: Other
-
Supplier: Accuris
Description: Cryogenic vessels. Valves for cryogenic service
-
Supplier: Cooper Valves
Description: COOPER® Valves manufactures a full line of cryogenic ball valves for sub-zero operations. These all come with extended bonnets, self-adjusting packing, blowout-proof stems, reinforced TFE seats and seals and the ASME, MSS or API specs that fit your needs. Because of their
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 3,705 psi
- Media Temperature: -325 F
- Features: ANSI, API, Butt Weld, Other, Severe Service Rated, Socket Weld / Solder, Threaded
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits All basic design features of Velan cast steel swing check valves are adapted to special service conditions at cryogenic temperatures. ADDITIONAL
- Valve Size: 2 to 36 inch
- Features: ASME, Bolt Flange, Butt Weld, Swing Check Valves
- Valve Type: Butterfly Valves, Check Valves
-
Supplier: Sharpe Valves
Description: Pressure relief hole in ball & stem, visual position indicator
- Valve Size: 3 inch
- Pressure Rating: 720 psi
- Number of Ports: 2
- Flow (Cv): 1,300
-
Standards and Technical Documents - Cryogenic vessels - Valves for cryogenic service -- BS ISO 21011Supplier: Accuris
Description: Cryogenic vessels - Valves for cryogenic service
-
Supplier: Accuris
Description: Cryogenic vessels \x97 Valves for cryogenic service
-
Description: types of cryogenic valves, including vacuum jacketed cryogenic valves up to size DN 150. ISO 21011:2008 is not applicable to pressure relief valves covered by ISO 21013-1.
-
Supplier: CSA Group
Description: types of cryogenic valves, including vacuum jacketed cryogenic valves up to size DN 150. ISO 21011:2008 is not applicable to pressure relief valves covered by ISO 21013-1.
-
Supplier: Superlok - Mako Products
Description: ● Valve size : 1/2~ 6 inch ● Pressure class : ASME class 150 to class 600 ● End connection : socket weld, threaded ● Temperature : -196°C to 850°C (-327°F to 1562°F) ● Standard inclusion of a back seat facility for ease of maintenance. ● Bolted extension bonnet ● Inside or outside screw stem
- Valve Size: 0.5 to 6 inch
- Number of Ports/Ways: 2
- Media Temperature: -320.8 F
- Actuation: Electric, Electro-hydraulic, Pneumatic
-
Supplier: Superlok - Mako Products
Description: ● Valve size : 1/2~6inch ● Pressure class : ASME class 150 to class 600 ● End connection : butt weld, socket weld, threaded, ● Temperature : -196°C to 850°C (-327°F to 1562°F) ● Standard inclusion of a back seat facility for ease of maintenance. ● Bolted extension bonnet ● Non rotating and
- Valve Size: 0.5 to 6 inch
- Media Temperature: -320.8 F
- Number of Ports/Ways: 2
- Features: ASME, Bolt Flange, Butt Weld, Other
-
Supplier: Accuris
Description: Cryogenic vessels -- Valves for cryogenic service
-
Supplier: ASCO
Description: • “LT” suffix valves are built to control cryogenic fluids, including liquid oxygen (-297°F/-181°C), liquid argon (-303°F/-184°C), and liquid nitrogen (-320°F/-194°C) • All suffix “LT” valves are degreased, cleaned, tested free of moisture, and black light tested for
- Valve Size: 0.125 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Power: 110 to 120 volts
-
Supplier: Valcor Engineering Corporation
Description: The SV95 series is a direct acting 2-way normally closed solenoid valve designed to handle cryogenic fluids and gases down to -345°F. This series employs PTFE plunger guides which help the valve to operate in the extremely high friction environment that is typical with
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.35 to 0.71
-
Supplier: Superlok - Mako Products
Description: ● Valve size : 1/2 ~ 3 inch ● Pressure class : ASME Class 150 to Class 1500 ● Valve type : Ball-Ball-Needle, Needle-Needle-Needle ● Bore size : Full bore, Reduced Bore, 10mm, 14mm ● End connection : Flanged-Threaded, Flanged-Flanged ● Temperature : down to -196°C ● Floating & Trunnion
- Valve Size: 0.5 to 6 inch
- Number of Ports: 2
- Media Temperature: -320.8 F
- Number of Ports/Ways: 2
-
Supplier: Cooper Valves
Description: COOPER® Valves takes quality to the extreme as it delivers a wide variety of cryogenic cast full port globe valves. Designed for long life at temperatures as low as -350° F, Cooper’s cryogenic cast full port globe valves feature a raised face, ring-type joint and
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 285 to 1,480 psi
- Media Temperature: -350 F
- Features: ANSI, API, Bolt Flange, Butt Weld, Other
-
Supplier: Superlok - Mako Products
Description: ● Valve size : top entry - 1/2~6inch three piece - 1/2~2inch ● Pressure class : ASME class 150 to class1500 ● End connection : butt weld, socket weld, threaded, ● Temperature : down to - 196°C ● Bolted extension bonnet ● Anti blow out proof stem ● Fire safety design ● Wall thickness design :
- Valve Size: 0.5 to 2 inch
- Number of Ports: 2
- Media Temperature: -320.8 F
- Number of Ports/Ways: 2
-
Supplier: XOMOX (A Crane Co. Company)
Description: XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with soft (PTFE) seats,
- Valve Size: 14 inch
- Media Temperature: -400 to 300 F
- Flow (Cv): 4,495
- Number of Ports/Ways: 2
-
Supplier: Xylem Applied Water Systems
Description: A 1/4" - 2" cryogenic solenoid valve Controls Cryogenic Media down to -196ºC Degreased and Individually Packaged for Cryogenic Service Larger Porting for High Kv Teflon® - PTFE Seals Choice of Brass or Stainless Steel Valve Body Low Power Consumption NPT
- Valve Size: 0.125 to 2 inch
- Pressure Rating: 725 to 870 psi
- Number of Ports/Ways: 2
- Power: 24 to 120 volts
-
Supplier: SAE International
Description: The purpose of this document is to present test methods that can be utilized to evaluate the filtration and operating characteristics of filters that will be utilized in a cryogenic system. The methods presented herein are intended to supplement standard filter testing specifications to allow
-
Supplier: ASTM International
Description: sampling valve, or poured from a Dewar flask used for storage. Whereas, for the cryogenic sampler procedure, the sampler is used to withdraw a small amount of liquefied gas from a large supply, and is then allowed to cool until a steady stream of cryogenic liquid exists in the
-
Supplier: Radwell International
Description: BALL VALVE, CRYOGENIC, THREE-PIECE BODIED EXTENDED BONNET , BODY 1000, SEAT 180F. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Ball Valves
-
Supplier: Rotork plc
Description: 68 Series / 68 Series (USA) Cryogenic – 2/2 Normally Closed Solenoid Valves
- Valve Type: Solenoid Valves
-
Supplier: CGIS
Description: Ball Valves can be found in common household applications to the harshest of cryogenic environments. They typically involve a quarter turn valve which uses a pivoting ball to control the flow of media through it. They make excellent isolation valves because their ease of
- Valve Type: Ball Valves
-
Supplier: Radwell International
Description: RELIEF VALVE, 9400 SERIES, GAS / CRYOGENIC SYSTEMS, 1/4 INCH MALE NPT INLET, BRASS, FLUOROSILICONE SEAT, 60 PSIG. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Brass / Bronze
- Media: Gas
- Valve Type: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: ASCO
Description: • “LT” suffix valves are built to control cryogenic fluids, including liquid oxygen (-297°F/-181°C), liquid argon (-303°F/-184°C), and liquid nitrogen (-320°F/-194°C) • All suffix “LT” valves are degreased, cleaned, tested free of moisture, and black light tested for
- Valve Size: 0.5 inch
- Pressure Rating: 90 psi
- Number of Ports/Ways: 2
- Power: 110 to 120 volts
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way, Packless, Velvetrol® Internal Piston Pilot Operated, Zero Differential, or Direct Lift Solenoid Valves for Cryogenic Service, Normally Closed or Normally Open - Full or Fractional Port, Mounting: Install in horizontal line with coil upright and on top, All valves are
- Valve Size: 0.125 to 3 inch
- Flow (Cv): 2.9 to 45
- Pressure Rating: 300 psi
- Media Temperature: -40 to 450 F
-
Supplier: CGIS
Description: Typically made up of an actuator, positioner, and body, Control Valves can manage flow, pressure, temperature, and level at the push of a button. Whether the media you are processing is fluid, gas, slurry, or a mix, you can count on CGIS to provide you with the most advanced Control
- Valve Type: Control Valves
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: valve (pulsation valve) PN 3200 with hydraulic actuator and electronic controller for use in low-density polyethylene plants Ball-type non-return valves, non-return valves with tearshaped cone or standard plate Safety valves, overflow valves Pressure gauge
- Media: Air, Gas, Water
- Valve Type: Angle Valves, Butterfly Valves, Check Valves, Control Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
Description: Description The mixing control valve is mainly used for mixing two fluids into a third fluid. The diverting control valve is mainly used for diverting one fluid into two fluids. Performance Characteristics 1. HDT/HMT series is a cage guided 3-way valve, blockage of plug and cage
- Media: Air, Steam
- Valve Type: Control Valves, Cryogenic Valves, Directional Valves, Diverter Valves, Globe Valves, Mixing Valves
Find Suppliers by Category Top
Featured Products Top
-
The Cryogenic Check Valve incorporates fitting ends per AS standards, making it easy to integrate into existing systems. The valve’s materials were carefully selected for their compatibility with hydrogen and other fluids used at cryogenic temperatures. In addition, the valve’s (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
environments come into play. Under the tremendous workload of valves in these applications, they can lose tightness or deform, presenting distinct challenges. It’s also helpful to define “extreme.” The demands placed upon seals in extreme environments are cryogenic (read more)
Browse Cryogenic Equipment Datasheets for Technetics Group -
Process industries often require control valves capable of maintaining stable flow performance under high pressure, high differential pressure, and challenging temperature conditions. The HCB Series Pressure-Balanced Cage Control Valve is engineered for these demanding applications, providing (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In many process systems, engineers struggle with unstable flow control, leakage risks, and harsh operating conditions. Extreme temperatures, varying pressures, and mixed media often shorten valve life and increase (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Reliable Flow Control in Harsh Conditions The DN200 valve provides precise flow regulation for pipelines facing pressure fluctuations and process variability. Its robust (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
safe to API 607/ISO 10497/API 6FA. They are also ISO-15848 fugitive emissions compliant. Valpres API 608 floating ball valves offer an operating temperature range of -196°C to 420°C (-320?F to 788?F), suitable for use in standard, high-temperature and cryogenic (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
. Cryogenic Valve – A valve designed with an extended bonnet for extremely low temperatures, typically for liquefied gases. Diaphragm Valve – Uses a flexible diaphragm that presses against a seat to control flow (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
Product Overview The HCB Series balanced cage single-seat control valve is designed for heavy-duty service. Its compact body has an S-shaped flow passage and a flow-directing vane that regulates turbulent flow around the cage, giving low pressure loss, large flow (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview HLC Pneumatic Small-Port Cage-Guided Type Single-Seated Control Valves are designed for high-differential-pressure service, where normal fluid differential pressure exceeds 2940 kPa (30 kgf/cm²), or for heavy-duty service where flashing or (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
handle cryogenic environments all the way up to temperatures in excess of 1500 degrees. According to NASA based on Reliability Practice No. PD-ED-1208 – “Leak-fee joints can be achieved in cryogenic lines, joints, valves and pumps for launch vehicles through the use of proven, state (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.
Conduct Research Top
-
Innovative Valve Technologies for Liquefaction Plants
electing valves for cryogenic applications in liquefaction plants can be quite tricky. Application expertise, along with a high quality valve, is needed in order for the valve to operate effectively and efficiently in these demanding facilities. This article presents the latest in valve innovations
-
Optimux Control Valves for Aerospace Testing Systems
for these systems and components require valid data to thoroughly understand the operation of the system or individual component under an array of environmental conditions. We routinely build Optimux control valves to tackle the most challenging process conditions in the industry. We manufacture a suite
More Information Top
-
Vehicle, Mechatronics and Information Technologies
The Dynamic Reliability Analysis of Cryogenic Valve Based on Man-Machine-Environment System Theory .
-
cryogenic valve - offers from cryogenic valve manufacturers, suppliers, exporters & wholesalers
cryogenic valve .
-
Investigation of the mechanical behavior of a flexible solid metal seal for a cryogenic butterfly valve
Many kinds of cryogenic valves , such as the glove valve, gate valve, butterfly valve, and ball valve, are mounted on LNG vessels.
-
Cryogenic Ball Valve from Ben Valve Co., Ltd, China
• Cryogenic Valve .
-
HEROSE - Cryogenic Valves - Chemicals Technology
HEROSE - Cryogenic Valves .
Indicates content that may require registration and/or purchase.