-
Supplier: EXAIR
Description: EXAIR's 1" Flat Super Air Nozzle is a highly efficient, unique flat air nozzle. Their patented (U.S. Pat 5402938) design uses a special shim to maintain the critical position of the component parts. Air is released through the thin slot, across a flat surface. The result is a wide,
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff, Spray Drying
- Features: Other
-
Supplier: EXAIR
Description: BETE is the original inventor of the spiral, also known as a pigtail, corkscrew, or helix nozzle. Its durable, one-piece design with no internal parts delivers clog-resistant performance and high energy efficiency. When compared to whirl-type nozzles of the same flow rate, pressure
- Application: Cleaning / Blowoff
- Features: Other
- Media: Water
-
Supplier: EXAIR
Description: nozzles. The 1 NPT Super Air Nozzles produce 6.6 pounds of blowing force - over 8 times that of ordinary nozzles. The 1-1/4 NPT Super Air Nozzles produce up to 23 pounds of blowing force - almost 28 times that of the standard Super Air Nozzle! High amplification
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff, Spray Drying
- Features: Other
-
-
Supplier: Kuriyama of America, Inc.
Description: Adjustable Flow Control - Twisting nozzle adjusts spray pattern from full stream to misting fog. Impact Resistant - Rubber bumpers protect nozzle from damage if dropped or dragged. Lightweight - Compact design reduces worker fatigue. Approvals and Standards - The VIPER® VTE™ is
- Features: Adjustable Flow / Pattern
- Application: Cleaning / Blowoff, Fire Protection
- Media: Water
-
Supplier: EXAIR
Description: EXAIR's 1/2 NPT HollowStream™ Cone Nozzles, with a circular ring spray pattern, are among the most common type of spray nozzles. Hollow cone spray nozzles are applied to solve cooling, cleaning, washing, rinsing and dust suppression applications throughout industry with
- Maximum Pressure: 250 psi
- Technology: Air Assist / Pneumatic
- Media: Chemicals, Water
- Application: Cleaning / Blowoff
-
Supplier: Kuriyama of America, Inc.
Description: Adjustable Flow Control - Twisting nozzle adjusts spray pattern from full stream to misting fog. Impact Resistant - Rubber bumpers protect nozzle from damage if dropped or dragged. Lightweight - Compact design reduces worker fatigue. Approvals and Standards - The VIPER® VTE™ is
- Features: Adjustable Flow / Pattern
- Application: Cleaning / Blowoff, Fire Protection
- Media: Water
-
Supplier: Kuriyama of America, Inc.
Description: Adjustable Flow Control - Twisting nozzle adjusts spray pattern from full stream to misting fog. Impact Resistant - Rubber bumpers protect nozzle from damage if dropped or dragged. Lightweight - Compact design reduces worker fatigue. Approvals and Standards - The VIPER® VTE™ is
- Features: Adjustable Flow / Pattern
- Application: Cleaning / Blowoff, Fire Protection
- Media: Water
-
Supplier: Paxton Products, an ITW company
Description: The UNO Nozzle, by Paxton Products, provides targeted airflow for a small target. Designed to replace a single compressed air nozzle remote from a larger air delivery device, the UNO Nozzle facilitates further reduction in compressed air usage. In addition to this, the UNO
- Features: Adjustable Position / Direction
- Media: Air / Gases
- Application: Cleaning / Blowoff
- Form: In-line
-
Supplier: Vortec
Description: positioning to target with flexible nozzles Blow off multiple or changing locations with flexible nozzles FEATURES Full range of designs, sizes and force/thrust levels Flexible nozzles allow better positioning Adjustable nozzles enable varying power/thrust levels for each
- Features: Adjustable Position / Direction, Integral Valve
- Media: Air / Gases
- Application: Cleaning / Blowoff
- Form: Handheld / Pistol, In-line
-
Supplier: Kuriyama of America, Inc.
Description: Adjustable Flow Control - Twisting nozzle adjusts spray pattern from full stream to misting fog. Impact Resistant - Rubber bumpers protect nozzle from damage if dropped or dragged. Lightweight - Compact design reduces worker fatigue. Approvals and Standards - The VIPER® VTE™ is
- Features: Adjustable Flow / Pattern
- Application: Cleaning / Blowoff, Fire Protection
- Media: Water
-
Supplier: Lechler, Inc.
Description: Lechler Injector nozzles produce a narrow, full cone pattern with higher impact as compared to wider-angle full cone nozzles rated at the same flow capacity. Available with either a 15° or 30° spray angle. Injector nozzles produce large droplets with uniform distribution.
- Application: Cleaning / Blowoff
- Form: In-line
- Features: Other
- Technology: Pressurized / Hydraulic
-
Supplier: General Pump
Description: Mixing Head, Sandblast For suction-fed injection of sand into the water stream for abrasive cleaning.
- Maximum Pressure: 1,500 psi
- Maximum Flow: 600 GPH
- Material: Aluminum, Brass, Carbide
- Application: Cleaning / Blowoff
-
Supplier: Suttner America Company
Description: Slides easily into drain pipes and sewer lines flushing debris or clearing frozen pipes while attached to sewer hose.
- Maximum Pressure: 4,000 psi
- Orifice Size: 5.5 mil
- Application: Cleaning / Blowoff
- Form: In-line
-
Supplier: BETE Fog Nozzle, Inc.
Description: in the industry: Exceptionally uniform spray density Very wide band of spray Droplet size 20%-50% smaller than competitive hollow cone nozzles Note: spray angles are for cast alloy nozzles only, not SNBSC.
- Maximum Pressure: 40 psi
- Maximum Flow: 2,382 to 8,700 GPH
- Orifice Size: 1.27 mil
- Material: Brass, Steel - Carbon & Alloy, Steel - Stainless
-
Description: A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle sizes are viewed as
- Maximum Pressure: 1,200 to 3,000 psi
- Maximum Flow: 192 to 312 GPH
- Orifice Size: 236.2206 mil
- Material: Ceramic
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: F-Series spray nozzles produce a flat, fan-shaped spray pattern, with spray angles available from 15° to 110° measured at 40 psi. Spray angles generally increase with pressure, as shown in the capacity table. TYPICAL APPLICATIONS: Suitable for a variety of washing and
- Maximum Pressure: 300 psi
- Maximum Flow: 6.6 to 6,600 GPH
- Orifice Size: 41 to 470.99999999999994 mil
- Material: Brass, Steel - Carbon & Alloy, Steel - Stainless, Thermoplastic
-
Supplier: Pneumadyne, Inc.
Description: 1/16 Id Air Nozzle are offered to accommodate application requirements. Simply use the Retaining Nut to attach the Nozzle to the Air Jet Base to complete the assembly.
- Orifice Size: 62.5 mil
- Media: Air / Gases, Coolant
- Material: Brass
- Application: Cleaning / Blowoff
-
Supplier: Chemdet, Inc.
Description: The TURBODISC 25 is designed to overcome cleaning problems created by narrow entry ports, difficult recesses and awkward to reach areas. It provides a dense, aggressive, 360 degree spray that is ideal for cleaning small vats, barrels, containers and tanks with limited access ports.
- Maximum Pressure: 58 psi
- Maximum Flow: 900 GPH
- Orifice Size: 1,141.7329 mil
- Media: Chemicals
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air Nozzles. They cover a larger blowoff
- Features: Adjustable Position / Direction, Other
- Media: Air / Gases
- Material: Brass, Copper
- Application: Cleaning / Blowoff
-
Supplier: Armstrong International
Description: The 038 nozzle is suggested for washdown applications below 140˚F (60˚C). The rear trigger reduces operator fatigue, and the unit conforms to the familiar spray nozzle design common in many facilities.This nozzle is lightweight aluminum with a black rubber cover. [Weight: 1-1/2
- Maximum Pressure: 150 psi
- Maximum Flow: 420 GPH
- Features: Adjustable Flow / Pattern, Other
- Material: Aluminum
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece construction No internal parts Sizes for all applications Male connection Spray Characteristics High impact Uniform distribution with tapered edges for overlapping sprays Extra-wide angles available Spray pattern: Fan and Straight Jet Spray angles: 0° to 120° Flow rates:
- Maximum Pressure: 400 psi
- Maximum Flow: 636 to 5,694 GPH
- Orifice Size: 0.422 mil
- Media: Air / Gases, Chemicals, Coatings / Inks, Coolant, Water
-
Supplier: Lechler, Inc.
Description: Low Pressure Flat FanLow pressure flat fan spray nozzles feature spray patterns from a narrow 15° spray angle to a wide flat fan pattern with a 110° spray angle.The internal geometry of each nozzle is specifically engineered to provide maximum uniformity of the spray angle and flow
- Maximum Pressure: 10 to 100 psi
- Maximum Flow: 114 to 366 GPH
- Orifice Size: 177 mil
- Material: Brass, Steel - Stainless
-
Supplier: Suttner America Company
Description: The increased tearing action of the rotating spray is ideal for hard surface applications, such as concrete graffiti cleaning or caked mud on heavy equipment. Always start turbo nozzles in down position.
- Maximum Pressure: 5,000 psi
- Orifice Size: 6 mil
- Application: Cleaning / Blowoff
- Form: In-line
-
Description: A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle sizes are viewed as
- Maximum Pressure: 1,200 to 3,650 psi
- Maximum Flow: 264 to 462 GPH
- Orifice Size: 314.9608 mil
- Material: Ceramic
-
Supplier: BEX Spray Nozzles
Description: "sweeping" debris or sludge toward a filter intake and many other useful applications. TYPICAL APPLICATIONS: - Plating tanks - Cleaning tanks - Phosphating tanks - E-coat tanks - Fertilizer tanks - Pulp tanks - Sludge tanks - Paint booths - Anodizing tanks - Cooling towers - Decorative
- Maximum Pressure: 50 psi
- Maximum Flow: 450 to 4,440 GPH
- Orifice Size: 288 to 612 mil
- Media: Chemicals, Water
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air Nozzles. They cover a larger blowoff
- Features: Adjustable Flow / Pattern, Other
- Media: Air / Gases
- Material: Aluminum
- Application: Cleaning / Blowoff
-
Supplier: Pneumadyne, Inc.
Description: To provide the stream of air required by your application, Pneumadyne offers Air Nozzles with six configurations and an inside diameter of 1/32. Install the Nozzle on the Air Jet Base with the Retaining Nut to complete the assembly.
- Orifice Size: 31.25 mil
- Media: Air / Gases, Coolant
- Material: Brass
- Application: Cleaning / Blowoff
-
Supplier: General Pump
Description: identification of the spray angle. (Red = 0º, Yellow = 15º, Green = 25º, White = 40º) Chemical Nozzles In addition to the standard nozzle line, General Pump also offers a complete range of chemical nozzles. These nozzles have been designed and manufactured with the same
- Maximum Pressure: 5,000 psi
- Maximum Flow: 201 GPH
- Orifice Size: 42.99999999999999 mil
- Application: Cleaning / Blowoff
-
Supplier: Chemdet, Inc.
Description: The TURBODISC is a scientifically-designed, self-operating cleaning device that provides a powerful dense spray to thoroughly clean your tank interiors, including all surfaces on the inlet tube above the cleaning head. Corrosion Free Made of high grade stainless steel, the TURBODISC is
- Maximum Pressure: 20 to 60 psi
- Maximum Flow: 1,470 to 2,238 GPH
- Orifice Size: 125 mil
- Media: Chemicals
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: A wide, flat fan-shaped spray with low impact. The spray is deflected 75° away from the centerline of the pipe connection, as shown. TYPICAL APPLICATIONS: Wherever a low impact, wide angle spray is required. - Rinsing and Coolin - Dishwashing - Fertilizer Spraying - Metal
- Maximum Pressure: 60 psi
- Maximum Flow: 1.8 to 882 GPH
- Orifice Size: 17 to 266 mil
- Media: Air / Gases, Chemicals, Coolant, Steam, Water
-
Supplier: Suttner America Company
Description: Ideal for one nozzle applications and quick exchange is not needed. To help choose the correct nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."
- Maximum Pressure: 4,000 psi
- Orifice Size: 6.5 mil
- Application: Cleaning / Blowoff
- Form: In-line
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air Nozzles. They cover a larger blowoff
- Features: Adjustable Flow / Pattern, Other
- Media: Air / Gases
- Material: Aluminum
- Application: Cleaning / Blowoff
-
Supplier: General Pump
Description: GP Viper Rotating Nozzle, #4.5 and #5.5 FEATURES Half the weight of competing nozzles - Lessens user fatigue Ideal for blasting applications General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability
- Maximum Pressure: 5,000 psi
- Maximum Flow: 369 GPH
- Orifice Size: 55 to 60 mil
- Material: Brass, Ceramic, Steel - Stainless, Thermoplastic
-
Supplier: Chemdet, Inc.
Description: The Perfect Tank Cleaning Tool Unique Open Design: Hygienic and Self Cleaning Piston Driven: Low Maintenance and Service Costs Turbine and Gear Free: Particle Tolerant Resistant To Hydraulic Shock: No Special Startup Equipment Needed No Lubrication Required: Contaminant Free Versatile
- Maximum Flow: 11,640 GPH
- Media: Chemicals
- Application: Cleaning / Blowoff
- Form: In-line
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: Sapphire & Ruby Nozzles are used where a longer Inner Diameter to Length ratio is desired. Sapphire nozzles & Ruby offer longer life than using metal and we can hold tighter tolerances due to sapphires & Ruby acceptance of higher surface finish. Typical Applications: Gas & Air Flow,
- Media: Air / Gases, Coatings / Inks
- Application: Cleaning / Blowoff, Cutting / Machining
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
… 506 sectionalized rinse, 263 Seasonal batch requirements, 170 semi-full production cycle, 86 septic and/or treatment facility, 528 Sewer cleaning techniques, 456 Sewers, laterals, culverts , sumps, industrial pipe cleaning , 452 Sidewalks, decking, tank … … shellfish, 101 skip-jack nozzle , 457 Slag’s, Fly-ash …
-
Countries > Canada > National > Acts > [CANADA L excisetaxact-e-15] 1985, c. E-15 - Excise Tax Act
(a) culverts ; … thousand dollars per unit, specially designed for use directly for road making, road cleaning or fire fighting … (c) fire hose including couplings and nozzles therefor; .
-
Start-up of procedural installations
As a whole about 10 nozzle sticks were cleaned very thoroughly and subsequently, nozzles mount. … controlled whether all the nozzles are permeable that are about equal to the passage ability of individual …
-
Green Building
Cooling, moistening, drying, filters and cleaning . By the mixed flow, the supply air over twist air passages , recessing air passages or expanding beam nozzles are carried hochinduktiv into the space (Abb. C2.12).
-
Room climate technique 2, band
… unsaturated 35, 37 air type supersaturated 177 air treatment 96, 97, 109 air passage linearly 197-personenbezogen … Air quality sensor 719 air cleaning 70 airborne sound of 125 air jets 149 644, 645 air … magnetic noise 623 mass spectrum of 717 medicament, sterilely 156 multiple nozzle 143 multiple beam, laminar 134 …
-
Advances in Civil Structures
First, by combining with sandblast will clean up, make use of the installation work in the car … With the host machine in the cave, nozzle on small devices, the pipe connects them together. Apply to the original water culvert with better geological, subsidence has been stable, the culvert bottom and …
Indicates content that may require registration and/or purchase.