-
Supplier: Blaser Swisslube Inc.
Description: Description Applications/Properties High performance mineral oil-based metalworking oils. Heavy duty versions available for deep hole drilling, broaching, stamping, etc. Available in a variety of performance formulations utilizing extreme pressure and/or polaric lubricity
- Type / Function: Metal Cutting Fluid, Metal Working Fluid
- Composition / Chemistry: Mineral Oil
- Features: Petroleum / Mineral Oil
-
Supplier: Blaser Swisslube Inc.
Description: Description Applications/Properties Ultimate performance straight oils based on natural (vegetable oil) esters. Added level of safety from very high flash point and very low mist/vapor formation. Greatly reduced consumption as compared to similar viscosity mineral oils.
- Composition / Chemistry: Ester / Diester
- Features: Metal Cutting, Synthetic / Semi-synthetic
- Type / Function: Metal Working Fluid
-
Supplier: QualiChem, Inc.
Description: MET-CUT 734 is an economical straight oil designed for both cutting and grinding applications. This straight oil is formulated with unique extreme pressure additives along with excellent polar lubrication. MET-CUT 734 is designed to prevent chip welding and metal pick-up
- Flash Point: 435 F
- Kinematic Viscosity (@ 40°C): 22 cSt
- Type / Function: Metal Cutting Fluid, Metal Working Fluid
- Composition / Chemistry: Mineral Oil, Straight Oil (Non-soluble)
-
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Tul-Kut Oil Base is a special additive concentrate designed for fortifying cutting oils in the field. It consists of a sulfurized fat of controlled reactivity. CITGO Tul-Kut Oil Base is designed without chlorine containing components to minimize any hazards
- Function: Metal Cutting
-
Supplier: Aervoe Industries Incorporated
Description: No Description Provided
- Density / Specific Gravity (@15.6°C, 60°F): 0.97 specific gravity
- Features: EP (Extreme Pressure / Active)
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Houghton International, Inc.
Description: A general-purpose cutting fluid, Hocut® 795-H is an industry-changing soluble oil that operates independent of sump-side additives even in the most severe conditions. Hocut 795-H is the most used coolant in the US because it requires minimal maintenance aside from concentration
- Type: Fluid / Oil
- Features: Lubricant, Metal Cutting, Specialty, Water Soluble / Emulsion
- Industry Applications: Metal Working Fluid
-
Supplier: QualiChem, Inc.
Description: XTREME CUT 719S is a high performance GTL-based cutting and grinding oil designed for use on implantable materials, surgical tools, and fixturing, including titanium, stainless steel, and cobalt chrome. Gas-to-Liquid (GTL) base oils are made from natural gas that is converted
- Flash Point: 375 F
- Kinematic Viscosity (@ 40°C): 15 cSt
- Type / Function: Grinding Fluid, Metal Cutting Fluid, Metal Working Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: QualiChem, Inc.
Description: XTREME CUT 719L is a low viscosity, high-performance GTL-based cutting and grinding oil designed for use on implantable materials, surgical tools and fixturing, including titanium, stainless steel, and cobalt chrome. GTL base oils are made from natural gas, which is converted
- Flash Point: 340 F
- Kinematic Viscosity (@ 40°C): 10 cSt
- Type / Function: Grinding Fluid, Metal Cutting Fluid, Metal Working Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: Nanotech Industrial Solutions
Description: NanoLub® MWF EP 4001 Water-Based EP Additive, based on NIS’s proprietary IF-WS2 Formulated water dispersion technology is a highly potent additive for cutting fluids that combines superior Extreme Pressure capabilities with highly effective cooling properties. Infused with super
-
Supplier: Houghton International, Inc.
Description: Hocut® 795-MP is a semi-synthetic cutting and grinding fluid. Its reduced oil content makes it ideal for machining and grinding “dirty” metals, such as cast iron, that tend to have issues with oil residues. Hocut 795-MP is the next generation of cutting fluids, requiring
- Type: Fluid / Oil
- Features: Lubricant, Metal Cutting, Specialty
- Industry Applications: Metal Working Fluid
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Houghton International, Inc.
Description: Free from chlorine and heavy metals, Dascolene™ 598-DBR is a neat cutting oil with EP additives for the cutting and grinding of moderate-machinability ferrous materials. Dascolene 598-DBR is approved by many OEM companies.
- Features: EP (Extreme Pressure / Active), Grinding Fluid, Lubricant, Metal Cutting, Specialty
- Type: Fluid / Oil
- Industry Applications: Metal Working Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: Houghton International, Inc.
Description: Hocut® 769-D is a heavy-duty synthetic coolant for machining difficult ferrous metals. The product’s unique formulation resolves tacky residue issues common with many other synthetic products. The product is formulated with an extreme pressure additive package that provides excellent
- Type: Fluid / Oil
- Features: Lubricant, Metal Cutting, Specialty
- Industry Applications: Metal Working Fluid
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Sunnen Products Company
Description: MB-30 is Sunnen's multi-purpose industrial honing oil. For over forty years, MB-30 has set the standards by which other honing oils are judged. High performance lubricity agents combine with sulfur extreme pressure additives prevent welding and tearing of the work piece and keep
- Features: Fluid / Oil, Petroleum / Mineral Oil, Specialty, Specialty / Other
- Type / Function: Grinding Fluid, Lubricant, Metal Working Fluid, Specialty / Other
- Composition / Chemistry: Mineral Oil
-
Supplier: QualiChem, Inc.
Description: XTREME CUT 735 is a medium to heavy-duty straight oil designed for Swiss-style screw machines and other applications that require dual or tri-purpose oils. This straight oil is formulated with very good polar lubrication and does contain extreme pressure additives to
- Flash Point: 325 F
- Kinematic Viscosity (@ 40°C): 21 cSt
- Type / Function: Base Oil / Base Stock, Metal Cutting Fluid, Metal Working Fluid
- Composition / Chemistry: Mineral Oil
-
Supplier: Sunnen Products Company
Description: LT9X can be used as a chlorine-free additive to boost performance or replace depleted additives in a wide variety of honing and cutting oils. (Mixing LT9X in a one-to-one ratio with mineral oil makes a formulation similar to MB-30 Honing Oil.) NOTE: Choose a
- Type: Fluid / Oil
- Features: Grinding Fluid, Lubricant, Specialty / Other
- Industry Applications: Metal Working Fluid
-
Supplier: Henkel Corporation - Industrial
Description: BONDERITE® L-MR CR 10™ Machining Lubricant is a moderate viscosity straight oil with an additive package useful in general machining applications such as hobbing, milling or shaping, ranging from steel gear machining to cutting tool manufacturing.
- Type: Fluid / Oil
- Industry Applications: Machine / Gears
-
Supplier: Mobil Industrial Lubricants
Description: Mobilmet 760 Series are chlorine-free oils intended for severe cutting operations, especially on difficult-to-machine steels. In comparison with other leading premium cutting oils, Mobilmet 760 Series oils have demonstrated exceptional surface finish, long tool
- Kinematic Viscosity (@ 40°C): 18 cSt
- Flash Point: 356 F
- Type: Fluid / Oil
- Features: Low / Non-foaming, Lubricant, Metal Cutting Fluid, Specialty / Other
-
Supplier: Parent Petroleum Co.
Description: scoring of the slideways during carriage travel. A tackiness additive improves adhesion and prevents the oil from being squeezed off the slideways. It also helps prevent the oil from being washed away by cutting fluids. Additional additives provide protection
- Kinematic Viscosity: 9 cSt
- Viscosity Index: 104
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: scoring of the slideways during carriage travel. A tackiness additive improves adhesion and prevents the oil from being squeezed off the slideways. It also helps prevent the oil from being washed away by cutting fluids. Additional additives provide protection
- Kinematic Viscosity: 6.1 cSt
- Viscosity Index: 141
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: being squeezed off the slideways. It also helps prevent the oil from being washed away by cutting fluids. Additional additives provide protection against rust and corrosion and allow optimum coolant separation.
- Kinematic Viscosity: 9 cSt
- Viscosity Index: 107
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: being squeezed off the slideways. It also helps prevent the oil from being washed away by cutting fluids. Additional additives provide protection against rust and corrosion and allow optimum coolant separation.
- Kinematic Viscosity: 19.6 cSt
- Viscosity Index: 101
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: BP Lubricants North America
Description: MultiCut™ oils are chlorine-free cutting oils, designed to reduce waste and disposal costs. Formulated with special additives to form a protective film at metal-to-tool interface, they permit higher turning speeds, faster feed of materials and higher load-carrying
- Function: Grinding Fluid, Metal Cutting
-
Supplier: Alfa Laval Inc.
Description: effective cleaning of virtually any kind of service oil, including hydraulic and lubricating oil, compressor and gear oil, cutting oil and diesel oil. This system is the ideal way to clean oils used in relatively small installations because it is easy
- Total Flow: 200 GPM
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: Mobil Industrial Lubricants
Description: Designed for light- to moderate-duty cutting operations, Mobilmet 400 Series oils provide effective machining performance in a wide variety of operations of both ferrous and non-ferrous metals. They are also suitable as machine tool lubricants and for use in light-duty hydraulic
- Features: Low / Non-foaming
- Function: Metal Cutting
-
Supplier: Surventis Surface Treatment LLC
Description: Tech Draw 9602 represents a new chemistry in the selection of commercially available drawing/stamping oils. It is a very light colored, sulfur fortified low odor hydrocarbon and ester based cutting oil. The extreme pressure additives are effective in reducing friction at
- Function: Metal Forming
-
Supplier: Mobil Industrial Lubricants
Description: Mobilcut 100 Series fluids are formulated with high levels of lubricity additives to provide you with excellent performance in your arduous machining operations. Suitable for machining a wide range of metals, these biostable, chlorine-free fluids are particularly suitable for aluminum alloys
- Applications: Machine / Gears
- Type / Function: Metal Cutting Fluid, Metal Working Fluid
- Composition / Chemistry: Mineral Oil, Water Soluble / Emulsion
- Features: Petroleum / Mineral Oil
-
Supplier: Mobil Industrial Lubricants
Description: The water-soluble fluids in the Mobilcut 200 Series are formulated from high-quality base oils, emulsifiers and additives to provide excellent performance in moderate- and heavy-duty machining operations on ferrous and non-ferrous materials. Engineered to be suitable for a wide range
- Applications: Machine / Gears
- Features: Metal Cutting, Synthetic / Semi-synthetic
- Type / Function: Metal Working Fluid
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Halliburton
Description: BARO-TROL® PLUS shale stabilizer is used in water based fluids where it functions as a shale stabilizer, cuttings dispersion inhibitor and contributes to high temperature fluid loss control.
- Applications: Oils & Gas / Drilling Fluids
- Form & Features: Powder
- Function: Stabilizer / Antidegradant
-
Supplier: Halliburton
Description: CLAY SYNC™ II shale stabilizer is a non-ionic, 100% active, dry polymer used as a clay inhibitor in water-based drilling fluids. It adheres to the surface of reactive clays which ehlps reduce the dispersion and hydration while improving cuttings integrity.
- Function: Inhibitor, Stabilizer / Antidegradant
- Applications: Oils & Gas / Drilling Fluids
- Form & Features: Powder
-
Supplier: Halliburton
Description: CON DET® E shale stabilizer is a liquid surfactant based product that can be used in fresh or salt water and in low-solids drilling fluids. Helps reduce the potential for bit balling, helps increase ROP and helps reduce the stickiness of water sensitive cuttings
- Form & Features: Liquid / Solution
- Applications: Oils & Gas / Drilling Fluids
- Features: Wetting Agent
-
Supplier: Alfa Laval Inc.
Description: effective cleaning of virtually any kind of service oil, including hydraulic and lubricating oil, compressor and gear oil, cutting oil and diesel oil. This system is the ideal way to clean oils used in relatively small installations because it is easy
-
Supplier: Hubbard-Hall Inc.
Description: Aquapure™ Bio 20 is a broad spectrum of bacterial cultures designed to degrade most industrial wastes. The cultures in Aquapure™ Bio 20 are capable of degrading phenols, alcohols, surfactants, detergents, glycols, napthalenes, amines, nitriles, aliphatic and aromatic hydrocarbons, ketones,
- Function: Biocide / Cidal Agent, Specialty / Other
- Form & Features: Powder
- Applications: Water Treatment
-
Supplier: Surventis Surface Treatment LLC
Description: Gardacid P 4462/1 is a liquid sulfuric acidic pickling product used to remove laser and plasma cutting scale and rust from ferrous substrates. Gardacid P 4462/1 can also be used to clean and etch aluminum substrates. A fluoride additive is sometimes used with aluminum. The carefully
- Type: Etchant / Pickle, Rust / Corrosion Remover, Strong Acid / Mineral Acid Cleaner (0 to 2 pH), Surface Treatment
Find Suppliers by Category Top
Featured Products Top
-
finished lubricants (engine oil, hydraulic fluid, gear oil). Process Streams: Filtering crude oil fractions, solvents, additives, glycols. Hydraulic Systems: Protecting hydraulic fluid in machinery. Metalworking & Coolants: (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
powder and a small amount of silica powder, corundum grit, cutting kerosene, cleaning agent and citric acid. Therefore, the wastewater volume is large, the concentration of glass powder is high, and it is difficult to biodegrade. In addition, there are some additives and oils in the water, and the (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
) Product Applications Aircraft engines: Sealing on compressors, pumps & gearbox assemblies Sealing on flanges and connections of air, oil & fuel management systems High (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
design team utilizing cutting-edge techniques, such as finite element analysis (FEA), and leveraging best-in-class elastomer processing capabilities, Technetics ensures superior performance across a wide range of demanding applications (read more)
Browse Inflatable Seals Datasheets for Technetics Group
More Information Top
-
Handbook of Textile Processing Chemicals
Uses: Leveling agent for hair dyes; coemulsifier and stabilizer for cosmetic emulsions; neutralizer; plasticizer; emulsifier; antistat in acidic systems; corrosion inhibitor in metal finishing (e.g. as cutting oil additives ); detergent, antifouling, antistalling, and deicing agent in gasoline; in textile lubricants; oil …
-
Handbook of Corrosion Inhibitors
Uses: Leveling agent for hair dyes; coemulsifier and stabilizer for cosmetic emulsions; neutralizer; plasticizer; emulsifier; antistat in acidic systems; cor- rosion inhibitor in metal finishing (e.g. as cutting oil additives ); detergent, antifouling, antistalling, and deicing agent in gasoline; in textile lubricants …
-
Encyclopedia of Lubricants and Lubrication
1973) Investiga- tions of the activity of cutting oil additives .
-
Handbook of Lubricants
agent in lubricants; flotation reagent; emulsifier; cutting oil additive ; catalyst for reaction between unsat. fatty acids and sulfates in presence of air .
-
Handbook of Cosmetic and Personal Care Additives Volume 1 and 2
Uses: Leveling agent for hair dyes; coemulsifier and stabilizer for cos- metic emulsions; neutralizer; plasticizer; emulsifier; antistat in acidic sys- tems; corrosion inhibitor in metal finishing (e.g. as cutting oil additives ); detergent, antifouling, antistalling, and deicing agent in gasoline; in tex …
-
Encyclopedia of Industrial Additives, Volume 1
See Thickeners itor in metal finishing, e.g., in acid pickling and cleaning baths, as cutting oil additives ; used in gasoline as corro· sion inhibitors, detergents, antifouling, .
-
Additives for metalworking lubricants ‐ a review
Figure 8 Active temperatureranges of cutting oil additives .
-
Recent developments in the field of metal-working oils
In the presence of water some cutting oil additives or their decomposition products after thermal treat- ment cause corrosion, so it is necessary to control very careful the corrosiveness of this type of emul- sion.
-
Towards Green Lubrication in Machining
1972) Investigation of the activity of cutting oil additives .
-
Encyclopedia of Tribology
24(3), 340 (1981) R.W. Mould et al., Investigations of the activity of cutting oil additives III.
Indicates content that may require registration and/or purchase.