-
Supplier: Goldwind Science & Technology Co., Ltd.
Description: Founded in Urumqi, China, in 1998, Goldwind is one of the world’s leading wind power companies. The largest player in our industry in China, we have a presence on six continents. In 2015, we were the world’s number one wind turbine manufacturer by newly installed generation capacity.
- AC Prime Power Rating (Watts): 1,500,000 watts
- Features: Wind Turbines
-
Description: Deals with safety philosophy, quality assurance, engineering integrity and specifies requirements for the safety of wind turbines having a swept area smaller than 40m2 and generating at a voltage below 1000v a.c. or 1500v d.c.
-
Supplier: Siemens Energy Sector
Description: The Siemens D3 Platform Siemens direct drive wind turbines of the D3 platform offer innovation through the consistent implementation of a common, highly efficient generator concept. With less than half the moving parts of a conventional geared wind turbine, the direct drive
- AC Prime Power Rating (Watts): 3,000,000 watts
- Features: Wind Turbines
-
-
Supplier: Siemens Energy Sector
Description: The Siemens D6 Platform The Siemens SWT-6.0-154 wind turbine represents all the brainpower of the world’s most experienced offshore wind turbine manufacturer – and more. The overall turbine design is based on highly proven technology. All the classical virtues of Siemens turbines have
- AC Prime Power Rating (Watts): 6,000,000 watts
- Features: Wind Turbines
-
Supplier: Nordex AG
Description: electrical system As with the first wind power systems using Nordex’s multi-megawatt platform, the N117/3600 is fitted with a double-fed asynchronous generator and frequency converter. This system is characterised by superior reliability and economic efficiency. Internally produced
- AC Prime Power Rating (Watts): 3,599,999.999999999 watts
- Output Options: AC Single Phase Power
- Orientation: Horizontal Axis
- Features: Wind Turbines
-
Supplier: Vestas Wind Systems A/S
Description: Detection Shadow Detection Low Temperature Operation to -30˚C Aviation Lights Aviation Markings on the Blades Obstacle Collision Avoidance System (OCAS™) OPERATIONAL DATA Rated power 2,000 kW Cut-in wind speed 3 m/s Cut-out wind speed 20 m/s Re cut-in wind speed 18 m/s
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 44.72856025921097 miles/hr
- AC Prime Power Rating (Watts): 2,000,000 watts
- Output Options: AC Single Phase Power
-
Description: perspective of manufacturers. Chapter coverage includes: status of wind power development, grid code requirements for wind power integration; modeling and control of doubly fed induction generator (DFIG) wind turbine generator (WTG); optimal control strategy for
-
Supplier: CSA Group
Description: the synchronous or asynchronous type (mostly equipped with 4-pole generator); f) generators with only a fixed pole number or which are pole-changeable for speed adjustment; g) output control by rotor blades (pitch or stall wind turbines); h) generator coupled to the power
-
Supplier: Electric Generators Direct
Description: Smart Circuit Standby Generator System •Restores power to your entire electrical panel automatically •Digital Load Management (DLM) protects against overload 200-Amp Nexus Smart Switch™ (RTSD200A3 - Included) •DLM technology allows for the smart control of 2 air conditioners •Service Rated:
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Electric Generators Direct
Description: Smart Circuit Standby Generator System •Restores power to your entire electrical panel automatically •Digital Load Management (DLM) protects against overload 200-Amp Nexus Smart Switch™ (RTSD200A3 - Included) •DLM technology allows for the smart control of 2 air conditioners •Service Rated:
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Larson Electronics LLC
Description: entire Magnalight LEDLB-E series are constructed of extruded aluminum and feature heavier housings, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against vibrations, impacts, waves, hard rains, sand and high winds. Heat Management: Heat is the
-
Supplier: Larson Electronics LLC
Description: durability against vibrations, impacts, waves, hard rains, sand and high winds. This particular fixture comes equipped with 4, 150lb grip magnetic bases and a 16 foot coil cord ending in a cigarette plug connector. This magnetic base mounting system allows fast and easy setup of this light on
-
Supplier: Analytical Technology, Inc.
Description: a unique sensor response testing system unmatched by any competitive transmitter. Even outdoors in high wind conditions, the Auto-Test system provides reliable response checks to insure system integrity. Sensor response is verified with an actual gas sample, generated on demand.
-
Supplier: Blue Sky Energy, Inc.
Description: controller. The Diversion Control upgrade allows a 3024 to provide diversion type charge control for hydroelectric, wind or similar generator type power sources while at the same time and within the same unit providing MPPT type PV charge control. The Diversion Control upgrade also
- Rated Battery Current: 20 amps
- Battery Voltage: 12 to 24 volts
- Operating Temperature: -40 to 104 F
- Features: Displays, Reverse Current Protection, Reverse Polarity Protection
-
Supplier: Larson Electronics LLC
Description: entire Magnalight LEDLB-E series are constructed of extruded aluminum and feature heavier housings, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against vibrations, impacts, waves, hard rains, sand and high winds. This photo shows an open field
-
Supplier: Thor Power Corporation
Description: The power device can also be used as a generator for wind, solar, thermal and hydro applications. The motor is scalable, the design principle / techniques of the motor and controller system can extend to 25kW or beyond in a light weight, extremely powerful, efficient package.
- Other Output Power: 2 HP
- Shaft Speed: 30,000 rpm
- Diameter / Width: 2.4 inch
- Housing Length: 3.9 inch
-
Supplier: Infineon Technologies AG
Description: requirements up to ASIL-D AUTOSAR V3.2 and V4.x Potential Applications Industrial applications: Although designed for civil automobile applications product can also support Industrial robots Solar panels Wind turbine inverters IO controller Servo drives Elevators Inverters Safety
- Internal RAM Size: 240 KB
- Number of A/D Converters: 7
- Operating Temperature: -40 to 150 C
- Bits: 16 Bit, 32 Bit
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: equipment and various occasions that require rotating conduction, such as radar, missiles, packaging machinery, wind power generator, turntables, robots, engineering machinery, mining equipment, port machinery Surveillance Camera.,Mechanical handling,Lifting equipment and cable
- Number of Circuits: 13
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Description: power electronics, such as motors, inductive reactors, wind turbine generators and the power electronics modules themselves. NOTE Use of this document with specific products can require the application of additional procedures. Excluded from the scope of this document are: - methods
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: horizontal axis wind turbines, carbon brush slip rings are used to transmit the electrical energy generated by the generator rotor to the stationary grid connection system. Since the rotor of the wind turbine is constantly rotating in the wind, the carbon brush slip ring
- Maximum Voltage: 690 to 2,500 volts
- Maximum Current: 480 to 720 amps
- Operating Temperature: -40 to 176 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: used in high-end automation equipment and various occasions that require rotating conduction, such as radar, missiles, packaging machinery, wind power generator, turntables, robots, engineering machinery, mining equipment, port machinery Surveillance Camera.,Mechanical handling,Lifting
- Number of Circuits: 13
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Application Filed Our products are widely used in high-end automation equipment and various occasions that require rotating conduction, such as radar, missiles, packaging machinery, wind power generator, turntables, robots, engineering machinery, mining equipment, port machinery
- Number of Circuits: 13
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Cirrus Logic, Inc.
Description: audio algorithms can also be implemented. Features Smart codec with integrated DSP Master Hi-Fi filters for audiophile quality DAC playback Enhanced DRE processing (eDRE) for 120 dB SNR Fixed function signal processing functions Wind noise, sidetone and other high/low pass filters Dynamic
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V, 5 V
- Device Type: Codec
- Package Type: WLCSP
-
Supplier: Cirrus Logic, Inc.
Description: codec with integrated voice processor DSP Programmable DSP capability for audio processing Fixed function signal processing functions Wind noise, sidetone and other programmable filters Dynamic Range Control, Fully parametric EQs Tone, Noise, PWM, Haptic control signal generators
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V, 5 V
- Device Type: Codec
- Package Type: WLCSP
-
Supplier: Knick Interface LLC
Description: the range of -20 … 20 mA or -10 … 10 V. Typical applications are DC current and servo drives, generators etc, as well as power supplies for welding units and inverters for solar or wind power systems. The extraordinary performance and flexibility of the isolation amplifiers supports
- Voltage: 1,000 volts
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: CSA Group
Description: and/or transformers located outside a closed electrical operating area c) One (or more) power station(s) located on a single site The installation includes generators and transformers with all associated switchgear and all electrical auxiliary systems. Connections between generating stations
-
Supplier: UL Standards & Engagement
Description: h) UL 331 and ULC/ORD-C331 for filters and strainers for flammable and combustible liquids; or i) UL/ULC 1369 for requirements applicable to larger diameter piping for flammable and combustible liquids intended for motor vehicle fueling and generator supply applications. 1.4 The products
-
Supplier: UL Standards & Engagement
Description: h) UL 331 and ULC/ORD-C331 for filters and strainers for flammable and combustible liquids; or i) UL/ULC 1369 for requirements applicable to larger diameter piping for flammable and combustible liquids intended for motor vehicle fueling and generator supply applications. 1.4 The products
-
Supplier: Larson Electronics LLC
Description: winds. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced
-
Supplier: Cessna Aircraft Company
Description: directors, and aural warning generator — Garmin GIA 63W Dual digital audio control panels — Garmin GMA 1347D Single remote flight management system (FMS) / MFD control keyboard — Garmin GCU 475 Three-axis automatic flight control system (AFCS) with integrated pitch trim — Garmin GFC 700 with
Find Suppliers by Category Top
Featured Products Top
-
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid® Materials for Wind Applications
lower downtime and more economical repairs How Dexmet Lighting Strike Materials Protect Carbon Fiber Wind Blades As power output requirements increase for wind turbines, wind generator manufacturers are (read more)
Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
bearings for a service life of 35,000 hours or more based on stringent MIL or D0160 avionics standards. Their rugged construction, low noise and high performance characteristics make the 400 Hz and 28 VDC fans ideal for on-board systems: cooling for system displays, power (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Design of the Brushless DFIG for optimal inverter rating
This paper presents an optimisation method for the converter rating for a Brushless Doubly-Fed Induction Generator (Brushless DFIG) wind turbine, considering grid’s requirements on reactive power and low voltage ride-through (LVRT) compatibility. The analyses have been preformed on a prototype D400 frame 250 kW Brushless DFIG.
-
Investigation of magnetic wedge effects in large-scale BDFMs
Therefore, BDFM is attractive for use as a wind turbine generator , especially for offshore wind farms. The latter was built in a frame size D400 as a stepping-stone towards a megawatt-scale …
-
Equivalent Circuit Parameters for Large Brushless Doubly Fed Machines (BDFMs)
… analyt- ical methods have been used to predict the parameter values for the D400 BDFM and two … [1] H. Arabian-Hoseynabadi, H. Oraee, and P. J. Tavner, “ Wind turbine pro- ductivity considering electrical … … P. J. Tavner, P. C. Roberts, and M. Jagiela, “The BDFM as a generator in wind turbines …
-
A Review of Micro Wind Turbines in the Built Environment
Horizontal axis wind turbines, (a) D400 StealthGen(400W)[6] ; (b)Windsave(1kW)[16]; (c)SWIFT(1.5kW)[17] Furthermore, for vertical axis wind turbines, the gearbox, generator maybe placed on the ground, and a tower …
-
Subsystem of space capsule localization
GPS Receiver In the locating system the commercial Navman Jupiter TU3O- D400 [2] receiver has been used. DC/DC Converter DC/DC converter uses PWM generator UC1825 [4]. Stabilization l5V is realized on secondary winding by impedance coupling with 5V constant-voltage.
-
Dynamic Behavior of Materials, Volume 1
Sellier, K.G. and Kneubuehl, B.P., Wound Ballistics and the Scientific Background; Elsevier, 1994, ISBN 0 … … experimental investigation are Di-Glycidyl of Bisphenol A cross-linked with Jeffamine Diamine D400 (DGEBA D400), and … … program was used to generate an exponentially decaying waveform through a WaveTek function generator to command the …
-
Modeling on energy harvesting from a railway system using piezoelectric transducers
d400 … Y and Lefeuvre E 2014 Equivalent circuit representation and analysis of galloping-based wind energy harvesting IEEE/ASME … … Welsh T R 2001 The energy harvesting eel: a small subsurface ocean/river power generator IEEE J. Oceanic …
-
Self-sensing of CNF and Ni nanowire/PVDF and cellulose composites using electro-micromechanical test
For CNMs and Ni nanowire/epoxy composite case, curing agent Jeffamine D400 and D2000 were added and pre … FG-7002C Function generator … controlling syringe was used to control the uniform injection and PVDF nanofiber was winded in rotating mandrel …
Indicates content that may require registration and/or purchase.