-
Supplier: Airpot Corporation
Description: No Description Provided
- Absorber Stroke: 0.5 to 3 inch
- Compressed Length: 2.25 inch
- Extended Length: 5.25 inch
- Maximum Force (P1): 24 to 30 lbs
-
Supplier: Accuris
Description: FIXTURE, DASHPOT INSPECTION, ASSEMBLY
-
Supplier: Specialty Product Technologies
Description: The Model 90 Pneumatic Timer opens or closes a circuit after an adjustable time delay. Its compact size allows it to fit in a 1 1/2 inch cube and requires no electricity to operate. The time range is adjustable between 2 seconds and 60 seconds standard ±15%. The Model 90 is ideally suited for
- Minimum Time Setting: 1.999999999999998 seconds
- Maximum Time Setting: 1 minutes
- Features: Pneumatic / Hydraulic (Dashpot)
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DASHPOT/PLUNGER, FOR OVERLOAD RELAY, BUL. 10. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: F.C. Kingston Inc.
Description: Kingston Horizontal Anti-Hammering Check Valve Model 200 Check Valve is precision machined with a spring-loaded 'dash-pot' piston. The dash-pot piston design reduces the hammering effect caused by exhaust pulsation found in piston-type air compressors. Maximum operating pressure 400 psi Temperature
- Valve Type: Check Valves
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER 11/30/2009, CURRENT RELAY, INVERSE TIME DELAY, AUTOMATIC RESET, 600V AC/DC MAX, 259 AMP CONTINUOUS, BLUE DASHPOT FLUID, 1 NORMALLY OPEN OUTPUT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Taylor Precision Products LP
Description: Features 32 oz x 1/8 oz capacity. Stainless steel construction with 9" x 9" stainless steel platform. Corrosion-resistant weighing mechanism for durability, long-term accuracy, and strength. Internal stop mechanism with Dashpot. Angled dial with bold graphics improves reading accuracy and
-
Supplier: Enidine Inc.
Description: ENIDINE non-adjustable micro-bore hydraulic shock absorbers can accommodate varying energy conditions. This family of tamperproof shock absorbers provides consistent performance, cycle after cycle. Non-adjustable models are designed to absorb maximum energy within a compact envelope size. The TK
- Absorber Stroke: 0.25196864 inch
- Maximum Force (P1): 157.36 lbs
- Energy per Cycle: 19.469026548672563 In-lbs
- Cylinder Diameter or Maximum Width: 0.32283482 inch
-
Supplier: KYNTEC Corporation
Description: deliver a variety of force vs. stroke profiles. The patented design uses two close-fit cylinder bodies to either allow or limit fluid flow through selectable orifice patterns. Multiple adjustable progressive, adjustable square wave, and dashpot damping profiles are all available. All models
- Absorber Stroke: 2 inch
- Energy per Cycle: 20,500 In-lbs
- Rod Diameter: 0.866 inch
- Features: Adjustable
-
Supplier: KYNTEC Corporation
Description: to be stopped. Dashpot damping – Is the simplest form of damping, involving a fixed orifice through the entire shock absorber stroke. Dashpot damping allows for relatively high amounts of energy to be removed in relatively shorter strokes, but with higher deceleration forces being
- Absorber Stroke: 1 inch
- Energy per Cycle: 800 In-lbs
- Rod Diameter: 0.25 inch
- Operating Temperature: 15 to 180 F
-
Supplier: DigiKey
Description: DAMPER ROTARY SNAP IN BLK
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Linear Damper
-
Supplier: RS Components, Ltd.
Description: Festo DYSW-7-10-Y1F Shock Absorber
- Absorber Stroke: 0.393701 inch
- Energy per Cycle: 22.123893805309734 In-lbs
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Bansbach Easylift®
Description: Bansbachs industrial shock absorbers are a superior alternative to coil springs or rubber bump stops for energy absorption and linear deceleration. We offer many different models from mild to extreme. Our shock absorbers are the perfect solution for a wide range of applications, from a simple
- Absorber Stroke: 0.1574804 to 0.6692917 inch
- Cylinder Diameter or Maximum Width: 0.1574804 to 0.6299216 inch
- Rod Diameter: 0.04724412 to 0.1968505 inch
- Operating Temperature: 23 to 158 F
-
Supplier: Festo Corporation
Description: shock absorber kit SLE-32-YSR-C With stop bolt, for SLE-... Corrosion resistance classification CRC=2 - Moderate corrosion stress
-
Supplier: Isotech, Inc.
Description: P6000 Series Curbs are high quality, structural tubular steel support systems for rooftop unit seismic/wind restraint. Each custom-built unit incorporates a seismic restraint system into one complete structure. VMC engineers design each curb to custom fit any rooftop mechanical equipment. P6000 non
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Festo Corporation
Description: Hydraulic shock absorber with path-controlled throttle function Rapidly increasing cushioning force curve Short cushioning stroke Suitable for rotary actuators With metal fixed stop
- Absorber Stroke: 0.3149608 inch
- Maximum Force (P1): 112.4 lbs
- Operating Temperature: 14 to 176 F
- Rod Treatment: Other
-
Supplier: Isotech, Inc.
Description: AMSR Series Isolators have a unitized, adjustable open-spring isolator and a welded steel housing designed to resist seismic forces in all directions. Restraint surfaces which engage under seismic motion are cushioned with a resilient elastomer to protect equipment. The AMSR has a shipping block
- Dampening Method: Mechanical
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Bansbach Easylift®
Description: Bansbachs industrial shock absorbers are a superior alternative to coil springs or rubber bump stops for energy absorption and linear deceleration. We offer many different models from mild to extreme. Our shock absorbers are the perfect solution for a wide range of applications, from a simple
- Absorber Stroke: 0.393701 inch
- Cylinder Diameter or Maximum Width: 0.4724412 inch
- Rod Diameter: 0.13779535 inch
- Operating Temperature: 23 to 158 F
-
Supplier: Links-Japan, LLC
Description: We develop and manufacture four types of Planeveyor units with different basic concepts including Plane Slider for seismic isolation that reduces the shaking by insulating the ground and the building. The seismically isolated Plane Slider is a system that supports heavy loads with multiple balls,
- Maximum Force (P1): 17,624.32 lbs
-
Supplier: Bansbach Easylift®
Description: Bansbachs industrial shock absorbers are a superior alternative to coil springs or rubber bump stops for energy absorption and linear deceleration. We offer many different models from mild to extreme. Our shock absorbers are the perfect solution for a wide range of applications, from a simple
- Absorber Stroke: 1.181103 inch
- Cylinder Diameter or Maximum Width: 0.393701 inch
- Rod Diameter: 0.09842525 inch
- Operating Temperature: 41 to 104 F
-
Supplier: AMETEK Sensors, Test & Calibration
Description: dashpots eliminate pointer oscillation. Class III "Legal For Trade" models are sealable by local Weights & Measures jurisdictions for point of sale use. Tare up to 10% of the dial capacity.
- Capacity: 30 lbs
- Display: Analog Display
- Type: Hanging Scale / Balance
-
Supplier: IZMAC Co., Ltd.
Description: DESCRIPTION IBSW model max energy capacity is up to 915kNm, and it's longest stroke is 1,200mm and it is mainly applied for automatic logistic warehouse system(AS/RS). Engineered to maintain rather Low Peak figures & Low Recoil Force figures. Therefore it can be operated by lowest rebounding force
- Absorber Stroke: 15.74804 inch
- Extended Length: 47.2834901 inch
- Maximum Force (P1): 125,888 lbs
- Energy per Cycle: 1,690.26548672566 In-lbs
-
Supplier: ACE Controls Inc.
Description: Exact adjustment: The miniature shock absorbers from the MA30 to 900 series can be adjusted and precisely adapted to your requirements. For example, the MA150 displays the rolling diaphragm technology from the MC150 to 600 series and offers all of the advantages of this technology, such as use in
- Absorber Stroke: 1 inch
- Energy per Cycle: 600 In-lbs
- Operating Temperature: 32 to 150 F
- Features: Adjustable
-
Supplier: KOBA Co., Ltd.
Description: KHA model is adjustable type so you could control the damping force according to impact velocity with rotating the adjustment dial 0” to 180” to right and left. Threaded body of KHA provide mounting flexibility, location accuracy and increased surface area for improved thermal energy dissipation to
- Absorber Stroke: 1.968505 inch
- Extended Length: 12.3622114 inch
- Maximum Force (P1): 95.9896 lbs
- Energy per Cycle: 32,743.3628318584 In-lbs
-
Supplier: Century Spring Corp.
Description: Our urethane compression springs have been designed primarily for special applications where steel wire springs are not as well suited, including environments where corrosion, vibration, and magnetism are present. Urethane springs also have proven to be the safest, most efficient and reliable
- Extended Length: 0.5 inch
- Cylinder Diameter or Maximum Width: 0.88 inch
- Absorption / Damping Action: Compression
- Shock Absorber / Damper Type: Elastomeric
-
Supplier: Trelleborg Industrial AVS
Description: No Description Provided
- Maximum Force (P1): 40,464 lbs
- Cylinder Diameter or Maximum Width: 7.87402 inch
- Absorption / Damping Action: Compression
- Shock Absorber / Damper Type: Elastomeric
-
Supplier: Reid Supply
Description: Shock absorbers optimize machines in a reliable and effective way by decelerating loads quickly without recoil. Choose from adjustable and self-compensating force types. . ACE-111
- Absorber Stroke: 2.91 inch
- Extended Length: 9.69 inch
- Energy per Cycle: 11,506 In-lbs
- Rod Diameter: 0.5 inch
-
Supplier: H.A. Guden Co., Inc.
Description: COMPRESSION DAMPER .32 X .87 13.07" EXT 5" STROKE E ORIFICE
- Absorber Stroke: 5 inch
- Extended Length: 13.07 inch
- Maximum Force (P1): 20 to 100 lbs
- Rod Diameter: 0.315 inch
-
Supplier: Efdyn Incorporated
Description: Efdyn's miniature shocks are used for the protection of industrial machinery and preventing impact damages allowing for less down time and increased profits. These small shocks are commonly used in robotics, automated assemblies, pneumatic actuators, packaging equipment, and many other custom
- Absorber Stroke: 2 inch
- Compressed Length: 9.57 inch
- Energy per Cycle: 3,472 In-lbs
- Maximum Cycles per Minute: 8
-
Supplier: Weforma Dämpfungstechnik GmbH
Description: Precise Adjustment in Push- and Pull Direction Continuous adjustment over the entire stroke Coating > Housing: anodised aluminium
-
Supplier: TFC Ltd.
Description: TYPE A - Clip in type Single clip feature Patented product Various output torques Free run capability Medium duty applications Material: Housing - Glass filled nylon, Gear & Axle – Acetal, O-ring – TPE, Grease - Silicone oil Colour: Black
- Shock Absorber / Damper Type: Linear Damper
- Body Material: Thermoplastic
-
Supplier: Takachiho America, Inc.
Description: With our dampers, you can add a sophisticated and smooth soft-closing movement to your lid closing design. Takachiho America's dampers utilize the braking force that is generated by the silicone oils velocity resistance to provide the soft-closing feature. We offer Rotary, Linear (shock absorbing),
- Absorber Stroke: 0.4330711 to 0.4724412 inch
- Extended Length: 1.9291349 to 2.4803163 inch
- Maximum Force (P1): 2.205 to 11.025 lbs
- Cylinder Diameter or Maximum Width: 0.393701 inch
-
Supplier: MFP Automation Engineering
Description: MFP supplies hydraulic dampers for myriad applications from ACE Controls.
-
Supplier: Deschner Corporation
Description: CUSHIONEERS decelerate fast moving equipment without bang or bounce. They operate millions of cycles without leaking even one drop of fluid due to their patented rolling diaphragm rod seal. Two types are available, the original "infinitely adjustable" Cushioneer and a new "self adjusting" model.
- Absorber Stroke: 1 inch
- Compressed Length: 6.22 inch
- Extended Length: 7.22 inch
- Maximum Force (P1): 5 to 250 lbs
-
Supplier: Micromega Dynamics
Description: TMD Pipe (TMD stands for Tuned Mass Damper) is a passive damper for the reduction of vibrations in piping systems and is composed of a mass, springs and dampers. Functional principle: the TMD tuned to the resonance of the piping system increases the damping significantly, thus reducing the resonant
- Shock Absorber / Damper Type: Linear Damper
- Dampening Method: Mechanical
Find Suppliers by Category Top
Featured Products Top
-
Enidine Adjustable Hydraulic Series shock absorbers offer the most flexible solutions to energy absorption application requirements when input parameters vary or are not clearly defined. By simply turning an adjustment knob, the damping force can be changed to accommodate a wide range of conditions.
Enidine offers the broadest range of adjustable shock absorbers and mounting acces...
(read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine is the OEM supplier of choice for many of the world’s major plastic container and blow molding machine manufacturers.
(read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Viscous dampers (also known as seismic dampers) are hydraulic devices that dissipate the kinetic energy of seismic events and cushion the impact between structures. They are versatile devices that can be designed to allow free movement as well as controlled damping of structures to protect them from wind load, thermal motion, or seismic events.
(read more)
Our seismic dampers are well-suited f...
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
ITT Enidine Inc. manufactures custom shock absorbers to match your specifications.
(read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
PXR Series Shock Absorbers
Stable, Reliable Performance in a Small Shock Absorber Package
Enidine PXR Series small bore non-adjustable hydraulic shock absorbers can accommodate a large array of energy input conditions. This new expanded line of tamperproof industrial shock absorbers provides consistent performance, cycle after cycle. The new PXR models are designed to absor...
(read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Our New Corrosion Resistance Series (CRS) Stainless Steel Shock Absorbers are now available with a 17-4PH stainless steel cylinder, piston rod, and piston cap. They are an eco-friendly solution for harsh-environment industrial and wash down applications.
(read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine is revolutionizing the industrial shock absorber market with the release of the first environmentally friendly design.
(read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Adjustable Hydraulic Series shock absorbers offer the most flexible solutions to energy absorption application requirements when input parameters vary or are not clearly defined. By simply turning an adjustment knob, the damping force can be changed to accommodate a wide range of conditions.
(read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine's HD/HDN Series of heavy duty shock absorbers protect equipment from large impacts in applications such as automated storage and retrieval systems as well as overhead bridge and trolley cranes. They are available in a wide variety of stroke lengths and damping characteristics to increase equipment life and meet stringent deceleration requirements.
Utilizing a special compa...
(read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Industrial Products offer the widest range of standard and custom energy absorption, vibration isolation and noise attenuation solutions available today. Products ranging from large bore industrial shock absorbers to miniature industrial shock absorbers, adjustable and non-adjustable industrial shock absorbers, rate controls, wire rope isolators, and air springs (air shock absorb...
(read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc.
More Information Top
-
Racing car technique
Forks act directly on both piston rods of (4) the brake master cylinders .
-
Racing car technique
Forks act directly on both piston rods of (4) the brake master cylinders .
-
Manual driver assistance systems
In driving dynamics control systems with high comfort, individual brake circuits or even the pressure is also measured at every brake wheel cylinder .
-
Manual driver assistance systems
For detection the becomes of the driver of eingesteuerten braking force wish the pressure in the brake master cylinder measured.
-
Driving dynamics-control
These set the flow of the hydraulic system fluid of a pressure storage with about 160 bar to the brake wheel cylinders .
Indicates content that may require registration and/or purchase.