Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kontek Ecology Systems Inc.
Description: quality de-ionized water for recycling. REKON 5kL/HR System Industrial Applications Include: Metal recovery and wastewater recycling for metal finishing and PCB facilities Water purification and recovery for the semi-conductor manufacturing industry Selective polishing of specific
-
Supplier: SMC International
Description: The transformers testing equipment ETP-2, is a unit that automatically performs the following measurements in all type of power, distribution, or instrument transformers: - Recovery Voltage of the insulation. - Insulation resistance. - Polarization Index. To measure these parameters,
- Input Voltage: 115 to 230 volts
- Testing Voltage Range: 0 to 2,000 volts
- Operating Humidity: 10 to 80 % (non-condensing)
- Operating Temperature: 5 to 35 C
-
Supplier: ValueTronics International, Inc.
Description: data information from digitally modulated lightwave signals at the SONET/SDH data rate of 2.48832 Gb/sec (OC-48/STM-16). It incorporates a high-gain avalanche photodiode (APD), gain-controlled amplifier, and clock/data recovery hybrid to deliver clean, error-free outputs
- Test Equipment Type: Hand Held
-
-
Supplier: ValueTronics International, Inc.
Description: The SDA6020 is a Data Analyzer from LeCroy. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection,
-
Supplier: ValueTronics International, Inc.
Description: The DG2030 is a Data Generator from Tektronix. Data signal generators are electronic test equipment that generates non-repeating or repeating signals. Engineers use data signal generators for a variety of applications, including the design, test, troubleshooting, and
- Device Type: Generator
- Generator Type: Signal
-
Supplier: SAE International
Description: This method outlines the requirements, capabilities, and limitations associated with the application of Design Recovery for the detection of counterfeit electronic parts including: Operator training; Sample preparation; Imaging techniques; Data interpretation; Design/functional
-
Supplier: Cisco
Description: switches also offer: Easy deployment, with zero-touch discovery using DHCP and an express setup with a swappable SD flash card A user-friendly device manager, the Cisco Network Assistant, a Cisco Prime interface, and third-party management solutions Resilience and fast network recovery with
- Data Rate: 88 to 1,440 Gbps
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: ASTM International
Description: this practice include a broad spectrum of practices and applications of soil gas surveys, including: 1.5.1 Sample recovery and handling, 1.5.2 Sample analysis, 1.5.3 Data interpretation, and 1.5.4 Data reporting. 1.6 This practice suggests a variety of approaches useful to
-
Supplier: ASTM International
Description: spectrum of practices and applications of soil gas surveys, including: 1.5.1 Sample recovery and handling, 1.5.2 Sample analysis, 1.5.3 Data interpretation, and 1.5.4 Data reporting. 1.6 Units-The values stated in either SI units or Inch-pound units [given in brackets] are to be
-
Supplier: CSA Group
Description: Scope This part of ISO/IEC 9314 specifies the Single-mode fibre Physical Layer Medium Dependent (SMF-PMD) requirements for the Fibre Distributed Data Interface (FDDI). FDDI provides a high bandwidth (100 megabits per second) general purpose interconnection among computers and peripheral
-
Supplier: Instrumented Sensor Technology
Description: setup and data recovery, the SSP is connected with a host PC running IST's DynaMax user interface software running under Windows, via wireless infrared and/or USB communications. During operation the SnapShock-PLUS acceleration data logger / impact indicator & transportation
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Alfa Laval Inc.
Description: optional equipment that suits your requirements and the existing conditions on board: 5 ppm certificate Heat recovery Safety box Flow meter Sludge removal kit CIP unit Chemical dosing unit Automatic self-cleaning filter Remote control
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: asynchronous peer to peer messaging Loop topology offers recovery from media breaks via automatic loop back Floating master maintains network operation by allowing any station to take over after the original master goes offline Offline stations return to the network automatically when able
- Data Rate: 0.025 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other
-
Supplier: Huawei Technologies Co., Ltd.
Description: equipment using microcode programming. Separate data and control planes support virtualization options and provide flexibility for central, unified management at access or aggregation layers. The energy-efficient, plug-and-play design provides flexible networking options and reliable
- Network Equipment: Router
- Area Network Type: Wide Area Network (WAN)
- Network Media: Wireless
-
Supplier: Data Connect Enterprise, Inc.
Description: recovery where bandwidth is critical. A key component of every Data Connect CDR-CDMA Series’ value proposition is Data Connect’s unique TCO+, developed to reduce on-going operational costs associated with industrial wireless networks. TCO+ incorporates an array of high value
- Number of Ports: 4 #
- Frequency Band: 800 to 1,900 MHz
- Features: Layer 3 Capable
- Area Network Type: Local Area Network (LAN)
-
Supplier: ValueTronics International, Inc.
Description: measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Optical clock recovery for either 9/125 or 62.5/125 fibers Electrical clock recovery with 3.5 mm (m) connectors Wavelength range: 1000-1600 nm (9/125) or 750-680 nm
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: inserting a USB memory stick into the measurement controller with test parameters stored in the USB memory. Measurement data is automatically saved in the USB memory after tests, which enables data analysis with Shimadzu's TRAPEZIUMX softwareThe hybrid hydraulic unit powering the
- Force / Load Capacity: 0 to 112,400 lbs
- Stroke / Travel: 7.87402 to 9.842525 inch
- Test Speed: 2.559055118110231 to 3.9370078740157415 in/min
- Test Temperature: 41 to 104 F
-
Supplier: Visual Sound, Inc.
Description: to EIA 708 as SMPTE 344M) Pass all ANC data packets on to output with delay. (Includes embedded audio) Embedded Audio Processing Full processing amplifier (gain, invert, sum, delay, swap (channel assignment) 2 groups (8 channels) Processing for 16/20/24 bit audio Handles embedded audio (demux
-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES The IMX-6L inverse multiplexer splits a high speed data channel over two to six 64 kbps channels to support applications such as LAN internetworking and video conferencing. IMX-6L operates with permanent 64 kbps channels such as leased lines. It is intended for use where data
- Number of Ports: 2 to 6 #
- Data Rate: 0.000064 to 0.000684 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
-
Supplier: Volktek Corporation
Description: sourcing equipment) ports with plug-and-play features to provide power to all the powered devices (PDs) as soon as they are connected. The fiber ports allow noise-free Gigabit Ethernet transmission for fast recovery, reliability, and long distances to other switches or the control
- Number of Ports: 8 #
- Form Factor: Ceiling / Wall Mount, Rack Mount
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Data Connect Enterprise, Inc.
Description: Support ADSL2+ downstream data rate of up to 24Mbps ATM Layer with Traffic Shaping QoS support Supports UPnP function (instant Plug & Play) Embedded Firewall (SPI) feature for data communication Support up to 8 PVCs Support IP / Bridging Filtering functionality RFC 1483 Bridge /
- Data Rate: 0.024 Gbps
- Network Equipment: Bridge, Router
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
-
Supplier: Volktek Corporation
Description: sourcing equipment) ports with plug and plays features to provide power to all the powered devices (PDs) as soon as they are connected. The fiber ports allow noise-free Gigabit Ethernet transmission for fast recovery, reliable and long-distance to other switches or the control center.
- Number of Ports: 8 #
- Form Factor: Ceiling / Wall Mount, Rack Mount
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: SMC International
Description: optimise the maintenance costs, enabling an early detection of possible failures, improving management of the transformer data status, and reduces the time the transformer is out of service. This system measures with a capacity to detect and confirm all possible problems in each of the
- Input Voltage: 115 to 230 volts
- Testing Voltage Range: 0 to 2,000 volts
- Operating Humidity: 10 to 80 % (non-condensing)
- Operating Temperature: 5 to 35 C
-
Supplier: Henrich Electronics, Inc.
Description: set of network data management functions such as redundancy recovery, VLAN, QoS, IGMP, Trunking, SNMP, etc., in addition to the hardened M12 connector and IP67 enclosure protection. These devices have an average MTBF of 438,000 hours. They all can be wall-mounted. Features Up to 12
- Number of Ports: 12 #
- Form Factor: Ceiling / Wall Mount
- Network Equipment: Switch
-
Supplier: Volktek Corporation
Description: operational costs. This device protects the network following safe cybersecurity standards. The network topology map feature allows visualizing the network of connected devices. The device uses network rate limitation and QoS to improve traffic and prioritize data. It offers quick
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Volktek Corporation
Description: allow noise-free Gigabit Ethernet transmission for fast recovery, reliable and long-distance to other switches or the control center. To keep a stable transmission of video and data the device uses rate limitation and QoS (Quality of Service) and prioritizes industrial applications
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Data Connect Enterprise, Inc.
Description: For industrial networks, data centers and remote management application that require high-speed connections, the Data Connect V.3600LP family of wire line data modems incorporates the latest advances in modem design to deliver efficient and reliable performance that is packaged
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Haida International Equipment Co., Ltd.
Description: indentation width to avoid breakage of the crease and so on. All tested at a certain temperature, humidity, temperature. Crease recovery measurement method is: After a 90 ° bent cardboard reply 15 seconds, measure their resilience. Cardboard stiffness measurement is 50mm long pattern of force
- Display / User Interface: Digital Readout / Interface
- Mechanical Test: Flexure / Bending
-
Supplier: Shenzhen Wlink Technology Co., Limited
Description: powerful and programmable industrial mobile router with high performance and harden casing design for remote management, telemetry, condition monitoring, CCTV, ATMs, vending machine and other M2M applications. WL-R200 4G router is an ideal wireless data transfer device for applications
- Number of Ports: 2 #
- Data Rate: 0.15 Gbps
- Form Factor: Ceiling / Wall Mount
- Network Equipment: Router
-
Supplier: Visual Sound, Inc.
Description: to replace a fuse. LCD display Alpha-Numeric Display which displays system parameters and alarms. Data-line Protection Protection of data lines (Ethernet, Coaxial and Phone lines) ensures complete protection of your equipment from surges. It is very important to protect your
-
Supplier: ZyXEL Communications, Inc.
Description: High-level security for critical applications The GS-4012F works with the intelligent 3-tier security mechanism that offers complete data protection on the data and management plane via a wide range of security features to protect subscribers' data and administrative traffic to
- Network Equipment: Switch
-
Supplier: Fuji America Corporation
Description: These features ensure non-stop production in good harmony with material supply. Support for evolving placement processes By automatically saving logs and image data, issues that may cause machine stops and information that can be used for problem solving are not missed, for faster
- Printing Rate: 1 to 299.99999999999875 mm/sec
- Printing Width: 48 to 610.0000000000001 mm
- Features: Other
- Media Handling: Semiconductors / Electronics
-
Supplier: ASTM International
Description: design airspeeds); command and control system (flight and navigations instruments, automatic flight control system, datalinks, teleoperated flight controls); other required off-board subsystems (required launch and recovery equipment, tethering systems); miscellaneous equipment
-
Supplier: Alfa Laval Inc.
Description: optional equipment that suits your requirements and the existing conditions on board: 5 ppm certificate Heat recovery Safety box Flow meter Sludge removal kit CIP unit Chemical dosing unit Automatic self-cleaning filter Remote control
- Features: All Centrifugal Separators
- Application / Industry: Oil / Fuel
Find Suppliers by Category Top
Featured Products Top
-
Black Liquor Recovery Boiler Smelt Bed Imaging A black liquor recovery boiler is a vital component of the pulp and paper industry, designed to efficiently (read more)
Browse Thermal Imagers Datasheets for LAND -
: fast-recovery body diode, low gate charge, avalanche tested How It Helps Engineering and Procurement Teams Design confidence: Published voltage, current, and package data support faster topology and thermal checks (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for ERSAELECTRONICS PTE. LTD. -
security. Data Sanitization: The Modern Approach Data sanitization is the process of permanently removing all data from a storage device, making it impossible to recover even with advanced data recovery techniques. Traditional (read more)
Browse Data Security Software Datasheets for U-Reach Data Solutions Inc. -
How PCM can Benefit Data Center Power Generation and Heat Reconversion (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
AMETEK Programmable Power is pleased to unveil the new Elgar™ Advanced Solar Power Simulator (ASPS). The ASPS Series features either two independent, isolated 600W channels or a single 1200W channel. Industry leading 2μsecond shunt switching recovery time provides the best power (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power -
email and/or text message, data file backup, full system security, audit trail, digital signatures, power recovery options and more. CSZ's StableClimate® II Stability Chambers are certified by Underwriters Laboratories (UL) to be UL 61010 and CAN/CSA-C22.2 No. 61010 (Safety Requirements for Electrical Equipment for Measurement, Control, and Laboratory Use). (read more)
Browse Stability Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Smart Voltage Stabilizer integrates advanced microcomputer control technology, high-precision voltage regulation, and comprehensive protection functions to provide safe and stable power for CNC machines, automation systems, medical equipment, data centers (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
delivers 10mA of forward current, and a reverse recovery time of 100nS. Starting with VMI's standard glass-body, hermetically sealed diodes, these devices are over-molded in a rigid epoxy. The leads are then (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
to understand how essential the reverse recovery effect in switching applications is and how rectifier are contributing to the power losses. Therefore, Nexperia will demonstrate and characterize different rectifier, like Planar and Trench Schottky Rectifier with a double pulse test relating to (read more)
Browse Diodes Datasheets for Nexperia B.V. -
delivers 10mA of forward current, and a reverse recovery time of 100ns, all in the smallest footprint possible. Starting with VMI's standard glass-body, hermetically sealed diodes, these devices are over-molded in a rigid epoxy. The leads are then trimmed and formed. Design (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.
Conduct Research Top
-
Winternals: Defragmentation, Recovery, and Administration Field Guide
Winternals: Defragmentation, Recovery, and Administration Field Guide. Designed for the system administrator, this solution-oriented guide provides all the information you need to use Winternals effectively and deal with the most common challenges related to system recovery, data backup and system
-
The Effect of Fractures on the Recovery of Low-Permeability Rock-Studied by Low Field NMR
Hydraulic fracturing technology can improve crude oil production in tight formations, and the impact of fractures on rock pore recovery is the focus of research. Rock pore structure changes during fracturing, especially lab-made fractures, affecting the mass transfer between matrix pores
-
Turning Point Analysis with dataTaker Data Loggers
recovery. Using series 3 dataTaker dataloggers, the Applications Specialists at CAS DataLoggers have assembled this tutorial to examine this subject, including a simple method of noise rejection (dead banding) for dataTaker DT800 and DT500 data loggers.
-
Oil Company Uses SAGD for Heavy Oil Recovery (.pdf)
Optimizing harvest efficiency is critical given the sheer volume of oil pumped for refinery reservoirs, requiring a powerful data logging solution to monitor the oil well temperatures. Efficiency and safety reasons require monitoring in any increase in temperature as it could cause a blowout, while
-
Flare Gas Measurement and Recovery of Fuel Feed Gas with Residual Oxygen Calorimetry
of interest. This measurement methodology offers an extremely fast speed of response and reliable measurements over large range of gas compositions and calorific values without the concern of flameouts or the need for assist gases. The theory of operation, alternate measuring techniques, test data
-
Spotting Electric Flowmeter Violations Using a Data Logger
waste/resource recovery, recycling, hazardous waste, and street lighting service to most of the residents in Pasco County.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
of transponders consists of a 10-Gbits transmitter and receiver, 16:1 electrical mux/demux components, and clock and data recovery (CDR) circuits all in the same module. Semiconductor Alert! (Aug. 28-Sept. 1) Chip-testing houses struggle to get new ATE systems SAN JOSE -- Faced with expanding lead times
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
The long feud between the IPC packaging-industry institute and Valor Computerized Systems Inc. over which organization's CAD-to-CAM data transfer format should become the industry standard seems to be headed toward a peaceful resolution. Cadence boasts stellar Q3 results With revenues up 47 percent
More Information Top
-
A New Protection Scheme for Short Transmission Lines Using IEEE 802.11 Protocol
The modem takes the analog signal received and converts it back to a digital form that can be processed by the data recovery equipment .
-
Applications and Techniques in Information Security
The logical deletion (recovery) of files is collected by terminal leak-proof tools, and the physical destruction (restoration) of documents is collected by the data destruction ( recovery ) equipment , aggregating themselves to the track and evidence modules through interfaces.
-
IT Strategic and Operational Controls
… IT systems continuity may include, as a minimum, the following: critical application systems identification, alternate processing facilities evaluation, documented back-up and recovery plans, test procedures, contingency evaluation procedures, off-site storage procedures, computer data recovery and equipment , and a computer insurance …
-
Utilizing data mining to influence maintenance actions
This paper builds on those topics, aiming to investigate the development of models for use in the detection problems before they become critical, by employing a data warehouse of Aircraft Launch and Recovery Equipment (ALRE) data and the techniques of data mining.
-
http://www.int-res.com/articles/theme/m457_ThemeSection.pdf
Technological advances have enabled attachment of smaller tags to young animals, although equipment limitations, access to and capture/handling of animals, and equipment and data recovery pose additional challenges to researchers.
-
http://www.int-res.com/articles/theme/m457p165.pdf
Technological advances have enabled attachment of smaller tags to young animals, although equipment limitations, access to and capture/handling of animals, and equipment and data recovery pose additional challenges to researchers.
-
THE NEW YORK MIDTOWN DISPERSION STUDY (MID-05) METEOROLOGICAL DATA REPORT.
equipment , data recovery was near 100%.
-
http://www.iosrjournals.org/iosr-jce/papers/Vol10-issue4/F01043337.pdf
Providers should be equipped with data recovery plans in all emergencies.
Indicates content that may require registration and/or purchase.