Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: DAUGHTER BOARD CONNECTOR, RECEPTACLE, 74 POSITION, RIGHT ANGLE PCB; No. of Contacts:74Contacts; Product Range:DB Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2.54mm; Gender:Receptacle RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Daughter Cards & OEM Boards Vertical connectors I/O board
- Category: Development Board
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1377416-2331211-1 Category: Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards Fake Threat In the Open Market: 46 pct. Type: Sensor MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors
- Category: Development Board
-
-
Supplier: Acme Chip Technology Co., Limited
Description: INTERPOSER BOARD TO CONNECT OLDE
- Category: Development Board
- Features: Other
-
Supplier: DigiKey
Description: Transceiver RF BeagleConnect Platform Evaluation Expansion Board
-
Description: ARDUINO MKR CONNECTOR CARRIER
- Category: Development Board
- Features: Other
-
Supplier: Accuris
Description: CONNECTOR, HIGH DENSITY, BLADE AND FORK, DAUGHTER BOARD, EIGHT ROWS, 452 CONTACT POSITIONS
-
Supplier: Accuris
Description: CONNECTOR, HIGH DENSITY, BLADE AND FORK, DAUGHTER BOARD, EIGHT ROW, 396 CONTACT POSITIONS
-
Supplier: Accuris
Description: CONNECTOR, HIGH DENSITY, BLADE AND FORK, DAUGHTER BOARD, EIGHT ROW, 372 CONTACT POSITIONS
-
Supplier: Accuris
Description: CONNECTOR, HIGH DENSITY, BLADE AND FORK, DAUGHTER BOARD, EIGHT ROW, 356 CONTACT, WITH SAFETY GROUND
-
Supplier: Aaeon Systems Inc.
Description: Shared with Surround Output, MIC-in Shared with Center and Left Output] 4 USB Type-A Connectors Support (For PER-U00A Version)
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: code (GPL) for the Actel SmartFusion Development and Evaluation Kits Other Pluggable screw connectors for motors Pin header connector to Actel SmartFusion kit Connectors for desktop power supplies as well as labatory power supplies RoHS compliant Size: ca. 180 x 100 [mm] Order
-
Supplier: Utmel Electronic Limited
Description: Conn Daughter Card PL 16 POS 1.8mm Solder RA Thru-Hole
- Voltage Rating: 50 volts
- Contact Pitch: 1.8033990261645259 to 1.8 mm
- Number of Contacts: 112 #
- Features: Board Mount Connector
-
Supplier: Newark, An Avnet Company
Description: HSR Daughter conn. 4 bay (3 HMZd, 1UPM)
-
Supplier: Utmel Electronic Limited
Description: Conn Daughter Card RCP 90 POS 1.9mm Press Fit RA Thru-Hole Impact™ Tray
- Voltage Rating: 30 volts
- Contact Pitch: 1.3461992730523926 to 1.35 mm
- Features: Board Mount Connector
- Category: Card Edge Connector
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER SUPPLY BOARD, DAUGHTER BOARD FOR DS3820PSSB, TURBINE, 6 FUSES, 1X 34-PIN CONNECTOR, 7 TERMINALS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Heilind Electronics, Inc.
Description: 8 Pos RF ModDaughterCardSMPMVITA67.2
-
Supplier: Lingto Electronic Limited
Description: DAUGHTER BOARD HOUSING
-
Supplier: Infineon Technologies AG
Description: and a DisplayPort demo. CY4541 EZ-PD™ CCG4 Evaluation Kit enables designers to exercise the functionality of CCG4 controllers for a Two-Port USB Type-C based Host System. CY4541 kit consists of CCG EVK Base Board (2 nos.) with Display Port Mux, Power Management and USB Type-B connector
- Category: Development Board
- Features: Other
- Ports: USB
-
Supplier: Integrated Device Technology
Description: The EB - LOGAN -19 Evaluation Board provides an evaluation platform for the PES24NT24G2 switch and for other members of this switch family including PES16NT16G2 and PES12NT12G2 . The evaluation board, along with additional adapters and daughter boards provide by IDT , can
- Category: Development Board
- Features: Other
-
Supplier: Integrated Device Technology
Description: The EB - LOGAN -23 Evaluation Board provides an evaluation platform for both the PES32NT24AG2 and PES32NT24BG2 switches and for several other members of this switch family including PES32NT8AG2 , PES32NT8BG2 , and PES24NT6AG2 . The evaluation board, along with additional adapters and
- Category: Development Board
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Daughter Card Conn Centre Module (Diff)
- Gender: Male / Plug
- Features: Other
- Geometry: Right Angle
-
Supplier: Integrated Device Technology
Description: lanes of the device to 4 Mezzanine connectors located close to the device — one connector per stack of 8 lanes. Various types of daughter cards (provided by IDT ) can then be plugged into these connectors to facilitate connectivity to one x8 or two x4 or four x2 or eight
- Category: Development Board
- Features: Other
-
Supplier: Integrated Device Technology
Description: , DMA and local port clocking can be evaluated with the evaluation board. The EB - LOGAN -19 brings out all 24 lanes of the device to two Mezzanine connectors and two SAS connectors located close to the device - one connector per stack of 4 lanes. Various types of
- Category: Development Board
- Features: Other
-
Supplier: CSA Group
Description: IEC/TS 62661-2-1:2013(E) gives guidelines for an optical backplane using optical fibre boards and multi-core right angle optical connectors with low bending loss multimode fibres (hereafter called low-loss RAO) to connect daughter boards to the optical backplane.
-
Description: IEC/TS 62661-2-1:2013(E) gives guidelines for an optical backplane using optical fibre boards and multi-core right angle optical connectors with low bending loss multimode fibres (hereafter called low-loss RAO) to connect daughter boards to the optical backplane.
-
Supplier: Powell Electronics, Inc.
Description: HSR Daughter conn. 4 bay (3 HMZd, 1UPM)
-
Supplier: VAST STOCK CO., LIMITED
Description: Interface Modules 64-CH Terminal Base for 2 HSL-DB Daughter Board with 2 32-pin IDE connectors
- Features: Other
- Approvals: VDE Component Mark
-
Supplier: Smiths Interconnect, a Molex company
Description: We have taken the standard housing configuration of the P1 & P3 mounting dimensions while incorporating true differential pair contacts within the P1 & P3 dimensional constraints. P1 connector housing contains 21 position true differential pair blind mate contacts allowing board
- Frequency Range: 3 GHz
- Features: Board-to-Board Connector, Coaxial Connector
-
Supplier: Amphenol Aerospace Corporation
Description: High density contact pattern: .070” x .060” grid spacing Low mated height: .500 from mother board to row A of daughter board Utilizes the high performance brush contact system for reliability in harsh environments Mounting hardware, keys and guide pins have been combined to
- Current Rating: 2 amps
- Number of Contacts: 40 to 160 #
- Features: Board Mount Connector, Right Angle, Straight
- Category: D-Sub
-
Supplier: HARTING Inc. of North America
Description: œcon:card+ connectors with press-in termination, HARTING has substantially improved the contact reliability of the AdvancedMC„¢ connector for MicroTCA„¢ and AdvancedTCA®. The key element of the new œcon:card+ connector is the integrated TCA Connectors GuideSpring, which
- Voltage Rating: 3.3 to 12 volts
- Current Rating: 2.2 to 16 amps
- Number of Contacts: 52 to 170 #
- Connector Type: AdvancedTCA, MicroTCA
-
Supplier: Aratas America LLC
Description: An improved DIN-standard Sequence Connector Allows power line to daughter board connection first and removal last. Used the same way as regular DIN connectors. Dimensions are those of DIN B-type and C-type connectors. Mated length is 4 mm. All contacts are
- Voltage Rating: 300 volts
- Current Rating: 2 amps
- Number of Contacts: 96 #
- Contact Pitch: 2.54 mm
-
Supplier: Richardson RFPD
Description: on-board current shunt can be optimized for highly accurate dynamic switching tests, or high-power thermal testing with the evaluation board. The coaxial MMCX connectors for VGS and IDS and BNC connectors for VDS provide noise-free measurements to improve accuracy and
- Category: Development Board
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Conn Daughter Card Product overview: 2000667-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets,
-
Supplier: HARWIN
Description: Gecko Horizontal – High Reliability 1.25mm pitch Harwin’s Gecko range offers new horizontal male connectors, to add to the existing range of vertical & crimp male connectors and vertical & crimp female connectors. This gives the benefit of increased design flexibility, with the
- Current Rating: 2 amps
- Contact Pitch: 1.2500000000000002 mm
- Features: Board Mount Connector, Right Angle
- Category: Board-to-Board Connector, Wire-to-Board Connector
Find Suppliers by Category Top
Featured Products Top
-
The PEM® M.2 Board Latch is designed for M.2 SSD applications in datacom servers. This tool-less connector provides quick, secure attachment of daughter boards to motherboards through a one-press mechanism. It’s simple locking and release with no tools, no delays, and no (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
FCI Basics Metral® accessories are compatible with Metral® 2mm Board-to-Board and Board-to-Cable connector systems. These are comprised of shrouds, coding keys, and guiding systems. These enhance the (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions
Conduct Research Top
-
SMT Card-Edge Solutions: Part 2: Specifications & Design Considerations
assembled and tested, the mother-board can now be mated up to the daughter-board. without any exposure to additional heat cycles because the daughter card has a press-fit interconnect. on the SMT card edge connector. Compliant press-fit technology provides a highly reliable method for. interconnecting
-
Implementing File I/O Functions Using Microchip?s Memory Disk Drive File System Library
: The PICtail TM Daughter Board for SD and MMC cards, * Boot sector Microchip product number AC164122, provides an (R) * FAT regions interface between SD or MMC cards and a PIC *
More Information Top
-
Amphenol
Item The B3 Contact Innovation Low Mating Force Electrical Connectors Low Mating Force Hybrid Configurations How to Order Contact Arrangements Contact Repair/Replacement, Installation Instructions Mother Board Connector Daughter Board Connector Input/Output Connector PC Connector Accessories, Polarization Keys Accessories, Mounting Applications Accessories, Test…
-
AAO2: a general purpose CCD controller for the AAT
A daughter board connector for additional memory (static RAM and/or Flash memory, with additional wait states).
-
Evolution of the design of a second generation FireWire based data acquisition system
40 bit daughter board connector .
-
IC Component Sockets
Conductive elastomers have been developed for a variety of electronic applica- tions, including IC component sockets, display panels, flat cables, and mother– daughter board connectors .
-
VME system monitor board
Title STATUS LINK DAUGHTER BOARD CONNECTOR SizeDocument Number .
-
Modern connector design tools assure high speed signal integrity
Additional requirements for shielded versions of mother and daughter board connectors plus compatible shielded cable connectors provide an unusualrangeof features all of which contributeto the variation and flexibility necessary for wide spread application.
-
FlashCam: A fully digital camera for CTA telescopes
Left: FlashCam motherboard (14 layers PCB stack), with one backplane connector (32 1 Gb/s LVDS pairs) and two daughter board connectors (99 1 Gb/s LVDS pairs each).
-
Development of a data acquisition system for the MiCES small animal PET scanner
Analog daughter board connector - one of four .
-
58.3: A Solid‐state Multi‐planar Volumetric Display
The front-end section also has a daughter board connector so that additional transfer protocols, such as Gigabit Ethernet or FibreChannel, may be implemented in the near future without an IG board redesign.
-
Recent Trends in Network Security and Applications
The eSPOT also contains the main processor, memory, radio transceiver and antenna, daughter board connector , battery connector and power management circuit.
Indicates content that may require registration and/or purchase.