Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Primary 240VAC, 50/60 Hz., Secondary 240VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight, cool operation and low profile. World wide applications, 50 or 60 Hz. operation (240VAC to 240VAC). Standard 3-wire, grounded plug
- Power Rating (VA): 1,000 VA
- Other Transformer Types / Applications: Electronics Transformer, Isolation Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Primary 120VAC, 50/60 Hz., Secondary 240VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight cool operation and low profile. 50 or 60 Hz. operation, step up (120VAC to 240 VAC). Standard 3-wire, grounded plug (can also be
- Power Rating (VA): 500 VA
- Other Transformer Types / Applications: Electronics Transformer, Isolation Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Primary 240VAC, 50/60 Hz., Secondary 120VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight, cool operation and low profile. World wide applications, 50 or 60 Hz. operation, step down (240VAC to 120 VAC). Standard 3-wire,
- Power Rating (VA): 750 VA
- Other Transformer Types / Applications: Electronics Transformer, Isolation Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
-
Supplier: Coilcraft, Inc.
Description: Wide frequency range: 0.26 MHz to 1 GHz 250 mA max current rating Applications include impedance matching, voltage or current transformation, DC isolation, balanced/unbalanced mixing, matching, power splitting, coupling and signal inversion
- Operating Temperature: -40 to 85 C
- Cooling Method: Dry-type / Air Cooled
- Other Transformer Types / Applications: Isolation Transformer, RF Transformer
- Features: Surface Mount Technology (SMT), Toroidal Core
-
Supplier: Triad Magnetics
Description: Triad's A-9J Input Transformer provides the durability and precision required in today's demanding designs. Mu-Metal case construction for magnetic field immunity and 60 to 80 dB Hum reduction. Large step-up turns ratio to couple low-level input signals to the grid of the first amplifier tube
- DCR: 32.7 ohms
- Other Transformer Types / Applications: Audio Transformer, Isolation Transformer
- Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Manufacturer: Würth Elektronik Category: Transformers- Switching Converter, SMPS Transformers Series: WE-FLEX Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Configurable (For DC/DC) Applications: Flexible Voltage - Isolation: 500VAC Operating
- Operating Temperature: -40 to 125 C
- Category: Signal / RF Transformer
-
Supplier: Triad Magnetics
Description: Triad's A-10J Input audio transformer provides the durability and precision required in today's demanding designs. Mu-Metal case construction for magnetic field immunity and 60 to 80 dB Hum reduction. Large step-up turns ratio to couple low-level input signals to the grid of the first
- DCR: 33.7 ohms
- Other Transformer Types / Applications: Audio Transformer, Isolation Transformer
- Features: Both Sides
- Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Manufacturer: Würth Elektronik Category: Transformers -Switching Converter, SMPS Transformers Series: WE-PoE Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: For DC/DC Converters Applications: Power Over Ethernet (PoE) Intended Chipset: LM5070, LM5071,
- Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Manufacturer: Hammond Manufacturing Win Source Part Number: 1329348-107X Category: Transformers>Audio Transformers Packaging: Bulk Termination Style: PC Pin Size / Dimension: 0.630" L x 0.586" W (16.00mm x 14.88mm) Transformer Type: Miniature Epoxy Potted Height - Seated (Max):
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Perfect for audio input, line matching, isolation or output transformer applications. 2 watt (+/- 1.5 db, 300Hz. - 50 KHz.). Epoxy potted in an attractive black molded case, Pin type P.C. board mount (min. 0.187" length). In some models where no center tap is required (on
- Other Transformer Types / Applications: Electronics Transformer, Isolation Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Acme Chip Technology Co., Limited
Description: TRANSF 600 OHM 0MA DC TEL HYBRID
- Category: Signal / RF Transformer
-
Supplier: DigiKey
Description: Flexible For For DC/DC Converters SMPS Transformer 1500Vrms Isolation Surface Mount
- Operating Temperature: -40 to 125 C
- Isolation / Hipot Level: 1.5 kilovolts
- Mounting: Chip Transformer
- Features: Connectorized, Surface Mount Technology (SMT)
-
Description: TRANSF 600 CT OHM 0MA DC TEL
- Operating Frequency Range: 300 to 3,500 Hz
- Operating Temperature: -20 to 85 C
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ TCW2-2700+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:2, covering a variety of wireless communications applications from 500 to 2700 MHz. This model provides, low amplitude unbalance, and RF input power handling up to 0.5W. It provides
- Operating Frequency Range: 500,000,000 to 2,700,000,000 Hz
- Impedance Ratio: 2 :1
- Power Rating: 0.5 watts
- Operating Temperature: -55 to 125 C
-
Supplier: AR RF/Microwave Instrumentation
Description: Model IT2000 Series consists of switchable transformers for high power ultrasonic and RF transducer applications, as well as other laboratory applications requiring broadband, high power, impedance matching system. These transformers are designed to provide DC
- Operating Frequency Range: 10,000 to 3,000,000 Hz
- Power Rating: 1,500 watts
- Other Transformer Types / Applications: Switch Mode Transformer
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ TCW4-262+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:4, covering a variety of wireless communications applications from 2300 to 2600 MHz. This model provides low insertion loss, low phase unbalance (relative to 180°), low amplitude unbalance, and
- Operating Frequency Range: 2,300,000,000 to 2,600,000,000 Hz
- Impedance Ratio: 4 :1
- Power Rating: 2 watts
- Operating Temperature: -55 to 125 C
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ TCW2-362+ is a tiny ceramic RF balun transformer with an impedance ratio of 1:2, covering a variety of wireless communications applications from 2150 to 3600 MHz. This model provides low insertion loss, low phase unbalance (relative to 180°), low amplitude unbalance. It
- Operating Frequency Range: 2,150,000,000 to 3,600,000,000 Hz
- Impedance Ratio: 2 :1
- Power Rating: 0.5 watts
- Operating Temperature: -55 to 125 C
-
Supplier: Mini-Circuits
Description: balance and minimal amplitude variation, ensuring superior signal integrity in demanding RF chains. With 4W RF power handling and DC isolation between the input and output, it supports biasing flexibility for active components. Built on LTCC technology and housed in a
- Operating Frequency Range: 2,150,000,000 to 4,300,000,000 Hz
- Impedance Ratio: 2 :1
- Power Rating: 4 watts
- Operating Temperature: -55 to 125 C
-
Supplier: Richardson RFPD
Description: final finish. Features: 9.2 -16.150 GHz 50 Ohm to 2 x 50 Ohm 5G Applications Very Low Loss Tight Amplitude Balance Input to Output DC Isolation Production Friendly Tape and Reel Non-conductive Surface RoHS Compliant Halogen Free
- Operating Frequency Range: 9,200,000,000 to 16,150,000,000 Hz
- Power Rating (Watts): 1 watts
- Other Transformer Types / Applications: Balun Transformer
- Features: Other, Surface Mount Technology (SMT)
-
Supplier: Coilcraft, Inc.
Description: System comprises an isolation transformer and a common mode choke DETAILS Meets all current requirements of Gigabit Ethernet PoE Plus Isolation Transformer OCL >350 µH with a 35 mA dc offset up to 70°C. Can handle current up to 800 mA Can be used with virtually all
- Operating Temperature: -40 to 85 C
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer, Signal / RF Transformer
-
Supplier: Coilcraft, Inc.
Description: Can handle 22.5 mA minimum dc offset at 85°C. Typical temperature rise: 7°C with 800 mA; 10°C with 1000 mA dc current applied to one center tap of each isolation transformer Ambient temperature range: −40°C to +85°C with 1 A dc current applied
- Operating Temperature: -40 to 85 C
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer, Signal / RF Transformer
-
Supplier: TMP Pro Distribution
Description: The Radial JD6 is a high performance 6-channel rackmount direct box designed for the most demanding studio and live touring applications. Stemming from the industry standard Radial JDI, the JD6 incorporates six top-of-the-line Jensen audio transformers with extra RF filtering to ensure
- Application: Music / Audio Systems
-
Supplier: Coilcraft CPS
Description: • For use from 50 kHz to nearly 1 MHz • Two different pinouts to meet the requirements of different applications. • Low primary DC resistance • 500 Vac isolation from secondary to the core
- Operating Frequency Range: 50,000 to 1,000,000 Hz
- Impedance Ratio: 50 :1
- Operating Temperature: -55 to 125 C
- Maximum Secondary Voltage Rating: 500 volts
-
Supplier: ValueTronics International, Inc.
Description: communications, and other such applications. Features: Transformer-coupled input 0.1 nV/√Hz input noise 0.1Hz to 40 kHz bandwidth Gain of 100 or 500 Single-ended and differential inputs >40 dB isolation from DC to 500 MHz Powered by SRS lock-in amplifiers The SR554 is a
-
Supplier: OnLogic Inc.
Description: (cULus file: E535174) *Tested to 60601-1-2 4th ed & secondary isolation required such as an isolation transformer.
- DC Output Voltage: 48 volts
- DC Output Current: 20.83 amps
- DC Output Power: 1,000.0000000000001 watts
- AC Input Voltage: 240 volts
-
Supplier: OnLogic Inc.
Description: (cULus file: E535174) *Tested to 60601-1-2 4th ed & secondary isolation required such as an isolation transformer.
- DC Output Voltage: 48 volts
- DC Output Current: 20.83 amps
- DC Output Power: 1,000.0000000000001 watts
- AC Input Voltage: 240 volts
-
Supplier: EMX Industries, Inc.
Description: shield housing Built-in loop conditioner Loop isolation transformer Loop diagnostics Frequency counter Gold plated control contacts 2 relays (presence & pulse or presence) Optional accessories include PR-Loop, HAR-7 and LD11
- Operating Temperature: -40 to 180 F
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Current, Voltage
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Inductotherm Group
Description: Perfect for low power applications and limited diameter tube mills, the Thermatool™ Compact High Frequency Welder is a good fit when capital expenditures are limited. This simplified and compact design combines the traditional DC power supply into the RF Generator cabinet, making this
- Equipment Type: Complete System
- Process Capability: Welding Equipment
-
Supplier: Infineon Technologies AG
Description: enable superior application safety High isolation capability, can be used in 1500 V DC solar inverter application Applications Diesel direct injection General purpose motor drive - variating frequency and voltage Industrial automation Motor Control Photovoltaic Every driver needs a
- Peak Output Current: 5.5 amps
- Supply Voltage: 3.1 to 17 volts
- Propagation Delay: 90 ns
- Driver Type: High-side Gate Driver
-
Supplier: ValueTronics International, Inc.
Description: waveforms. The DC bias voltage is ±5V under 50 ohm load. An external power supply can be used to bring up the DC bias voltage to ±42Vpk (DC+ AC peak value) for higher DC bias applications. Pulse Generator Each model of the series has a built-in pulse generator and its
- Minimum Frequency Range: 60 MHz
- Maximum Frequency Range: 60 MHz
- Device Type: Generator
- Generator Type: Signal
Find Suppliers by Category Top
Featured Products Top
-
Supports DC to 50 GHz broadband applications Low Loss & High Isolation (read more)
Browse RF Switches Datasheets for Win Source Electronics -
Photovoltaic grid connection is equipped with isolation transformers, which ensure the stable operation of the system from the dimensions of electrical safety, harmonic suppression, common mode interference, fault protection, and grounding adaptation. Firstly, achieve electrical isolation (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
electrical isolation. Each method has its advantages and disadvantages. For instance, transformers provide effective isolation but can be bulky. Optocouplers offer faster response times but may be more sensitive to environmental conditions. Either of these methods can then be used to achieve (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
. Integrated Transformer-Based Power Isolation: Eliminates external isolated DC/DC converters, reducing PCB size and simplifying system design (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
ABSOPULSE Electronics has released the HVI 41R-F1, a 50W addition to its line of high input voltage railway quality DC-DC converters. The converter employs the latest silicon carbide (SiC) semiconductor technology to deliver high conversion efficiency, high power density and a smaller form (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Model NO.: UIYCA100AN18A40 Type: RF Coaxial Attenuator Brand Name: UIY Freq. Range (GHz): DC-18GHz Attenuation Value(dB): 60dB Attenuation Tolerance (read more)
Browse RF Attenuators Datasheets for UIY Inc. -
Overview This single-channel RF rotary joint (coaxial rotary coupler) is designed for seamless transmission of high-frequency signals between stationary and rotating parts of a system. It supports frequencies from DC to 40GHz, making it (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
the core competitive advantage of this integrated composite slip ring. The product covers a ultra-wide frequency band from DC to 3.5GHz, fully covering most mainstream civilian industrial RF communication frequency bands and industrial test frequency bands, which can meet the frequency matching (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Design: Equipped with dual-channel coaxial interface, both channels adopt SMF-F (50Ω) interface type, which is compatible with most standard RF equipment. The coaxial contact design enables the connector to have ultra-high bandwidth and no cut-off frequency, supporting stable transmission of DC-6 (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
complexity. This device provides best-in-class wideband performance from DC to 30 GHz with outstanding isolation and low insertion loss across its full frequency range (read more)
Browse RF and Microwave Connectors Datasheets for Mini-Circuits
Conduct Research Top
-
Enhancing Power Delivery System Designs with CMOS-Based Isolated Gate Drivers (.pdf)
and isolated dc-dc power supplies is the isolated gate driver. While optocoupler-based solutions and gate-drive transformers have been the mainstay for switch-mode power supply (SMPS) systems for many years, fully-integrated isolated gate driver products based on RF technology and implemented in mainstream
More Information Top
-
Two RF Driver-Based Negative Ion Source Experiment
In the ground mode operation, RFG is in ground potential and a 1-MHz 100-kV dc RF isolation transformer isolates the source, lifted at high potential, from the grounded RFG.
-
http://dspace.mit.edu/bitstream/handle/1721.1/93923/00JA003_full.pdf?sequence=1
An isolation transformer provides a DC break and divides the RF power between .
-
T-coupled microstrip patch antenna for WLAN
Keywords: Active Antenna, T – Coupled Junction, Microwave Integrated Circuit, DC Isolation , RF Path, Cross Polarization, Impedance Transformer , omni-directional .
-
http://dspace.mit.edu/bitstream/handle/1721.1/93101/00rr002_full.pdf?sequence=1
An isolation transformer provides a DC break and applies half the RF power to .
-
Radio Frequency Integrated Circuits and Technologies
DC isolation between the input nodes is performed by transformers allowing RF grounding of the source nodes by means of capacitors.
-
Low-voltage bulk-driven mixer with on-chip balun
The transformer also isolates the DC bias of the mixer from the RF path.
-
Millimeter wave QWITT diode oscillator
A lo-hi-lo impe- dance transformer was used to bias the diode and obtain dc and RF isolation at the bias point.
-
Microwave and millimeter-wave QWITT diode oscillators
A lo-hi-lo impedance transformer was used to bias the diode and obtain dc and RF isolation at the bias point.
-
Simple and Low-Cost Platforms for Cognitive Radio Experiments [Application Notes]
So for RF or microwave baluns and transformers , with or without center taps or DC isolation , you can probably find what you need at minicircuits.com.
-
Fabrication and characterization of glass-based MEMS transformer with single layer coil structure
On-chip micro- transformer finds an increasing role in RF -IC applications, such as for DC -signal isolation , signal amplifying, impedance matching and increasingly inductance of LC filter.
Indicates content that may require registration and/or purchase.