-
Supplier: H2W Technologies
Description: gantry robot. To suit the requirements of an application a variety of stepper motors, DC brush and brushless motors, or AC motors can be mounted to the stage. Options to enhance performance and ease integration into a new or existing application are: Custom drilled and/or
- Rated Speed: 30 in/sec
- Motor Type: AC, DC, DC Brushless
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Features: Electrical
-
Supplier: Transmotec
Description: screw or ball screw with adjustable limit switches. Protection class is IP65. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients
- Stroke or X-Axis Travel: 4.0157502 to 24.015761 inch
- Rated Speed: 0.196850393700787 to 1.10236220472441 in/sec
- Rated Force: 337.2 to 786.8 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Range of Application] Precise positioning, dispensing, spray painting, visual inspection, moving, grabbing, cutting and welding, automatic assembly, automatic locking screws, palletizing, etc. Such as: PCB board detection, optical disc stacking device, parts pick and place. Series: FSL40
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Y-Axis Travel: 1.968505 to 39.3701 inch
- Z-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 1.5748031496063 to 10.0393700787402 in/sec
-
-
Supplier: PI (Physik Instrumente) L.P.
Description: This ultra-compact precision actuator is related to the M-231 but uses a folded drive with the motor and lead screw side-by-side. Folded Drive, Very Compact 17 mm Travel Range 100 nanometers Resolution To 2.5 mm/sec Velocity Closed-Loop DC Servo Motor Compatible
- Stroke or X-Axis Travel: 0.6692917 inch
- Rated Speed: 0.0393700787401575 to 0.05905511811023625 in/sec
- Rated Force: 8.992 lbs
- Motor Continuous Power: 0.00268044076980564 HP
-
Supplier: PI (Physik Instrumente) L.P.
Description: The M-227 Series provides very high resolution and smooth motion. It requires external limit switches. 10, 25 & 50 mm Travel Ranges 0.05 Micron Minimum Incremental Motion Non-Rotating Tip Closed-Loop DC Motor Compatible with Leading Industrial Motion Controllers Sub-Nanometer
- Stroke or X-Axis Travel: 0.393701 to 1.968505 inch
- Rated Speed: 0.029527559055118124 in/sec
- Rated Force: 8.992 lbs
- Motor Continuous Power: 0.001675275481128525 HP
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Y-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: igus® inc.
Description: stepper motor installation sizes with 0.1 to 2 Nm holding torque 7 lead screw types with pitches from 0.8 mm to 50 mm Maximum precision by centering the lead screw with a H7/h7 motor/lead screw fit Matching lead screw nuts in the
- Other DC Voltage: 24 to 60 VDC
- Continuous Current: 1 to 4.2 amps
- Shaft Size: 0.1968505 to 0.4724412 inch
- Diameter / Width: 1.11023682 to 2.22047364 inch
-
Supplier: Newport MKS
Description: The UTS50CC is DC motor driven and has a 50 mm travel range. This UTS stage incorporates a low-profile design with excellent stiffness and thermal stability, making it ideal for environments where temperature is not very well controlled. It also features an ultra-high resolution
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 1.5748031496063 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: The UTS150CC is DC motor driven and has a 150 mm travel range. This UTS stage incorporates a low-profile design with excellent stiffness and thermal stability, making it ideal for environments where temperature is not very well controlled. It also features an ultra-high resolution
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 1.5748031496063 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: The UTS100CC is DC motor driven and has a 100 mm travel range. This UTS stage incorporates a low-profile design with excellent stiffness and thermal stability, making it ideal for environments where temperature is not very well controlled. It also features an ultra-high resolution
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 1.5748031496063 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Aerotech, Inc.
Description: Design Features Compact 50 mm width with travel to 50 mm Precision ground ball-screw or lead-screw drive DC servo or stepper motor Crossed-roller bearings High resolution (0.1 µm), repeatability (±0.75 µm) and accuracy (±1.5 µm) High vacuum capable Compact
- Stroke or X-Axis Travel: 0.9842525 to 1.968505 inch
- Rated Speed: 0.0196850393700788 to 0.196850393700787 in/sec
- Carriage Load: 5.5125 to 11.025 lbs
- Positioning Accuracy: 0.0014999999999999998 to 0.005999999999999999 inch/inch
-
Supplier: Venture Mfg. Co.
Description: Venture’s very versatile 800 Series Acme Screw actuators combine an Acme screw with a DC motor gearbox providing a rugged and reliable ready to install linear drive system. Suitable for many industrial applications, such as; Solar Tracking, Ventilation, Commercial
- Stroke or X-Axis Travel: 12 to 52 inch
- Rated Force: 1,500 lbs
- Motor Voltage: 12 to 120 volts
- Mounting Type: Clevis or Eye, Flange, Trunnion
-
Supplier: Newport MKS
Description: to 200 N. Features include: opposing single-row bearing surface, a diamond-corrected lead screw, a matched, precision-lapped nut and a non-migrating ball cage design. The nut design includes anti-backlash preloading and a sophisticated decoupling system ensuring little to no stage
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 3.93700787401575 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Raco International, LP
Description: through a variety of AC or DC gear-motors to high performance Servo motors.
- Stroke or X-Axis Travel: 3.9 to 78.7 inch
- Rated Speed: 0.2 to 4.7 in/sec
- Rated Force: 220 to 33,000 lbs
- Motor Continuous Power: 0.11 to 6.6 HP
-
Supplier: Joyce/Dayton Corp.
Description: provides corrosion resistant end condition Bellows boot provides protection for the screw Options AC or DC motor Position sensor Limit switch Flexible jack designs available for loads ranging from 250 lbs. to 250 tons
- Rated Speed: 0.06250000000000012 in/sec
- Rated Force: 4,000 lbs
- Motor Type: AC, DC
- Mounting Type: Clevis or Eye
-
Supplier: Allied Electronics, Inc.
Description: Screw Terminal, Toggle Switch DPST contact form Single or double pole with wire lead or screw terminations, and ratings to 20A 125V 10A 250V, the ac⁄dc DK⁄EK-Series is the most heavy duty toggle switch in the carling line. Its sturdy metal construction and stiff actuation
-
Supplier: Allied Electronics, Inc.
Description: Screw Terminal, Toggle Switch DPST contact form Single or double pole with wire lead or screw terminations, and ratings to 20A 125V 10A 250V, the ac⁄dc DK⁄EK-Series is the most heavy duty toggle switch in the carling line. Its sturdy metal construction and stiff actuation
-
Supplier: Tolomatic
Description: Straightness and flatness within .0002" per inch, excellent repeatability
- Stroke or X-Axis Travel: 0 to 95.9843038 inch
- Material: Aluminum
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
-
Supplier: Tolomatic
Description: High thrust applications where external guidance is required, flex mounting
- Stroke or X-Axis Travel: 35.9842714 to 914 inch
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
- Actuation Type: Electrical
-
Supplier: Tolomatic
Description: Moderate load carrying capabilities, economical price, adjustable carrier
- Stroke or X-Axis Travel: 0 to 120.0000648 inch
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
- Actuation Type: Electrical
-
Supplier: Tolomatic
Description: Cost-effective for short stoke, high thrust applications, English units
- Stroke or X-Axis Travel: 60 inch
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Mounting Type: Clevis or Eye, Flange, Floating Mount Bracket, Foot, None, Rear Mount, Trunnion
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL30A Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30A is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving
- Stroke or X-Axis Travel: 1.968505 to 7.87402 inch
- Y-Axis Travel: 1.968505 to 7.87402 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSK30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSK30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Y-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: PI (Physik Instrumente) L.P.
Description: The M-110, M-111 and M-112 series is PI’s smallest positioning stage family with “classical” motor drives. It is offered with lead screws (higher resolution and holding force) and ball screws (higher speed, lower friction). The DC-servo motor versions come
- Stroke or X-Axis Travel: 0.1968505 to 0.9842525 inch
- Y-Axis Travel: 0.1968505 to 0.9842525 inch
- Z-Axis Travel: 0.1968505 to 0.9842525 inch
- Rated Speed: 0.0393700787401575 to 0.078740157480315 in/sec
-
Supplier: ElectroCraft
Description: The APES11M is a 28mm / NEMA 11 frame, hybrid stepper linear actuator. The APES11M is available in standard or custom designs as a linear actuator (non-captive), leadscrew motor (external linear), or guided linear actuator (captive). A variety of resolutions are offered, ranging from 0.006 to
- Stroke or X-Axis Travel: 0.5 to 12 inch
- Rated Speed: 10 in/sec
- Rated Force: 16 to 43 lbs
- Lead: 0.05 to 0.125 inches per
-
Supplier: TiMOTION Technology
Description: include a safety nut and multiple mounting styles for the front attachment. General Features Voltage of motor: 12V DC, 24V DC, 36V DC or 24V DC (PTC) Maximum load: 6,000N in push Maximum load: 4,000N in pull Maximum speed at full load: 23.4mm/s (with 1,000N in a
- Rated Speed: 1.53543307086614 in/sec
- Rated Force: 1,348.8 lbs
- Material: Aluminum, Plastic
- Mounting Type: Clevis or Eye
-
Supplier: Del-Tron Precision, Inc.
Description: and lead screw driven actuators utilize recirculating guide technology to provide a low profile and compact design solution. The anti-backlash lead screw nut is spring-loaded to ensure positive movement when changing direction. The DL series lead screw
- Stroke or X-Axis Travel: 8.661422 inch
- Rated Speed: 3.93700787401575 in/sec
- Rated Force: 67.44 lbs
- Features: Adjustable Stroke, Other
-
Supplier: Aerotech, Inc.
Description: Design Features Compact, high-performance elevation stage Precision-ground ball screw or lead screw DC or stepper motor options High-vacuum capable Precision crossed-roller bearings Multi-axis configurations available with MPS linear and rotary stages Aerotech’s
- Z-Axis Travel: 5 inch
- Rated Speed: 0.118110236220472 to 0.216535433070866 in/sec
- Carriage Load: 26.46 lbs
- Positioning Accuracy: 0.001 to 0.002 inch/inch
-
Supplier: Isotech, Inc.
Description: Isotech’s Motorized Positioning Tables offer engineers and designers state-of-the-art linear actuator and positioning table technology for their applications. Our linear actuators and slide tables are offered in ball screw designs while our Posi-Drive stages are offered in a variety of sizes
- Stroke or X-Axis Travel: 7.9133901 to 11.81103 inch
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC Servo, Stepper
- Actuation Type: Electrical
-
Supplier: ElectroCraft
Description: The APES17 is a 42mm / NEMA 17 frame, hybrid stepper-based actuator. The APES17 is available in standard or custom designs as a linear actuator (non-captive), leadscrew motor (external linear), or guided linear actuator (captive). A variety of resolutions are offered, ranging from 0.006 to
- Rated Force: 24 to 225 lbs
- Motor Voltage: 2.22 to 6.37 volts
- Motor Type: DC
- Actuation Type: Electrical
-
Supplier: LINAK U.S. Inc.
Description: The LA30 is a powerful actuator yet small enough to fit in most applications. The actuator can be supplied with options such as a built-in potentiometer for servo operation or an extra powerful motor for increased speed and strength (S-motor). In addition to Industrial Automation and
- Stroke or X-Axis Travel: 1.968505 to 15.74804 inch
- Rated Speed: 2.55905511811024 in/sec
- Motor Type: DC
- Actuation Type: Electrical
-
Supplier: ElectroCraft
Description: This Nema size-11 ultra-reliable, stepper-based linear actuator is made with ball-bearings and dynamically balanced rotors for high-speed operation. This metric motor is available in three formats as a linear actuator, a guided actuator or as a leadscrew motor and it is fully
- Rated Speed: 20 in/sec
- Rated Force: 33 lbs
- Motor Voltage: 6.2 volts
- Motor Type: DC
-
Supplier: Velmex, Inc.
Description: Features for all Models: 45 lbs. horizontal load capacity Large top plate Twin parallel bearings for each axis for maximum stability The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length.
- Stroke or X-Axis Travel: 10.5 inch
- Rated Speed: 1 in/sec
- Carriage Load: 3 lbs
- Positioning Accuracy: 0.0014999999999999998 inch/inch
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-LSQ-C Series products are computer controlled, motorized linear stages with a variety of lead screw pitches and travels. A rigid non-contact cover prevents the ingress of small objects. They are stand-alone units requiring only a 48 V power supply, included with the kit
- Stroke or X-Axis Travel: 17.716545 inch
- Rated Speed: 39.3700787401575 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
Find Suppliers by Category Top
Featured Products Top
-
mechanism. Integrating all components into a single unit that includes the motor adaptor saves assembly time and eliminates the need to source additional parts. DL series linear actuators are offered in travel lengths up to 410 millimeters. These ball and lead screw driven actuators utilize (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
Product Overview 3X Motion's stepper screw motors integrate a lead screw directly with a stepper motor to deliver linear output from a single compact unit, removing the need for a separate translation stage. Product Types & Features (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
Reliable Performance in Compact Designs The YHD-1230 DC micro motor is engineered for applications where space-saving, efficiency, and precision are critical. With customizable (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Struggling with precision control and reliability in robotics or medical applications? Many motors fail under high-speed operation or harsh conditions, limiting performance and lifespan. The 25mm DC (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd -
As medical equipment, robotics, and industrial automation systems continue moving toward compact designs and higher performance requirements, motors must provide stable output, high efficiency, and flexible integration within limited installation space. The 25mm dual shaft DC motor combines (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
The 8mm Mini DC Servo Motor from Constar Motion Co., Ltd is designed for precision motion control in compact applications. Featuring a durable metal (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
• SAE counterflanges. • Motor pump sets: close coupled, AC or DC electric motors. • Pre-assembled systems: with bell-housing and coupling arrangements. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
In portable appliances and power tools, motors must deliver stable power, compact size, and long-term reliability. Poor motor performance can lead to reduced efficiency, overheating, and shorter product lifespan (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
As medical devices, intelligent prostheses, and robotic systems continue moving toward miniaturization and higher precision, motion components must deliver reliable performance within increasingly limited installation space. The 8mm Mini DC Servo Motor combines compact dimensions, precision (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
10mm Micro DC Servo Motor: Compact, Precise, and Versatile The 10mm Micro DC Servo Motor is designed to deliver exceptional performance in a compact form factor, making it an excellent choice for engineers working on space-constrained applications (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd
More Information Top
-
Two-stage actuation system using DC motors and piezoelectric actuators for controllable industrial and automotive brakes and clutches
The model consists of the integration of the individual models of the following components of the mechanism, DC motor , lead screw and nut assembly, piezoactuator, load (spring element or brake pad) and other coupling elements as shown in figure 2.
-
A novel energy-regenerative active suspension for vehicles
The designed system mainly includes a brushless DC motor with lead screw , a two-quadrant chopper pulse- width modulation (PWM) control electric circuit and a complex energy storage circuit.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/5870/Spring_Alexander.pdf?sequence=1
Actuators are DC motors with lead screws (from [99]).
-
A Compact and Compliant External Pipe-Crawling Robot
Therefore, we decided to change the translation actuator to a geared DC motor with lead screw .
-
Coordination and Longevity in Multi-Robot Teams Involving Miniature Robots
The logroller also has a set of DC motors and lead screws used to move a pair of maneuvering plates via a scissor jack mechanism (Fig. 5a).
-
Surface hardness of a cricket bat after ‘knock-in’
The whole knocker assembly is able to move at right angles to the longitudinal direction on two other slide rails, and is again driven by a third 12 V DC motor and lead screw .
-
Robotic Arm for Remote Surgery
The system model diagram, consisting of the DC motor and lead screw , is shown in Figure 4.
-
The Multiple Mirror Telescope (MMT) Top Box
The stage is driven by a dc motor , lead screw , and traversing nut which pushes on the stage through compression springs.
-
Development of a precision dual level stage system for the dimensional metrology of large range surface topography
DC motors and lead screws drive the moving part (X) and (Y) along the X-, Y-axis direction within the range of 200 mm × 200 mm, and they are connected with the moving parts using flexure couplers.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/2887/sjcutler2006.pdf?sequence=1
(b) DC motors driving lead screws .
Indicates content that may require registration and/or purchase.