-
Supplier: Infineon Technologies AG
Description: The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, four half-bridges for DC motor
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: Infineon Technologies AG
Description: The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, one LIN transceiver, four half-bridges for
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: Infineon Technologies AG
Description: four half-bridges for DC motor control, and one 32 bit serial peripheral interface (SPI). The device includes diagnostic and supervision features, such as drain-source monitoring and open-load detection, short circuit protection, configurable time-out and window watchdog,
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
-
Supplier: Infineon Technologies AG
Description: To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, CAN Partial Networking (incl. FD Tolerant Mode), four half-bridges for DC motor control, and one 32 bit serial peripheral
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: Littelfuse, Inc.
Description: The MPS-CTU-02-00 is a motor protection system with a supply voltage between 65–265 V ac and 80–275 V dc. This unit monitors voltage, current, and temperature with communication via RS/TIA-485 - DeviceNet.
- Supply Voltage Range: 65 to 265 volts
-
Supplier: Littelfuse, Inc.
Description: The MPU-32-02-01 is a motor protection unit with a supply voltage between 65–265 V ac and 80–275 V dc. This unit provides current and temperature-based protection with communication via RS/TIA-232 - DeviceNet.
- Supply Voltage Range: 65 to 265 volts
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The GB90 Series (90ZYT-170-24-76) Brushed DC Geared Motor is a 24V DC geared motor designed for applications requiring higher output speed with moderate torque delivery. Featuring a 90mm motor diameter and extended 170mm body length, the motor operates under
- Other Output Power: 0.3069104681427458 HP
- Continuous Current: 12.5 amps
- Continuous Torque: 353.98230088495575 In-lbs
- Gearbox Ratio: 76 : 1
-
Supplier: CSA Group
Description: devices that are responsive to a) motor temperature alone; or b) motor temperature and motor current passing through the device but does not apply to motors with protective devices that are responsive to current alone. 1.3 This Standard does not apply
-
Supplier: Microchip Technology, Inc.
Description: speed control in closed-loop applications. The MTD6508 device includes Lockup Protection mode to turn off the output current when the motor is in a lock condition, with an automatic recovery feature to restart the fan when the lock condition is removed. Motor overcurrent
- Continuous Output Current: 0.75 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: E-T-A Circuit Breakers
Description: The model ESX10-TC-101-DC48V extends our product group of electronic overcurrent protection devices for DC 48 V applications. At a width of only 12.5 mm it provides selective protection for all DC 24 V, DC 36 V and DC 48 V load circuits. The robust
- Rated DC Voltage: 48 volts
- Continuous Current Rating: 1 to 16 amps
- Mounting Style: DIN Rail Mounted
- Trip System Type: Electronic Unit
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen AKM™ servo motors give you unprecedented choice and flexibility, with more than 500,000 standard products and practically unlimited co-engineered modifications. Selecting the right-fit motor—optimized for your specific application requirements—has never been easier. Features
- Other Output Power: 0.107217630792226 to 26.134297505605 HP
- Continuous Current: 1.16 to 67 amps
- Continuous Torque: 1.62 to 1,593 In-lbs
- Rotor Inertia: 0.002407404 to 70.09794 oz-in-sec²
-
Supplier: Delta Electronics (Americas)
Description: The VFD-EL series is multiple function new generation micro type AC drive. It has built in EMI filter, RFI switch, easy DC bus sharing for side-by-side installation, high precision current detection, overload protection, and a built In keypad.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 480 volts
- Rated Power: 186.53648520510126 to 3,730.729704102025 watts
- Continuous Output Current: 1.5 to 17 amps
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: mode and can be digitally configured for a wide range of motors. Power to drive the motor is provided from the filtered Tool Power supply line (24 VDC) and a 3.3 V digital supply for the control circuitry. Built into the drive is a Power Saver mode that reduces the current draw when
- Continuous Output Current: 1.1 amps
- Peak Output Current: 2 amps
- Supply Voltage (DC): 20 to 30 volts
- Operating Temperature: -10 to 175 C
-
Supplier: Littelfuse, Inc.
Description: resistance and are compatibly sized with fuse solutions. RoHS and Halogen-free compliant Broadest range of radial-leaded resettable devices available in the industry Current ratings from 50 mA to 2 A Available with line voltage ratings of 120 V ac and 120 V dc or 240 V ac and 240 V
- Features: Resettable
- Approvals / Standards: RoHS Compliant
-
Supplier: Beckhoff Automation LLC
Description: The ER7342 EtherCAT Box enables direct operation of two DC motors. The speed or position is specified by the automation device via a 16 bit value. By connection of an incremental encoder (24 V DC, single-ended), a simple servo axis can be realized. The output stage is
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EP7402-0057 EtherCAT Box offers two outputs with integrated MDR controller for the direct connection of 24 V DC conveyor roller motors or other BLDC motors with max. 3.5 A. Eight additional digital inputs/outputs enable connection of e.g. photoelectric switches and
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EP7402-0067 EtherCAT Box offers two outputs with integrated MDR controller for the direct connection of 48 V DC conveyor roller motors or other BLDC motors with max. 3.5 A. Eight additional digital inputs/outputs enable connection of e.g. photoelectric switches and
- Data Acquisition: I/O Module
-
Supplier: Gefran
Description: The SIEIDrive - TPD32 EV series of digital converters is a product of the ever growing technological demands of modern industrial systems, and draws on Gefran’s years of experience in the field of DC motor speed control. TPD32 EV is available in a wide range of motor power
- Maximum Output Voltage: 520 to 720 volts
- Supply Voltage (AC): 230 to 690 volts
- Operating Temperature: 0 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Description: clarified; - requirements for electrical connections expanded and clarified; - requirements for luminaire ballasts expanded and clarified; - requirements for evaluation and testing of motor rotors clarified; - 15 kV limit for equipment protection by type of protection "n" added;
-
Supplier: UL Standards & Engagement
Description: devices; - starters associated with separate short-circuit protective devices and/or with separate short-circuit and integrated overload protective devices; - contactors or starters combined, under specified conditions, with their own short-circuit protective devices.
-
Description: IEC 60947-4-1:2023 is applicable to the following equipment: - electromechanical contactors and starters including motor protective switching devices (MPSD and IMPSD); - actuators of contactor relays; - contacts dedicated exclusively to the coil circuit of the contactor or the
-
Supplier: CSA Group
Description: starters including motor protective switching device (MPSD); - actuators of contactor relays; - contacts dedicated exclusively to the coil circuit of this contactor or this contactor relay; - dedicated accessories (e.g. dedicated wiring, dedicated latch accessory); intended to be
-
Supplier: ValueTronics International, Inc.
Description: primary input of DC/DC converter and servomotor production application. PSU is often integrated into component test systems such as aging test equipment for capacitors; 600V DC bias applications; aging test equipment for diode; semiconductor production equipment; automotive
- DC Output Power: 1,500 watts
- Type: DC Power Supply
-
Supplier: CSA Group
Description: standard also applies to manual controllers. 1.1.2 AC motor-starters AC motor-starters intended to start and accelerate motors to normal speed, to ensure continuous operation of motors, to switch off the supply from the motor and to provide means for the
-
Supplier: ValueTronics International, Inc.
Description: electronic loads are designed for a wide variety of dc power conversion products including; DC power sources, battery chargers, server power supplies, dc-dc converters, batteries and many others. The high power rating, parallel and synchronization capabilities, and the
- Load Bank Type: DC, Programmable
-
Supplier: Littelfuse, Inc.
Description: board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.
- Maximum AC RMS Voltage: 91 volts
- Maximum Clamping Voltage: 50 volts
- Lead Style: Radial Leads
- Mounting Option: Through Hole Technology (THT)
-
Supplier: CSA Group
Description: installation, but not necessarily of the controller or starter. In this context, this standard gives requirements for controllers and starters associated with separate short-circuit protective devices. This Standard does not apply to: - continuous operation of a.c. motors at
-
Supplier: Microchip Technology, Inc.
Description: Features Operating Conditions 4.5V to 5.5V, -40ºC to +85ºC, DC to 70 MIPS 4.5V to 5.5V, -40ºC to +125ºC, DC to 60 MIPS 4.5V to 5.5V, -40ºC to +150ºC, DC to 40 MIPS dsPIC33E Core Code-Efficient (C and Assembly) Architecture Two 40-Bit Wide Accumulators Single-Cycle (MAC/MPY) with
- Pin Count: 44
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Richardson RFPD
Description: Industrial and renewable energy inverters AC, Brushless, and DC motor controls Variable-speed motor controllers Isolated switch mode power supplies Hybrid electric and electric vehicles Traction inverters On-board chargers Inductive chargers DC-DC converters
- Peak Output Current: 4 amps
-
Supplier: ITOH Denki USA, Inc.
Description: Overload protection through a built-in thermister and current limiter; error signal in case of motor overload, Switchable PNP or NPN inputs / outputs. Acceleration and deceleration regulated using 2 potentiometers (0 to 2.5 sec). Automatic or manual restart after overload activation.
- Number of Axes / Motors: 1
- Supply Voltage (DC): 24 volts
- Operating Temperature: 0 to 40 C
- Features: Alarm / Status Monitoring, Other, Self-Configuration / Auto-tuning, Self-Diagnostics, Variable Speed Drive
-
Supplier: Win Source Electronics
Description: Width) Exposed Pad Manufacturer Device Package: PowerSO-36 Applications: DC Motors Stepper Motors Voltage Regulators Standard Package: 31 Technology: BCDMOS Operating Supply Voltage: 8 V ~ 52 V Interface: Logic Current - Output / Channel: 2.8A Fault Protection:
- Supply Voltage (AC): 8 to 52 volts
- Supply Voltage (DC): 8 to 52 volts
- Operating Temperature: -25 to 125 C
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: switching regulator further reduce system cost and increase reliability. The TMC603 also supports control of three phase stepper motors as well as two phase stepper motors using two devices. Specifications Main characteristics low power dissipation high precision two range
-
Supplier: ProTek Devices
Description: Dissipation Capability APPLICATIONS • Remote DC Power Supply, Base Station & Microwave Protection • MIL-STD-1275 Power Bus Protection • Electric Drive Motors & Controls • Mobile Electronics Operating in Harsh Environments
- Maximum Surge Current: 500 amps
- Clamping Voltage: 55 volts
- Features: SPD
-
Supplier: Allied Electronics, Inc.
Description: It is presents a new range of power supplies especially designed for the automation market. The wide range of supply voltages and DC output voltages/power provide a multitude of choices for all low power electrical or electronic devices commonly used in automatic machinery. Components
Find Suppliers by Category Top
Featured Products Top
-
The VICFUSE VD Series is a family of DC protection fuses engineered to protect DC circuits from general overload and short-circuit conditions, with a particular focus on protecting semiconductor devices — diodes, thyristors, GTOs, and IGBTs — from fault currents. The fuses (read more)
Browse Fuses Datasheets for VICFUSE -
Compact Motion Solution for Consumer Electronics The BD80ZY110 DC Micro Motor is optimized for consumer electronics and portable devices, where space (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
which must be considered to produce a well-functioning, sufficiently-powered, and safe device. We have provided some important formulas and calculation details to determine mechanical power requirements of a DC motor, to calculate torque, and for determining the steady state temperature increase of a motor. Click here to access the resources (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
The BRS-395SH DC Micro Motor features a compact cylindrical body with a 27 mm diameter, enabling seamless integration into space-constrained consumer and light-industrial devices. Designed for stable output and flexible adaptation, it supports engineers in building (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Motion Devices Manufacturing Expertise Yunhongda specializes in the design and manufacturing of brushless DC motors and customized motor solutions. With capabilities in motor performance optimization, PCB drive integration, shaft (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
high torque of 13 Nm. The simple control of the DC micro-motors means that a swivel range of 180° with positioning accuracy of an impressive 0.03° can be achieved. Easy to adjust Modern (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO -
Modern compact devices require motors that deliver reliable performance while maintaining limited installation space and efficient power transmission. Baida Electric’s 76mm DC micro motor is designed for space-constrained applications, featuring a compact cylindrical structure and (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Engineers often struggle to find motors that combine precise torque, adjustable speed, and environmental protection for demanding industrial applications. Standard motors may lack customization, efficiency, or waterproofing, limiting (read more)
Browse Gearmotors Datasheets for 3X Motion Technologies Co., Ltd -
In modern automation, medical devices, precision instruments, and household appliances, engineers face the challenge of integrating efficient, reliable, and high-precision motors that meet diverse application (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
More Information Top
-
Electrical Craft Principles, Volume 2
Figure 9.15 Starter for DC shunt motor with protective devices .
-
Frontiers of Manufacturing Science and Measuring Technology II
… or long-term float operation, charge unit changes working method to balance charging [1], when the AC loses of power or DC system failures, charge unit provides energy to loads, such as DC motor , electromagnetic mechanism, protection devices , control, communications, automation and …
-
Abstracts and References
… an alternator synchronizer in which the generator and mains voltages are compared in a triode circuit; c) speed regulator using a thayratron which feeds the control field of the dc motor and also incorporates alarm and pro- tection devices ." 621-526 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/81067/857792693-MIT.pdf?sequence=2
The portfolio includes: (i) Low and medium voltage electro-mechanical and electronic motor starters, motor and circuit protection devices , AC/ DC variable frequency drives, push buttons, signaling devices, termination and protection devices, relays, timers and condition sensors.
-
Manufacturing Engineering and Automation II
… Traction Motor of Coal Winning Machine In the actual production, after the coal mining machine is connected with the high voltage power supply, it adopts the same additional DC power leakage protection device to protect the traction motors , cutting motor and pump …
-
Classification of inverter driven permanent magnet synchronous motors
drives described in the literature display a wide variety of current regulation schemes that can be grouped generally into three categories: device protection , dc link current control, and motor current waveform control.
-
CR4 - Thread: Motor Overloading
Therefore, maybe your boss is referring to this fact (without knowing exactly...?) and therefore he could be right in saying that you do not need an extra protection device downstream from the dc inverter driving the dc motor . the protection will be …
-
http://www.nxp.com/documents/application_note/APPCHP3.pdf
This device incorporates control and protection functions for SMPS and DC motor control applications including internal temperature compensation, internal reference voltages, a sawtooth waveform generator, PWM amplifier and output stage.
-
CR4 - Thread: Alternative Power Supply in Nigeria
One way to stop the DC motor smoking [] is to make sure its protective device (s) are working properly.
-
Advanced Research on Computer Science and Information Engineering
The DC motor with the brake device could achieve self-locking protection to avoid the accidental power loss of mechanical arm.
Indicates content that may require registration and/or purchase.