Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: Makita DC18RD Power Tool Charger
-
Supplier: Milwaukee Electric Tool Corporation
Description: COMPACT TYPE 18.5 INCH LENGTH SIZE 12 VOLT DC INPUT SUPPLY RATING WARRANTY 5 YEAR (TOOL)
-
Supplier: VAST STOCK CO., LIMITED
Description: Power Management IC Development Tools HW/SW/Other
-
-
Supplier: Portescap
Description: brushed DC and slotted BLDC motors thanks to an innovative assembly process and cost optimized design. The 40EC-Pro PT 44 motor can sustain peak torque during 2s up to 1.1Nm and up to 150W continuous power. This 40mm BLDC motor is also available with an integrated cooling fan (40EC-Pro
- Other DC Voltage: 18 VDC
- Torque Constant: 1.289976 in-oz/amp
- Continuous Current: 13.2 amps
- Continuous Torque: 1.061946902654867 In-lbs
-
Supplier: Accuris
Description: Draft BS EN ISO 11148-13 Hand-held non-electric power tools. Safety requirements. Part 13: Fastener driving tools
-
Supplier: ValueTronics International, Inc.
Description: The 1698 is a 200 W, 60 V, 3.3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features:
- DC Output Power: 200 watts
- Type: DC Power Supply
-
Supplier: Portescap
Description: achieving 1.1Nm peak torque during 2 seconds. This 40mm BLDC motor is also available without a fan (40EC-Pro PT 44). Product Highlights 40mm diameter by 55mm length Integrated self-cooling fan High power at speeds up to 30,000 rpm Lower power losses results in higher efficiency No
- Other DC Voltage: 18 VDC
- Torque Constant: 1.289976 in-oz/amp
- Continuous Current: 16.5 amps
- Continuous Torque: 1.3292035398230082 In-lbs
-
Supplier: RS Components, Ltd.
Description: PAC1944 4 Ch High Side DC Power Monitor
- Category: Development Suite / Kit
-
Supplier: Newark, An Avnet Company
Description: NIBBLER TOOL, KEY-NOTCH, FOR DMR20 AC/DC VOLTAGE METERS; Overall Length:-; Cutting Capacity Max:-; Nibbling Width:-; Product Range:-; Features:3.2mm & 4.7mm; For Use With:MuRata DMR20-1-ACV-R-C AC & DMR20-10-DCM-R-C DC Volt Meters RoHS Compliant: NA
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 360° rotateable cartridge holder fits 300ml & 600ml sausage Tool delivers up to 650 pounds pushing force to dispense the highest viscosity adhesives and sealants Auto-reverse feature helps reduce drips, waste, and clean-up Set-and-Forget variable speed control for consistent
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 360º rotateable cartridge holder fits 29oz, and quart size cartridges Tool delivers up to 650 pounds pushing force to dispense the highest viscosity adhesives and sealants Auto-reverse feature helps reduce drips, waste, and clean-up Set-and-Forget variable speed control for
-
Supplier: Marposs Corp
Description: DESCRIPTION Placed in the electrical cabinet, GEMTP is a highly effective stand-alone module for identifying the tool status. Marposs Hall sensors CT-100 (100 A) or LA-205S (200 A) measure the true power values absorbed from the spindle during the machining process. GEMTP provides 3
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 1-1/8" stroke length for faster cutting speed 0-3,000 spm for faster cutting speed 4-position blade clamp allows for flush cutting and increased versatility Lever-action keyless blade clamp for quick and easy blade changes Anti-slip comfort grip provides increased comfort and
- Weight: 5.8 lbs
- Saw Power Source: DC Electricity / Battery
- Saw Type: Reciprocating Saw
-
Supplier: PHOENIX CONTACT USA
Description: Primary-switched TRIO power supply for DIN rail mounting, input: 1-phase, output: 48 V DC / 5 A, dynamic boost, tool-free fast connection technology for solid and stranded conductors with ferrule
- DC Output Voltage: 48 volts
- DC Output Current: 5 amps
- DC Output Power: 240.00000000000014 watts
- DC Input Voltage: 99 to 275 volts
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Compact L-Shape Design allows access in tight spaces while providing optimal balance for the user SHOCKS™ - Active Vibration Control signifcantly reduces vibration and increases user comfort and productivity 1.7 ft-lbs impact energy provides corded power without the cord
- Length: 10.5 inch
- Impact Force: 1.7 Ft-lbs
- Power: Electrical Tools, Power Tools
- Type: Rotary Hammer
-
Supplier: Allied Electronics, Inc.
Description: The Global Specialties Model 1302-B Power Supply is a fully regulated triple output power source designed to meet virtually all DC voltage requirements. It is an indispensable tool for product development, testing, quality control, servicing, and education. This
-
Supplier: Teledyne LeCroy
Description: Teledyne Test Tools new T3PS3000 is a Linear Programmable DC Power Supply with a 4.3 inch TFT LCD display. It has three isolated outputs: two adjustable channels and one selectable channel from 2.5V, 3.3V, and 5V with output short and overload protection for each channel.
- DC Output Voltage: 0 to 32 volts
- DC Output Current: 0 to 3.2 amps
- AC Input Voltage: 100 to 230 volts
- Number of Outputs: 3 #
-
Supplier: ALL-TEST Pro, LLC
Description: COMPREHENSIVE POWER QUALITY AND MOTOR ANALYSIS The ATPOL III™ power quality and electric motor analyzer is the most comprehensive electrical signature and power analysis instrument for AC/DC motors, generators, and transformers. The ATPOL III™ electrical signature
- Monitored Properties: Electrical Properties
-
Supplier: PHOENIX CONTACT USA
Description: Primary-switched power supply unit, QUINT POWER, Push-in connection, DIN rail mounting, input: 1-phase, output: 12 V DC / 7.5 A Your advantages Starting of heavy loads with dynamic boost Preventive function monitoring indicates critical operating states before errors occur High
- DC Output Voltage: 12 volts
- DC Output Current: 7.5 amps
- DC Output Power: 90.00000000000016 watts
- AC Input Voltage: 100 to 240 volts
-
Supplier: Cole-Parmer
Description: RS-485 applications These programmable switching DC power supplies feature new switching technologies to offer more power at a lower cost than traditional linear power supplies. Units are ideal for repetitive test routines in R&D, production, product evaluation
- DC Output Voltage: 1 to 40 volts
- DC Output Power: 200 watts
- Output Frequency: 0.00005 to 0.00006 MHz
- AC Output Voltage: 100 to 240 volts
-
Supplier: Cole-Parmer
Description: RS-485 applications These programmable switching DC power supplies feature new switching technologies to offer more power at a lower cost than traditional linear power supplies. Units are ideal for repetitive test routines in R&D, production, product evaluation
- DC Output Voltage: 1 to 20 volts
- DC Output Power: 200 watts
- Output Frequency: 0.00005 to 0.00006 MHz
- AC Output Voltage: 100 to 240 volts
-
Supplier: Infineon Technologies AG
Description: and high switching frequency Easily configurable Optimization via GUI tools Target applications Adapters and chargers with ultra-high power density with extended power range (EPR) Applications 48 V intermediate bus converter (IBC) Adapters and chargers Consumer electronics
- Operating Temperature: -40 to 125 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: The XDP™ XDPS2201E PWM controller is a highly integrated, multimode DC-DC hybrid-flyback (HFB) controller. The controller enables reduction of external parts and optimizes performance. It serves applications with fixed output voltage and offers even more benefits for applications with
- Output Voltage (Volt): 5 to 48 volts
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Cole-Parmer
Description: RS-485 applications These programmable switching DC power supplies feature new switching technologies to offer more power at a lower cost than traditional linear power supplies. Units are ideal for repetitive test routines in R&D, production, product evaluation
- DC Output Voltage: 1 to 60 volts
- DC Output Power: 197.99999999999972 watts
- Output Frequency: 0.00005 to 0.00006 MHz
- AC Output Voltage: 100 to 240 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power
- Regulated Output Voltage (Volt): 0.7 to 2 volts
- Output Current (IOUT): 0.6 amps
- Switching Frequency (fsw): 1,000 kHz
- Features: Other, Switching Regulator
-
Supplier: Infineon Technologies AG
Description: and count Low standby and high efficiency across various line/load conditions High power density and high switching frequency Easily configurable Optimization via GUI tools Potential Applications Adapters and chargers with ultra-high power density with extended power
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: Kramer Electronics USA, Inc. FireWire DC Power Supply The PS-1FW is a DC power supply for FireWire® (IEEE 1394A) products. It adds DC power to a 4-pin FireWire® connection when connected to a 6-pin device requiring power through the FireWire® cable.
- Connector Type: Audio / Video Connector
-
Supplier: Deodhar Electro Design P. Ltd.
Description: table top/wall mount type enclosure to suit a wide range of application such as Telecom, Signal, Emergency lighting, medical instrument, cash registers, light duty motors, power tools, RV, renewable energy like Solar PV, small wind generators and many more. The SPI series is available
- Type: DC/AC Inverter
-
Supplier: Deodhar Electro Design P. Ltd.
Description: table top/wall mount type enclosure to suit a wide range of application such as Telecom, Signal, Emergency lighting, medical instrument, cash registers, light duty motors, power tools, RV, renewable energy like Solar PV, small wind generators and many more. The SPI series is available
- Type: DC/AC Inverter
-
Supplier: PHOENIX CONTACT USA
Description: Power diagonal cutter, with optimized leverage, also suitable for piano wire, VDE 1000 V AC/1500 V DC tested, type of packaging: with holder for sales display (backcard)
- Technology: Hand Tools
- Form Factor: Handheld
- Tool Type: Wire Cutter / Scissor
-
Supplier: Clark Solutions
Description: position. The units operate oil free. The pump vanes have a service life of 1,000 hours and are easily field replaced without special tools.
- Ultimate Operating Vacuum: 557.460881583494 torr
- Pumping Speed: 0.11299435028248576 CFM
- Application: Analytical / Scientific, General Purpose / Industrial, Medical / Laboratory
- Mounting: Benchtop
-
Supplier: Infineon Technologies AG
Description: Applications • Auxiliary power supply for AC-DC, solar energy systems, home appliances, motor control and drives. Applications Cordless power tools and outdoor power equipment
- Output Power: 16.5 watts
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Richardson RFPD
Description: output charge Qualified for industrial applications according to JEDEC Standards ESD safeguard RoHS, Pb-free, REACH-compliant Applications DCM/BCM PFC AHB/LLC/QR Flyback/ACF DC DC Converter LED Driver Fast battery charger Notebook/AIO adaptor Desktop PC/ATX/TV/power tool
- Features: Other
-
Supplier: ATI Industrial Automation
Description: The ATI Robotic Tool Changer provides the flexibility to automatically change end-effectors or other peripheral tooling. These tool changers are designed to function reliably for millions of cycles at rated load while maintaining extremely high repeatability. For this reason, the ATI
- Pay Load or Weight: 40 lbs
-
Supplier: Accuris
Description: Fixed Installations for Railway Applications - Requirements for the validation of simulation tools used for the design of electric traction power supply systems \x96 Part 2: specific DC urban case
Find Suppliers by Category Top
Featured Products Top
-
BD80ZY110 Compact DC Micro Motor is designed to deliver efficient power output in applications where installation space is limited. Featuring a compact cylindrical housing and in-line shaft configuration, this motor provides flexible integration into a wide (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Household appliances and cordless power tools often require compact motors that can fit within limited installation space while supporting the power and operating requirements of different product designs. Baida Electronic’s BRS-390SH DC Micro Motor features a compact cylindrical (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
As cordless power tools and household appliances continue to demand higher efficiency, compact designs, and reliable operation, manufacturers require motor solutions (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Compact DC Micro Motor for Versatile Applications Compact motors are widely used in household appliances and cordless power tools where reliable performance, compact size, and (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Cordless power tools and handheld devices Portable equipment and consumer products ?? Contact us to customize a DC micro motor for your appliance or tool application. (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Manufacturers of household appliances and cordless power tools require reliable DC motor solutions that balance performance, durability, and application-specific requirements. Standard motors may not always meet the needs of different product designs, installation spaces, and (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Product Overview This DC micro motor is engineered to deliver reliable, efficient performance in household appliances and cordless power tools. Its compact cylindrical body and in-line shaft orientation make it well suited to applications where space, efficiency, and (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
performance characteristics. Baida Electric custom DC motors support application-specific designs, including shaft configuration, technical parameter adjustment, and customized mechanical solutions. Designed for household appliances and cordless power tools, these motors (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Product Overview This 76mm in-line cylindrical DC micro motor is engineered for high performance in a variety of demanding applications, including household appliances and cordless power tools. Its compact size and robust design make it a versatile solution for (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Product Overview The 76mm-5 micro DC motor is a high-performance motor for household appliances and cordless power tools, where power and space are both limited. Its cylindrical design and in-line shaft orientation make integration easy and give engineers consistent (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD.
Conduct Research Top
-
Exploring Power Density in Micro DC Motors for Surgical Tools
With the ever-increasing need for precision and miniaturization in surgical tools and medical devices, power density is a critical consideration when selecting miniature DC motors for these applications.
-
Brush DC Motors vs Brushless DC Motors for Disposable Surgical Power Tools
Disposable tools are a fast-growing segment within the surgical hand tool market, driven by cost and hygiene benefits. For tool design engineers, the motor technology is often a critical choice, specifically the selection of either a Brush DC or Brushless DC motor.
-
Brushless DC Motors Let You Avoid Having to Compromise on Performance for Low Voltage Battery Powered Tools
Today's most challenging battery-operated tools require power, speed, and efficiency within the most ergonomic package. Studies have proven that users prefer a smaller and lighter tool with a high level of performance. The ergonomics needs have tremendously increased in the last few years
-
Using the Mindi Power Management Simulator Tool
AN1085 Figure 9 illustrates the resulting schematic design from Analyze the Integrated DC/DC 1A Regulator input requirements The Analyze tab implements a circuit solution that will in Figure 7. It utilizes Microchip's MCP1612 Single 1A achieve the specified input requirements. This is Synchronous
-
How to Choose an AC-DC Power Converter
Power supplies are used in most electrical equipment ranging from consumer appliances to industrial utilities, from milliwatts to megawatts, and from handheld tools to satellite communications.
-
Single-Platform Design Can Reduce the Cost of Research and Development for Cordless Power Tools
Both homeowners and professional consumers have been migrating from AC-powered (corded) tools to DC battery-powered (cordless) tools, and manufacturers are continuing to migrate from DC to brushless DC (BLDC). With this migration has come the demand for more-reliable tools with greater mobility
-
An Overview of Commonly Used Control Techniques for Brushless DC Motors
3 phase brushless DC motors are popular miniature motors that power a variety of applications, including medical devices, surgical tools, and fans
-
Controlling DC Brush Motor with H-Bridge Driver ICs (.pdf)
DC brush motors are increasingly required for a broad range of applications including robotics, portable electronics, sporting equipment, appliances, medical devices, automotive applications, power tools and many others. The motor itself is a preferred alternative because it is simple, reliable
More Information Top
-
Electric Line Tractor-Based Conveyance in High Temperature Wells: A Collection of Local Case Stories
DC powered tools offer several advantages to AC powered tools and are preferred in most applications.
-
World's First Through-Tubing ESP Swap on Electric Line in Highly Deviated Wellbores
Tractor The e-line tractor used in these operations was a 3 1/8” OD, DC powered tool , shown in Figure 9.
-
Using E-Line to Restore Well Injection on a Limited Space Platform - A Case Story from India
The stroking tool used in these operations was a 3-1/8 in. outer diameter (OD), DC powered tool , shown in Figure 2.
-
CR4 - Thread: Can a car alternator generate 110v?
DC power will run any resistance load (light bulb, heating element etc.) and also will run AC/ DC power tools (most any motor with brushes in it).
-
Engineering magnetic nanocomposite microstructures
Cur- rent and expanding applications for bonded Nd-Fe-B magnets would include such devices as printer stepper motors, hard disk drives, air bag sensors, hybrid gener- ators, transmission solenoids, CD ROM, and DC power tools .
-
How to wire a 115V outlet on a Lincoln SAE300 DC arc welder?
I've seen other Lincoln SAE300 machines with outlets for 115V AC/ DC power tools , but what wires on the exciter do you hook the outlet to?
-
Machines, Tools & Cutting Methods [Archive] - Page 6 - WeldingWeb - Welding forum for pros and enthusiasts
Ac/ dc power tools .
-
CR4 - Thread: 12 or 24 volt alternators
Its best off rectified and turned into DC where it can run any universal AC/ DC power tool or device.
Indicates content that may require registration and/or purchase.