Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Advanced Energy Industries, Inc.
Description: flexibility and latitude. Combining standard DC technology and our patented pulsed-DC technology, the Pinnacle Plus+ power supplies provide higher deposition rates, more repeatable performance, and exceptional film quality compared to complicated and expensive
- DC Output Voltage: 325 to 800 volts
- DC Output Current: 15.4 to 30.8 amps
- DC Output Power: 5,000.000000000001 to 10,000.000000000002 watts
- AC Input Voltage: 200 to 480 volts
-
Supplier: Advanced Energy Industries, Inc.
Description: industry-leading power regulation and arc management Solvix® DC and pulsed-DC power supplies for sputtering applications offer precise accuracy and proven repeatability thanks to more than a decade in the field. With a wide range of power and
- DC Output Voltage: 20 to 1,000 volts
- DC Output Power: 3,000 to 40,000.00000000001 watts
- AC Input Voltage: 400 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Advanced Energy Industries, Inc.
Description: Achieve new levels of process performance using field-proven, bipolar DC pulsing technology. Advanced waveform control allows process fine-tuning Available for both dual-pulsed and single-pulsed magnetron sputtering applications Compact design incorporates DC and pulsing
- DC Output Voltage: 1,000 volts
- DC Output Current: 75 to 80 amps
- DC Output Power: 30,000 watts
- Output Frequency: 0.0005 to 0.15 MHz
-
-
Supplier: ValueTronics International, Inc.
Description: conventional power supplies with slow response times. In this way, the power supplies ensure maximum production throughput when testing portable devices. As manufacturers of portable devices strive to extend battery life and the length of time between recharges,
- DC Output Power: 100 watts
- Type: DC Power Supply
-
Supplier: Process Technology
Description: and Choice of Low Frequency Pulse or High Frequency Pulse Output High Frequency Pulse (0-5000 Hz) 0 - 40 volts average (DC) or peak (pulsed) voltage 0 - 250 amps average current (or maximum DC current) 10 - 400 amps peak (pulsed) current Low Frequency Pulse (0-200 Hz)
- DC Output Voltage: 0 to 20 volts
- DC Output Current: 50 to 200 amps
- Output Frequency: 0.00005 to 0.00006 MHz
- AC Input Voltage: 208 to 240 volts
-
Supplier: AMETEK Programmable Power
Description: -low is free selectable. Thus, enabling the XG 1500 to replace existing DC power supplies with little or no system engineering required. Free selectable analog control range Most DC power supplies provide a 0 to 5 or 0 to 10 V analog control range to control
- DC Output Current: 2 to 187 amps
- DC Output Power: 1,500 to 1,560.0000000000002 watts
- AC Output Voltage: 6 to 600 volts
- AC Output Current: 2 to 187 amps
-
Supplier: AMETEK Programmable Power
Description: high or -low is free selectable. Thus, enabling the XG 1700 to replace existing DC power supplies with little or no system engineering required. Free Selectable Analog Control Range Most DC power supplies provide a 0 to 5 or 0 to 10V analog control range to
- DC Output Current: 2 to 220 amps
- DC Output Power: 1,330 to 1,710.0000000000002 watts
- AC Output Voltage: 6 to 600 volts
- AC Output Current: 2 to 220 amps
-
Supplier: Powertronix Inc.
Description: AC-DC Linear Power Supply provides Long Life, Highly Reliable, Robust Design in Rugged Conditions. Single phase or three phase AC inputs with six and twelve pulse conversion for DC smoothness. Application Medical Automatic test equipment Security system Laboratory test equipment
- Output Frequency: 0.000047 to 0.000063 MHz
- AC Input Voltage: 100 to 240 volts
- AC Output Voltage: 12 to 76 volts
- AC Output Current: 4.2 to 37 amps
-
Supplier: Process Technology
Description: The MicroStar Series is one of the most flexible product lines we offer. Simple to use, yet packed with features, the MicroStar Series power supplies are designed to be used in almost any general metal finishing application. Current outputs from 500 to 1000 amperes at 10-20 volts
- DC Output Voltage: 0 to 12 volts
- DC Output Current: 0 to 750 amps
- Output Frequency: 0.00005 to 0.00006 MHz
- AC Input Voltage: 208 to 480 volts
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy’s UltraVolt C series of regulated DC-to-DC supplies are designed for capacitor charging applications that demand fast charging rates with limited voltage overshoot. Maximum Output Voltage/Power: 6 kV DC/30 W Type: Single output Ripple: To 167 ppm
- DC Input Voltage: 9 to 32 volts
- DC Input Current: 0.95 to 1.425 amps
- DC Output Voltage: 0 to 6,000 volts
- DC Output Current: 0.005 to 0.48 amps
-
Supplier: Lumina Power, Inc.
Description: Lumina Power has the expertise and experience to design for almost any requirement in the laser, electro-optic or specialty power supply industry. With experience in high voltage (>300kV) and high power (>130kW), our R&D department can adapt configurations from our library of
- Type: DC Power Supply, Laser Power Supply
-
Supplier: ifm efector inc.
Description: For the regulated power supply for controllers, sensors, actuators, and industrial electronics High efficiency for low power loss High mains buffering time Possibility to shut down the device via pulse pick-up High power reserves From May 1st 2025, products produced in EU and
- DC Output Voltage: 24 to 28 volts
- DC Output Current: 40 amps
- DC Output Power: 960.0000000000001 watts
- AC Input Voltage: 400 volts
-
Description: The ESS is a high power Constant Voltage, Constant Current Programmable DC power supply. Since its introduction in 1995, the ESS has evolved into one of the most reliable, compact, high performance power supplies available. It features a pulse-by-pulse current
- DC Output Voltage: 0 to 600 volts
- DC Output Current: 0 to 1,000 amps
- DC Output Power: 10,000.000000000002 to 15,000 watts
- Type: DC Power Supply, Programmable Power Supply
-
Supplier: PTB Sales, Inc.
Description: RPG The ENI RPG is a Asymmetric bipolar pulsed DC, which contains one power module that provides up to 5kW of pulsed DC. It is designed with a multi-tap output transformer to match any load condition.
-
Supplier: Time Mark Corporation
Description: The Model 650 Loop Power Supply provides DC power for instrumentation control modules. Each option provides three output selections. For example the Model 650-240-24 has output options of 24 VDC regulated, 32 VDC unregulated, and 60 Hz pulse at 46 peak volts (See datasheet for
- DC Output Voltage: 5 to 32 volts
- DC Output Current: 0.15 amps
- AC Input Voltage: 120 to 240 volts
- Input Frequency: 60 Hz
-
Supplier: RoMan Manufacturing, Inc.
Description: Ideal for Optimizing Furnace Systems Smaller in size and lighter weight, our water-cooled Power Supplies and Magnetics are used closer to the heat source (close-coupling) in the manufacturing of components for the Automotive, Crystal Growing, Aerospace, Medical and many other
- DC Output Voltage: 1 to 1,500 volts
- Input Frequency: 4 to 2,000 Hz
- Type: DC Power Supply
- Features: Rectifier
-
Supplier: HVM Technology, Inc.
Description: HVM Technology is a true innovator in the field of night vision power supplies. Our highly knowledgeable engineers and manufacturing personnel have been developing night vision power supply technology for over 20 years. We offer a variety of night vision power
- Type: DC/DC Converter, High Voltage Power Supply
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PULSED DC SPUTTER POWER SUPPLY, 400 V, 3-PHASE, 22 A, MAX SPUTTER POWER OUT: 8 KW48. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dynapower Corporation
Description: cost savings. The air-cooled switchmode DC power supply is a solid state AC to DC power conversion system. The system functions by first rectifying the AC input to an unregulated DC voltage. This intermediate DC voltage is then chopped using pulse-width
- DC Output Voltage: 6 to 30 volts
- DC Output Current: 10 to 300 amps
- AC Input Voltage: 100 to 250 volts
- Input Frequency: 60 Hz
-
Supplier: Dynapower Corporation
Description: regulation over the operating range and a power factor of up to >0.99. Our high-efficiency, water-cooled switchmode power supply design offers a conversion efficiency that is greater than standard SCR type rectifiers with DC output capabilities of up to 900kW. The water cooled
- DC Output Voltage: 0 to 36 volts
- DC Output Current: 0 to 6,000 amps
- AC Input Voltage: 480 volts
- Input Frequency: 60 Hz
-
Supplier: Lumina Power, Inc.
Description: The CCPF family of capacitor charging power supplies utilizes the latest innovations in power electronics to deliver clean and efficient power for pulsed laser applications. A high power resonant inverter insures reliability during all modes of operating
- DC Output Voltage: 500 to 4,000 volts
- AC Input Voltage: 180 to 264 volts
- AC Input Current: 36 amps
- Type: DC Power Supply, Laser Power Supply
-
Supplier: TDK-Lambda Americas Inc.
Description: TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse
- AC Input Voltage: 180 to 254 volts
- Input Frequency: 47 to 63 Hz
- DC Output Voltage: 40,000 volts
- DC Output Power: 40,000.00000000001 to 50,000 watts
-
Supplier: E-T-A Circuit Breakers
Description: The primary pulsed SMPS switch mode power supply is suitable for a wide range of automation applications in the machine building industry. As central unit of the DC 24 V level they can be used in combination with the 4230-T MCB for AC primary circuit protection. Thanks to the
- DC Output Voltage: 24 volts
- DC Output Current: 10 amps
- AC Input Voltage: 90 to 264 volts
- Type: DC Power Supply
-
Description: Spellman’s MI1.5PN24 is a well-regulated, high performance DC-DC converter featuring a floating 1.5kV @ 6.5mA output, it has an operational range 300V-1500V. The output is isolated; this allows connection to loads of +Ve, -Ve or switchable polarity and for pulse currents to be
- DC Input Voltage: 24 volts
- DC Output Voltage: 300 to 1,500 volts
- DC Output Power: 9.750000000000004 watts
- Type: High Voltage Power Supply
-
Supplier: PTB Sales, Inc.
Description: power transformer. Secondary voltage is rectified and double L/C filtered to provide a low ripple DC output. The Lambda EMI ESS series is a high power Constant Voltage, Constant Current Programmable DC power supply. It features a pulse-by-pulse current limit for
-
Supplier: Allied Electronics, Inc.
Description: Features Wide Range AC Input Five-Year Warranty Fully Regulated Output High Efficiency Medical Grade Approval Over Voltage Protection Over Current Protection Short Circuit Protection — Pulsing Mode, Auto Recovery General Specifications 100-240 VAC (90-264 VAC for MSM40 Series) Input 50-60 Hz (47-63
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Converter Rectifier // Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier
- DC Output Voltage: 110 volts
- DC Output Current: 5,000 amps
- AC Input Voltage: 1,000 volts
- AC Input Current: 5,000 amps
-
Supplier: AMADA Weld Tech
Description: The HF2 is a 2kHz, state-of-the-art DC inverter resistance welding control used to join small parts at high speed. Model HF2S includes a built-in Weld Sentry for resistance weld monitoring with SPC capability. High speed digital adaptive feedback controls weld current, voltage, or
- Output Current Range: 50 to 4,000 amps
- Output Voltage Range: 0.1 to 5 volts
- Process Capability: Brazing Equipment, Resistance - Spot, Welding Equipment
- Features: Current, High Frequency, Other, Power, Programmable / Recall, Pulsed Feeding, Remote Control, Resistance, Voltage
-
Supplier: Infineon Technologies AG
Description: It is designed to supply microcontroller controlled systems especially in automotive applications. Summary of Features Operating DC Supply Voltage Range 5 V to 28 V Transient Supply Voltage up to 40 V Extremely low Quiescent Current in Standby Mode High Precision Standby Output Voltage 5 V
- Operating Temperature: -40 to 125 C
- Output Voltage (Volt): 5 volts
- Features: Other
-
Supplier: PTB Sales, Inc.
Description: The Sparc-le 20 3152244-024 clears arcs in 5ms and dramatically reduces the number of hard arcs, resulting in reduced particulates and increased process time. Its small size allows for easy integration into existing systems with both old and new MDX products.
-
Supplier: Micross Components, Inc.
Description: DC-DC Converter Solutions Micross Hi-Rel Power Solutions is a leader in power management solutions for high reliability and space applications. Located in San Jose, California, the facility is DLA certified Class K to design and manufacture ruggedized hermetic hybrid
- Type: DC/DC Converter
-
Supplier: ValueTronics International, Inc.
Description: 5.5 inches (25.7 x 21 x 14 cm) Power: Power is provided by an external wall adapter power supply (included) Voltage: 100 to 240 VAC Current: 3A Memory: 12 Slot The Quantum Composers Model 9424 Digital Delay-Pulse Generator with 4 independent outputs is designed to provide
- Device Type: Generator
- Generator Type: Pulse
Find Suppliers by Category Top
Featured Products Top
-
"Infinity” High Power Linear Rack & Benchtop Power Supplies DC Outputs from 3.3 VDC to 150 VDC & Up to 1200 Watts Acopian, a leader in the design (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
Acopian Power Supplies manufactures custom DC power supplies to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded (read more)
Browse DC Power Supplies Datasheets for Triad Magnetics -
Acopian's new 720 watt power supplies have features not available on most general purpose supplies. All models can be used to provide either a constant voltage or a constant current. Models with wide output voltage ranges can be adjusted down to 0 volts, and both voltage and current can be (read more)
Browse DC Power Supplies Datasheets for Acopian Power Supplies -
ABSOPULSE designs and manufactures custom and semi-custom rugged, high-performance AC-DC switching power supplies, rectifiers & battery chargers. Our AC-DC switching power supplies use high (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
Asterion - Performance. Reliance. Brilliance. The Sorensen Asterion line of DC power supplies by AMETEK Programmable Power combines intelligence and flexibility to create an advanced platform of DC solutions in 1.7, 3.4, 5.0 & 10kW. The new DC series features two types (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power -
2500W 1U High Industrial Power Supplies Have PMBus™ Communications TDK Corporation announces the introduction of the TDK-Lambda brand RFE2500 AC-DC power supplies. Delivering up to 2500W output power in a low profile 1U package, the RFE series has rugged (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Acopian manufactures millions of reliable AC-DC and DC-DC power supplies that are shipped within 3 days. Programmable, Switching, Linear, Rack Mount, Wall Mount, DIN Rail Mount, Redundant Systems, High Voltage & Custom (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
SIGLENT manufactures high-precision programmable linear DC power supplies with many useful features including front panel programming, timing output, graphical interface display, a quiet smart temperature-controlled fan, and remote control communication. (read more)
Browse Linear Power Supplies Datasheets for Siglent Technologies NA, Inc. -
Type 78.60 60 W high efficiency, low profile modular DC power supply for electrical cabinets with ZVS (Zero-voltage-switching), quasi-resonant mode switching. This product is also suitable for battery charging. Features: 24 V DC, 60 W output Output adjustable (read more)
Browse DC Power Supplies Datasheets for Finder S.p.A. con unico socio
Conduct Research Top
-
Controlling Brushed DC Motors Using PWM - Optimal Frequency, Current Ripple, and Life Considerations
regulation power supplies or through Pulse Width Modulation (PWM). The linear regulation is generally inefficient and demands increased housing space. Moreover, in battery-driven applications, it becomes impractical to use the linear regulation at varying load points. PWM voltage regulation, on the other
-
Determining Ripple Current Capability in Tantalum Hybrid Capacitors
dissipation. The degree of temperature rise is an important design consideration especially where large currents are. necessary, such as in power supply filtering and dc pulse forming applications This is true not only. because a certain maximum temperature must not be exceeded but also because
-
Glass vs. Metal CO2 Laser Tubes
cooling system also presents some significant safety concerns. The DC power supplies that excite the CO2 gas in a glass laser tube need to operate at very high voltages. When you combine such levels of voltage with a water cooling system, the results can be lethal should something go wrong
-
Relays: Principle of Operation for Engineers
High current switching technology. Ledex-BLP-200 In the drive towards smart metering and control for domestic power supplies, the solenoid-operated power contactor is a key enabling technology. Utility companies and equipment manufacturers are increasingly looking for added value in this type
More Information Top
-
A DC-pulse power supply designed for plasma applications
In this article, a DC pulse power supply specially designed for reactive magnetron sputtering system is introduced.
-
Ellipsometric studies of diamond like carbon films prepared by PECVD using pulsed DC power supply
DC Power supply Pulsed DC Power supply .
-
Recent developments in plasma assisted physical vapour
deposition
Patents were issued in both the former East [55] and West Germany [56] for pulsed dc power supplies in the kHz frequency range in 1986 and 1988.
-
Advanced Designs and Researches for Manufacturing
Finally, the experimental results show that DC pulse power supply output values and the expected output value are consistent.
-
Aluminum nitride coatings by reactive pulsed dc magnetron sputtering
A sputter system equipped with an Angstrom Sciences four-inch-diameter sputtering cathode and an Advanced Energy 5 kW Pinnacle Plus asymmetric-bipolar- pulsed dc power supply was used to deposit the aluminum nitride (A1N) films.
-
Inderscience Publishers - linking academia, business and industry through research
plasma applications; DC pulse power supply ; switching sequences; microcontrollers.
-
Inderscience Publishers - linking academia, business and industry through research
Keywords: plasma applications; DC pulse power supply ; switching sequences; microcontrollers.
-
Optical Emission Characteristics of Atmospheric-Pressure Nonequilibrium Microwave Discharge and High-Frequency DC Pulse Discharge Plasma Jets
…paper focuses on the OES measurement method using a torch-shaped atmospheric-pressure nonequilibrium discharge plasma jet power supply consisting of a microwave (2.45-GHz) generator and a high-frequency (5.0–10-kHz) dc pulse power supply , using a gas mixture…
-
Preparation and Characterization of LiMn 2 O 4 Cathodes Surface‐Modified by DC Pulsed Plasma Treatment
The DC pulsed plasma treatment process was carried out in a vacuum chamber with a DC pulse power supply .
-
Characteristic investigation of permanent magnet actuator for vacuum contactors operating with an intrinsically safe low voltage
Therefore, a low voltage AC supply of 36 V, which is sub- sequently rectified to DC, is therefore chosen to produce the DC power supply pulse to drive the coils.
Indicates content that may require registration and/or purchase.